Products/Services for Flange Bushings Delrin

  • Flange Mounted Bearings-Image
    Flange Mounted Bearings - (260 companies)
    Flange mounted bearings are used when a shaft axis is perpendicular to the bearing mounting surface. They are available in 2, 3, or 4-hole configurations. How to Select Flange Mounted Bearings. Flange Unit: 4-Blot. Mounted Ball Bearing: 2-Bolt...
    Bearing Type
    Bearing Mounting Configuration
    Bearing / Housing Features
  • Pillow Block Bearings-Image
    Pillow Block Bearings - (364 companies)
    ...and added lubrication grades are available, flame-retardant grades are not. Brand names include Celcon (R) (Hoechst Celanese), Delrin (R) (Dupont), Thermocomp (R) (LNP), Ultraform (R) (BASF), and Acetron (R) (DSM Polymers). Stainless steel is chemical...
  • Guide Bushings and Drill Bushings-Image
    Guide Bushings and Drill Bushings - (149 companies)
    Drill bushings are used to guide drills and other tools. Guide bushings and drill bushings are used to guide drills, punches, pillars, or other tools. A bushing may be attached to the drill or rotary tool, or inserted into a jig to control hole...
  • Bearing Rings, Housings, and Flanges-Image
    Bearing Rings, Housings, and Flanges - (141 companies)
    How to Select Bearing Rings, Housings and Flanges. Image Credit: GGB and Basco. Bearing rings, housings and flanges are bearing components that are used in the assembly of many different types of bearings. Bearing rings, which are sometimes referred...
  •  
    Sprue Bushings - (42 companies)
    Sprue bushings are hardened steel mold components that accept the extrusion nozzle and provide the opening used to transfer molten plastic to the mold cavity. How to Select Sprue Bushings. Image Credit: DME Company. Sprue bushings are hardened-steel...
  •  
    Flange Protectors - (18 companies)
    Flange protectors are designed to protect flanges from damage during shipping, or from exposure to corrosive elements. These products are usually made of plastic, polyvinyl chloride (PVC), silicone, or vinyl. Some suppliers group flange protectors...
  •  
    Pipe Flanges - (478 companies)
    Flanges are used to connect pipes, tubes, hoses, and similar structures. How to Select Pipe Flanges. Image Credit: George Fisher Piping Systems, Sandvik Materials Technology, British Metrics. Pipe flanges are protruding rims, edges, ribs, or collars...
  •  
    Motor Flange Adapters - (8 companies)
    Motor Flange Adapters are used on motors and gearheads to convert standardized flange sizes from one size to another. Motor flange adapters are devices that convert standardized flange sizes from one size to another. They are also known as motor...
  •  
    Timing Pulley Flanges - (25 companies)
    Timing pulley flanges are used to maintain belt contact with a pulley in a transmission application. Description. Timing pulley flanges are used to maintain belt contact with a timing pulley in power transmission applications. Typically, stock...
  •  
    Vacuum Flanges and Fittings - (120 companies)
    Vacuum flanges and fittings connect runs of pipe and tubing in vacuum or process gas system to other tubing sections, pipe, hose, valves, pumps, chambers or other vacuum components. Vacuum flanges and fittings connect runs of pipe and tubing...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire