-
Supplier: Accuris
Description: Effect of The Misalignment of Piping Systems and Non Parallel Flange Faces on The Tightness of DN200 PN40 Flanged Joints
-
Supplier: Emerson Bearing Co.
Description: M2000 units, with spherical roller bearings, offer high load capacity while allowing for angular misalignment. Available in expansion and non-expansion styles with triple lip or labyrinth seals. Directly interchangable with SYR and ZA units.
- Shaft Size: 2 inch
- Overall Height from Mounting Surface: 3 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Roller Bearing
-
Supplier: Climax Metal Products Company
Description: One-piece housing has a rust-proof plated finish. Bearing insert is encased in a non-conductive, oil resistant rubber liner which corrects up to a 2° misalignment while reducing vibration and noise. Includes 2 set screws.
- Shaft Size: 0.5 to 1 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Ball Bearing
- Bearing: Bronze - Sintered
-
-
Supplier: igus® inc.
Description: anti-magnetic bearings need no oil or grease and compensate for misalignment. Special properties: Compensation for misalignment Totally corrosion resistant Self-lubricating- and maintenance-free Non-magnetic and washable Predictable lifetime Compact design Lightweight Electrically
- Shaft Size: 0.3149608 to 0.4724412 inch
- Overall Height from Mounting Surface: 0.61023655 to 0.92519735 inch
- Mtg Configuration: 2-Bolt, 4-Bolt
- Shaft Securing: None
-
Supplier: Emerson Bearing Co.
Description: M2000 units, with spherical roller bearings, offer high load capacity while allowing for angular misalignment. Available in expansion and non-expansion styles with triple lip or labyrinth seals. Directly interchangable with SYR and ZA units.
- Shaft Size: 3 inch
- Overall Height from Mounting Surface: 3.9375 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Roller Bearing
-
Supplier: Joyce/Dayton Corp.
Description: Model F Coupling Joyce Model F geared couplings offer greater torque capacity than jaw couplings. More gear teeth around the inner circumference, plus high tensional, radial and angular stiffness mean that you get a more durable coupling. These offer superior radial-misalignment capability
- Bore Diameter: 1.625 to 3.375 inch
- Coupling Diameter: 4.5625 to 7 inch
- Coupling Length: 3.4375 to 4.875 inch
- Rated Torque: 97,700 to 321,000 In-lbs
-
Supplier: RegalRexnord
Description: 1 1/2" Mounted Ball Bearing, Intermediate Duty, High-Test Iron 4-Bolt Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Relubricatable, Bearing/Housing Misalignment Torque to the High Side
- Shaft Size: 1.5 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Ball Bearing
- Shaft Securing: Locking Collar
-
Supplier: NBK America LLC
Description: The most popular flexible shaft coupling in Japan that is compliant with JIS B 1452-1991 "Flexible Flanged Shaft Couplings". Simple structure comprised of a flange and coupling bolts. Easy-to-mount. Bushings can be replaced just by removing coupling bolts. This makes maintenance and service
- Bore Diameter: 1.7716545 inch
- Coupling Diameter: 0.5511814 inch
- Angular Misalignment: 0.166666666666667 degrees
- Rated Torque: 1,769.91150442478 In-lbs
-
Supplier: RegalRexnord
Description: 30 mm Mounted Non Relubricatable, Ball Bearing, Standard Duty, High-Test Iron 2-Bolt Flange Block, Setscrew Locking, Single Lip Contact Seal, Bearing/Housing Misalignment Torque Reduced to Low Half of Torque Range
- Shaft Size: 1.181103 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Ball Bearing
- Lubrication: Relubricatable
-
Supplier: RegalRexnord
Description: 1 1/4" Mounted Non Relubricatable, Ball Bearing, Standard Duty, High-Test Iron 2-Bolt Flange Block, Setscrew Locking, Single Lip Contact Seal, Bearing/Housing Misalignment Torque Reduced to Low Half of Torque Range
- Shaft Size: 1.25 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Ball Bearing
- Lubrication: Relubricatable
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Built-in self-aligning bearing (two ends are not in the same surface) which can compensate for bearing expansion and misalignment. Self-aligning bearing is easy to install, multiple bore diameters are available. Built-in new mechanical 10 times anti-overload protection. Minor temperature
- Accuracy: 0.15 ±% Full Scale
- Operating Temperature: -4 to 176 F
- Output: Analog voltage signal
- Features: Temperature Compensated
-
Supplier: Omnitrack Corp.
Description: Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI 1015,
- Maximum Load: 1,323 lbs
- Ball Size: 0.5 to 1.75 inch
- Barrel Diameter: 0.941 to 2.441 inch
- Weight: 0.227 to 2.509 lbs
-
Supplier: Omnitrack Corp.
Description: Medium Duty ball units are machined from solid steel & case hardened for wear resistance. Reinforced machined steel top cap protect against impact from misalignment of the conveyed item. Lubricated for life & zinc plated for resistance to corrosion. Standard materials; Body & cap AISI 1015,
- Maximum Load: 1,323 lbs
- Ball Size: 0.5 to 1.75 inch
- Barrel Diameter: 0.941 to 2.441 inch
- Weight: 0.227 to 2.227 lbs
-
Supplier: RegalRexnord
Description: 1 3/16" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Flange Block, Setscrew Locking, Clearance Seal, No Grease, Zero Misalignment Torque
- Bore Size: 1.1875 inch
- Outside Diameter: 3.1875 inch
- Dynamic Axial / Thrust Load: 4,390 lbs
-
Supplier: KTR Corporation
Description: primarily it has to transmit the power reliably to ensure that the machine is in a position to perform the work as required. Product features Highly flexible flange coupling with SAE and special flange dimensions Damping of torsional vibrations Compensation for misalignments on
- Bore Diameter: 1.2204731 to 3.149608 inch
- Coupling Diameter: 8.50000459 to 18.374813072 inch
- Coupling Length: 1.968505 to 5.5905542 inch
- Angular Misalignment: 0.25 to 1.5 degrees
-
Description: Design with flange-hub and keyway-hub. For connection of shaft and drive components, such as gear or pulley. GERWAH® Safety Couplings Series GWS GERWAH heavy load couplings in the GWS series are specially designed for overload protection in the heavy load industry. The heart of the couplings
- Bore Diameter: 0.9842525 to 7.87402 inch
- Coupling Diameter: 7.87402 to 16.535442 inch
- Coupling Length: 7.086618 to 11.4960692 inch
- Rated Torque: 5,929.20353982301 to 375,221.238938053 In-lbs
-
Supplier: Allied Electronics, Inc.
Description: options available - socket and flange mount. UL contact rating 10 A @ 28 VDC and 120/240 VAC at 80% pf, 1⁄3 HP @ 120 VAC, 1⁄2 HP @ 277/240/600 VAC. Terminals can be socket mounted or soldered. 10 Amp - Terminals 0.187", 20 Amp and 30 Amp - Terminal 0.25". Life Expectancy: Electrical - 100,000
-
Supplier: Southco
Description: These robust latching solutions for doors and panels of heavy-duty equipment and vehicles combine rotary-action security with push-to-close convenience. Their compact design provides concealed operation, while tolerating misalignment on closing, engaging easily with low closing force, and
- Features: Other
- Latch Types: Rotary Latch
- Materials: Steel
- Operation: Tool Insert
-
Supplier: GGB
Description: STRUCTURE Self-Aligning Bearing Housing CHARACTERISTICS Adjusting bearing for misalignment equalization All-purpose as flange or pedestal bearing, suitable for high loads Self-aligning spheric avoids edge load to the bearing Adjustable up to ± 5° Spheric is secured against distortion
- Housing Bore / Bearing O.D.: 10.000000000000002 to 100 mm
- Housing Type: 4-Bolt Flange Housing, Pillow / Plummer Block Housing (One-piece)
- Features: Other
-
Supplier: Fairview Microwave Inc.
Description: cover brass flanges. Waveguide components like SMW75SF005-12 WR-75 15 GHz 12 in. cables with high-quality neoprene sleeves, have been provided by Fairview Microwave since 1992 (Sun Moon Electronics originally). Fairview Microwave 10 GHz minimum frequency square cover brass flange
-
Supplier: Fairview Microwave Inc.
Description: cover brass flanges. Waveguide components like SMW51SF005-36 WR-51 22 GHz 36 in. cables with high-quality neoprene sleeves, have been provided by Fairview Microwave since 1992 (Sun Moon Electronics originally). Fairview Microwave 15 GHz minimum frequency square cover brass flange
-
Supplier: Fairview Microwave Inc.
Description: cover brass flanges. Waveguide components like SMW75SF005-24 WR-75 15 GHz 24 in. cables with high-quality neoprene sleeves, have been provided by Fairview Microwave since 1992 (Sun Moon Electronics originally). Fairview Microwave 10 GHz minimum frequency square cover brass flange
-
Supplier: Southco
Description: These robust latching solutions for doors and panels of heavy-duty equipment and vehicles combine rotary-action security with push-to-close convenience. Their compact design provides concealed operation, while tolerating misalignment on closing, engaging easily with low closing force, and
- Features: Other
- Latch Types: Rotary Latch
- Materials: Steel
- Operation: Tool Insert
-
Supplier: Radwell International
Description: BALL BEARING, FLANGE BLOCK, FB220 SERIES, 1.3750 IN BORE, 1 1/2 DEGREE MISALIGNMENT ANGLE, 3500 RPM, FOUR BOLT FLANGE, CAST IRON, ECCENTRIC COLLAR, NYLON, GRAY PAINT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Fairview Microwave Inc.
Description: cover brass flanges. Waveguide components like SMW51SF005-12 WR-51 22 GHz 12 in. cables with high-quality neoprene sleeves, have been provided by Fairview Microwave since 1992 (Sun Moon Electronics originally). Fairview Microwave 15 GHz minimum frequency square cover brass flange
-
Supplier: Daniel Measurement and Control Inc.
Description: Body styles include flangnek, welding neck, socket welding and threaded. Daniel Simplex Orifice Plate Holder reduces the occurrence of misalignment that can occur, depending on match-up tolerance with pipe and flanges. High pressure simplex orifice plate holders are also available and
- English Size: 2 to 8 inch
- Material: Carbon & Alloy Steel, Stainless Steel
- Features: English, Flange
- Fitting Type: Pipe Fitting
-
Supplier: Radwell International
Description: SLEEVE COUPLING FLANGE, 3J SERIES, 1.5 INCH HUB DIA, 0.81 INCH LENGTH THROUGH BORE, 9200 MAX RPM, 1 DEGREE MAX ANGULAR MISALIGNMENT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: COULPLING FLANGE, QUADRA-FLEX, NON LUBRICATED, 2-7/16 INCH BORE, 7-1/2 INCH OUTSIDE DIAMETER, 4-3/8 INCH HUB DIAMETER, HANDLES ALL COMBINATIONS OF STOCK VIBRATION AND MISALIGNMENT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Boston Gear
Description: flange. This state of the art OEM friendly product will dramatically increase productivity and decrease maintenance expenditures. Features and Benefits Integrated Mounting Flange - Minimizes the size & weight of the reducer - Eliminates the need for Mounted flange bearing Drive
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft
- Reducer Style: Integral Base
- Shaft Alignment: Right Angle
-
Supplier: RBC Bearings
Description: inexpensive means for holding the bearing in place. Although these units are not of the self-aligning type, they will accommodate a limited amount of angular misalignment.
- Bore Size: 0.375 to 1 inch
- Outside Diameter: 0.9063 to 2 inch
- Overall Width: 0.68 to 1.125 inch
- Rated Speed (Oil): 2,500 to 3,000 rpm
-
Supplier: Te-Co, Inc.
Description: Product Information Material: 303 Stainless Steel Reduces stress on threads Bottom Washer can be used with Spherical Flange Nuts Compensates for slight misalignment between the workpiece and strap clamp Many sizes conform to TCMAI standards Special sizes quoted upon request
- Inside Diameter: 0.1875 to 0.25 inch
- Number Size: 1/4"
- Washer Type: Spherical Washer
- Material: Stainless Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Material: 303 Stainless Steel Reduces stress on threads Bottom Washer can be used with Spherical Flange Nuts Compensates for slight misalignment between the workpiece and strap clamp Many sizes conform to TCMAI standards Special sizes quoted upon request
- Inside Diameter: 0.75 inch
- Number Size: 3/4"
- Washer Type: Spherical Washer
- Material: Stainless Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Material: 303 Stainless Steel Reduces stress on threads Bottom Washer can be used with Spherical Flange Nuts Compensates for slight misalignment between the workpiece and strap clamp Many sizes conform to TCMAI standards Special sizes quoted upon request
- Inside Diameter: 0.625 inch
- Number Size: 5/8"
- Washer Type: Spherical Washer
- Material: Stainless Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Material: 303 Stainless Steel Reduces stress on threads Bottom Washer can be used with Spherical Flange Nuts Compensates for slight misalignment between the workpiece and strap clamp Many sizes conform to TCMAI standards Special sizes quoted upon request
- Inside Diameter: 0.3125 to 0.375 inch
- Number Size: 3/8", 5/16"
- Washer Type: Spherical Washer
- Material: Stainless Steel
-
Supplier: Waukesha Bearings
Description: As rotating equipment has grown and efficiency requirements increased, the Maxalign® bearing has answered the imperative for a bearing with greater capabilities for handling misalignment and reducing power loss. With 30+ years of proven experience and design flexibility on large rotating
- Bushing Type: Flanged, Sleeve
Find Suppliers by Category Top
Featured Products Top
-
ELPEX couplings combine low torsional stiffness with damping capacity and are suited to applications with non-uniform torque and substantial shaft misalignment. The range includes shaft-to-shaft and (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
These flexible couplings are designed to ensure efficient torque transmission, vibration reduction, and shaft misalignment compensation in mechanical drive systems. A wide range of coupling types supports diverse (read more)
Browse Rigid Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
misalignment compensation while maintaining high efficiency and reliability. These couplings are engineered to deliver smooth torque transfer in applications where shaft alignment cannot be perfectly maintained, reducing stress on connected equipment and extending system life. (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Woodex® Wooden Spherical Bearings are designed to accomodate oscillation, rotation and angular misalignment while delivering reliable performance in abrasive, dirty, and corrosive operating environments. Their unique wood construction naturally absorbs grit and (read more)
Browse Spherical Plain Bearings Datasheets for Woodex MECO Industries -
DFT® has the Check Valve for your Vertical or Horizontal applications. Whether you need a wafer, flange, threaded or butt weld style – DFT® check valves are designed to work in any orientation (read more)
Browse Check Valves Datasheets for DFT Inc. -
coupling that are fully machined to suit the driving and driven components. These can be to suit either shaft to shaft, flange (flywheel) to shaft or even flange to flange connections. Getting the most out of your equipment will demand (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Hicksville, NY -- A new series of inch couplings from SDP/SI feature unique lattice design allows for very large axial, radial, and angular misalignments while transmitting high torque loads with zero backlash. The 34 couplings identified as the (read more)
Browse Flexible Couplings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
ARPEX® couplings of the ARW-4/-6 series are outstanding for their large angular misalignment capacity of 3°. Benefits These mechanical power transmission couplings were specially designed for drives where high misalignments which (read more)
Browse Rigid Couplings Datasheets for jbj Techniques Limited -
to misalignment of the doors and seat -- No more internal parts going downstream -- No more reverse flow The DFT ALC® is an in-line, spring-assisted, center-guided "wafer" check valve designed to prevent "water hammer" and "reverse" flow (read more)
Browse Check Valves Datasheets for DFT Inc. -
in the installation manual) to secure the stator and rotor flanges. Misalignment is a primary cause of premature wear; use shims as necessary to achieve parallel and coaxial alignment between the rotor and stator. 3. Electrical Connection: Connect the rotor and stator heavy (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Repeatability and Mismatch of Waveguide Flanges in the 500–750 GHz Band
To measure the error-corrected complex reflection coefficients of pairs of waveguide flanges, a calibration procedure insensitive to flange misalignment was used.
-
Investigation of Verification Artifacts in WR-03 Waveguides
The measurement errors due to the dimensional tolerances and the flange misalignment are predicted by using a commercially available electromagnetic software package.
-
Industrial Pigging Technology
In test pigging propellant pressure and time are measured, and thus pressure peaks, caused, e.g., by flange misalignment , welding seam dips, pipe bends, valves, dents, etc., can be detected and located.
-
Calibration Method for Vector Network Analyzers Using One or Two Known Reflection Standards
… method, we used open circuits as high-reflective calibration elements L1 and L2, namely the radiating open-ended VNA test ports 1 and 2 (open-open configuration) with temporarily removed flange screws, as the effects of flange misalignment are then avoided [12 …
-
An Experimental Technique for Calibration Uncertainty Analysis
The largest limitation of measurement ac- curacy at this frequency band is flange misalignment of the cal- ibration standards.
-
Calibration of a 220–325 GHz vector-network-analyzer with multiple rectangular-waveguide sections
Although some special alignment solutions, involv- ing the use of multiple alignment pins, have been devised, the errors due to flange misalignment can still significantly deteriorate the measurement accuracy [5].
Indicates content that may require registration and/or purchase.