-
Supplier: Climax Metal Products Company
Description: Two-piece housing has a rust-proof plated finish. Spring-lid oil cap is at 45° and can be mounted vertically or horizontally. Porous flanged bronze bearing is press-fit in sturdy zinc die-cast sphere with felt strip for lubrication. Includes 2 rubber grommets to reduce vibration and
- Shaft Size: 0.5 to 1 inch
- Mtg Configuration: 2-Bolt
- Bearing: Bronze - Sintered
- Bearing Type: Plain Bearing
-
Supplier: Quality Bearings & Components
Description: Frelon® Lined FLANGE-MOUNTED SLEEVE BEARINGS – INCH • Self-Aligning • Anodized 6061-T6 Aluminum Housing • Frelon® Lined • Self-Lubricating
- Bearing Width: 1.25 inch
- Bearing Length: 3.375 inch
- Inside Diameter (Round only): 0.5 inch
- Dynamic Load Capacity: 3,900 lbs
-
Supplier: RegalRexnord
Description: 3/4" Mounted Babbitt Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block
- Operating Temperature: 130 F
- Bushing Type: Flanged
- Design Units: Inch
-
-
Supplier: RegalRexnord
Description: 1 1/2" Mounted Babbitt Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block
- Operating Temperature: 130 F
- Bushing Type: Flanged
- Design Units: Inch
-
Supplier: RegalRexnord
Description: 1 3/4" Mounted Babbitt Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block
- Operating Temperature: 130 F
- Bushing Type: Flanged
- Design Units: Inch
-
Supplier: RegalRexnord
Description: 1 3/16" Mounted Babbitt Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block
- Operating Temperature: 130 F
- Bushing Type: Flanged
- Design Units: Inch
-
Supplier: G.L. Huyett
Description: We offer a complete inventory of sleeves, flanges, thrust washers, cored stock and plates.
- Shaft Size: 0.126 to 3.002 inch
- Overall Height from Mounting Surface: 0.125 to 2.5 inch
- Features: Other
- Bearing Type: Plain Bearing
-
Supplier: Portescap
Description: R16 Sleeve Bearing Mini Motor Gearhead R16 (Sleeve Bearing) Our R16 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature, it is ideally suited for
- Gear Ratio: 22 (X : 1)
- Output Torque: 8.849557522123893 In-lbs
- Maximum Input Speed: 7,500 rpm
- Reducer Output: Hollow Shaft, Solid Shaft
-
Supplier: NSK Americas
Description: NSK Mounted Units are available in several ranges: RHP Self-Lube®, Silver-Lube®, Life-Lube® and Molded-Oil units. Mounted units consist of two basic components, the insert and the housing. Each mounted unit includes a sealed single-row ball bearing with spherical outside
- Bearing Type: Ball Bearing, Cylindrical Roller Bearing, Needle Roller Bearing, Plain Bearing, Tapered Roller Bearing
- Bearing: Bearing Steel (52100), Bronze, Sintered
- Housing: Cast Iron, Stainless Steel
- Features: Other
-
Supplier: SKF/Global
Description: Spherical roller bearings CARB toroidal roller bearings Bearing dimension series 02, 22 Shaft diameter range 20 to 100 mm Typical shaft-bearing combinations Plain shaft with bearing on an adapter sleeve Seals Double-lip Lubrication Grease Materials Grey cast
- Nominal Shaft / Bore Size: 0.787402 to 3.93701 inch
- Bearing Type: Ball Bearing, Spherical Roller Bearing
- Housing: Cast Iron
- Features: Other
-
Supplier: Radwell International
Description: ASEA BROWN BOVERI , F2B-GT-100, F2BGT100, FLANGE MOUNT BALL BEARING, 2BOLT FLANGE, 1IN BORE, STANDARD UTY, ADATER SLEEVE LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: T-LON Products, Inc.
Description: T-Lon offers PTFE and PTFE filled Billets in either standard or custom sizes. Over 400 sizes and 100 material blends to choose from. Billets are available mounted or unmounted.
- Inside Diameter: 0.875 to 14.75 inch
- Outside Diameter: 2.25 to 16.25 inch
- Operating Temperature: -420 to 550 F
- Bushing Type: Flanged
-
Supplier: Triangle Manufacturing Company
Description: Serving similar functions as ball bearings, our reservoir or sleeve bearings work better in dusty or high dirt environments that normally would encumber a ball bearing. Reservoir bearings are encapsulated, allowing the oil to seep though the porous bronze or iron,
- Bore Diameter: 1.25 inch
- Length Through Bore: 1.44 inch
- Design Units: Inch
- Configuration: Metal Ball with Metal Liner
-
Supplier: Triangle Manufacturing Company
Description: Serving similar functions as ball bearings, our reservoir or sleeve bearings work better in dusty or high dirt environments that normally would encumber a ball bearing. Reservoir bearings are encapsulated, allowing the oil to seep though the porous bronze or iron,
- Bore Diameter: 0.8125 inch
- Length Through Bore: 1.5 inch
- Design Units: Inch
- Configuration: Metal Ball with Metal Liner
-
Supplier: Triangle Manufacturing Company
Description: Serving similar functions as ball bearings, our reservoir or sleeve bearings work better in dusty or high dirt environments that normally would encumber a ball bearing. Reservoir bearings are encapsulated, allowing the oil to seep though the porous bronze or iron,
- Bore Diameter: 0.9375 inch
- Length Through Bore: 1.5 inch
- Design Units: Inch
- Configuration: Metal Ball with Metal Liner
-
Supplier: Spyraflo, Inc.
Description: feature provides a previously unavailable range of shaft motion that places less strain on materials and increases bearing durability and life. And our pillow-block, housing-flange, and flange-mount mounting options make replacing conventional bearings with a better
- Inside Diameter: 0.1885 to 0.1905 inch
- Outside Diameter: 0.375 inch
- Length: 0.28 inch
- Operating Temperature: -40 to 300 F
-
Supplier: Spyraflo, Inc.
Description: feature provides a previously unavailable range of shaft motion that places less strain on materials and increases bearing durability and life. And our pillow-block, housing-flange, and flange-mount mounting options make replacing conventional bearings with a better
- Inside Diameter: 0.251 to 0.253 inch
- Outside Diameter: 0.5 inch
- Length: 0.4 inch
- Operating Temperature: -40 to 300 F
-
Supplier: Spyraflo, Inc.
Description: feature provides a previously unavailable range of shaft motion that places less strain on materials and increases bearing durability and life. And our pillow-block, housing-flange, and flange-mount mounting options make replacing conventional bearings with a better
- Inside Diameter: 0.7479 to 0.7491 inch
- Outside Diameter: 1.25 inch
- Length: 0.87 inch
- Operating Temperature: -330 to 540 F
-
Supplier: Radwell International
Description: BUSHING, FLANGE MOUNT, BALL BEARING, FOUR BOLT FLANGE, 2-7/16 INCH BORE, CAST IRON HOUSING, STANDARD DUTY, SET SCREW LOCKING, CONTACT SEAL. FREE 2 YEAR RADWELL WARRANTY
- Bushing Type: Flanged
-
Supplier: Electroid Company
Description: Sleeve bearing mounted rotor assembly
- Torque Rating: 2.91666666666667 Ft-lbs
- Rotational Speed: 7,500 rpm
- Diameter: 2.25 inch
- Length: 2.06 inch
-
Supplier: Allied Electronics, Inc.
Description: DC Permanent Magnet Spur Gearmotors Die-cast zinc mounting flange The motor and gearbox bearings are life-lubricated sleeve bearings.
-
Description: straight line. Thomson bearing shafts are recognized for their optimal performance, minimal maintenance, and long life. Precision shafts, shaft supports, linear bearings, and other motion control products are used in the medical, packaging, material handling, automation, and food
- Shaft Material: Carbon Steel
- Features: Other
-
Description: straight line. Thomson bearing shafts are recognized for their optimal performance, minimal maintenance, and long life. Precision shafts, shaft supports, linear bearings, and other motion control products are used in the medical, packaging, material handling, automation, and food
- Shaft Material: Carbon Steel
- Features: Other
-
Description: straight line. Thomson bearing shafts are recognized for their optimal performance, minimal maintenance, and long life. Precision shafts, shaft supports, linear bearings, and other motion control products are used in the medical, packaging, material handling, automation, and food
- Shaft Material: Carbon Steel
- Features: Other
-
Description: straight line. Thomson bearing shafts are recognized for their optimal performance, minimal maintenance, and long life. Precision shafts, shaft supports, linear bearings, and other motion control products are used in the medical, packaging, material handling, automation, and food
- Shaft Material: Carbon Steel
- Features: Other
-
Supplier: WorldWide Electric Corporation
Description: 5:1 - 60:1 ratios Center distances ranging from 1.33 to 3.25 inches One piece # Fc20 all cast iron housing Embedded double-lip oil seals S45C carbon steel shafts Albc3 aluminum - bronze gear Interior oil channel guide directly and constantly lubes bearings Tapered roller bearing on
- Gear Ratio: 40 (X : 1)
- Features: Other
- Gearing: Worm
-
Supplier: Quality Bearings & Components
Description: Self-Clinching | Nonaligning PTFE BRONZE PRESSBEARINGS - INCH PTFE-Impregnated Porous Bronze Bearing Carbon Steel, Black Oxide Finish Retainer Features: Nonaligning Self-lubricating Extreme temperature range Ideal for all types of rotating, oscillating and sliding motions Knurling ensures
- Inside Diameter: 0.2481 to 0.249 inch
- Length: 0.36 inch
- Operating Temperature: -330 to 380 F
- Bearing Surface: Bronze - Sintered
-
Supplier: Quality Bearings & Components
Description: Self-Clinching | Nonaligning PTFE BRONZE PRESSBEARINGS - METRIC PTFE-Impregnated Porous Bronze Bearing Carbon Steel, Black Oxide Finish Retainer Features: Nonaligning Self-lubricating Extreme temperature range Ideal for all types of rotating, oscillating and sliding motions Knurling ensures
- Inside Diameter: 0.3925986372 to 0.3931891887 inch
- Length: 0.50787429 inch
- Operating Temperature: -329.8 to 383 F
- Bearing Surface: Bronze - Sintered
-
Supplier: Modern Linear Incorporated
Description: Modern Linear Bushings are used in conjunction with our guide rollers to facilitate mounting and incorporation into a rolling carriage. The concentric bushing, also referred to as stationary, acts as a stand-off and compliments the spacing of the eccentric, or adjustable bushing. Most applications
- Inside Diameter: 0.563 inch
- Outside Diameter: 0.865 inch
- Bushing Type: Flanged
- Design Units: Inch
-
Supplier: Modern Linear Incorporated
Description: Modern Linear Bushings are used in conjunction with our guide rollers to facilitate mounting and incorporation into a rolling carriage. The concentric bushing, also referred to as stationary, acts as a stand-off and compliments the spacing of the eccentric, or adjustable bushing. Most applications
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.5904 inch
- Bushing Type: Flanged
- Design Units: Inch
-
Supplier: Deublin Co.
Description: design In-the-shaft mounted Self-supported rotating union Flanged housing or mounted with retaining plate Balanced mechanical seal Brass housing and elbow Stainless steel rotor and supply pipe Engineered sleeve bearing Full-media flow Easily field repairable Seal
- Length: 2.44 inch
- Diameter: 2.38 inch
- Number of Ports: 1
- Port Size: 3/4"
-
Supplier: Win Source Electronics
Description: Manufacturer: ebm-papst Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1128547-M4Q045-CA27-04 Packaging: Bulk Length: 83 mm Frequency: 60 Hz Thickness: 82 mm Number of Poles: 4 Bearing Type: Sleeve Categories: Custom Parts Popularity:
-
Supplier: Renold Canada
Description: Worm and helical / wormgear unit available with torque capacities of up to 3,098 lbf.ins (9 hp motor) and with a standard gear ratio range of 5:1 to 300:1. Available as foot, flange and shaft mounted types. Motorised and speed reducer types for all applications Variable mounting
- Gear Ratio: 5 to 300 (X : 1)
- Output Torque: 129.203539823009 to 3,513.27433628319 In-lbs
- Maximum Input Power: 0.0201033057735423 to 8.92586776345278 HP
- Maximum Input Speed: 250 to 1,500 rpm
-
Supplier: Turbines, Inc.
Description: Connections: Wafer style mounting with turbine meter being held between existing process piping flanges. Operating Pressure Rating: Wafer style turbine meters will accommodate pressure ranges to a maximum of 3700 psi, limited to the flange rating of the mating flanges.
- Pipe Diameter: 1.5 to 2 inch
- Liquid Volumetric Flow Rate: 15 to 180 GPM
- Operating Pressure: 3,700 psi
- Operating Temperature: -100 to 300 F
-
Supplier: DeZURIK, Inc.
Description: maintenance-free valves. Electric actuators are frequently mounted for remote operation. Series 75 Megaflex Valves are available in standard ANSI flange. Features No packing to maintain Sleeve is the only wetted part Heavy-duty sleeve 100% full-port design Bi-directional,
- Primary Material: Cast Iron
- Valve Type: Pinch Valves
Find Suppliers by Category Top
Featured Products Top
-
Solid Flanged Reaction Torquemeters from S. Himmelstein. These stationary sensors accurately measure static and dynamic torque of rotating and non-rotating drivelines. They are expected to find wide use in industrial torque measurement and control applications (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Cam Followers with a Press Fit Eccentric Sleeve provide correct alignment and adjustment without costly preparation of close tolerance mounting holes and members. They eliminate problems of clearances, preloading and wear compensation and assure load sharing in (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for Accurate Bushing Company, Inc. -
Bearings Extended Inner Ring Ball Bearings Self-Clinching Ball Bearings Flange Mounted and Pillow Flange Mounted Ball Bearings Linear Bearings and Shafting Ultraprecision Sintered Bronze Bearings Nonmetallic Sleeve Bearings (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
spherical bearings. Woodex can also source mounts for applications requiring mounted bearings in four styles: PILLOW BLOCK MOUNTED BEARINGS CENTER FLANGE MOUNTED BEARINGS (read more)
Browse Spherical Plain Bearings Datasheets for Woodex MECO Industries -
reducing the component cost and assembly time. Cantilever, or single-ended, flexure bearings have two sleeves. One half of the bearing is fixed, while the other is mounted in the pivoting component, allowing limited rotation. Double-ended bearings have three sleeves and are designed for (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
reducing the component cost and assembly time. Cantilever, or single-ended, flexure bearings have two sleeves. One half of the bearing is fixed, while the other is mounted in the pivoting component, allowing limited rotation. Double-ended bearings have three sleeves and are designed for (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
How does the pivot work? There is an outer sleeve and an inner core. The sleeves give the bearing a round exterior that can be mounted easily in a round hole. Since the sleeves do not affect the performance of the internal springs, it’s possible to have many (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
A Woodex bearing remains stationary in its housing because it has been furnished with an oversized outside diameter to ensure firm retention. Sleeve, flange and roll-end bearings are all machined to include this press fit. Oil impregnated maple bearings have greater press fit dimensions than (read more)
Browse Hanger Bearings Datasheets for Woodex MECO Industries -
centering and requires no lubrication or maintenance. The bearing is also available with an additional sleeve allowing for central mounting providing two pivotal arms (the double end bearing, sizes AD to JD). Other applications include those requiring accuracy without backlash, friction and wear (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
three leaf springs on two planes, eliminating friction as the sleeves do not contact each other. The springs provide self-centering pivotal action, requiring no lubrication or maintenance. An additional sleeve option is available for central mounting, creating a double end bearing with two pivotal arms (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company
More Information Top
-
SIMOTICS HV Series A-modyn - Synchronous machines - High-Voltage motors - Drive Technology - Siemens
Lateral flange mounted sleeve bearings .
-
Bearings - Linear Ball Bearings Needle Roller Plastic Precision Thrust Sleeve Frelon® Lined Miniature Spherical Blocks
Flange Mounted , Sleeve Bearing .
-
Revisions to IEEE Standard 1068
Assembled Flange - Mounted Sleeve Bearing .
-
Theoretical and technological aspects on the inverse structure in the fields of high speed electric machines
In the sleeve flanges are mounted two bearings , type SKF – 7206 CDGA/P4A, dimensions 62x30x16mm, precision class: P4.
-
B Plant facility description
… c a l l y upward through contiguous stages i n the column. through a side arm a t the top o f the column section j u s t above the mounting flange . guided by sleeve bearings lubricated by the pumped …
-
CERAMIC ABSTRACTS
… an elongate probe has an outer supporting end and an in- ner free end presenting a thermocouple junction and a mount for the probe comprising a sleeve with a mounting flange , the sleeve having a straight cylindrical bore portion directly receiving the …
-
Using torsional vibration analysis as a synergistic method for crack detection in rotating equipment
The shaft specimen was mounted in Rulon-J non-metallic flanged sleeve bearings and rotated by a variable speed Perske motor.
-
3412G ebm-papst | Fans & Blowers
DC Fan Sleeve Bearing 12V 2.4W 49CFM 36dB Flange Mount .
-
55616.37002 ebm-papst | Fans & Blowers
DC Blower Sleeve Bearing 12V 12W 163CFM 50dB Flange Mount .
-
4314NGM ebm-papst | Fans & Blowers
DC Fan Sintec- Sleeve Bearing 24V 2.6W 80.6CFM 37dB Flange Mount .
Indicates content that may require registration and/or purchase.