Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Imao-Fixtureworks
Description: How To Use Use as a shaft for Guide Rollers.
- Length/Width: 0.2755907 to 0.393701 inch
- Roll Diameter: 1.1023628 to 1.574804 inch
- Shaft Diameter: 0.3149608 to 0.4724412 inch
- Material: Steel
-
Supplier: Imao-Fixtureworks
Description: Features Use as rollers for sliding doors or carriers. Medium-duty This product can accept a polished square steel bar that is available commercially. Hardened-steel guide rollers are wear-resistant and prevent damage from intrusion of foreign matter such as chips.
- Length/Width: 0.4724412 to 1.1023628 inch
- Roll Diameter: 1.181103 to 2.755907 inch
- Type: Guide Roller
- Material: Stainless Steel, Steel
-
Supplier: Imao-Fixtureworks
Description: Features Use as rollers for sliding doors or carriers. Medium-duty This product can accept a polished steel bar that is available commercially.
- Length/Width: 0.4724412 to 1.1023628 inch
- Roll Diameter: 1.181103 to 2.755907 inch
- Type: Guide Roller
- Material: Plastic, Steel
-
-
Supplier: Imao-Fixtureworks
Description: Features Use as rollers for sliding doors or carriers. Heavy-duty This product can accept a polished steel bar that is available commercially.
- Length/Width: 0.7086618 to 1.5354339 inch
- Roll Diameter: 1.181103 to 2.755907 inch
- Type: Guide Roller
- Material: Plastic, Steel
-
Supplier: Spyraflo, Inc.
Description: Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low
- Shaft Size: 0.25 inch
- Overall Height from Mounting Surface: 0.44 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Needle Roller Bearing
-
Supplier: Timken Company (The)
Description: Available in a wide variety of sizes and configurations, Type E tapered roller bearing flange units interchange with current suppliers for all key characteristics, including bolt hole and shaft centerline dimensions. Size Ranges Flange 4-Bolt: 35 mm through 115 mm (1-3/16”
- Shaft Size: 1.3779535 to 4.9212625 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Roller Bearing
-
Supplier: RegalRexnord
Description: Rex ZB5307 Spherical Roller Bearings ZB5000 Flange Block. Contact Rexnord for more details.
- Outside Diameter: 7.375 inch
- Static Axial / Thrust Load: 90,700 lbs
- Dynamic Axial / Thrust Load: 84,330 lbs
- Features: Flanged
-
Supplier: RegalRexnord
Description: Rex AZB2308 Spherical Roller Bearings ZB2000 Flange Block. Contact Rexnord for more details.
- Bore: 3.5 inch
- Outside Diameter: 4.90625 inch
- Static Axial / Thrust Load: 90,700 lbs
- Dynamic Axial / Thrust Load: 84,330 lbs
-
Supplier: RegalRexnord
Description: Rex AZB2307 Spherical Roller Bearings ZB2000 Flange Block. Contact Rexnord for more details.
- Bore: 3.4375 inch
- Outside Diameter: 4.90625 inch
- Static Axial / Thrust Load: 90,700 lbs
- Dynamic Axial / Thrust Load: 84,330 lbs
-
Supplier: RegalRexnord
Description: Rexnord ZF611578 Rex Spherical Roller Bearings ZF6000 Flange Block. Contact Rexnord for more details.
- Features: Flanged
- Type: Spherical
-
Supplier: SKF/Global
Description: Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.
- Bore: 0.5905515 inch
- Outside Diameter: 1.3779535 inch
- Overall Width: 0.7086618 inch
- Static Axial / Thrust Load: 13.7 lbs
-
Supplier: SKF/North America
Description: Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.
- Bore: 0.9842525 inch
- Outside Diameter: 2.0472452 inch
- Overall Width: 0.9448824 inch
- Static Axial / Thrust Load: 25.5 lbs
-
Supplier: SKF/North America
Description: Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.
- Bore: 0.5905515 inch
- Outside Diameter: 1.3779535 inch
- Overall Width: 0.7086618 inch
- Static Axial / Thrust Load: 23.2 lbs
-
Supplier: SKF/Global
Description: Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.
- Bore: 0.787402 inch
- Outside Diameter: 1.8503947 inch
- Overall Width: 0.9448824 inch
- Static Axial / Thrust Load: 24.5 lbs
-
Supplier: SKF/Global
Description: Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.
- Bore: 0.1968505 inch
- Outside Diameter: 0.6299216 inch
- Overall Width: 0.4330711 inch
- Static Axial / Thrust Load: 3.2 lbs
-
Supplier: SKF/North America
Description: Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.
- Bore: 0.6692917 inch
- Outside Diameter: 1.574804 inch
- Overall Width: 0.787402 inch
- Static Axial / Thrust Load: 26.5 lbs
-
Supplier: SKF/North America
Description: Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.
- Bore: 0.2362206 inch
- Outside Diameter: 0.7480319 inch
- Overall Width: 0.4330711 inch
- Static Axial / Thrust Load: 8 lbs
-
Supplier: SKF/Global
Description: Support rollers are basically needle or cylindrical roller bearings with a thick-walled outer ring and a crowned outside running surface. These pre-greased ready-to-mount units are suitable for all types of cam drives, tracks and conveyor systems.
- Bore: 0.6692917 inch
- Outside Diameter: 1.574804 inch
- Overall Width: 0.787402 inch
- Static Axial / Thrust Load: 14.6 lbs
-
Supplier: Timken Company (The)
Description: TSF bearings have flanged cups to facilitate axial location and accurately align seals in through-bored housings. Size range: ID 7.937 mm to 1270.000 mm (0.3125 in. to 50.0000 in.) OD 31.991 mm to 1435.100 mm (1.2595 in. to 56.5000 in.) Design Attributes Cup is backed against flange face to
- Bore: 0.3124804837 to 50.000027 inch
- Outside Diameter: 1.2594888691 to 56.50003051 inch
- Type: Single-Row Tapered
-
Supplier: NBK America LLC
Description: These ball rollers can be used in downward and sideward applications such as with casters of push carts for transport. The dustproof seal prevents the ingress of dirt and dust. The body, main ball, and sub-balls are made of steel. These rollers have excellent durability. When these
- Maximum Load: 247.28 lbs
- Weight: 0.456349206349206 lbs
- Ball Material: Carbon Steel
- Features: Other, Sealed Ball
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: Needle roller bearings with flanges on the outer ring and with an outside diameter up to and including 17 mm (Fw>10 mm), are manufactured with inserted closure rings. These bearings do not have a lubrication hole or an annular groove (fig). Larger bearings have integral flanges
- Bore: 0.6299216 inch
- Outside Diameter: 0.9448824 inch
- Rated Speed (Oil): 12,000 rpm
- Type: Needle Roller Without Inner
-
Supplier: NationSkander California Corporation
Description: One slow speed unground flanged ball bearings for use with the conveyor rollers (pipes/cylinders), inner diameter bore=12mm, outer diameter=35.3mm, the mechanical drawing and the table above shows all the dimensions, the table shows also the load capacity, good luck building your conveyor
-
Supplier: NationSkander California Corporation
Description: One slow speed unground flanged ball bearings for use with the conveyor rollers (pipes/cylinders), inner diameter bore=12mm, outer diameter=56.1mm, the mechanical drawing and the table above shows all the dimensions, the table shows also the load capacity, good luck building your conveyor
-
Supplier: Nook Industries, Inc.
Description: Nook Planetary Roller Screws are used in the most demanding and precise linear motion applications. With a greater number of contact points a roller screw provides stiffness and higher load ratings compared to a ball screw.
- Length: 4.5669316 inch
- O.D Screw Diameter: 1.5354339 inch
- Screw Lead: 0.3937007874015748 inches per
- Dynamic Load Rating: 28,617.04 lbs
-
Supplier: NBK America LLC
Description: These ball rollers can be used in downward and sideward applications such as with casters of push carts for transport. The dustproof seal prevents the ingress of dirt and dust. The body, main ball, and sub-balls are made of steel. These rollers have excellent durability.
- Maximum Load: 247.28 lbs
- Weight: 0.421075837742504 lbs
- Ball Material: Carbon Steel
- Features: Other, Sealed Ball
-
Supplier: Accuris
Description: BEARING, ROLLER, TAPERED, SINGLE ROW OF ROLLERS, STEEP ANGLE, FLANGED CUP, TYPE 759 (TSSF)
-
Supplier: Accuris
Description: Bearing, Roller, Tapered, Single Row of Rollers, Steep Angle, Flanged Cup, Type 759 (TSSF)
-
Supplier: Accuris
Description: BEARING, ROLLER, TAPERED, SINGLE-ROW OF ROLLERS, NORMAL ANGLE, FLANGED CUP, TYPE 755 (TSF)
-
Supplier: NationSkander California Corporation
Description: One slow speed unground flanged ball bearings for use with the conveyor rollers (pipes/cylinders), inner diameter bore=12mm, outer diameter=47.6mm, the mechanical drawing and the table above shows all the dimensions, the table shows also the load capacity, good luck building your conveyor
-
Supplier: NationSkander California Corporation
Description: One slow speed unground flanged ball bearings for use with the conveyor rollers (pipes/cylinders), inner diameter bore=12mm, outer diameter=56.1mm, the mechanical drawing and the table above shows all the dimensions, the table shows also the load capacity, good luck building your conveyor
-
Supplier: item America, LLC
Description: For your Kanban shelves - easy-running roller conveyors with steel axles for a long service life.
- Load Capacity: 0.508032 lbs/ft
- Features and Options: Anti-static
- Conveyor Type: Gravity Conveyor, Roller Conveyor
-
Description: Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
- Roll Diameter: 1.968505 inch
- Application: Conveyor
- Type: Idler Roller
- Features: Other
-
Description: Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
- Roll Diameter: 0.787402 inch
- Application: Conveyor
- Type: Idler Roller
- Features: Other
-
Description: Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
- Roll Diameter: 0.6692917 inch
- Application: Conveyor
- Type: Idler Roller
- Features: Other
-
Description: Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
- Roll Diameter: 0.7480319 inch
- Application: Conveyor
- Type: Idler Roller
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
needle roller bearings are not sufficient to handle the thrust load found in certain applications. FCR: Flanged Stud Type FCR Series bearings are designed to handle both axial (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
. Flexible Installation Options Flanged design allows flush or reversed mounting, adapting to compact system layouts or high-load environments (read more)
Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
and clamps the bushing and sprocket to the shaft. A flange enables the bore to be installed inside the housing for a flush installation that requires less space, or it can be reversed and installed with the bore facing out to provide additional clamping surface for improved stability where there are (read more)
Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Bearings are manufactured in stud styles for fast installation and in yoke styles for maximum load capacity. Produced in inch and metric sizes, there are four different configurations (Plain, Flanged, V-Grooved, U-Grooved) to satisfy a wide range of applications. SMITH-TRAX® Bearings are value-priced and interchangeable with other major idler-rollers to meet your cost-containment objectives. (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
Introduction The CaesarPlanetary® micro planetary gearbox from KOFON is engineered for precision motion control where space is limited. Alloy-forged steel, precision heat treatment, helical gears with full needle roller bearings, and top-level gear grinding provide (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
a flange-to-flange (FF) connection, it provides a secure, leak-free, and maintenance-friendly interface for slow-speed, high-torque industrial machinery. The unit is engineered to withstand extreme axial loads up to 3200 kg, making it suitable for demanding continuous process industries. (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
inside out. FYR: Flange Yoke Type FYR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These (read more)
Browse Ball Bearings Datasheets for Accurate Bushing Company, Inc. -
Standard outlet: flanged riser with 1-1/2" female NPT threads Standard: inlet, outlet riser, and hub assembly are steel. Options: also available in aluminum or stainless steel Rollers and roller mounting brackets are accessory items. Specify roller position Standard (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The ENDURO is a belt-driven, actuated linear guide system based on our v-groove guide roller technology. The simple, durable design features Double Track mounted to a rigid, machined steel tube. To facilitate (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Key Features of KPL Planetary Gearbox: Superior Materials and Craftsmanship: Utilizes alloy forged steel with advanced heat treatment, high-precision helical gears, full needle roller bearings, and top-level gear grinding for enhanced durability (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group
Conduct Research Top
-
ROCKET LAUNCH FACILITY
"S.C.A.T." building rolls to the launch tower on 60-OT Hilman Rollers. equipped with Accu-Roll Guidance Systems "R" and "U". A pair of parallel I-beams provides a smooth, level rolling surface. for the rollers, while the Accu-Roll Guidance System "U" located on the underside of the I-beam flanges
More Information Top
-
Dynamic tape path alternation with novel rotary guider
It was, however, found that LTM became enormous with flangeless rollers which implied that the present flanged roller design is effective for current TMR performance budget.
-
Control Technologies for Emerging Micro and Nanoscale Systems
In conventional tape paths, flanged rollers trans- port the tape between the reels.
-
Flanging machine
Diagram of the support-fixing device (a) and flanging mechanism (b) (the dot-dash line shows the extreme position of the flanging roller ).
-
Comparative analysis and associated failure mechanisms of magnetic media in advanced linear tape drives
All drives use plain and flanged roller guides; drive b is the only one that also uses a smooth ceramic arc-shaped bearing on either side of the head, which will be referred to as a D-bearing.
-
$70-$80 Bearings - Power Transmission - Grainger Industrial Supply
• Track Roller, Stud, Flanged Roller Type, Roller Dia.
-
Single-Row Ball Bearings - Grainger Industrial Supply
• Track Roller, Stud, Flanged Roller Type, Roller Dia.
-
A Dual Experimental/Numerical Approach for Film Thickness Analysis in TEHL Spinning Skewing Circular Contacts
Abstract Studies on the behaviour of rolling bearings show that the position as well as the loading of the rolling element at the flange roller -end contact depends on the momentum created on the roller track caused by local friction variability.
-
Moving the Earth: The Workbook of Excavation, Fifth Edition > TRACTORS AND BULLDOZERS
On the bottom, it is usual to alternate single- and double- flanged rollers .
Indicates content that may require registration and/or purchase.