-
Supplier: Timken Company (The)
Description: Available in a wide variety of sizes and configurations, Type E tapered roller bearing flange units interchange with current suppliers for all key characteristics, including bolt hole and shaft centerline dimensions. Size Ranges Flange 4-Bolt: 35 mm through 115 mm (1-3/16” through
- Shaft Size: 1.3779535 to 4.9212625 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Roller Bearing
-
Supplier: RegalRexnord
Description: Rex AZB2308 Spherical Roller Bearings ZB2000 Flange Block. Contact Rexnord for more details.
- Bore: 3.5 inch
- Outside Diameter: 4.90625 inch
- Static Axial / Thrust Load: 90,700 lbs
- Dynamic Axial / Thrust Load: 84,330 lbs
-
Supplier: RegalRexnord
Description: Rex AZB2307 Spherical Roller Bearings ZB2000 Flange Block. Contact Rexnord for more details.
- Bore: 3.4375 inch
- Outside Diameter: 4.90625 inch
- Static Axial / Thrust Load: 90,700 lbs
- Dynamic Axial / Thrust Load: 84,330 lbs
-
-
Supplier: RegalRexnord
Description: Rexnord ZB5200 Rex Spherical Roller Bearings ZB5000 Flange Block. Contact Rexnord for more details.
- Features: Flanged
- Type: Spherical
-
Supplier: RegalRexnord
Description: Rexnord ZB221578 Rex Spherical Roller Bearings ZB2000 Flange Block. Contact Rexnord for more details.
- Features: Flanged
- Type: Spherical
-
Supplier: Timken Company (The)
Description: TSF bearings have flanged cups to facilitate axial location and accurately align seals in through-bored housings. Size range: ID 7.937 mm to 1270.000 mm (0.3125 in. to 50.0000 in.) OD 31.991 mm to 1435.100 mm (1.2595 in. to 56.5000 in.) Design Attributes Cup is backed against flange
- Bore: 0.3124804837 to 50.000027 inch
- Outside Diameter: 1.2594888691 to 56.50003051 inch
- Type: Single-Row Tapered
-
Supplier: SKF/North America
Description: ring, an annular groove and, depending on size, one or more lubrication holes in the outer ring (fig). Needle roller bearings with flanges are generally designed as single row bearings. Bearings in the RNA 69 and NA 69 series, with an outside diameter ? 52 mm, have two
- Bore: 9.448824 inch
- Outside Diameter: 10.629927 inch
- Overall Width: 1.968505 inch
- Rated Speed (Oil): 1,900 rpm
-
Supplier: SKF/Global
Description: ring, an annular groove and, depending on size, one or more lubrication holes in the outer ring (fig). Needle roller bearings with flanges are generally designed as single row bearings. Bearings in the RNA 69 and NA 69 series, with an outside diameter ? 52 mm, have two
- Bore: 8.661422 inch
- Outside Diameter: 9.842525 inch
- Overall Width: 1.968505 inch
- Rated Speed (Oil): 2,000 rpm
-
Supplier: SKF/North America
Description: ring, an annular groove and, depending on size, one or more lubrication holes in the outer ring (fig). Needle roller bearings with flanges are generally designed as single row bearings. Bearings in the RNA 69 and NA 69 series, with an outside diameter ? 52 mm, have two
- Bore: 5.905515 inch
- Outside Diameter: 7.086618 inch
- Overall Width: 1.968505 inch
- Rated Speed (Oil): 3,000 rpm
-
Supplier: SKF/Global
Description: ring, an annular groove and, depending on size, one or more lubrication holes in the outer ring (fig). Needle roller bearings with flanges are generally designed as single row bearings. Bearings in the RNA 69 and NA 69 series, with an outside diameter ? 52 mm, have two
- Bore: 16.3385915 inch
- Outside Diameter: 18.897648 inch
- Overall Width: 3.93701 inch
- Rated Speed (Oil): 1,000 rpm
-
Supplier: SKF/Global
Description: ring, an annular groove and, depending on size, one or more lubrication holes in the outer ring (fig). Needle roller bearings with flanges are generally designed as single row bearings. Bearings in the RNA 69 and NA 69 series, with an outside diameter ? 52 mm, have two
- Bore: 4.9212625 inch
- Outside Diameter: 5.905515 inch
- Overall Width: 1.574804 inch
- Rated Speed (Oil): 3,600 rpm
-
Supplier: SKF/Global
Description: ring, an annular groove and, depending on size, one or more lubrication holes in the outer ring (fig). Needle roller bearings with flanges are generally designed as single row bearings. Bearings in the RNA 69 and NA 69 series, with an outside diameter ? 52 mm, have two
- Bore: 6.299216 inch
- Outside Diameter: 7.480319 inch
- Overall Width: 1.968505 inch
- Rated Speed (Oil): 2,800 rpm
-
Supplier: SKF/North America
Description: ring, an annular groove and, depending on size, one or more lubrication holes in the outer ring (fig). Needle roller bearings with flanges are generally designed as single row bearings. Bearings in the RNA 69 and NA 69 series, with an outside diameter ? 52 mm, have two
- Bore: 8.267721 inch
- Outside Diameter: 9.448824 inch
- Overall Width: 1.968505 inch
- Rated Speed (Oil): 2,200 rpm
-
Supplier: Berliss
Description: Berliss offers a variety of roller bearings designed to carry varying dynamic and static loads. At Berliss, roller bearings are available: In approximately 4,000 different sizes In high, low carbon, stainless steel and nylon With precision ground solid inner and outer
- Bore: 1.968505 inch
- Outside Diameter: 4.330711 inch
- Type: Needle Roller With Inner
-
Supplier: NationSkander California Corporation
Description: One slow speed unground flanged ball bearings for use with the conveyor rollers (pipes/cylinders), inner diameter bore=12mm, outer diameter=56.1mm, the mechanical drawing and the table above shows all the dimensions, the table shows also the load capacity, good luck building
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: annular groove and, depending on size, one or more lubrication holes in the outer ring (fig). Needle roller bearings with flanges are generally designed as single row bearings. Bearings in the RNA 69 and NA 69 series, with an outside diameter > 57 mm, have two needle
- Bore: 1.181103 inch
- Outside Diameter: 1.6535442 inch
- Rated Speed (Oil): 6,500 rpm
- Type: Needle Roller Without Inner
-
Supplier: Imao-Fixtureworks
Description: Features Use as rollers for sliding doors or carriers. Heavy-duty This product can accept a polished steel bar that is available commercially.
- Length/Width: 0.7086618 to 1.5354339 inch
- Roll Diameter: 1.181103 to 2.755907 inch
- Type: Guide Roller
- Material: Plastic, Steel
-
Supplier: Timken Company (The)
Description: All cylindrical roller bearing configurations (except RAA) provide precision control of the rollers for operation over a wide range of speeds with precision-ground, double-ribbed guide flanges on one ring. These roller bearings are found in turbine engine
- Outside Diameter: 0.8661422 to 11.81103 inch
- Features: Cylindrical Roller Bearing
-
Supplier: Imao-Fixtureworks
Description: Body S45C steel Electroless nickel plated Bearing/Retaining Ring Steel
- Length/Width: 0.7086618 to 1.5354339 inch
- Roll Diameter: 1.181103 to 2.755907 inch
- Type: Guide Roller
- Material: Steel
-
Supplier: Timken Company (The)
Description: Tapered roller bearings can withstand high accelerations and decelerations, heavy loads and a variety of temperature and environmental conditions. Size range: 32 mm to 300 mm OD (special designs up to 600 mm are available) Design Attributes Typical tapered single (TS) design can be set
- Outside Diameter: 1.2598432 to 11.81103 inch
- Type: Single-Row Tapered
- Features: Tapered Roller Bearing
-
Supplier: AST Bearings LLC
Description: ABEC Grades 1, 3, 5, 7, and 9 are available.
- Bore Size: 0.0469 inch
- Outside Diameter: 0.1562 inch
- Rated Speed (Oil): 130 rpm
- Dynamic Radial Load: 21.4 lbs
-
Supplier: NationSkander California Corporation
Description: One slow speed unground flanged ball bearings for use with the conveyor rollers (pipes/cylinders), inner diameter bore=12mm, outer diameter=35.3mm, the mechanical drawing and the table above shows all the dimensions, the table shows also the load capacity, good luck building
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: Engineered for life-critical commercial and military aircraft applications, our cylindrical roller bearings are manufactured to RBEC 5 tolerances in sizes ranging from 0.8661 in. to 11.024 in. O.D. Standard features and options include: nine different ring configurations; rings and
- Bore: 5.511814 to 7.87402 inch
- Outside Diameter: 6.8897675 to 11.023628 inch
- Overall Width: 0.7086618 to 1.4960638 inch
- Static Radial Load: 32,600 to 121,500 lbs
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: Engineered for life-critical commercial and military aircraft applications, our cylindrical roller bearings are manufactured to RBEC 5 tolerances in sizes ranging from 0.8661 in. to 11.024 in. O.D. Standard features and options include: nine different ring configurations; rings and
- Bore: 2.362206 to 3.3464585 inch
- Outside Diameter: 3.0708678 to 7.086618 inch
- Overall Width: 0.393701 to 1.6141741 inch
- Static Radial Load: 6,250 to 66,600 lbs
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: Engineered for life-critical commercial and military aircraft applications, our cylindrical roller bearings are manufactured to RBEC 5 tolerances in sizes ranging from 0.8661 in. to 11.024 in. O.D. Standard features and options include: nine different ring configurations; rings and
- Bore: 0.393701 to 0.9842525 inch
- Outside Diameter: 0.8661422 to 2.4409462 inch
- Overall Width: 0.2362206 to 0.6692917 inch
- Static Radial Load: 790 to 7,750 lbs
-
Supplier: Accuris
Description: Metric Tapered Roller Bearings Part 3: Specification for Dimensions of Flanged Cups
-
Supplier: NationSkander California Corporation
Description: One slow speed unground flanged ball bearings for use with the conveyor rollers (pipes/cylinders), inner diameter bore=12mm, outer diameter=47.6mm, the mechanical drawing and the table above shows all the dimensions, the table shows also the load capacity, good luck building
-
Supplier: NationSkander California Corporation
Description: One slow speed unground flanged ball bearings for use with the conveyor rollers (pipes/cylinders), inner diameter bore=12mm, outer diameter=56.1mm, the mechanical drawing and the table above shows all the dimensions, the table shows also the load capacity, good luck building
-
Supplier: AST Bearings LLC
Description: The inner ring has a groove and cross drilled hole for lubrication.
- Housing Bore / Bearing O.D.: 34.924981140510184 mm
- Bearing Bore / Ring O. D.: 1.125 inch
- Housing Type: Needle Bearing Inner Ring
- Material: Steel (Machined)
-
Description: ISO 10317:2008 establishes a system for the designation of metric size tapered roller bearings produced in accordance with ISO 355. The system covers designations for single-row bearings, double-row bearings, and bearings with flanged outer rings. ISO
-
Supplier: CSA Group
Description: ISO 10317:2008 establishes a system for the designation of metric size tapered roller bearings produced in accordance with ISO 355. The system covers designations for single-row bearings, double-row bearings, and bearings with flanged outer rings. ISO
-
Supplier: igus® inc.
Description: xiros® flange bearings with stainless steel or glass balls are a combination of xiros® plastic ball bearings and igubal® housings. The self-aligning bearings were developed for maintenance-free applications in conveyor belts, cam rollers and support housings. The
- Shaft Size: 0.3149608 to 0.4724412 inch
- Overall Height from Mounting Surface: 0.61023655 to 0.92519735 inch
- Mtg Configuration: 2-Bolt, 4-Bolt
- Shaft Securing: None
-
Supplier: Accuride International, Inc.
Description: The ST8201 is a bold new option in heavy-duty roller-bearing slides. This premium movement solution features a low-maintenance design built to handle the rigors of frequent use. The ST8201 provides you with hassle-free installation (welding not necessary) and added conveniences,
-
Description: ISO 355:2007 specifies bearing and subunit boundary dimensions for complete single-row and double-row tapered roller bearings. It also specifies the flange dimensions of flanged outer rings for a selection of these bearings. A series designation for each
-
Supplier: CSA Group
Description: ISO 355:2007 specifies bearing and subunit boundary dimensions for complete single-row and double-row tapered roller bearings. It also specifies the flange dimensions of flanged outer rings for a selection of these bearings. A series designation for each
Find Suppliers by Category Top
Featured Products Top
-
needle roller bearings are not sufficient to handle the thrust load found in certain applications. FCR: Flanged Stud Type FCR Series bearings are designed to handle both axial (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
Download Urethane Coated Bearing Catalog Here Urethane Coated - Needle Rollers Cam (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
Modern Linear is pleased to announce a new family of guide rollers for linear motion applications. The Hybrid Roller Assembly (HRA) consists of 3 components; outer tire, radial ball bearing, and inner mounting stud. There are a variety of options for each part that allow for an (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
Accurate Bushing Company, Inc. manufactures custom needle roller bearings to match your specifications. Smith Bearing® has a fully-integrated manufacturing facility capable of producing high (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
Modern Linear Guide Rollers incorporate double row, angular contact ball bearings resulting in excellent load capacity and long life under radial, axial, and combination loads. The super-finished raceways of Modern Linear guide rollers offer superior speed and performance. These raceways (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
The RBU features an integrated inner/outer ring structure, unlike the RB's split outer ring, delivering superior rigidity and stable performance regardless of housing accuracy. Its spacer retainer design offers low friction and stable rotational torque. For higher load capacity at low speeds, the Full-Roller RBUV variant offers the same reliability in an all-metal specification. (read more)
Browse Roller Bearings Datasheets for THK America, Inc. -
Moisture and washdowns can shorten the life of most bearings. Modern Linear guide rollers are designed with options that keep them running reliably in these environments. Our rollers perform in wet or corrosive environments where other systems fail. Learn more. (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
stainless steel, and the inner bearing is full ceramic with a stainless snap ring holding it in place. Clean room rollers can be run with our standard lubrication, or with a custom grease specification based on the application requirements. With the addition of the full (read more)
Browse Datasheets for Modern Linear Incorporated -
Woodworking and forestry applications create dust, chips, and debris that wear out most linear motion systems. Modern Linear guide rollers are designed to keep moving in these environments. Sealed Bearings – Shields or seals (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
Linear studded guide rollers offer a simplified roller assembly for linear motion (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated
More Information Top
-
GRAINGER APPROVED Flange Roller Bearing,1-7/16 In. Bore - Mounted Bearings - 3HX40|3HX40 - Grainger Industrial Supply
• Flange Roller Bearing ,1-7/16 In.
-
States > Minnesota > State > Register > 2014 > 10/27/2014
… face right angle speed reducer · Spur gear set of 3 · Helical gear set of 3 · Worm gear set of 2 · Bevel gear set of 2 · Gear box housing with mounted flanged roller bearings and shafts · Split …
-
http://dspace.mit.edu/bitstream/handle/1721.1/92066/897206081-MIT.pdf?sequence=2
The 0.125- inch ID flanged roller bearings about which the shoulder bolts rotate can be replaced with less expensive bushings, and the idler pulleys themselves can be eliminated by either waterjetting custom idlers or integrating static self-lubricating material into .
-
Environmental monitoring: civilian applications of remote sensing
The original shutter mechanism design used flanged roller bearings to guide the chopper in a 4Hz linearly reciprocating fashion.
-
Haptic interface for hands-on instruction in system dynamics and embedded control
A rotor containing a magnet-wire coil is sandwiched between two flanged roller bearings , allowing the rotor 30º of rotation.
-
swivel ring flange - offers from swivel ring flange manufacturers, suppliers, exporters & wholesalers
ring Angular contact bearings Angular contact ball bearing Cylindrical roller bearings Flanged bearings Flange ...
-
precision cylindrical roller - offers from precision cylindrical roller manufacturers, suppliers, exporters & wholesalers
Cylindrical roller bearings Flanged bearings Flange bearing Flange bearings Flanged bearing Bearings flanged Ball ...
-
Actuators For A Segmented Mirror Control System
The nut, together with the roller bearing flange plate groove, provide an effective brush dust trap, which prevents dust from getting into the thrust roller bearing.
-
Machine Design and Manufacturing Engineering II
Rotation Axis Conical Roller Bearing Flange sleeve .
-
Rolling Contacts
Moreover, certain losses due to sliding friction must always occur at the contacts between the rolling elements and the cage, between the rolling elements and the guide flanges in roller bearings , between the bearing parts and the lubricant, and within the lubricant …
Indicates content that may require registration and/or purchase.