-
Supplier: Accuris
Description: Fitting End, Internal Flare, Single Angle, Standard Dimensions for, Design Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Accuris
Description: Hydraulic Fluid Power - Connection for Tubes and Hoses - Dimensions and Designs for 37 Degree Flare and 24 Degree Flareless Fittings
-
-
Supplier: CSA Group
Description: Specifies the essential dimensions and physical characteristics for metallic pipes, pipes with single flares, tapped holes, male fittings and hose end fittings used in hydraulic braking systems for road vehicles. Replaces the second edition.
-
Description: Specifies the essential dimensions and physical characteristics for metallic pipes, pipes with single flares, tapped holes, male fittings and hose end fittings used in hydraulic braking systems for road vehicles. Replaces the second edition.
-
Supplier: ASTM International
Description: This specification covers metal mechanical cold flare compression fittings with integral disc spring suitable for use with four sizes of cross-linked polyethelene PEX plastic tubing. These fittings are intended for use in cold and hot water distributions systems and hydronic
-
Supplier: SAE International
Description: This SAE Standard covers specifications for 37 deg and 45 deg single and double flares for tube ends intended for use with standard types of 37 deg flared tube fittings and 45 deg flared or inverted flared tube fittings, respectively. Dimensions for single and double 45
-
Supplier: ASTM International
Description: This specification covers metal mechanical cold flare compression fittings with integral disc spring suitable for use with four sizes of cross-linked polyethelene PEX plastic tubing. These fittings are intended for use in cold and hot water distributions systems and hydronic
-
Supplier: SAE International
Description: These formulae shall be used to determine drop dimensions for simple bend tube fittings utilizing flare and flareless end connection designs from 0° to 90° used in aircraft and aerospace applications. Individual design standards shall specify parameters, such as centerline bend
-
Supplier: SAE International
Description: This SAE Standard covers complete general and dimensional specifications for refrigeration tube fittings of the flare type specified in Figures 1 to 42 and Tables 3 to 18 . These fittings are intended for general use with flared annealed copper tubing in refrigeration
-
Supplier: Honeywell International, Inc.
Description: UNITARY TYPE INCH NOMINAL SIZE WATER APPLICATION .5 NOMINAL SIZE IN MM 35 TO 250 DEG F TEMPERATURE RATING FORGED BRASS BODY MATERIAL 5/8 INCH OD 45 DEG SAE FLARE X 5/8 INCH OD 45 DEG SAE FLARE X 5/8 INCH OD 45 DEG SAE FLARE END CONNECTION 4 1/2 INCH END TO END DISTANCE DIAPHRAGM
- Media Temperature: 35 to 250 F
- Primary Material: Brass / Bronze
- Features: Compression Fitting, Threaded
- Valve Type: Control Valves
-
Supplier: ASTM International
Description: 1.1 This specification covers polyethylene (PE) tubing pressure rated for water (see appendix). Included are criteria for classifying PE plastic tubing materials and PE plastic tubing, and requirements and test methods for materials, workmanship, dimensions, sustained pressure, burst
Find Suppliers by Category Top
Featured Products Top
-
component spacing * Provides flow and service ratings equal to larger weld fittings. Ordering Information and Dimensions Dimensions are for reference only and are subject to change. A: Tube ends are machined with a (read more)
Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Complete System, Not Just Parts Unlike suppliers offering only fittings, our integrated solution includes hydraulic hose fittings, ferrules, and adapters — all machined to exacting tolerances for perfect compatibility (read more)
Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
industrial fluid-transfer equipment. As a professional PTFE product manufacturer, JINSHILING supplies standard and customized PTFE flex hoses based on customer drawings, required dimensions, operating temperatures, pressure requirements, and specific application conditions. (read more)
Browse Tube Fittings Datasheets for Golden Collar Technology Co., Ltd . -
All-in-One Precision Hydraulic Connection System for Professional Industrial Applications Complete Integrated Product Portfolio: We deliver a full set of hydraulic connection accessories including hose fittings, ferrules and adapters (read more)
Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd.