-
Supplier: Seastrom Manufacturing Co., Inc.
Description: Grounding Straps, Flexible Grounding Straps, Copper Braid Grounding Straps, Flexible Flat Tinned Copper Braid Ground Strap Flexible grounding straps are designed as an electrical grounding connection between
- Strap Types: Braid
- Material: Copper
- Shape: Flat
-
Supplier: DigiKey
Description: "GROUND BRAID FLAT 2.25"""
- Strap Types: Braid
- Material: Copper
- Shape: Flat
-
Supplier: BRIM Electronics, Inc.
Description: Flat tinned copper braid, per MIL SPEC. QQ-B-575F, A-A-59569m 95% minimum shielding coverage. Conductors are annealed tinned copper. Suitable for EMI and RFI removal, grounding straps, bonds, leads, and flexible connectors.
- North American (AWG): 3 to 22 AWG
- Current Capacity: 7 to 150 amps
- Number of Wires: 24 to 864
- Strap Types: Braid
-
-
Supplier: RS Components, Ltd.
Description: Insulated flat earth strap,75x13mm
- Material: Copper
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: BRIM Electronics, Inc.
Description: TlNNED COPPER conductors braided then rolled flat. Conductors are annealed for flexibility. Used as grounding cable, bonding strap for aircraft, marine equipment vehicles, etc. to eliminate ignition interference. Easily slides over wire and cables. Also used as a high
- Diameter: 0.046 to 3.25 inch
- Material: Copper
- Sleeving: Mesh / Braided Sleeving
-
Supplier: Cooner Wire Company
Description: easy. Flexible Power Cable ranges in size from small diameter 24 awg wire to extra large 4/0 awg wire with 8,515 fine strands of tinned copper wire! Flexing to fit your application, Cooner Wire’s Flexible Power Cable is supplied in bulk wire or in custom cable assemblies. Flexible Flat
- North American (AWG): 7 AWG
- Number of Wires: 832
- Strap Types: Braid
- Material: Copper
-
Supplier: Allied Electronics, Inc.
Description: Woven braid of tinned copper strands rolled flat. Use where top flexibility and low-volt/high current capacity are needed. Often used for grounding and as bonding straps or in connections to moving parts.
-
Supplier: Allied Electronics, Inc.
Description: Woven braid of tinned copper strands rolled flat. Use where top flexibility and low-volt/high current capacity are needed. Often used for grounding and as bonding straps or in connections to moving parts.
-
Supplier: Radwell International
Description: GROUNDING KIT, FOR ENCLOSURE, STRAPS EQUIPMENT GROUNDING CABLE,INCLUDES SIX FLAT TINNED BRAIDED COPPER GROUND STRAPS, 40 AMP CAPACITY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: Tinned Copper Flat Braid Wire, 36⁄30 AWG, QQ-W-343⁄S, ASTM-B-33 Standards Woven braid of tinned copper strands rolled flat. Use where top flexibility and low-volt/high current capacity are needed. Often used for grounding and as bonding straps or in
-
Supplier: Allied Electronics, Inc.
Description: Tinned Copper Flat Braid Wire, 36⁄30 AWG, QQ-W-343⁄S, ASTM-B-33 Standards Woven braid of tinned copper strands rolled flat. Use where top flexibility and low-volt/high current capacity are needed. Often used for grounding and as bonding straps or in
-
Supplier: BRIM Electronics, Inc.
Description: Flat tinned copper braid, per MIL SPEC. QQ-B-575F, A-A-59569A, 95% minimum shielding coverage. Conductors are annealed tinned copper. Suitable for EMI & RFI removal, grounding strap, bonds, leads and flexible connectors/connections.
- Conduit Diameter: 0.437 to 1.375 inch
- Shielding Product: Cable Shielding / Shielded Braiding, Conduit / Sleeving
- Form Factor / Shape: Tubing
-
Supplier: Hammond Manufacturing Company Inc.
Description: surface. Busbar kit includes (quantities depend on product) 1x Copper Busbar 10-32 x 0.5 Screws Flat Washers Rack Mount Busbar Specifications: Available in both 19 and 23 inch rack mounting widths. Constructed of Solid 0.188” Copper Bar Includes ten (10) 10-32 drilled and tapped
- Type: Electronic and Instrument Enclosures, Modular Enclosures
-
Supplier: icotek Corp
Description: Manufactured with highly flexible E-Cu stranded wires with connecting end pads made of tinned copper strips. The minimum transition and connecting resistance makes them perfectly suitable for use as ground straps. Ground straps are available with M4, M5, M6, M8 or M10
- Current Capacity: 177 to 210 amps
- Material: Copper
- Features: Other
- Strap Types: Sheet / Strip
-
Supplier: PolyPhaser Corporation
Description: Mount Type: Strap Protocol/Application: 50' x 3" wide copper strap Ground Type: Copper
- Material: Copper
- Strap Types: Sheet / Strip
-
Supplier: ILSCO Corporation
Description: ADJUSTABLE TYPE ANNEALED COPPER MATERIAL 5 17/32 INCH 3/4 INCH 0.025 INCH THICKNESS 2 PER BAG STANDARD PACKAGE 3/8 TO 1 INCH CONDUIT/PIPE SIZE ILSCO[R] BRAND FOR USE WITH COPPER CONDUCTOR GS MODEL
- Material: Copper
-
Supplier: Pentair, Inc.
Description: " COPPER, GREEN/YELLOW STRIP PLASTIC INSULATED MATERIAL 16.19 INCH ROHS COMPLIANT WIRE SIZE 4 AWG RING TERMINAL HOLE DIAMETER 0.406 INCH BULLETIN A80 MODEL "
- North American (AWG): 4 AWG
- Material: Copper
- Standards and Certifications: RoHS Compliant
-
Supplier: Pentair, Inc.
Description: " COPPER, GREEN/YELLOW STRIP PLASTIC INSULATED MATERIAL 8.19 INCH BULLETIN A80 BRAND WIRE SIZE 8 AWG RING TERMINAL HOLE DIAMETER 0.406 INCH ROHS COMPLIANT "
- North American (AWG): 8 AWG
- Material: Copper
- Standards and Certifications: RoHS Compliant
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: Flexible Grounding Straps Double Washers Jumpers Bus Bars Terminal and Insulating Strips
- Material: Copper, Stainless Steel
- Features: Other
- Strap Types: Sheet / Strip
Find Suppliers by Category Top
Featured Products Top
-
Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly (read more)
Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
Flat tinned copper braid, per MIL SPEC. QQ-B-575F, A-A-59569, 95% minimum shielding coverage. Conductors are annealed tinned copper. Suitable for EMI & RFI removal, grounding straps, bonds, leads, and flexible connectors. Strap Types: Braid Shape: Flat Material: Copper North American: 9.00 AWG (read more)
Browse Grounding Straps Datasheets for BRIM Electronics, Inc. -
-strand-count tinned copper wire rope with extra flexible PVC and silicone insulations, Cooner Wire’s original series of Flexible Power Cable provides exceptional flexibility (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
easy. Flexible Power Cable ranges in size from small diameter 24 awg wire to extra large 4/0 awg wire with 8,515 fine strands of tinned copper wire! Flexing to fit your application, Cooner Wire's Flexible Power Cable is supplied in bulk wire or in custom cable assemblies. Flexible Flat Power Cable (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
grounding wire/cable, bonding leads, flexible connectors, & protects against mechanical abrasion & stresses for wires and cable bundles. Each wire is soft drawn tinned copper. Shielding coverage of 95% min (read more)
Browse Grounding Straps Datasheets for BRIM Electronics, Inc.
More Information Top
-
Operating insurance (computer system protection)
One solution would be con- necting all pieces of equipment through a common grounding strap such as a wide flat copper strap.
-
Alpha Wire - 1230 SV005 - Wire - Hook-Up - Allied Electronics
Tinned copper flat braid, used as a Ground strap , provides an excellent, low resistance ground path.
-
Alpha Wire - 1235 SV005 - Wire - Hook-Up - Allied Electronics
Tinned copper flat braid, used as a Ground strap , provides an excellent, low resistance ground path.
-
Alpha Wire - 1233/2 SV005 - Wire - Hook-Up - Allied Electronics
Tinned copper flat braid, used as a Ground strap , provides an excellent, low resistance ground path.
-
Welding Turntable
Attach ground cable to a section of flat braided copper strap , wrapped around the rotating steel shaft of the table, tensioned with a spring.
-
brushes/making positioner
Attach ground cable to a section of flat braided copper strap , wrapped around the rotating steel shaft of the table, tensioned with a spring.
-
Carrier Scale IP Networks: designing and operating Internet networks
Braided or flat copper straps are the preferred conductor for high frequency bonding and ground jumpers.
-
How to Physically Build and Maintain PoPs Around the World
Braided or flat copper straps are the preferred conductor for high frequency bonding and ground jumpers.
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Aldrich/Bulletin/al_techbull_al210.pdf
See the VerSA-Flow Accessories section for various lengths of flat braided bare cable with copper clips at each end which makes a convenient grounding strap .
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Aldrich/Bulletin/al210.pdf
See the VerSA-Flow Accessories section for various lengths of flat braided bare cable with copper clips at each end which makes a convenient grounding strap .
Indicates content that may require registration and/or purchase.