Products/Services for Flat Flange Eyelets

  •  
    Eyelets - (34 companies)
    Eyelets are metal, plastic, or rubber rings that are inserted into a hole made through another material. Eyelets may be used to reinforce the hole or to shield something from the sharp edges of the hole. More specifically, eyelets are flanged metal...
  • Grommets-Image
    Grommets - (327 companies)
    Grommets are eyelets that are used to strengthen or protect an opening, or to insulate and protect an object passing through an opening. They are made from metal, plastic, or rubber materials and are usually round, oval, oblong, square...
  • Eyelet and Grommet Equipment-Image
    Eyelet and Grommet Equipment - (20 companies)
    ...and grommets are similar in shape, grommets have a smaller flange diameter relative to their hole-size. For eyelets, common applications include clothes, shoes, leather, and fabrics; wires, cords, ropes, and laces; and medical devices. When selecting...
  • Washers-Image
    Washers - (1243 companies)
    There are many different types of washers for a variety of applications. Lock washers are used to secure fasteners. Spring washers are a load bearing device that provides a preload between two surfaces. Other common types include flat washers...
  • Bolts-Image
    Bolts - (1301 companies)
    ...of the bolt head is square to hold the bolt in place once tightened. Elevator bolt. Image credit: TOPS Inc. A flat, plain or countersunk head with a squared undercut holds the bolt in place when a nut is tightened. These are common in conveyor systems...
  •  
    Pipe Flanges - (478 companies)
    ...temperature and pressure variations (e.g. deep water lines). Flanges can be designed to meet a wide range of application requirements such as high-temperature and corrosion resistance. How do Pipe Flanges Work?. Pipe flanges have flush or flat surfaces...
  •  
    Rivets - (654 companies)
    ...are specific, headed, usually non-threaded fasteners that are beaten or pressed into place to secure two or more items together. Rivets are cylindrical mechanical fasteners capped with a flanged or forged head on one end. Rivets have different shaped heads...
  •  
    Flange Protectors - (18 companies)
    Flange protectors are designed to protect flanges from damage during shipping, or from exposure to corrosive elements. These products are usually made of plastic, polyvinyl chloride (PVC), silicone, or vinyl. Some suppliers group flange protectors...
  •  
    Flat Panel Displays - (784 companies)
    Flat panel displays (FPDs) are thin, flat, electronic devices used to display data. They are commonly used in notebook computers. Most styles include the housing and ports necessary to connect them to a computer. Flat panel displays (FPDs) are thin...
  •  
    Flat Cables - (369 companies)
    Flat cables are used in computers for internal connections to peripherals. They consist of highly stranded, individually-insulated conductors that are laid parallel and then fused in a flat, flexible ribbon form. Flat cables are also referred...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire