-
Supplier: TE Connectivity
Description: Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Lubricating Oil, Gasoline, Water Primary Product Color : Blue Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 9.5 MM [.375 INCH ] Heat
- Operating Temperature: -55 to 135 C
- Shrink Temperature: 95 C
- Shrink Ratio: 2 :1
- Shrink Tubing: Heat Shrink Tubing
-
Supplier: Win Source Electronics
Description: Category: Cables, Wires - Management>Heat Shrink Tubing Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Flat Flex Type: FFC, FPC Mounting Type: Fixed Connector/Contact Type: Contacts, Top and Bottom Number of Positions: 5 Pitch: 0.200" (5.08mm) Termination:
- Shrink Tubing: Heat Shrink Tubing
- Features: Shrink Tubing
-
Supplier: Heilind Electronics, Inc.
Description: FLAT SPOOLED TUBING
- Shrink Tubing: Heat Shrink Tubing
- Features: Shrink Tubing
-
-
Supplier: Allied Electronics, Inc.
Description: TMS-SCE marker sleeves are designed to meet the wire and cable marking needs of manufacturers with high performance requirements. Made from durable, flame retardant, radiation-crosslinked heat-shrinkable polyolefin, TMS-SCE marker sleeves can be used in a wide variety of applications. Printed
-
Supplier: Waytek, Inc.
Description: DSG-Canusa CPX 100 0500 BLACK Polyolefin Heat Shrink Category: Heat Shrink Manufacturer: DSG-Canusa Polyolefin heat shrink tubing Shrinks to 1/2 the original size Shrink ratio: 2:1 Can be stored for extended periods without shrinkage
- Length: 1,200 inch
- Shrink Temperature: 90 C
- Shrink Ratio: 2 :1
- Shrink Tubing: Heat Shrink Tubing
-
Supplier: UL Standards & Engagement
Description: also cover heat-shrinkable and crosslinked tubing. 1.2 Tubing is intended for use only in air - in dry and damp locations - as part of the internal wiring of electrical devices and appliances in accordance with the Canadian Electrical Code, Part 1 (CE Code, Part 1) and ANSI/NFPA
-
Supplier: CSA Group
Description: requirements do not apply to fabric tubing, chemically dilated tubing, polymeric tubing extruded with reinforcement, or tubing intended only for mechanical protection. 1.4 The acceptability of tubing in any particular device or appliance depends upon its
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: need for consistent terminal distances from one assembly to another or can be used between movable, vibrating components. The straps are optionally available with heat shrink plastic tubing on the flexible braid to give additional insulation. Use our Quick Search below to source
- Strap Types: Braid
- Material: Copper
- Shape: Flat
-
Supplier: Eraser Company, Inc.
Description: Model MMC71 Multi-Material Cutter is capable of cutting a wide range of materials, including flat material up to 3.3” inches wide, tubing up to 3/16” OD, and wire up to 14 AWG stranded or 16 AWG solid. The MMC71 works great on flat material such as heat shrink
- Tubing / Pipe Diameter: 0.1875 inch
- Form Factor: Benchtop Tools
- Power: Electrical Tools, Power Tools
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Download a copy of our FEP Heat Shrink Brochure FEP Heat Shrinkable Tubing FEP (fluorinated ethylene (read more)
Browse Shrink Tubing Datasheets for New England Tubing Technologies -
's heat shrinkable fabric tubing represents a valuable solution for a wide range of automotive applications, offering durability, flexibility, and aesthetic appeal in addition to its protective and insulating properties. As the automotive (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
Qualtek heat shrinkable products include Polyolefin, Silicon, Teflon, Viton®, Kynar®, Halogen-Free, high temp, single wall, and adhesive lined tubing with varying shrink ratio, colors and sizes. Wire Harnesses & Splices Hose & Pipe Protection (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
High-quality polyolefin heat shrink tubing offers (read more)
Browse Shrink Tubing Datasheets for Pexco -
QSFU-5000-100-01-SS25M 100mm ID 2:1 Highly Flexible, Heat shrinkable Fabric Tubing, Abrasion and Vibration Resistant (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
full shrinkage: FEP - 15%, TFE - 20%. SHTF SHRINKABLE TFE/FEP SHTF is made with a combination of TFE and FEP. The inner wall is made of FEP & the outer wall of TFE. When the tubing is heated, the TFE begins to shrink down tightly over the FEP. The FEP inner wall melts and flows (read more)
Browse Tubing Datasheets for BRIM Electronics, Inc. -
Download a copy of our FEP Heat Shrink Brochure FEP Heat Shrinkable Tubing FEP (fluorinated ethylene propylene) heat (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
Choosing between heat shrink tubing and rigid insulation depends on what the assembly needs. Some jobs need a close fit and flexibility. Others need fixed geometry and structural protection. Pexco's technical guide helps engineers, OEMs and system designers (read more)
Browse Shrink Tubing Datasheets for Pexco -
Heat Shrinkable Fabric Tubing Automotive heat (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
and fan accessories, power supplies, primary power components, EMI power line filters, cable assemblies, domestic and international power cords, and heat shrink products. Qualtek provides high quality, low cost products and superior customer service. (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp.
More Information Top
-
Experiments on internal erosion in sandy gravel foundations containing a suspended cutoff wall under complex stress states
To make the top cap containing some vent valves place steady, it was set on a hollow cylinder with a flat bottom; then, the heat shrink tubing was hooped on the metal top cap as the sample chamber.
-
Performance of High Temperature Plastics (.pdf)
The extrusion process allows the production of tight tolerance tubing in a variety of formats such multi-lumen tubing, tubing with integral monofilament, heat shrinkable tubing and in some cases lay- flat tubing.
-
VICTREX PEEK Polymer Chosen For High Temperature Protective Tubing For Critical Components
Its inherent purity and lubricity make it an ideal choice for PEEKshrink, a new heat - shrinkable tubing , and PEEK Lay- Flat tubing.
-
Melt Extrusion: The Basic Process (.pdf)
Other products include Bump tubing (ID and OD varies along the length of the extrusion), seamless Lay- Flat ® tubing , and PEEKshrink™, PEEK heat - shrink tubing.
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/77229/1/chd066_3_330.pdf
Such multiple sheets sample was placed between two flat stainless steel plates and fixed tightly in a heat - shrinkable Teflon tube with two open ends.
-
Diffusion of linear aliphatic esters in polyethylene as a function of chain length of the esters, pressure and temperature
Such multiple-sheet samples were placed between two flat stainless plates and fixed tightly by heating in a heat- shrinkable Teflon tube with two open ends in an oven at 90 ~ for less than 30 s.
-
Advances in Manufacturing Technology
The components of the connector include such items as wire rods, terminal connectors, heat shrinkable tubes , plastic frames, extensions, iron cores, braid lines, flat cables, ground wires, and knitting wires, flexible flat cables, and stickers, which are used for making general electronics …
-
Mould heat transfer and continuously cast billet quality with mould flux lubrication Part 1 Mould heat transfer
The bead was filed flat to produce an end of approximately 0·3–0·4 mm thick, then heat shrink tubing (1·6 mm dia.) was applied to the wire to insulate it.
Indicates content that may require registration and/or purchase.