-
Supplier: Imao-Fixtureworks
Description: Features Can be used as driven rollers in flat-belt drive applications. The flange height smaller than the belt thickness allows carrying the product over these pulleys. Ball bearing is locked by a retaining ring.
- Maximum Tension Rating: 67.44 to 741.84 lbs
- Application: Belt
- Contact: Pulley
-
Supplier: Phoenix Manufacturing Inc.
Description: 3-3/16" od; 1/2" bore; heavy duty ; replaces Bobcat 380010-2N; John Deere PT8649; Murray 21409; Rotary 132916; Silver Streak 34023;
-
Supplier: Imao-Fixtureworks
Description: Features Can be used in flat-belt or timing-belt applications. NIP type is available with moulded-in ball bearing. The ball bearing of NIPA, NIPS and NIP-SUS types is locked by a retaining ring.
- Maximum Tension Rating: 44.96 to 1,402.752 lbs
- Application: Belt
- Contact: Pulley
-
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications requiring small pulley
-
Supplier: Fenner Drives
Description: Molded 33% glass reinforced nylon 6/6, chrome-alloy radial ball bearings
- Bore Diameter: 0.6692917 inch
- Belt Width: 1 inch
- Style: Idler
- Material: Plastic
-
Supplier: Aetna Bearing Company
Description: Belt Idlers are made both with and without flanges for most common belt designs, including flat, round and V-belts. They are also generally mounted on standard bolts. Diameters range from 2-1/16" to 8", depending on configuration. Applications include agricultural and power
-
Supplier: Aetna Bearing Company
Description: Belt Idlers are made both with and without flanges for most common belt designs, including flat, round and V-belts. They are also generally mounted on standard bolts. Diameters range from 2-1/16" to 8", depending on configuration. Applications include agricultural and power
-
Supplier: Aetna Bearing Company
Description: Belt Idlers are made both with and without flanges for most common belt designs, including flat, round and V-belts. They are also generally mounted on standard bolts. Diameters range from 2-1/16" to 8", depending on configuration. Applications include agricultural and power
-
Supplier: Radwell International
Description: COMPOSITE PULLEYS, 6.28" 2" FLAT BELT IDLER POWERMAX IDLER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Belt Technologies, Inc.
Description: Belt Technologies has developed an innovative concept in flat belt tracking called the Independently Steerable Pulley, or ISP. It can be used in the following system designs: Two pulley conveyor systems in which the ISP is the idler or driven pulley Systems with
-
Supplier: Belt Technologies, Inc.
Description: can be accelerated very quickly with low power output and can be customized to meet customer specifications. Used with larger belts, the TruPace™ Pulley can also be utilized as a drive or idler pulley. The TruPace™ Pulley is also manufactured in the United States of
-
Supplier: F.N. Sheppard & Co.
Description: We have been able to solve a lot of belt grip problems by covering rollers and pulleys with various compounds. There are many types and methods for covering rollers from the smallest to the largest sizes. We have a complete line of conveyor pulleys and industrial rollers. Virtually any
- Application: Process Equipment / Converting
-
Supplier: Belt Technologies, Inc.
Description: Friction drive pulleys are generally flat-faced with no timing element; crowning pulley faces are not generally recommended. To discuss the reasons why, please contact a Belt Technologies engineer who is familiar with metal belt dynamics. When crowning is appropriate, two
- Application: Conveyor, Packaging, Printer / Copier
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 3200 Series Curved Modular Flat Belt Conveyors: General Specifications: Loads up to 500 lbs (227 kg) Belt speeds up to 400 ft/min (122 m/min) Belt widths: 6″ (152 mm) to 36″ (914 mm) Conveyor lengths: 36″ (914 mm) to 999″ (25,375 mm) Curves available in 45°, 90°, and 180° degree
- Maximum Load: 500.535 lbs
- Speed: 250 ft/min
- Conveyor Type: Belt Conveyor
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 2200 Series Flat Belt Center Drive: Specifications: Loads up to 120 lbs (54 kg) Belt speeds up to 400 ft/min (122 m/min) Belt widths: 1.75″ (44 mm) to 24″ (610 mm) Conveyor lengths: 18″ (457 mm) to 24′ (7,315 mm) 1.25″ (32 mm) diameter drive and idler pulleys turn
- Maximum Load: 119.07 lbs
- Speed: 400.2624671916013 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 2200 Series Flat Belt End Drive: Specifications: Loads up to 80 lbs* (36 kg) Belt speeds up to 400 ft/min (122 m/min) Belt widths: 1.75″ (44 mm) to 24″ (610 mm) Conveyor lengths: 18″ (457 mm) to 18′ (5,486 mm) 1.25″ (32 mm) diameter drive and idler pulleys turn
- Maximum Load: 79.38 lbs
- Speed: 400.2624671916013 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
-
Supplier: Radwell International
Description: IDLER PULLEY, FLAT BELT, 0.669" BORE, 1" BW 3" OD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Dorner Manufacturing Corp.
Description: jack-screw system in tails for belt take up and easy tracking adjustments The center drive (optional) allows additional clearance on ends when needed Nose bar idler tail (optional) has 1” diameter pulley for small product transfers The Powered Transfer (optional) has 1/2” diameter
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Sanitary
-
Supplier: Radwell International
Description: PULLEY IDLER 3.9X3.9X1.2IN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: York Industries, Inc.
Description: Radial adjustment, smallest footprint. Ideal for tight clearances and small spaces. Wide choice of idler pulleys. Rugged Compact 44° Travel Small Belt Clearance Standard catalog item Features Include: The SP-3 gives you 73 inch range of adjustment over 44° arc .18 inch minimum
- Maximum Tension Rating: 10 lbs
- Application: Belt
- Adjustment: Fixed
- Contact: Pulley
-
Supplier: RS Components, Ltd.
Description: INA from Schaeffler Idler pulley units are tensioning systems for belt drives and idler units. The ready-to-fit units comprise deep drawn, profiled sheet steel pulley halves riveted together and deep groove ball bearings. Pulleys of larger diameters are also welded
- Outside Diameter: 8.7401622 inch
- Bore Diameter: 0.6299216 inch
- Style: Standard
-
Supplier: York Industries, Inc.
Description: or plastic idler pulleys Choice of flat pulley or six belt profiles: 2mm GT, 3mm GT, MXL, 3mm HTD, 5mm HTD or XL Sealed ball or sleeved plastic bearings Captive hardware for easy installation
- Maximum Tension Rating: 15 lbs
- Application: Belt
- Adjustment: Fixed
- Contact: Pulley
-
Supplier: York Industries, Inc.
Description: tensioners Universal - inside or outside tensioner Small footprint yet strong Markings to help set belt tension on dynamic tensioners Stainless steel construction Aluminum or plastic idler pulleys Choice of flat pulley or four belt profiles: 2mm GT, 3mm GT, .080 (MXL) and
- Maximum Tension Rating: 10 lbs
- Application: Belt
- Contact: Pulley
- Adjustment: Spring Loaded
-
Supplier: York Industries, Inc.
Description: Markings to help set belt tension on dynamic tensioners Stainless steel construction Aluminum or plastic idler pulleys Choice of flat pulley or four belt profiles: 2mm GT, 3mm GT, .080 (MXL) and 3mm HTD Sealed ball or sleeved plastic bearings Captive hardware for easy
- Maximum Tension Rating: 10 lbs
- Application: Belt
- Contact: Pulley
- Adjustment: Spring Loaded
Find Suppliers by Category Top
More Information Top
-
Catallog D757
A flat idler pulley is not generally advisable for V-belt drives.
-
Issue 2, 2014
Tigershark Engine option] ■ FEAD Flat Idler Pulley ( INA / FAG ) [For Pentastar Engine option] ■ FEAD Flat Idler Pulley( INA / FAG ) [For Tigershark Engine option] ■ Hydraulic Lash Adjusters [For Pentastar Engine option] ■ Hydraulic Lash Adjusters [For Tigershark Engine …
-
Supplying the Fiat Chrysler Group
9 speed transmission bearings ( INA ) FEAD Belt Tensioner ( INA / FAG ) [For Tigershark Engine option] FEAD Flat Idler Pulley ( INA / FAG ) [For Pentastar Engine option] FEAD Flat Idler Pulley( INA / FAG ) [For Tigershark Engine option] Hydraulic Lash Adjusters [For Pentastar …
-
Pictorial Handbook of Technical Devices
… belt must be displaced by the shifting fork. f-Displacing the retreating part of a belt is wrong. g-Crowned pulley; the belt will climb to the largest diameter and remain there; shifting or idler pulleys are flat while power transmitting pulleys …
-
CR4 - Thread: Supercharger Not Been Driven But Engine Works Fine
You might be interested in: Idler Pulleys , Flat Belt Pulleys, Round Belt Pulleys .
-
CR4 - Thread: Vee Belt Pulley/Sheaves..A, B C Types..Whats de Difference?.
You might be interested in: Round Belt Pulleys, Idler Pulleys , Flat Belt Pulleys .
-
Engineers' Illustrated Thesaurus
G-Crowned pulley; the belt will climb to the largest diameter and remain there; shifting or idler pulleys are : flat while power transmit- ting pulleys are always crowned or rounded.
Indicates content that may require registration and/or purchase.