Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: bisco industries
Description: Flat Washers
- Washer Type: Flat / USS Washer
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: FLAT WASHER Code RP GRADE A NFE 25514
- Inside Diameter: 0.06692917 to 0.072440984 inch
- Outside Diameter: 0.13779535 inch
- Thickness / Working Height: 0.01968505 inch
- Washer Type: Flat / USS Washer
-
Supplier: Carr Lane Manufacturing Co.
Description: Thick, heavy-duty washer with both faces held flat and parallel. Available in steel or stainless steel.
- Inside Diameter: 0.21875 to 1.03125 inch
- Outside Diameter: 0.4375 to 1.75 inch
- Thickness / Working Height: 0.078125 to 0.25 inch
- Number Size: 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/8", No. 10
-
-
Supplier: Jergens, Inc.
Description: Finish: Black Oxide (for 1010 Cold Rolled Steel Washers) Heat Treat: Carbon Nitride to 60 (for 1010 Cold Rolled Steel Washers) Flat and parallel within 0.005" (0.13mm)
- Finish: Black Oxide
- Washer Type: Flat / USS Washer
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: G.L. Huyett
Description: Flat washers are available in a wide range of sizes, finishes, and materials. They provide surface protection by distributing pressure evenly over the part being secured, prevent pullout of fasteners, and relieve surface friction to prevent loosening when fastening uneven surfaces.
- Number Size: 1/2", 1/4", 3/8", 5/16", No. 10, No. 8
- Washer Type: Flat / USS Washer
- Features: Other
- Material: Stainless Steel
-
Supplier: RAF Electronic Hardware
Description: Flat Washers
- Outside Diameter: 0.53125 inch
- Washer Type: Flat / USS Washer
- Features: Other
-
Supplier: Essentra Components
Description: Flat washers insulate against moisture and electricity. Resist corrosion, abrasion and most chemicals. They provide full insulation, cushioning and spacing.
- Washer Type: Flat / USS Washer
- Features: Other
-
Supplier: Reid Supply
Description: C-Washers can be used to distribute the load of a fastener and help prevent damage to the object being fastened.Dished washers are similar to spherical washers, but instead are designed for elongated holes. They are punched, gauged and tempered.Ideal for applications where there
- Inside Diameter: 2.03 inch
- Thickness / Working Height: 0.25 inch
- Washer Type: Flat / USS Washer, Square / Rectangle Washer
- Features: Other
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Our Premium PTFE washers set is the perfect solution for your hardware problems. These washers are designed for both professionals and DIY enthusiasts. They offer unmatched durability, superior resistance to chemicals, and outstanding performance across a wide range of applications.
- Washer Type: Flat / USS Washer
- Material: PTFE
-
Supplier: National Bolt & Nut Corporation
Description: METRIC FLAT WASHERS Metric flat washers are placed under the head of the bolt or nut. These washers distribute pressure evenly between the fastened components while the nut is being tightened. This distribution of stress helps prevent the nut from loosening. Our
- Washer Type: Flat / USS Washer
- Metric Size: M 10, M 12, M 16, M 20, M 24, M 30, M 36, M 6, M 8
- Features: Other
-
Supplier: UC Components, Inc.
Description: Washer, Flat, Non-Vented, Precision Cleaned
-
Supplier: UC Components, Inc.
Description: Washer, Flat, Non-Vented, Precision Cleaned
-
Supplier: TFC Ltd.
Description: Dimensions: mm / inches Material: Fibre Finish: Self Colour
- Washer Type: Flat / USS Washer
- Features: Other
-
Supplier: National Bolt & Nut Corporation
Description: SAE FLAT WASHERS National Bolt & Nut offers a series of type A, narrow SAE flat washers that meet ANSI B18.22.1 dimensional specifications. Similar in style to USS flat washers, SAE flat washers are constructed from thinner materials and offer
- Number Size: 1", 1-1/2", 1-1/4", 1-1/8", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", 9/16"
- Material: Hardened Steel
- Features: Other
- Washer Type: SAE Washer
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 3112 Hole Size: #2 Material: Fibre OD: .250 [6.4] Style: Flat Thickness: .032 [.81] Type: Washer
- Outside Diameter: 0.25 inch
- Thickness / Working Height: 0.032 inch
- Washer Type: Flat / USS Washer
- Features: Other
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 3118 "ID": .120 [3.1} Material: Nylon OD: .373 [9.5] Style: Flat Thickness: .032 [.81] Type: Washer
- Inside Diameter: 0.12 inch
- Outside Diameter: 0.373 inch
- Thickness / Working Height: 0.032 inch
- Washer Type: Flat / USS Washer
-
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 3115 Hole Size: #2 Material: Nylon OD: .312 [7.9] Style: Flat Thickness: .032 [.81] Type: Washer
- Outside Diameter: 0.312 inch
- Thickness / Working Height: 0.032 inch
- Washer Type: Flat / USS Washer
- Material: Nylon
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Standard Specification for Hardened Steel Washers ASME B18.21.1 - Washers: Helical Spring-Lock, Tooth Lock, and Plain Washers (Inch Series) DIN 125 - Standard Flat Washers Spring Type Lock Washers Lock Washers are designed to increase the strength of
- Inside Diameter: 0.16929143 to 2.1259854 inch
- Outside Diameter: 0.3543309 to 3.8582698 inch
- Thickness / Working Height: 0.03149608 to 0.3149608 inch
- Washer Type: Flat / USS Washer
-
Supplier: Golden Collar Technology Co., Ltd .
Description: When it comes to demanding industrial applications, our flat flat ptfe washers designs offer unmatched performance. Designed to stand out in the harshest environments, these washers combine superior material properties with precision manufacturing to meet your most
- Washer Type: Flat / USS Washer
- Metric Size: M 6
- Material: PTFE
-
Description: These washers are made of 17/7 precipitation hardened (PH) stainless steel, heat treated to Rockwell C40-48 hardness. They provide the strength of heat-treated steel and the corrosion resistance of a stainless steel. They can be used in atmospheres where plain steel, no matter how well
- Inside Diameter: 0.3125 to 1.0625 inch
- Outside Diameter: 0.75 to 2 inch
- Thickness / Working Height: 0.063 to 0.131 inch
- Number Size: 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 9/16"
-
Supplier: Imao-Fixtureworks
Description: Material: S45C steel Heat Treat: Quenched and tempered Finish: Black oxide
- Inside Diameter: 0.25196864 to 0.8267721 inch
- Outside Diameter: 0.393701 to 1.968505 inch
- Thickness / Working Height: 0.1181103 to 0.1968505 inch
- Finish: Black Oxide
-
Supplier: NBK America LLC
Description: Flat washers for high intensity screws. The surface area is twice or more of that of standard washers. Washers eliminate bolt looseness by preventing the sinking of the bearing surface. For the connection of materials with low limits for bearing surface pressure such as
- Outside Diameter: 1.7716545 inch
- Finish: Black Oxide
- Washer Type: Flat / USS Washer
- Metric Size: M 16
-
Supplier: Newark, An Avnet Company
Description: FLAT WASHERS
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - Flat washers ROHS
- Washer Type: Flat / USS Washer
-
Supplier: BRIM Electronics, Inc.
Description: Nylon has outstanding insulation qualities, such as resistance to chemicals, corrosion, shock, heat, vibrations, plus superior torque strength, it is lightweight, and non-magnetic. RoHS compliant.Continuous Operating Temperature: +300°F. Color: Natural (White). Std. Pkg.: 100, 1000.
- Inside Diameter: 0.093 to 0.257 inch
- Outside Diameter: 0.25 to 0.625 inch
- Thickness / Working Height: 0.016 to 0.032 inch
- Washer Type: Flat / USS Washer
-
Supplier: Heilind Electronics, Inc.
Description: FLAT WASHER, #6, FIBRE
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Standard Specification for Hardened Steel Washers ASME B18.21.1 - Washers: Helical Spring-Lock, Tooth Lock, and Plain Washers (Inch Series) DIN 125 - Standard Flat Washers Spring Type Lock Washers Lock Washers are designed to increase the strength of
- Inside Diameter: 0.3125 to 2.125 inch
- Outside Diameter: 0.71875 to 4.5 inch
- Thickness / Working Height: 0.065 to 0.213 inch
- Number Size: 1", 1-1/2", 1-1/4", 1-1/8", 1-3/4", 1-3/8", 1-5/8", 1/2", 1/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", 9/16"
-
Supplier: NBS Corp.
Description: Compatible with fine thread nuts and bolts, all NBS SAE flat washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through 1” internal diameter, all SAE flat washers come with zinc finish.
- Number Size: 1"
- Washer Type: Flat / USS Washer
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Minerallac Company
Description: ROUND TYPE SILICON BRONZE MATERIAL 9/16 INCH INNER DIAMETER 1-3/8 INCH OUTER DIAMETER 12 GAUGE THICKNESS 1/2 INCH FASTENER SIZE COLOR COPPER PACKAGING QUANTITY 100 PER BOX
- Inside Diameter: 0.5625 inch
- Outside Diameter: 1.375 inch
- Number Size: 1/2"
- Washer Type: Flat / USS Washer
-
Supplier: NBS Corp.
Description: Compatible with coarse thread nuts and bolts, all NBS USS flat washers are sourced exclusively from ISO-9001 accredited manufacturers. Available from 3/16” through 1” internal diameter, all USS flat washers come with zinc finish.
- Number Size: 1"
- Washer Type: Flat / USS Washer
- Material: Steel
- Finish: Zinc Plated
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: Seastrom standards and ANSI standards in one search. Type B Plain Washers (ANSI B18.22.1) are available in narrow, regular and wide series for each standard screw size. ID – Inside dimensions from .020” to 3.00” OD - Outside dimensions from .050” to 4.00” Thk – Thicknesses from .010 to .134
- Inside Diameter: 0.02 to 3 inch
- Outside Diameter: 0.05 to 4 inch
- Thickness / Working Height: 0.01 to 0.134 inch
- Material: Acetal, Aluminum, Brass, Copper, Copper Base Alloy / Bronze, Nylon, PTFE, PVC, Polyethylene (PE), Stainless Steel, Steel, Titanium
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: Seastrom standard part numbers in standard and specialty sizes in one search. ID – Inside dimensions from 1.95 mm to 17.52 mm OD - Outside dimensions from 4.7 mm to 44 mm Thk – Thicknesses from 0.5 mm to 4 mm Metallic materials available: Aluminum, Brass, Beryllium Copper, Copper, Phosphor bronze,
- Inside Diameter: 0.076771695 to 0.689764152 inch
- Outside Diameter: 0.18503947 to 1.7322844 inch
- Thickness / Working Height: 0.01968505 to 0.1574804 inch
- Material: Acetal, Aluminum, Brass, Copper, Copper Base Alloy / Bronze, Nylon, PTFE, PVC, Polyethylene (PE), Stainless Steel, Steel, Titanium
-
Supplier: NSI Industries LLC
Description: ROUND TYPE SILICONE BRONZE MATERIAL 3/8 INCH INNER DIAMETER FW MODEL
- Inside Diameter: 0.375 inch
- Washer Type: Flat / USS Washer
- Features: Other
-
Supplier: Enting Water Conditioning, Inc.
Description: Flat Washer, All models
Find Suppliers by Category Top
Featured Products Top
-
: USS Flat Washers Helical Spring Lock Washers (read more)
Browse Washers Datasheets for National Bolt & Nut Corporation -
Nested wave springs are made from continuous flat wire stacked in parallel. Unlike stacking individual springs to achieve higher loads, the continuous nested construction provides an integrated solution with more consistent spring performance. Spring stiffness increases in proportion to (read more)
Browse Preload Springs, Spacers, and Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
is evident that the high torque used to preload the bolt will damage the paint. With flat washers Adding a flat (read more)
Browse Spring Washers Datasheets for Nord-Lock Group -
. Flat washers: Flat washers are the most common type of washer. They provide a larger surface area for better load distribution. Different thicknesses are available for a variety of hold strengths (read more)
Browse Washers Datasheets for National Bolt & Nut Corporation -
flat turns or layers at the top and bottom of the spring. These flat sections help distribute load evenly across the spring’s surface, which is particularly useful when the spring interfaces with: (read more)
Browse Washers Datasheets for Rotor Clip Company, Inc. -
. Lispring wave springs are manufactured from precision flat wire and engineered to provide controlled load and deflection within a significantly reduced axial envelope. Compared with conventional compression springs, wave springs can reduce spring height by up to 50% while maintaining (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Options: Stainless steel, carbon steel, and high-performance alloys such as Inconel for temperature and corrosion resistance Precision Forming: Flat wire formed into accurate wave (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
LS/LMS Series: Flat-ring wave spring for more uniform elasticity and stable installation Punched (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
wire featuring an overlap, gap or patented flat ends used in applications with limited radial or axial space, often replacing stamped wave washers when tighter load tolerances or improved spring rate accuracy are required. Common applications include bearing preload, connector interfaces (read more)
Browse Washers Datasheets for Rotor Clip Company, Inc. -
Rotor Clip announces the launch of its new, patented InterShim™ Wave Spring design. Engineered for high-acceleration electric motor applications, this innovative design features alternating turns between inactive (flat) and active (waved) turns to ensure reliable performance under (read more)
Browse Washers Datasheets for Rotor Clip Company, Inc.
Conduct Research Top
-
Flat Washers (Spacers) Thickness Measurement System
Washer thickness control with +-5 um accuracy.
-
Your Ultimate Guide to Belleville Washers
Belleville washers, also referred to as conical spring washers, are cupped spring washers that flatten out as pressure is applied to them. Unlike a flat washer, a Belleville washer absorbs vibration and shocks, making them very important in several applications and industries. Use conical washers
-
What are Thrust Washers?
Thrust washers, also referred to as thrust bearings or thrust plates, are flat, disk-shaped bearings that are made of either metal-polymer or fiber reinforced composite material.
More Information Top
-
5/8" Flat Washers - Washers - Grainger Industrial Supply
• Flat Washers .
-
Flat Washers - Washers - Grainger Industrial Supply
• Flat Washers .
-
$45-$50 Washers - Fasteners - Grainger Industrial Supply
• Flat Washers (43) .
-
13/32" Washers - Fasteners - Grainger Industrial Supply
• Flat Washer (23 .
-
$50-$60 Washers - Fasteners - Grainger Industrial Supply
• Flat Washers (41) .
-
CR4 - Thread: Plain Washer Quality Grades
Recently I've seen a deterioration in the quality of plain flat washers that are supplied to us.
-
Time Projection Compton Spectrometer (TPCS). User`s guide
Attach the Upstream End Plate Assembly to the Electrical Ground Connection Plate using eight (8) each 1/4-20 x 1" steel socket head screws and eight (8) each 130.625" o.d. 1/4" screw steel flat washers .
Indicates content that may require registration and/or purchase.