Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: allows for custom-manufactured spring products with impressively fast delivery, having automatic CNC potential for products up to .625 diameter wire. Extensive material options and wide range of available wire diameters have enabled Atlantic Spring to become a recognized
- Wire Diameter: 0.006 to 0.625 inch
- Coil Shape: Barrel, Conical
- End Configuration: Closed / Squared Ends, Ground Ends
- Material: Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
-
Description: Engineered Spring Products® (ESP) is an ISO-9001 certified solutions provider for problems involving compression springs, torsion springs, extension and garter springs, as well as Belleville washers/disc springs. We design and manufacture a wide variety of
- Outer Diameter (OD): 1.625 inch
- End Configuration: Closed / Squared Ends, Ground Ends
- Material: Nickel Base Alloy Wire
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: SPRING,COMPRESSION,FLAT WIRE
-
-
Supplier: Lee Spring Company
Description: Compression Springs. Ends: All Lee Spring Stock Compression Stock Springs, except BANTAM Mini Springs, Instrumentation Series Compression Stock Spring and Lite Pressure™ Compression Stock Spring Series, feature squared and ground
- Outer Diameter (OD): 0.24 inch
- Wire Diameter: 0.026 inch
- Free Length: 0.38 inch
- Solid Height: 0.13 inch
-
Supplier: Lee Spring Company
Description: Lee Spring operates technologically advanced plants strategically located to service the United States, Canada, Mexico, Europe, China and other Asian countries. State-of-the-Art manufacturing equipment combines with Lean Manufacturing Techniques to produce the exact springs and metal
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Prototype Services
- Capabilities: Compression Springs, Conical / Taper Springs, Die Springs, Disc / Washer Springs, Extension Springs, Flat Springs, Stamping, Torsion Springs, Wire Forming
- Materials: Exotic Metals, Music Wire, Spring Steel, Stainless Steel
- Features: North America, Northeast US Only, Other, Southern US Only, Southwest US Only, United States Only
-
Supplier: TFC Ltd.
Description: TFC have years of experience in supplying specialist spring solutions to a wide variety of clients, including wave springs, standard compression springs, tension springs, torsion springs, wire shapes, flat springs, disc springs
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: The design of the flat wire spring allows its spring length to be shortened by up to 50% . Since the effective working length of the flat wire spring is close to its compression length, the sensitivity to overload is improved.
- Features: Other / Specialty
-
Supplier: Coiling Technologies, Inc.
Description: the buckling of springs. They are also known as high force compression spring as they can withstand higher loads, temperatures, and stresses than a standard compression spring. These can also be used in brake and clutch applications. The typical material utilized
- Coil Shape: Die Spring
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: spring. The spring force of stainless steel spring is lower than that of carbon steel spring, the hardness is lower than that of carbon steel wire, but the service life is long; carbon steel spring wire is easier to rust than stainless steel
- Material: Alloy Steel (Music Wire), Copper Base Alloy, Hard Drawn, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
- Features: Other / Specialty
-
Supplier: Radwell International
Description: COIL SPRING, ULTRA HIGH DEFLECTION, FLAT WIRE TYPE, SWY SERIES, 200 DEGREE CELSIUS HEAT RESISTANCE RATING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TFC Ltd.
Description: Nested Wave Springs are pre-stacked in parallel from one continuous filament of flat wire. The need to stack individual springs for higher loads is no longer necessary. Nested springs result in a spring rate that increases proportionally to the number of
- Features: Other / Specialty
-
Supplier: Peridot Corporation
Description: Peridot has considerable experience in the following types of spring manufacturing: Compression springs Extension springs Torsion Springs Belleville washers Wave Washers Garter Springs Clock Springs Battery contacts both stamped and helically wound
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Capabilities: Compression Springs, Conical / Taper Springs, Constant Force Springs, Disc / Washer Springs, Extension Springs, Flat Springs, Garter Springs, Leaf Springs, Power / Clock Springs, Stamping, Torsion Springs, Variable Pitch Springs, Wire Forming
- Materials: Exotic Metals, Music Wire, Spring Steel, Stainless Steel
- Features: North America, Northwest US Only, Southwest US Only, United States Only
-
Supplier: Newcomb Spring Corp.
Description: For over a century Newcomb Spring has manufactured the highest quality parts. We manufacture compression springs, extension springs, torsion springs, wire forms and stamped metal parts in addition to a variety of precision metal components. With strict
- Additional Services: Assembly Services, Design Assistance, High Volume Production, Low Volume Production, Prototype Services
- Features: Canada Only, North America, Northeast US Only, Other / Special, Southern US Only, Southwest US Only, United States Only
- Capabilities: Compression Springs, Conical / Taper Springs, Extension Springs, Flat Springs, Garter Springs, Leaf Springs, Power / Clock Springs, Stamping, Torsion Springs, Variable Pitch Springs, Wire Forming
- Materials: Exotic Metals, Music Wire, Spring Steel, Stainless Steel
-
Supplier: R & L Spring Company
Description: compression springs, extension springs, torsion springs, flat springs, intricate wireforms, and fourslide parts. All products are custom to your specifications, and application and design assistance are available through our application engineering team.
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Capabilities: Compression Springs, Conical / Taper Springs, Extension Springs, Flat Springs, Leaf Springs, Stamping, Torsion Springs, Variable Pitch Springs, Wire Forming
- Materials: Exotic Metals, Music Wire, Spring Steel, Stainless Steel
- Features: Midwest US Only, North America, Other, United States Only
-
Supplier: Smalley
Description: Nested Spirawave springs are flat wire wave springs with multiple turns, coiled in parallel to produce higher forces. These forces increase proportionally to the number of turns. Now available as a standard series, they are able to replace stacks of single-turn wave
- Outer Diameter (OD): 0.5 to 4 inch
- Inner Diameter (ID): 0.355 to 3.423 inch
- Wire Diameter: 0.008 to 0.03 inch
- Free Length: 0.103 to 0.387 inch
-
Supplier: Precision Coil Spring Company
Description: Precision Coil Spring makes springs using alloys from music wire to titanium for the production of conventional compression, extension, and torsion configurations. In addition, PCS uses state-of-the-art equipment to form complex shapes to meet our customers' unique
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Capabilities: Compression Springs, Conical / Taper Springs, Die Springs, Disc / Washer Springs, Extension Springs, Flat Springs, Garter Springs, Power / Clock Springs, Stamping, Torsion Springs, Variable Pitch Springs, Wire Forming
- Materials: Exotic Metals, Music Wire, Spring Steel, Stainless Steel
- Features: North America, Other, Other / Special, Southwest US Only, United States Only
-
Description: Engineered Spring Products® (ESP) is an ISO-9001 certified solutions provider for problems involving compression springs, torsion springs, extension and garter springs, as well as Belleville washers/disc springs. We design and manufacture a wide variety of
- Spring Material: Music Wire, Spring Steel, Stainless Steel
- Features: Other Metal
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Interlaced Wave Springs Material stacked wave disc springs Description: An interlaced wave springs, also known as coiled wave spring or scrowave spring, is a spring made up of pre-hardened flat wire in a process called on-edge coiling (also
- Features: Other / Specialty
-
Description: production equipment means we're prepared to produce everything from pilot lots to million+ piece production runs. Whether you need springs in round, square or rectangular wire shapes, in virtually any diameter or size, Dudek and Bock has the expertise to engineer and produce your
- Capabilities: Compression Springs, Conical / Taper Springs, Constant Force Springs, Extension Springs, Flat Springs, Garter Springs, Power / Clock Springs, Stamping, Torsion Springs, Variable Pitch Springs, Wire Forming
- Additional Services: Design Assistance, High Volume Production, Low Volume Production
- Materials: Exotic Metals, Music Wire, Spring Steel, Stainless Steel
- Features: Midwest US Only, North America, Other, Other / Special, United States Only
-
Description: Engineered Spring Products® (ESP) is an ISO-9001 certified solutions provider for problems involving compression springs, torsion springs, extension and garter springs, as well as Belleville washers/disc springs. We design and manufacture a wide variety of
- Additional Services: Assembly Services, Design Assistance, High Volume Production, Low Volume Production
- Capabilities: Compression Springs, Disc / Washer Springs, Extension Springs, Flat Springs, Garter Springs, Leaf Springs, Torsion Springs
- Materials: Exotic Metals, Music Wire, Spring Steel, Stainless Steel
- Features: North America, Southern US Only, United States Only
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: this process, waves are added to give it a spring effect. Multi Turn Wave Springs or Multi-Wave Compression Springs offer deflections beyond round wire springs and occupy less axial space. Lispring Wave Springs (Flat Wire
- Outer Diameter (OD): 1.7716545 inch
- Solid Height: 0.909843011 inch
- Spring Rate: 41.28436398681987 lbs/in
- Material: Alloy Steel (Music Wire), Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
-
Description: Engineered Spring Products® (ESP) is an ISO-9001 certified solutions provider for problems involving compression springs, torsion springs, extension and garter springs, as well as Belleville washers/disc springs. We design and manufacture a wide variety of
- Material: Alloy Steel (Music Wire), Brass, Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Other, Stainless Steel
-
Supplier: Coiling Technologies, Inc.
Description: They are made from coiled flat wire with waves added to give its spring effect. These types of springs offer reduced operational height but can still handle the same loads as a compression spring, which makes them ideal for smaller assemblies or working in
- Washer Type: Wave Washer
-
Supplier: Murphy & Read Spring Manufacturing Co.
Description: Murphy & Read has been serving Industry in virtually every field for over 90 years. Our major customers are in the fields of Medical, Hardware, Automotive, Household Tools and Appliances, Aerospace, Valves, Computer Peripherals, Electric Controls and Assemblies, Military & OEM.
- Capabilities: Compression Springs, Conical / Taper Springs, Extension Springs, Flat Springs, Torsion Springs, Variable Pitch Springs, Wire Forming
- Additional Services: Design Assistance, High Volume Production, Low Volume Production, Prototype Services
- Materials: Exotic Metals, Music Wire, Spring Steel, Stainless Steel
- Features: North America, Northeast US Only, Other, Other / Special, United States Only
-
Description: Our Maryland Precision Spring location has been a custom manufacturer of Belleville disc springs & stacks, constant & variable force springs, motor & power springs, retail PoP pushers, reel retrievers, light stampings, and electrical assemblies since 1972. A leading
- Additional Services: Assembly Services, Design Assistance, High Volume Production, Low Volume Production, Prototype Services
- Capabilities: Compression Springs, Constant Force Springs, Disc / Washer Springs, Extension Springs, Flat Springs, Power / Clock Springs, Stamping, Torsion Springs, Variable Pitch Springs, Wire Forming
- Materials: Exotic Metals, Spring Steel, Stainless Steel
- Features: North America, Southern US Only, United States Only
-
Supplier: Lee Spring Company
Description: Springs occupy a very small area relative to the amount of work they can perform. In fact, Lee’s REDUX Wave Springs can reduce the size and weight of the assembly by as much as 50%.REDUX Wave Springs are manufactured from a single filament of Type 17-7 Stainless Steel
- Inside Diameter: 0.875 inch
- Outside Diameter: 0.824 inch
- Thickness / Working Height: 0.25 inch
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Heavy Duty Power Connectors SPRING COMPRESSION FLAT WIRE
Find Suppliers by Category Top
Featured Products Top
-
Flat-wire wave springs, an increasingly accepted alternative spring technology, come in single- and multi-turn versions that install easily in a variety of preloading and power transmission applications. Read on for some useful wave spring tips. Click to Read (read more)
Browse Compression Springs Datasheets for Rotor Clip Company, Inc. -
A wave spring is made from coiled flat wire with waves added to give it a spring effect. Wave springs are superior to coil springs in certain applications because they provide lower work heights with the same force. This not only provides for space savings (read more)
Browse Compression Springs Datasheets for Rotor Clip Company, Inc. -
Are you ready to replace stacks of Single-Turn Wave Springs? Nested Spirawave Wave Springs are flat wire wave springs with multiple turns coiled in parallel to produce higher forces. Providing two to three times the force of a Single-Turn Wave Spring, they are a cost (read more)
Browse Compression Springs Datasheets for Smalley -
Multi-turn wave springs provide a compact alternative to conventional round-wire compression springs for applications where axial installation space is limited. Their flat-wire wave (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
A wave spring is a flat-wire compression spring formed into a continuous wave pattern. Compared to traditional coil springs, it provides the same load and deflection performance while occupying substantially less axial height (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Wire Construction: Wave springs are typically made from flat, pre-hardened spring wire. (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Multi-turn wave springs with shim ends are precision flat-wire compression springs designed for applications requiring axial preload within limited installation space. Compared with conventional coil springs, wave springs provide a compact design by utilizing multiple wave layers to (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
single-turn wave springs. With advancements in manufacturing processes, modern wave springs are made by coiling flat wire using specialized forming techniques. This allows for the production of (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Control Low-profile design using flat wire formed into waves Maximizes space (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
for 30 years, but this will mark the first standard series on the market. Nested Spirawave Wave Springs are flat wire wave springs with multiple turns, coiled in parallel to produce higher forces. Benefits Two to three times the force of a standard single (read more)
Browse Compression Springs Datasheets for Smalley
Conduct Research Top
-
All Springs are Not Equal (R): Smalley Wave Springs
malley's wave springs are unique flat wire compression springs that replace traditional coil springs in load-bearing applications. The thin, crest-to-crest design of Smalley's wave springs reduces spring height and manufacturing material usage without compromising function; wave springs provide
-
Designing with Smalley Wave Springs
Smalley Wave Springs are a series of flat wire compression springs offering numerous functional advantages over traditional coil or compression springs. While providing the same force and deflection as a traditional coil spring, wave spring technology enhances load precision and cuts down
More Information Top
-
Investigations in Novel Regenerator
Concepts for use in a Small Motor-Vehicle
Gas-Turbine Engine
by
The regenerator hub rests on a flat - wire compression spring that sits on a ball bearing.
-
Handbook of Die Design, Second Edition > SPRINGS, THEIR DESIGN AND CALCULATIONS
Rectangular wire compression spring wound on flat or edge.
-
Standard Handbook of Machine Design, Third Edition > SPRINGS
Rectangular- wire compression spring wound on flat or edge.
Indicates content that may require registration and/or purchase.