-
Supplier: Accuris
Description: Stylus-100 Degree Flat Head Gage
-
Supplier: Accuris
Description: GAGE, SURFACE PLATE FLATNESS CHECKING
-
Supplier: Accuris
Description: Gage-100 Degrees Flat Heat Flushness
-
-
Supplier: Accuris
Description: Standard Test Method for Measuring Heat Flux Using Surface-Mounted One-Dimensional Flat Gages
-
Supplier: Gagemaker L.P.
Description: configurations and adapters are available upon request. The 12″ (DG-1200 Series) and 20″ (DG-2000 Series) gages include one double sided blade contact instead of a contact point and a contact point holder. Digital depth gages do not requires a setting standard. The gage is
- Range: 0 to 24 inch
- Resolution: 0.0005 inch
- Graduation / Resolution: 0.0005 inch
- Gage / Instrument Type: Depth Gage
-
Supplier: Reid Supply
Description: Depth gauges measure the depth of holes, counterbores, slots, and other recesses. . The Starrett 644 Dial Depth Gage is for longer ranges, and is accurate and simple to use. Put the contact on the work to be measured and push the gage head down until the base stops at the reference
- Range: 3 inch
- Gage / Instrument Type: Depth Gage
-
Supplier: Transcat, Inc.
Description: Product Highlights ABSOLUTE Digimatic Depth Gage can keep track of the origin point once set for the entire life of the battery. Wide probing range is available with the supplied extension rod. Bottom surface of the base is hardened, ground and lapped for highest degree of flatness.
- Gage / Instrument Type: Depth Gage
-
Supplier: ASTM International
Description: Applications include both radiation and convection heat transfer. The gages have broad application from aerospace to biomedical engineering with measurements ranging form 0.01 to 50 kW/m2. The gages are usually square or rectangular and vary in size from 1 mm to 10 cm or more on a
-
Supplier: Transcat, Inc.
Description: Product Highlights The Starrett 644 Dial Depth Gage is for longer ranges, and is accurate and simple to use. Put the contact on the work to be measured and push the gage head down until the base stops at the reference point and take your reading. Furnished with three rounded-end
- Range: 0 to 3 inch
- Gage / Instrument Type: Depth Gage
-
Supplier: Mahr Inc.
Description: Product features Flat lower anvil (reference) adjustable over a broad range Radiused upper anvil (sensitive) spring-loaded to counter balance the weight of the gage Indicator can be rotated to read from front or rear of the gage Anvils are tungsten carbide for long life
- Resolution: 0.0005 inch
- Measurement Scale / Units: English
- Gage / Instrument Type: Go - No Go / Functional, Snap Gage
- Mounting / Loading Options: Handheld / Portable
-
Supplier: Transcat, Inc.
Description: Product Highlights Range 0-200mm Graduation 0.01mm Stroke 5mm Accuracy 0.015mm Extension Rods 5pcs.(10,20,30,30,100mm) Base WxThickness 63.5x16mm Flatness 5µm
- Gage / Instrument Type: Depth Gage
-
Supplier: Transcat, Inc.
Description: Product Highlights The Starrett 644 Dial Depth Gage is for longer ranges, and is accurate and simple to use. Put the contact on the work to be measured and push the gage head down until the base stops at the reference point and take your reading. Furnished with three rounded-end
- Range: 0 to 2.9527575 inch
- Gage / Instrument Type: Depth Gage
-
Supplier: Flexbar Machine Corporation
Description: RECTANGULAR GAGES BLOCK ACCESSORIES Precision Made From Gage Block Steel with Gage Block Accuracy Base Block's mounting surface is lapped, flat & parallel with base Model No. 14962, Rectangular Gages Clamp 8" capacity.
-
Supplier: Banner Engineering Corp.
Description: Reliably detects the presence of a large metal object - such as a car, truck or railcar - even when the vehicle is not moving Designed for installation into concrete and asphalt pavements Features completely self-contained Flat-Pak design with no external controller Encapsulated in rugged epoxy to
- Operating Temperature: -40 to 158 F
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Rectangular
-
Supplier: Mahr Inc.
Description: Product features Using the basic design of the Model 57B-13 (Model 57B-13M — Metric) Gage, the lower contact is PT-103, 1.10 mm / .043” diameter rod, mounted horizontally The upper contact is a flat chisel contact , in line with the rod By slipping tubular parts onto the lower contact, the
- Range: 0 to 0.300000162 inch
- Graduation / Resolution: 0.0005 inch
- Resolution: 0.0005 inch
- Mounting / Loading Options: Benchtop / Floor, Handheld / Portable
-
Supplier: Flexbar Machine Corporation
Description: RECTANGULAR GAGE BLOCK SETS Avaliable in Steel or Carbide Sets All Sets are Calibrated and Certified to NIST Standards. Steel Rectangular Gage Block Sets: Three different grade sets with accuracy at a very significant price savings. Carbide Rectangular Gage Block Set: Available
- Features: Gage Block, Other
-
Supplier: Flexbar Machine Corporation
Description: RECTANGULAR GAGE BLOCK SETS Avaliable in Steel or Carbide Sets All Sets are Calibrated and Certified to NIST Standards. Steel Rectangular Gage Block Sets: Three different grade sets with accuracy at a very significant price savings. Carbide Rectangular Gage Block Set: Available
- Features: Gage Block, Other
-
Supplier: Mahr Inc.
Description: Product features Push-down movement Molded body fits shape of hand Built-in indicator Gage is normally open for easy part entry Push-down button to close the contacts Rugged and compact for roving inspection 6.3 mm / .25“ diameter, flat steel contacts
- Graduation / Resolution: 0.001 inch
- Resolution: 0.001 inch
- Display: Dial / Analog / Direct Reading Scale
- Mounting / Loading Options: Handheld / Portable
-
Supplier: Flexbar Machine Corporation
Description: 81 PIECE SQUARE GAGE BLOCK SETS (Inch) Steel Rectangular Gage Block Sets: Three different grade sets with accuracy at a very significant price savings. Carbide Rectangular Gage Block Set: Available in 81 piece, Grade 3 Steel Sets: Constructed of the finest grade of high
- Features: Gage Block, Other
-
Supplier: Mahr Inc.
Description: Product features Push-down movement Molded body fits shape of hand Built-in indicator Gage is normally open for easy part entry Push-down button to close the contacts Rugged and compact for roving inspection 6.3 mm / .25“ diameter, flat steel contacts
- Range: 0 to 0.29921276 inch
- Graduation / Resolution: 0.000393701 inch
- Resolution: 0.000393701 inch
- Display: Dial / Analog / Direct Reading Scale
-
Supplier: Reid Supply
Description: as test indicators, dial indicators are frequently used to measure machinery calibrations and equipment tolerances. . Handy pocket gage is approximately the size of a thin pocket watch. Ideal for inspectors, purchasing agents and salespeople to check the size of materials up to 3/8" or 9mm
- Range: 0.375 inch
- Resolution: 0.001 inch
- Display: Dial / Analog / Direct Reading Scale
-
Supplier: Gagemaker L.P.
Description: Thread Form Profile Gages Gagemaker manufactures precision straight thread profile gages for quick identification of a straight thread form (ANSI, ISO, etc.). Specify thread type and pitch to be inspected when ordering. Special form profiles are available.
- Technology: Contact / Stylus Based
- Features: Form Measurement, Other, Specialty / Custom, Wear / Tribology
- Mounting / Loading Options: Handheld / Portable
- Applications: Mechanical Parts (Bearings, Shafting)
-
Supplier: Gagemaker L.P.
Description: hread form accuracy is important if two connections are to make-up properly. Using a Thread Profile Gage is a quick way to check your threads for proper form and pitch. Thread form is defined as its profile in an axial plane for a length of one pitch. Simply place the correct form into the
- Technology: Contact / Stylus Based
- Features: Form Measurement, Other, Specialty / Custom, Wear / Tribology
- Mounting / Loading Options: Handheld / Portable
- Applications: Mechanical Parts (Bearings, Shafting)
-
Supplier: ABB Measurement & Analytics
Description: (FEMS), which is a system that have flatness target models that descibes the desired flatness of the strip. Output is the difference between the target value and the measured flatness the so called Flatness Error.
- Gaging Technology: Electronic, Non-contact
- Gage / Instrument Type: Gaging System / Station
- Mounting / Loading Options: Machine Mounted
- Measurement Scale / Units: Metric
-
Supplier: Epsilon Technology Corp.
Description: similar to those on a dial indicator. The full bridge strain gaged construction provides an electrical output compatible with any electronics designed for a strain gaged transducer. The magnetic base furnished with the gage can be mounted to the desired reference surface, whether flat or
- Test Temperature: -40 to 212 F
- Application: Compressive, Gaging
- Test Fixture Type: Deflectometer
-
Supplier: ABB Measurement & Analytics
Description: the roll exceptionally reliable. The roll has 26 or 52 mm wide sensors for measuring the flatness.
- Range: 1.0236226 to 2.0472452 inch
- Gage / Instrument Type: Gaging System / Station
- Measurement Scale / Units: Metric
- Attribute Measurement Capability: Thickness Gage
-
Supplier: Precision Surfacing Solutions
Description: The Lapmaster Flatness Gauges provides a quick, reliable method of inspecting lap plates, polishing plates, surface plates and other large surfaces for flatness. The Flatness Gauge determines flatness by measuring the deviation from a straight line on a plane determined
- Vertical (Z) Resolution: 0.0001 inch
- Profile Vertical Resolution: 0.0001 inch
- Applications: Aerospace / Defense, Electronics, Precision Machining / Grinding
- Display & Special Features: Analog Meter, Digital Readout
-
Supplier: ASME
Description: (d) straight-sided spline plug and ring gage blanks to major diameters of 8.000 in. for plugs and 6.000 in. for rings; (e) machine taper plug and ring gage blanks to 5.000 in. gaging diameter; (f) adjustable snap gages to 12 in.; (g) adjustable length gages to any desired
-
Supplier: ASME Standards and Certification
Description: (d) straight-sided spline plug and ring gage blanks to major diameters of 8.000 in. for plugs and 6.000 in. for rings; (e) machine taper plug and ring gage blanks to 5.000 in. gaging diameter; (f) adjustable snap gages to 12 in.; (g) adjustable length gages to any desired
-
Supplier: TelephoneStuff.com
Description: Flat-Steel Fish Tape. Features: - Flat steel tape reaches easily above ceilings, under carpets, and through walls to install wire - 25' (7.6 m) long, extending to where a traditional fish tape can't - Winder case with crank handle for easy compact storage
- Features: Other Gage
-
Supplier: RIFTEK EUROPE Sp. z.o.o.
Description: The system is designed for non-contact laser scanning and measurement of flat washers (spacers) thickness. Field of application: large-scale production.
- Range: 0.02362206 to 0.13779535 inch
- Gage / Instrument Type: Gaging System / Station, Optical - Laser
- Features: Material Thickness
- Measurement Scale / Units: Metric
-
Supplier: Carr Lane Manufacturing Co.
Description: Versatile, heavy-duty load cell for measuring clamping force in hydraulic or mechanical clamping systems. This high-quality, precision gauge is an extremely useful tool to measure clamping force. Flat side provides relief to allow proper positioning in-line with the clamping force. This relief is
- Force / Load Rating: 0 to 13,488 lbs
- Force Measured: Compression
- Device: Gauge / Indicator, Sensor / Transducer
- Package: Pancake
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the breaking tenacity of wool fibers as a flat bundle with a 1/8-in. (3.2-mm) clamp separation. 1.2 This test method is especially adapted to the fiber bundle clamps and strength testing instruments specified, but may be used on other tensile testing
-
Supplier: TelephoneStuff.com
Description: Tempered, high-quality 1/8" (3 mm) wide steel tape. Flat-steel fish tape is for everyday use. Features: - Extra-large Grip-It handle is designed to be gripped from different angles, even with a gloved hand - HI-VIZ orange case makes fish tape easy to spot on the jobsite - Winder reel is made of
- Features: Other Gage
-
Supplier: ABB Measurement & Analytics
Description: The standard roll uses 26 or 52 mm wide sensors for measuring flatness. The sensors are protected by shrink-on rings. Roll diameter, ring material and surface hardness are adapted to demands of each specific application.
- Range: 1.0236226 to 2.0472452 inch
- Gage / Instrument Type: Gaging System / Station
- Measurement Scale / Units: Metric
Find Suppliers by Category Top
Featured Products Top
-
reference surface, whether flat or round, and the tip can be easily positioned to measure deformations during the test. The mounting system is designed to enable convenient swing in / swing out positioning of the deflectometer, when needed, without having to realign the deflectometer between tests (read more)
Browse Deflectometers and Extensometers Datasheets for Epsilon Technology Corp. -
and mechanical indicators, the dynamic range (ratio of range/accuracy) of 2000 for our indicator far exceeds that of other indicators, typically replacing the full indicator product line of other manufacturers. The Electrolimit Indicator is the ultimate indicator for measuring flat, cylindrical (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. The Electrolimit Comparator is the ultimate comparator for measuring flat, cylindrical, and spherical objects. A configurable general purpose anvil (optional) provides point contact support for measuring the three geometry types. Point contact ensures high accuracy and speed by eliminating the (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Numerous operations are running concurrently in industrial process plants across diverse infrastructure, including storage tanks, pipes and production equipment. The condition of this equipment must be maintained regularly to prevent risks of unplanned downtime and costly repairs.
(read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
Cygnus Underwater is engineered for precision in the most demanding underwater environments - whether you’re inspecting offshore platforms in the open ocean or conducting maintenance on inland waterways.
(read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
It’s finally here… our superb NEW Underwater Ultrasonic Thickness Gauge will be available for delivery this October!
(read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
The latest addition to the Cygnus diver range, the new Cygnus Underwater, is an incredible advance on its predecessor, with a host of smart new features, specially designed to operate seamlessly in an array of diverse conditions, simultaneously accomplishing greater accuracy and usability.
(read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
With its original roots in the NDT of ships’ hulls, Cygnus Instruments has now worked in the marine industry alongside ship surveyors and commercial divers for over four decades.
(read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
Gas explosions are often catastrophic, causing irreversible damage and sadly, human fatalities. When an ignition source, such as electrical or thermal equipment, enters a space where there are flammable and potentially explosive substances, typically in a confined building or vessel, extreme heat increases pressure in the space and causes an explosion.
(read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
Cygnus 1 Ex is a certified, intrinsically safe gauge favoured by oil and gas operators for its safety, efficiency, and accuracy. It enhances safety by being rated for Zone 0, allows inspections during live operations to reduce downtime, lowers costs by eliminating shutdowns and coating removal, and supports asset integrity through reliable measurements for proactive mainten...
(read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited
More Information Top
-
Development and application of roll contour configuration in temper rolling mill for hot rolled thin gauge steel strip
IMS profile and Rometer F200 flatness gauge meters were installed at the exit of the finishing train to measure and record the strip profile and flatness.
-
Use of gage IP-4 to measure the flatness of sheet on cold-rolling mills
The gage IP-4 is a Russian-made noncontact flatness gage that can measure the flatness of ferrous and nonferrous strip and sheet on hot- and cold-rolling mills and other types of equipment (straightening machines, coilers, shears, etc.).
-
Advances in Rolling Equipment and Technologies II
a wqsun18@gmail.com, b yangquan@ustb.edu.cn, c harui@ustb.edu.cn, c lieyan603@yahoo.com.cn Keywords: Tandem cold mill, Flatness gauge and tension control, Coiling variable tension control, .
-
Use of Gage IP-4-GP to Measure the Flatness of Strip on a Hot-Strip Mill
However, although mills may lack automated systems and special actuators to control flatness, equipping them with flatness gages that can provide real-time data would make it possible to improve the flatness of the product through manual regulation of the existing actuators.
-
Wafer mapping for stepper effects characterization
A simple technique is introduced to compare wafer flatness measured on a non-contact capacitive flatness gauge with flatness reported by a photolithography stepper.
-
Research of the Strategy on the Flatness and Gauge Control Based on Coiling Variable Tension Control Process
Coiling Variable Tension Control, Decoupling Design, Flatness Gauge , Tandem Cold Mill, Tension Control .
Indicates content that may require registration and/or purchase.