Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Oren Elliott Products, Inc.
Description: exactly the same speed at all times Zero backlash and high torsional stiffness Electrical insulation Accommodates large radial misalignment in a short length Easy installation in blind or difficult installations when through-bores are used Economically priced compared to other
- Bore Diameter: 0.125 to 0.0787402 inch
- Coupling Diameter: 0.25 to 2.25 inch
- Coupling Length: 0.35 to 3.07 inch
- Angular Misalignment: 0.5 degrees
-
Supplier: Oren Elliott Products, Inc.
Description: exactly the same speed at all times Zero backlash and high torsional stiffness Electrical insulation Accommodates large radial misalignment in a short length Easy installation in blind or difficult installations when through-bores are used Economically priced compared to other
- Bore Diameter: 0.125 to 0.0787402 inch
- Coupling Diameter: 0.25 to 2.25 inch
- Coupling Length: 0.35 to 3.07 inch
- Angular Misalignment: 0.5 degrees
-
Supplier: CEF Industries LLC
Description: CEF's Flexible Shafts usually consists of a rotating core shaft with metal end fittings for attachment to mating parts. A protective outer casing is used when necessary. This outer casing has its own ferrule fittings that keep it stationary while the flex shaft
- Rotation: Bidirectional
-
-
Supplier: Oren Elliott Products, Inc.
Description: radial misalignment in a short length Accommodates relatively large axial misalignment Easy installation in blind or difficult installations - all block couplings have through bores Inexpensive replaceable wear element Internal grease reservoir provides continuous flow of
- Bore Diameter: 0.125 to 0.0787402 inch
- Coupling Diameter: 0.25 to 2.25 inch
- Coupling Length: 0.35 to 3.07 inch
- Angular Misalignment: 0.3 degrees
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Detect and Lock-On Ring Feature “Internal Support” of Insert for Higher Horse Power Higher Horse Power in a Smaller Package Large Bore Capacity No Exposed Shaft on Spacer Coupling Very Economical Torque Ratings up to 3,610,000lbs Uniquely combines the stability of a compression
- Bore Diameter: 1 to 16 inch
- Coupling Diameter: 2.125 to 34.62 inch
- Rated Torque: 88 to 3,610,000 In-lbs
- Rated Speed: 1,100 to 20,200 rpm
-
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed
- Coupling Length: 2.563 inch
- Angular Misalignment: 8 degrees
- Rated Torque: 7.5 In-lbs
-
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed
- Coupling Length: 2.574 inch
- Angular Misalignment: 8 degrees
- Rated Torque: 6.25 In-lbs
-
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed
- Coupling Length: 1.264 inch
- Angular Misalignment: 1 degrees
- Rated Torque: 6.25 In-lbs
-
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed
- Coupling Length: 1.25 inch
- Angular Misalignment: 1 degrees
- Rated Torque: 9.375 In-lbs
-
Description: ISO 7919-5:2005 gives guidelines for applying evaluation criteria for shaft vibration measured at, or close to, the bearings of machines or machine sets in hydraulic power generating and pumping plants under normal operating conditions. These guidelines are presented in terms of
-
Supplier: C-Flex Bearing Company
Description: Patented design permits large axial, radial and angular misalignments while transmitting high torque loads with zero backlash. C-Flex couplings combine the best qualities of disc, beam and bellows couplings in a unique and economical new design. Designed to couple two
- Bore Diameter: 0.1574804 to 1.2598432 inch
- Coupling Diameter: 0.7480319 to 2.50000135 inch
- Coupling Length: 1.3779535 to 3.1102379 inch
- Angular Misalignment: 7 degrees
-
Supplier: C-Flex Bearing Company
Description: Patented design permits large axial, radial and angular misalignments while transmitting high torque loads with zero backlash. C-Flex couplings combine the best qualities of disc, beam and bellows couplings in a unique and economical new design. Designed to couple two
- Bore Diameter: 0.125 to 1.25 inch
- Coupling Diameter: 0.75 to 2.5 inch
- Coupling Length: 1.375 to 3.1 inch
- Angular Misalignment: 7 degrees
-
Supplier: C-Flex Bearing Company
Description: Patented design permits large axial, radial and angular misalignments while transmitting high torque loads with zero backlash. C-Flex couplings combine the best qualities of disc, beam and bellows couplings in a unique and economical new design. Designed to couple two
- Bore Diameter: 0.125 to 1.25 inch
- Coupling Diameter: 0.75 to 2.5 inch
- Coupling Length: 0.85 to 3.25 inch
- Angular Misalignment: 7 degrees
-
Description: converted to combination bore couplings. When fitted to set screw hubs, bore adapters prevent the screws from scoring the shafts and permit repeated re-positioning and easy removal of the coupling. Ondrives.US Bore Reducers are available in brass (smaller sizes only),
-
Supplier: John Crane, Inc.
Description: M Series coupling range is particularly suited for electric motor and turbine drives in the oil and gas industry. Torque is normally transmitted through two sets of pre-assembled membrane units, separated by a spacer element. The coupling provides a good level of angular,
- Bore Diameter: 12 inch
- Rated Torque: 845,132.743362832 In-lbs
- Rated Speed: 24,000 rpm
- Coupling Type: Metal Contoured Diaphragm
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Detect and Lock-On Ring Feature “Internal Support” of Insert for Higher Horse Power Higher Horse Power in a Smaller Package Large Bore Capacity No Exposed Shaft on Spacer Coupling Very Economical Torque Ratings up to 3,610,000lbs Uniquely combines the stability of a compression
- Bore Diameter: 0.25 to 7 inch
- Coupling Diameter: 2.125 to 34.62 inch
- Coupling Length: 2.05 to 23.25 inch
- Rated Torque: 88 to 3,610,000 In-lbs
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Detect and Lock-On Ring Feature “Internal Support” of Insert for Higher Horse Power Higher Horse Power in a Smaller Package Large Bore Capacity No Exposed Shaft on Spacer Coupling Very Economical Torque Ratings up to 3,610,000lbs Uniquely combines the stability of a compression
- Bore Diameter: 3.375 to 13.25 inch
- Coupling Diameter: 8.5 to 28.875 inch
- Coupling Length: 5.725 to 20.75 inch
- Rated Torque: 88 to 3,610,000 In-lbs
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: chemicals and weather. ATRA-Flex® Couplings are manufactured in the USA. Standard hubs and rings are machined from solid carbon steel rounds and tubing, maintaining tight tolerances which provides excellent coupling balance. Stainless steels in grades 303,304 and 316 are
- Bore Diameter: 1.25 to 10.5 inch
- Coupling Diameter: 3.415 to 17.9 inch
- Rated Torque: 85 to 570,000 In-lbs
- Rated Speed: 1,700 to 20,200 rpm
-
Description: ISO 10441-2007 specifies the requirements for couplings for the transmission of power between the rotating shafts of two machines in special-purpose applications in the petroleum, petrochemical and natural gas industries. Such applications are typically in
-
Supplier: CSA Group
Description: ISO 10441-2007 specifies the requirements for couplings for the transmission of power between the rotating shafts of two machines in special-purpose applications in the petroleum, petrochemical and natural gas industries. Such applications are typically in
-
Supplier: CSA Group
Description: ISO 14691:2008 specifies the requirements for couplings for the transmission of power between the rotating shafts of two machines for general-purpose applications in the petroleum, petrochemical and natural gas industries. Such applications typically require
-
Supplier: Tri-Tronics Company, Inc.
Description: 3/8" shaft diameter, 1-9/16" shaft length with 2 flats at 90 degrees Datasheet M139 Single output encoder with Enhanced Anti-Jitter feature Datasheet M141 Recessed shaft retaining ring (standard feature before September, 2000) Datasheet M152 8mm shaft diameter, 39mm
- Encoder Technology: Optical
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product Description Rotary joint can be define to: Coupling - a mechanical sealing device used to connect two shafts together at their ends for the purpose of transmitting power, including flexible couplings Rotary union - a coupling for passing fluid and gas
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: mechanical sealing device used to connect two shafts together at their ends for the purpose of transmitting power, including flexible couplings Rotary union – a coupling for passing fluid and gas through a rotating joint Slip ring assembly, used to send electrical
-
Supplier: FLSmidth
Description: Shaft Arrangements A number of paddle shaft arrangements are available in cold rolled carbon and stain- less steel. Vertical lengths in excess of six (6) feet (1829 mm) use a flexible shaft coupling. Standard vertical extensions may be shortened by
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 200 F
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: ValueTronics International, Inc.
Description: user interface provides easy to understand results that don't require extensive alignment knowledge and the unique "All-in-One" result screen that shows you both coupling results and feet corrections (vertical and horizontal) in real terms making it easy to take corrective
-
Supplier: ARGAL s.r.l.
Description: Cast iron bearing housing hosts roll bearing and ball bearing to support the transmission shaft and all the dynamic loads; it is the design privileged for heavy duty applications and continuous use. Pump mounted with electric driver on common base plate and connected by elastic
- Discharge Size: 1.2598432 to 1.968505 inch
- Maximum Discharge Flow: 74.84873333333333 to 396.258 GPM
- Media Temperature: -22 to 230 F
- Water Temperature: -22 to 230 F
-
Supplier: Yamaha Corporation
Description: value will cause early stage robot breakdowns and lead to a drastic drop in the robot service life span. 10 Hollow shaft and tool flange options are selectable Useful options include a hollow shaft for easy wiring to the tip tool and a tool flange for tool clamping.
- Load Capacity: 3 kg
- Reach: 300.00000000000006 mm
- Robot Type: SCARA Robot
Find Suppliers by Category Top
Featured Products Top
-
Couplings for highly misaligned rotating shafts transmitting high torque without backlash C-Flex patented couplings are directionally independent, providing the same torsional rigidity and offset capability regardless of (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
Couplings for highly misaligned rotating shafts transmitting high torque without backlash C-Flex patented couplings are directionally independent, providing the same torsional rigidity and offset capability regardless of (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
Flexible Shaft Couplings C-Flex couplings are designed to connect two rotating shafts, accommodating large misalignments while transmitting high torque loads with zero backlash. Their construction ensures a low moment of (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
-Flex couplings in mechanical systems to connect rotating shafts will result in lower energy usage and bearing failure, since less stress is placed upon bearings. Misalignment forces on the bearings of a rotating system generates heat which is wasted energy. The use of C-Flex couplings will minimize these (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
C-Flex Couplings C-Flex Couplings combine the best qualities of disc, beam, and bellows couplings in a unique and economical new design. Made to couple two rotating shafts together, these couplings can accommodate large misalignments while transmitting high (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
be arranged as required on the shafts to be connected. If the elastic tyre is irreparably damaged or worn, the metal parts can rotate freely against one another because they are not in contact with one another. Application The ELPEX-B coupling is available as a (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
rotating shafts reduces energy usage and bearing failure by minimizing stress on bearings. Misalignment forces generate heat, which is wasted energy, but C-Flex couplings significantly reduce these forces, resulting in a more energy-efficient system (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
Disc Couplings: Precision Connection for Demanding Applications Disc couplings use flexible stainless steel discs to transmit torque while accommodating shaft misalignment. Unlike elastomeric (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
In applications where positional accuracy and responsiveness are paramount, beam couplings provide an optimal balance of flexibility and precision. Machined from a single piece of aluminum or stainless steel, their helical cut design allows controlled deflection while maintaining exceptional (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
our flexible couplings C-Flex Bearing Co., Inc. is a privately owned small business located in upstate New York. We have been incorporated since 1993. Under the current administration, we have been in business since 1988 however under different (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company
Conduct Research Top
-
Stator Coupling Model Analysis - White Paper (.pdf)
at the flexible part of the structure, natural frequency will increase from its original design of 714Hz to an optimized design of 1611Hz. Coupling is a device mainly used to connect two shafts together in order to transfer power or rotation. In motion control applications, a rotor coupling is used
-
Selecting the Best Hub Fastener for a Power Transmission Application
Gears, pulleys, couplings, shaft extenders, shaft reducers, flexible shafts and shaft accessories are critical rotating and power transmission components. They are found in assemblies for applications as diverse as robotics, 3D printers, machine tools, automobiles, military and defense equipment
More Information Top
-
Engineering Haptic Devices
Anti- rotation slots integrated in the segment Transmission shaft with flexible couplings .
-
Bispectral and trispectral features for machine condition diagnosis
The experimental data were collected from a inachine consising of a rotating shaft driven by a DC electric motor through a flexible coupling , held in place by two rolling element bearings, each with eight balls of diameter 6.35mm, and with ball …
-
Fault Detection and Fault-Tolerant Control Using Sliding Modes
The motor shaft is connected in line to a rotating eddy current disk brake via a flexible coupling and also to a tacho-generator, the latter providing the measurement of angular speed used for feedback purposes.
-
Fault tolerant control using sliding mode observers
The motor shaft is connected in line to a rotating eddy current disk brake via a flexible coupling and also to a tacho-generator, the latter providing the measurement of angular speed used for feedback purposes.
-
Impact of interruption on power grid disturbances
The flexible coupling connects these two rotating shafts and allows masses to rotate at a different speed in transients.
-
http://dspace.mit.edu/bitstream/handle/1721.1/43281/33430246-MIT.pdf?sequence=2
The inner shaft of the rotating machinery is con- nected to the spin motor by an in -line flex coupling with tapper lock bushings.
-
Reckless projects through rock and Firn in the 19th outgoing century, challenges, under extreme conditions
The connection to the drill for the purpose of transmission of the mechanical work took place with the rotating that was connected to flexible shaft in a protective cover to the bevel gear of the drill.
-
Torsional dynamics of generator-units during autonomous operation
The flexible coupling between diesel engine and synchronous generator shaft allows these masses to rotate at a different speed in transients.
-
Dynamics of Large Scale Coupled Structural/ Mechanical Systems: A Singular Perturbation/ Proper Orthogonal Decomposition Approach
Other structural/mechanical systems that involve coupling between linear or weakly nonlinear elastic continua and pendulum oscillators are encountered in crane, robot, and tether structures, and in rotating unbalanced discs coupled through a flexible shaft .
Indicates content that may require registration and/or purchase.