-
Supplier: QTC METRIC GEARS
Description: Circular Pitch 5 - 3000mm Flexible Stainless Steel Rack
- Face Width: 15 mm
- Pressure Angle: 20°
- Design: Metric
- Gear Type: Rack
-
Description: A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack
- Face Width: 15 mm
- Pressure Angle: 20°
- Features: Other Metal
- Gear Type: Rack
-
Description: A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack
- Face Width: 15 mm
- Pressure Angle: 20°
- Features: Other Metal
- Gear Type: Rack
-
-
Description: A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack
- Face Width: 15 mm
- Pressure Angle: 20°
- Features: Other Metal
- Gear Type: Rack
-
Supplier: DME Company
Description: Cost-effective solution for increasing capacity D-M-E delivers tremendous Multi-Parting Line System flexibility, including: Mold bases Complete hot runner systems, components and temperature controllers Functional subassemblies such as centering devices, center supports and components Scaling your
-
Supplier: Newport MKS
Description: The M-370-RC Metric Rack-and-Pinion Rod Clamp incorporates independent clamping and a rack-and-pinion positioning mechanism for more precise vertical adjustment. This approach limits the rotation of the clamp to ±0.5°. For 360° of rotation, use the Model 30 Rotary Adaptor. The M-370-RC
-
Supplier: Newport MKS
Description: The 370-RC Rack-and-Pinion Rod Clamp incorporates independent clamping and a rack-and-pinion positioning mechanism for more precise vertical adjustment. This approach limits the rotation of the clamp to ±0.5°. For 360° of rotation, use the Model 30 Rotary Adaptor. The 370-RC clamp is
-
Supplier: Newport MKS
Description: The 72 Extra Long Standard Rod has suitable sturdiness for most general laboratory applications. Made of steel, it has a 1.5 in. (38.1 mm) diameter and is 24.0 in. (610 mm) tall with a nylon gear rack set into the rod for rack-and-pinion control over component elevation. Steel
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 38.1 mm
- Features: Other
-
Supplier: Newport MKS
Description: higher resonant frequency, 100% faster vibration decay and 160% better peak compliance. These 14.0 in. (355.6 mm) long rods mount to tables and breadboards with four bolts through a special ring base and have with a nylon gear rack set into the rod for rack-and-pinion control
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 38.1 mm
- Features: Other
-
Supplier: ATLANTA Drive Systems, Inc.
Description: designer the flexibility of choosing the desired level of rack precision to meet the application needs. These racks are available in straight (spur) and helical versions, in modules 2.0 through 12.0, in half meter and one meter lengths. These racks are ideal for high accuracy
- Number of Teeth: 150
- Face Width: 24 mm
- Length: 1,000 mm
- Pressure Angle: 20°
-
Supplier: ATLANTA Drive Systems, Inc.
Description: designer the flexibility of choosing the desired level of rack precision to meet the application needs. These racks are available in straight (spur) and helical versions, in modules 2.0 through 12.0, in half meter and one meter lengths. These racks are ideal for high accuracy
- Number of Teeth: 54
- Face Width: 59 mm
- Length: 1,017.8 mm
- Pressure Angle: 20°
-
Supplier: KHK USA, Inc.
Description: Cut continuously. Long length and bendable to a contour. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Pressure Angle: 20°
- Material: Carbon / Alloy Steel
- Design: Metric
- Features: Other, Other Metal, Other PA
-
Supplier: KHK USA, Inc.
Description: Cut continuously. Long length and bendable to a contour. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Pressure Angle: 20°
- Material: Carbon / Alloy Steel
- Design: Metric
- Features: Other, Other Metal, Other PA
-
Supplier: Sandvik Coromant Co.
Description: Application Module range 3–10 Gear profiles in accordance with DIN 867 for gears and DIN 5480 for splines Internal and external machining of gears and splines Machining of racks Applications in multi-task machines, machining centres and turning centres Finishing
- Cutting Diameter: 2.48 to 19.685 inch
- Material: Carbide
- Cutter Type: Finishing, Gear Hob
- Edges: Holder and Inserts
-
Supplier: MCA - Advanced Materials Division
Description: Nylatron® MC 901 Polyamide PA6 shapes with its distinctive blue colour exhibits higher toughness, flexibility and fatigue resistance than Ertalon® 6 PLA. It has proved to be an excellent material for gear wheels, racks and pinions.
- Features: Other, Thermoplastic
- Chemical System: Polyamide / Nylon
-
Supplier: TMP Pro Distribution
Description: This project studio utility stand is the perfect solution for today's musician. A versatile design, this all-steel heavy duty stand features an adjustable tilt-top platform, built-in outboard gear rack and a set of sturdy locking casters. This stand is designed for easy access! The
-
Supplier: Encoder Products Company
Description: The Model TR2 Tru-Trac® linear measurement solution is a versatile option for tracking velocity, position, or distance in almost any application. The Model TR2 and features an integrated encoder and spring-loaded torsion arm with a rack-and-pinion gear assembly. Using the
- Sensor Technology: Linear Encoder
-
Supplier: Mile-X Equipment, Inc.
Description: Features: Tilting table capability adds flexibility of 45° forward and 15° backward on positive lock rack and gear Table can be lowered below the disc to accommodate large work pieces Direct drive motor Low voltage protection switch Rigid column and heavy duty base Miter gauge Extra
- Type: Sander
-
Supplier: Mile-X Equipment, Inc.
Description: Features: Tilting table capability adds flexibility of 45° forward and 15° backward on positive lock rack and gear Table can be lowered below the disc to accomodate large work pieces Direct drive motor Low voltage protection switch Rigid column and heavy duty base Miter gauge Extra
- Type: Sander
-
Supplier: LISTA AG
Description: a maximum total weight of 3 tons. Crank drive The crank drive with a gear reduction of 1:2 or 1:5 allows you to move shelf units or shelving blocks of up to 15 and/or 25 tons. Electric drive This drive is used mainly in systems with very high movement loads. Lockings Central locking system
- Type: Bookcase, Shelving
- Category: Commercial, Industrial
- Shelving/Racking Options: Enclosed
- Features: Rolling Shelves/Arms
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: The QD77MS Simple Motion Module offers the flexibility to add to the current powerful iQ Platform to take the benefits of PLC CPU modules and all the available option modules on the rack makes this motion module one of the most powerful positioning modules in the industry. QD77MS2 is 2 axes
- Number of Axes / Motors: 2 to 16
- Setup: Computer Interface
- Configuration: DIN Rail
- Features: Other
-
Supplier: Aerotech, Inc.
Description: Design Features Complete motion capabilities include: point-to-point; linear, circular, helical and spherical interpolation; velocity profiling; electronic gearing; on-the-fly trajectory modification; high speed I/O; camming 1 to 32 axes of scalable, synchronized motion Utilizes the power of the PC
- Number of Axes / Motors: 32
- Servo Feedback: Absolute Encoder, Incremental Encoder, Resolver
- Features: Auxiliary I/O, Other
- Setup: Computer Interface
-
Supplier: DME Company
Description: they may be partially or completely open • DME offers customized DT Cores with pre-machined part detail • A variety of coatings and treatments are available DOVE TAIL CORE ADVANTAGES • Positive mechanically actuated Collapsible Core • Collapse amount: 5% to 7% per side • Eliminates costly
-
Supplier: Carlyle Compressor Company
Description: better than anything on the market today. Its gear-driven design results in a small cubic volume compressor that yields a high specific output, allowing fewer compressors per rack. This compressor provides exceptional seasonal energy efficiency, and it's compatible with R-22, R-134a
- Construction: Screw
-
Supplier: Caterpillar Oil & Gas
Description: petroleum pumping applications • Evenly spaced gear ratios provide smooth shifting for pumping • Provides a much broader range of pumping speeds than the competition • Deep first-gear ratio ideal for application flexibility, allows pumping at lower flow rates and pressure Engine Design
- Horse Power: 2,250 to 2,500 HP
- Displacement: 0.9651972957012854 liters
- Length: 113.8 inch
- Width: 64.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: Electronic Engine Control Module) COOLING SYSTEM Outlet controlled thermostat and housing, full open temperature 92°C (198°F) Jacket water pump, gear driven Single water outlet connection, includes flange: 143 mm (5.6") Aftercooler fresh water cooling pump (SCAC), gear driven
- Volt-Ampere: 1,475,000 to 2,281,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: (MCS) COOLING SYSTEM Outlet controlled thermostat and housing Jacket water pump — gear-driven, flanged single outlet Aftercooler fresh water cooling pump — gear-driven centrifugal SCAC pump circuit with thermostat Single water outlet connection EXHAUST SYSTEM Dry gas-tight exhaust
- Volt-Ampere: 799,000 to 974,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: lowers owning and operating costs - Broad operating speed range - High power density — lightweight engine for weightsensitive applications - PTO drive options provide flexible access to auxiliary power for pumps and other needs Advanced Digital Engine Management ADEM A3 control system
- Horse Power: 575 to 800 HP
- Displacement: 18.025755946883088 liters
- Length: 54.7 inch
- Width: 36.2 inch
Find Suppliers by Category Top
Featured Products Top
-
TB-523 TR2 Tru-Trac Flexible Rack Installation Instructions - PDF (read more)
Browse Rotary Encoders Datasheets for Encoder Products Company -
are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper (read more)
Browse Universal Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar (read more)
Browse Rigid Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
-speed comparative gauging for the inspection of medium to high-volume manufactured parts in key applications across multiple industries, for example transmission components for automotive and landing gear for aerospace. It is a fast, highly repeatable, and versatile gauge designed for (read more)
Browse Dimensional Gages and Instruments Datasheets for Renishaw -
. As a precision gear and small mechanical component manufacturer, SDP/SI excels across all major processes, including Swiss turning, milling, turning, grinding, drilling, gear cutting, bevel gear cutting, and assembly. Components are produced in a wide range of materials, with finishing and (read more)
Browse Rotary Shafts Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
High-Performance Alternative to Conventional Set Screw Collars Engineered with an integral bearing shim spacer, Fairloc® shaft collars reduce component count and simplify assembly. They are ideal for securing gears, bearings, sprockets, pulleys, and other mounted (read more)
Browse Shaft Collars Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
Machine torch cutting - Pattern torch setup question
I was thinking about wrapping the pattern in something like a flexible nylon gear rack or fine chain and then putting a pinion gear in the drive chuck.
-
Machine torch cutting - Pattern torch setup question
I was thinking about wrapping the pattern in something like a flexible nylon gear rack or fine chain and then putting a pinion gear in the drive chuck.
-
For demonstrative interpretation that of second Lagrangian equations type
Such are e.g. rotations ZwangIaufmechanismen with deflection yon with gear trains or flexible shafts excluded therefore yon of the interpretation.
-
Adaptive nonstationary positioning control of vibration systems by means of solutions of time-varying Riccati equations
The vibrating plate can be moved between h = 21 and 174 mm in Fig. 1 by another driving system consisting of a DC servomotor, reduction gears , a flexible rack and a pinion.
-
Advanced Materials and Engineering Materials
Fig. 1 A two racks and single gear flexible roll forming machine developed by NCUT .
-
Mechanisms, Mechanical Transmissions and Robotics
It is driven by actuators based on memory shape alloy that can describe flexion -extension motions using a gear - rack transmission, shown in Fig. 1, where: .
-
CR4 - Thread: Design Flaws Abundant
Unfortunately, Chrysler chose to select a flexible plastic material for the electric window gear racks that were not very conducive to New England winter temperatures.
-
Underwater Determination of Radionuclide Levels in 105-KE Basin Floor and Walls Using a Gamma-Ray Detector System
This motion was accomplished with mechanical flexible shafts, worm gears , and a rack -and-pinion system.
-
Springer Handbook of Mechanical Engineering
Fig. 14.62 Load fastening accessories typically consists of an electric motor with a built- in electromagnetically released spring brake, a flexible clutch, a worm gear , and a rack wheel that mates with the mast’s rack.
-
Computer Aided Systems Theory - EUROCAST 2013
Three linear axes are connected by flexible beams and driven by synchronous motors via elastic gear racks .
Indicates content that may require registration and/or purchase.