-
Supplier: Accuris
Description: HVAC DUCT CONSTRUCTION STANDARDS METAL AND FLEXIBLE
-
Description: The third edition of the HVAC Duct Construction Standards – Metal and Flexible is intended primarily for commercial and institutional duct construction. This American National Standard (ANSI/SMACNA 006-2006) contains tables and details for constructing ductwork for ½" to
-
Supplier: Accuris
Description: Standard Specification for Flexible Fibrous Glass Blanket Insulation Used to Externally Insulate HVAC Ducts
-
-
Supplier: RS Components, Ltd.
Description: Contitech 9110030800000 Flexible Ducting
- Diameter/Width: 3.149608 inch
- Type: Flexible Ducting, PVC / CPVC Ducting
- Features: Other
-
Supplier: ASTM International
Description: This specification covers the standard for composition, size, dimensions, and physical properties of flexible glass blanket, ductwrap intended for use to insulate HVAC ducts. The basic materials shall be fibers manufacture from glass processed from the molten state into fibrous
-
Description: Standards—Metal & Flexible, duct leakage test procedures, recommendations on use of leakage testing, types of test apparatus and test setup and sample leakage analysis. Includes a new educational chapter for designers and specifiers, to aid in the specification and implementation of
-
Supplier: GAF
Description: Heavy black polyethylene jacket with UV inhibitors 1 1/4” thick, 3/4 PCF density glass fiber R-Value: 4.2 For use outdoors or indoors
- R-Value: 4.2
- Type: Fiberglass Duct Board, Flexible Ducting
- Features: Insulated, Jacketed
- Application: Residential
-
Supplier: Johns Manville Corp.
Description: specifically designed for use in the manufacture of finished insulated flexible ducts. Flex-Glas EQ provides superior acoustical and thermal performance versus metal ducts in residential and commercial HVAC applications. R-value: 6.0 (1-5/8") Binder Type: Bio-based
- Overall Thickness: 1.25 to 2.5 inch
- Overall Length: 41.666666666666664 to 58.333333333333336 yd
- Applications: Architectural / Construction, HVAC
- Performance Features: Flame Retardant, UL Approved / Listed
-
Supplier: P.B.A. Industrial Supplies Ltd.
Description: A medium weight extremely flexible wire reinforced PVC duct suitable for fume removal, light dust collection and general ducting.
- Inside Diameter: 3 to 12 inch
- Application: HVAC
- Product Form: Hose (including Duct)
-
Supplier: M&M Manufacturing Co.
Description: #1402 Compressed Aluminum Flex Duct is packaged in lengths per box as noted below. Special pricing is available for volume purchases in 3" and 4" diameter. Details: Volume requirement for special pricing in 3" diameter is minimum 12,000 ft. per order. Volume requirement for special pricing in
- Application: Commercial
- Type: Flexible Ducting
-
Supplier: M&M Manufacturing Co.
Description: The MP-FDCST Series of Snap-Together Flex-Duct Couplings is available in diameters from 4" through 18". All sizes are packaged 20 per carton.
- Application: Commercial
- Type: Flexible Ducting
-
Supplier: Budnick Converting, Inc.
Description: 558CA is a 14mil, metalized polyethylene coated cloth with printed UL listing, primarily used for UL listed flexible air ducts in accordance with manufacturer's installation instructions.
- Thickness: 0.014 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric, Plastic / Polymer
-
Supplier: Novaflex Group
Description: High pressure insulated flexible duct, with a core of vinyl coated fiberglass cloth, mechanically locked together by a corrosive resistant galvanized steel helix. Liner covered with thick fiberglass insulation a flame retardant, non toxic polyethylene vapor barrier. ULC-S110 and
- Inside Diameter: 3 to 6 inch
- Media: Air
- Application: HVAC, Marine
- Product Form: Hose (including Duct)
-
Supplier: Novaflex Group
Description: Extremely tough non-insulated flexible air duct constructed with a heavy vinyl-coated fiberglass cloth, mechanically locked together with a scuff resistant protecting galvanized steel helix. Impact resistant ULC-S110 and UL-181 Class1 product. This non-insulated duct has a
- Inside Diameter: 3 to 6 inch
- Media: Air
- Application: HVAC, Marine
- Product Form: Hose (including Duct)
-
Supplier: Novaflex Group
Description: Fabric reinforced vinyl coated blower duct, ideal for fresh air supply. Manufactured with a molecularly bonded wearstrip for scuff resistance. An economical duct for large volume air transfer. This duct is reinforced with a spring steel helix and covered with a urethane
- Inside Diameter: 6 to 24 inch
- Temperature Range: -20 to 180 F
- Media: Air
- Specialized Construction: Corrugated
-
Supplier: Envirco
Description: pressure drop measurement and/or aerosol challenge introduction. Either a 10” or 12” collar connection. The collar includes an integral continuous raised ridge to assist in securing flexible ducting. An integral white epoxy powder-coated steel grille with 62% open area to promote proper
- Applications / Use: Air Handling Units / HVAC
- Product Form: Packaged (Complete System)
-
Supplier: Radwell International
Description: DUCT ASSEMBLY FLEXIBLE FLEXABOOT 16IN 5FT LENGTH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Envirco
Description: a (“10”, 12”)* collar for duct connection to air system. The collar shall include an integral continuous raised ridge to assist in securing flexible duct. Performance The filter shall be identified on a label indicating minimum efficiency, tested airflow and pressure drop. The
- Applications / Use: Air Handling Units / HVAC
- Product Form: Packaged (Complete System)
-
Supplier: Johns Manville Corp.
Description: Johns Manville Micro-Aire® duct board is used to fabricate ducts for commercial and residential construction and delivers excellent acoustical and thermal performance. It is produced using our dedicated manufacturing process that results in increased product consistency for efficient
- Application: Commercial, Residential
- Type: Fiberglass Duct Board
- Features: Insulated
-
Supplier: P.B.A. Industrial Supplies Ltd.
Description: Wide pitch, Neoprene impregnated cotton fabric with enclosed spring steel wire helix. Available in yellow, orange and black. Also available with black wear strip. Ideal for applications where maximum flexibility and retractibility are required.
- Inside Diameter: 3 inch
- Application: HVAC
- Product Form: Hose (including Duct)
-
Supplier: DeZURIK, Inc.
Description: Redflex Ducting Expansion Joints are designed for use on lightweight ductwork commonly found in odor control, air handling and vapor / heat / dust recovery systems. The flexible rubber construction of the joint accommodates motion caused by byaxial, lateral, torsional and angular movements
-
Supplier: Intertape Polymer Group, Inc.
Description: Designed and engineered for use on Class 1 flexible duct for permanent seaming and sealing to enhance appearance and provide barrier protection. All temperature rates, flame retardant, high shear, aggressive, and UV resistant. Superior bonding at sub-zero or at elevated temperatures.
- Backing: Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
- Features: Single-Sided Adhesive
-
Supplier: Budnick Converting, Inc.
Description: flexible air ducts and connections in HVAC applications.
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 2.09375 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Armacell LLC
Description: AP Armaflex and AP Armaflex FS are mold-resistant, fiber-free duct liners and wraps with or without an advanced, pressure-sensitive adhesive system. These duct liners and wraps are ideal for air handling systems, VAV units, ducts and other air system components requiring
- Noise Reduction Coefficient (if applicable): 0.4 NRC
- Thickness: 1.5 to 2 inch
- Width: 36 to 60 inch
- Height: 48 inch
-
Description: Polyken 557 PREMIUM DUCT TAPE - UL181B-FX LISTED Premium performance duct tape specially engineered for flex duct systems (PRINTED). Applications Acts as a superior closure system for use with flexible air ducts and air connectors. Recommended for use on UL list
- Thickness: 0.014 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Features: Adhesive, Single-Sided Adhesive
-
Description: Nashua Tapes Products 557 PREMIUM DUCT TAPE - UL181B-FX LISTED Premium performance duct tape specially engineered for flex duct systems (PRINTED). Applications Acts as a superior closure system for use with flexible air ducts and air connectors. Recommended for use
- Thickness: 0.014 inches
- Peel Strength / Adhesion: 2.8125 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Features: Adhesive, Single-Sided Adhesive
-
Supplier: Armacell LLC
Description: resistance to moisture, damage or heat gain; or HVAC noise blocking or sound dampening. AP Armaflex SA and AP Armaflex FS SA Duct Liners / Wraps are black, flexible elastomeric thermal insulation. It is made with Microban® antimicrobial product protection, EPA registered for use
-
Supplier: WLC Company, Inc.
Description: A combination of high-quality material and economical price provide an excellent flexible duct. PVC coated duct provides an alternative for wet fumes.
- Diameter/Width: 3 inch
- Positive W.C.: 4.3 inch WC
- Negative W.C.: 43.508733080521495 inch WC
- Features: Coated
-
Supplier: Sonic-Shield
Description: Barrier mass loaded vinyl in applications where fire resistance is required by building codes, including walls, doors, roofs, attics, elevators, equipment rooms, etc. Other applications that may require Class A materials include high temperature applications, such as HVAC duct liners
- Noise Attenuation: 40 dB
- Thickness: 0.1 inch
- Features: Other
-
Supplier: Flexaust
Description: Single-ply silver PVC coated polyester fabric hose mechanically crimped in a continuous process Features Fabric is locked around a coated steel wire by a metal strip formed into a clip Metal strip acts as a wearstrip Outstanding resistance to chemical abrasion Extremely flexible Ideal for
- Inside Diameter: 5 inch
- Working Pressure: 5.5 psi
- Maximum Vacuum: 3.5 in Hg vac
- Temperature Range: 20 to 150 F
-
Supplier: Budnick Converting, Inc.
Description: Cold weather printed aluminum foil tape used for HVAC, building and construction applications. It is designed for a wide variety of applications and are commonly used to seal joints and seams on fiberglass duct board and flexible duct in the HVAC market. Avery
- Thickness: 0.0069 inches
- Features: Specialty / Other
-
Supplier: Allegro Industries
Description: This unit can be used for both delivering fresh air or extracting contaminated air. Tough steel construction with handle and weighing only 27 lbs. makes this blower easy to transport. Add 12" standard ducting for greater flexibility. High RPM motor.
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Henkel Corporation - Industrial
Description: Acrylic emulsion black adhesive for laminating applications in the HVAC air duct sector. Excellent adhesion to polyester film. KD - UL Recognized Component; high tack, water-resistance. AQUENCE® AV 7594 BLACK is a black, water-based acrylic emulsion adhesive for laminating HVAC
-
Supplier: DME Company
Description: Grounded safety Static ground wire - full length Smooth bore, very flexible For: Pellets, powders & granules Static conditions: -4ºF to 150ºF Dynamic conditions: 14ºF to 104ºF Choose cut length or full roll
- Media: Air, Solids / Particulate
- Specialized Construction: Corrugated
- Application: General-Purpose / Fluid Handling, HVAC, Other
- Product Form: Hose (including Duct)
-
Supplier: DME Company
Description: FDA approved for food service Tough, yet very flexible Abrasion resistant Smooth bore - low friction loss Clear for visual inspection Temperature range: -4º to 150ºF (-20 to 66ºC) - Static conditions 14º to 104ºF (-10º to 40ºC) - Dynamic conditions
- Media: Air, Solids / Particulate
- Specialized Construction: Corrugated
- Application: General-Purpose / Fluid Handling, HVAC, Other
- Product Form: Hose (including Duct)
Find Suppliers by Category Top
Featured Products Top
-
plants, HVAC systems, industrial chimneys and more. It is crucial that exhaust ducts are highly resistant to chemicals and corrosion, can withstand high temperatures and pressures, and have a long service life to keep operations running efficiently with minimal issues. Exhaust ducts were typically (read more)
Browse Datasheets for Mid-Mountain Materials, Inc. -
Performance Proper duct sealing improves HVAC performance and reduces energy loss. There are various effective solutions, each tailored to different types of ductwork and leaking sites. 1. Mastic Sealant Mastic is a thick, flexible paste which is applied to (read more)
Browse Datasheets for Petersen Products Co. -
airflow of up to 10,000 CFM at free air or 3,000 cfm at up to seven inches of static pressure. Standard flexible duct connections comply with the customary industrial standard nominal sizes. Applications include data center cooling, HVAC, air handling units, and air quality (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
easier to install as they do not require the infrastructure (ducting) of typical total exhaust fume hoods. Additionally, ductless fume hoods offer superior flexibility in laboratory configuration as they can be relocated as laboratory needs change. AirClean Systems ductless fume hoods are fully (read more)
Browse Fume Hoods Datasheets for AirClean Systems -
commonly used in modular furniture, retail displays, and trade show exhibits where quick assembly and disassembly are crucial. The color options help match the aesthetic of the finished product. 5. HVAC and Airflow Systems In ducting and ventilation setups, panels may (read more)
Browse Rivets Datasheets for bisco industries -
self-supporting and stackable. Fan units can be joined in any quantity or arrangement – 1x3, 2x2, 2x3, 3x3 – for virtually limitless application flexibility. All units within the grid work together for easy implementation of airflow, pressure or temperature controls (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
Design and Operation of a Dynamic Test Chamber for Measurement of Biocontaminant Pollutant Emission and Control
Supply and return ducts are conventional flexible HVAC ducting sealed to wall penetrations in the ceiling space.
-
CFD analysis onto PU/PIR fitting in rectangular duct
Effects on Pressure Loss in FLexible HVAC Ducts .
Indicates content that may require registration and/or purchase.