Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allied Electronics, Inc.
Description: 3048 Linear Motion Potentiometer, ± 20 % Tolerance Bourns Linear Motion Potentiometers (LMP) are an economical and reliable means of converting a mechanical displacement into an electrical signal that is proportional to that displacement. Bourns LMP products are suitable
-
Supplier: Tekscan, Inc.
Description: Low-power Flexible Ultra-thin Linear Output, low error (±2%) Customizable High-Temperature Option (up to 400ºF)
- Linearity: 2 ±% Full Scale
- Operating Temperature: 15 to 400 F
- Features: Linear Potentiometer, Rectangular
- Output: Voltage
-
Supplier: Bourns, Inc.
Description: Bourns® Trimpot® Trimming potentiometers perform a variety of circuit adjustments in all types of electronic equipment. The variety of physical configurations available and the ability to withstand today's manufacturing environment offers the designer flexibility in selecting the best trimmer
- Resistance Range: 10 to 2,000,000 ohms
- Technology / Construction: Cermet
- Potentiometer Category: Industrial Grade (Enclosed)
- Configuration: Multiturn
-
-
Supplier: Bourns, Inc.
Description: Bourns® Trimpot® Trimming potentiometers perform a variety of circuit adjustments in all types of electronic equipment. The variety of physical configurations available and the ability to withstand today's manufacturing environment offers the designer flexibility in selecting the best trimmer
- Resistance Range: 10 to 1,000,000 ohms
- Tolerance: 5 to 10 +/- %
- Technology / Construction: Cermet
- Potentiometer Category: Industrial Grade (Enclosed)
-
Supplier: BEI Sensors
Description: The Model LT25 linear cable transducer provides digital position and speed information in a durable, easy-to-install package. The LT25 cable transducer utilizes a flexible cable, a spring-loaded spool, and an incremental optical encoder to precisely measure linear position.
- Measurement Range: 125 inch
- Operating Temperature: 32 to 158 F
- Features: Optical Encoder
- Sensor Technology: String Potentiometer
-
Supplier: BEI Sensors
Description: IDEACOD, the leader of the rotary sensor, offers also solutions with linear sensor. The sensor with cable does not need precise linear guidance. It is especially adapted to severe industrial environment : iron and steel industry, metallurgy, industry of wood (sawmills, joineries),
- Measurement Range: 0 to 47.24412 inch
- Sensor Technology: Linear Encoder
-
Supplier: Allied Electronics, Inc.
Description: 3048 Linear Motion Potentiometer, ± 20 % Tolerance Bourns Linear Motion Potentiometers (LMP) are an economical and reliable means of converting a mechanical displacement into an electrical signal that is proportional to that displacement. Bourns LMP products are suitable
-
Supplier: Allied Electronics, Inc.
Description: 3048 Linear Motion Potentiometer, ± 20 % Tolerance Bourns Linear Motion Potentiometers (LMP) are an economical and reliable means of converting a mechanical displacement into an electrical signal that is proportional to that displacement. Bourns LMP products are suitable
-
Supplier: Allied Electronics, Inc.
Description: 3048 Linear Motion Potentiometer, ± 20 % Tolerance Bourns Linear Motion Potentiometers (LMP) are an economical and reliable means of converting a mechanical displacement into an electrical signal that is proportional to that displacement. Bourns LMP products are suitable
-
Supplier: Ewellix
Description: flexible and suitable for an infinite number of applications. The CAP actuators are based on the existing modular CAT range and are coupled to a potentiometer to provide absolute position feedback.
- Stroke or X-Axis Travel: 3.93701 to 15.74804 inch
- Motor Voltage: 12 to 400 volts
- Actuation Type: Electrical
-
Supplier: BEI IDEACOD SAS
Description: IDEACOD, the leader of the rotary sensor, offers also solutions with linear sensor. The sensor with cable does not need precise linear guidance. It is especially adapted to severe industrial environment : iron and steel industry, metallurgy, industry of wood (sawmills, joineries),
- Sensor Technology: String Potentiometer
-
Supplier: Richardson RFPD
Description: Compact String Pot Incremental The SP2 String Pot from Celesco is a compact, economical and water resistant device that utilizes a flexible cable, a spring loaded spool and a potentiometer to detect and measure linear position. The SP2 is identical to the SP1 except for an added
-
Description: Spellman’s Bertan brand of PMT modular high voltage power supplies offer well regulated, fixed polarity outputs up to 7.5kV, which operate off a low voltage DC input voltage. These fully enclosed modules are specifically designed with proprietary linear power conversion techniques to provide
- DC Input Voltage: 12 to 30 volts
- DC Output Voltage: 1,000 volts
- DC Output Current: 0.004 amps
- DC Output Power: 1.8750000000000018 to 4 watts
-
Supplier: Rotork plc
Description: ow power - under 2.0W (24 Vdc) Essential component in the modulating control of pneumatic, hydraulic and electro-hydraulic valve actuators Provides an accurate and flexible positioning system 4-20mA isolated command and retransmission signals Integral linear, current or
- Electric Actuation Type: DC Voltage Application
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
- Valve Actuation: Linear Valve Actuation
-
Supplier: Visual Sound, Inc.
Description: TOA plug-in modules for unmatched flexibility. *Dual Mute Bus permits multiple levels of paging priority using optional mute-type modules. *Remote Master Volume controlled with an external 10k ohm linear-taper potentiometer. *Balanced, Transformer-Isolated Output with screw terminal
-
Supplier: Knick Interface LLC
Description: systems, or for similar critical tasks. As a rule, high demands are placed on function, accuracy, flexibility, and electrical safety. Rotary motion can be measured with potentiometers configured as angle sensors, ranslational motion with linear potentiometers as path sensors.
- Operating Temperature: 32 to 149 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
- Features: Other
-
Supplier: Vaisala
Description: body of the unit, provides a fast response to wind direction. Features • Compact and light design is optimal for mobile applications • Low power consumption • Fast and linear response to wind • Choice of one-wiper or two-wiper potentiometer models Key Benefits • Accurate wind
- Height: 10.4330765 inch
- Weight: 0.793650793650794 lbs
- Operating Temperature: -40 to 131 F
- Output Options: Analog Voltage, Pulse Signal, Switch or Relay
-
Supplier: Gantner Instruments, Inc.
Description: Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features 4 Universal analog input channels: voltage, current, resistance, potentiometer, RTD (Pt100 / Pt1000), thermocouple, strain gage High-accuracy digitization: 24-bit ADC, 20 kHz sample rate per
- Analog Input Channels: 4 #
- Sampling Frequency: 20 kHz
- Resolution: 24 bits
- Accuracy: 0.05 % FS
-
Supplier: Gantner Instruments, Inc.
Description: Compatibility according to EN61000-4 and EN55011 Power supply 10 ... 30 VDC DIN rail mounting (EN60715) Key Features 2 high galvanic isolated input channels: voltage, current, Pt100, potentiometer, full- and half bridges, IEPE, isolation voltage 1200 VDC permanent Signal conditioning:
- Analog Input Channels: 2 #
- Sampling Frequency: 100 kHz
- Resolution: 24 bits
- Accuracy: 0.05 % FS
-
Sensor Transmitters - Javelin 2-Wire Isolated Transmitter, Universal Input, 4-20mA Output -- JavelinSupplier: Define Instruments
Description: What it does: The Javelin accepts one of several popular input signal types and outputs a 4-20mA signal. Input types: RTD, mA, V, Pot, TC The Javelin is a loop powered, isolated transmitter. One of its key features is its easy software setup using Define ToolBox. ToolBox enables simple and
- Inputs / Channels: 1 #
- Operating Temperature: -4 to 131 F
- User Interface: Computer Programmable
- Outputs: Current Loop (e.g., 4-20 mA), Relay, Voltage
-
Supplier: Gefran
Description: and differential pressure, and can acquire up to 4 variables. It has two main analog inputs, configurable for strain gauge / potentiometer / linear signal / TC / RTD (one of which is optional) and two auxiliary analog inputs for linear signals (for example, remote setpoint
- Number of Inputs: 4 inputs
- Number of Control Outputs: 7 outputs
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
-
Supplier: ABB Measurement & Analytics
Description: The CM10 process controller is scalable in terms of both hardware and software, enabling it to meet your application requirements. The flexible control functionality including on/off, time proportioning, analog PID, dual output control and math & logic make this controller suitable for a wide
- Number of Inputs: 2 inputs
- Number of Control Outputs: 2 outputs
- Accuracy: 0.2 ±% FS
- Control Signal: Analog Voltage, Current Loop, Network / Fieldbus Output, Pulse / Frequency, Serial / Digital, Switch / Relay Output
-
Supplier: Beckhoff Automation LLC
Description: integrated supply in 2-/3-/4-/5-/6-wire connection potentiometer: min. 1 kΩ The measuring ranges generally reach accuracy class 0.01%. For further information please refer to the documentation. Through the feature “ExtendedRange” the user has the full technical measuring range available, up
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: supply in 2-/3-/4-/5-/6-wire connection potentiometer: min. 1 kΩ The measuring ranges generally reach accuracy class 0.01%. For further information please refer to the documentation. Through the feature “ExtendedRange” the user has the full technical measuring range available, up to 107% of
- Data Acquisition: I/O Module
-
Supplier: Define Instruments
Description: Potentiometer input (<1kΩ to 20kΩ) AC current sensor input (ACCS-010/ACCS-420(-L)) Other features: Universal AC/DC power supply (24-250V AC, 19.5-250V DC) – no header adjustments required! 2 x relay outputs (1 Form A and 1 Form C) - ideal for alarming and on/off control Optional isolated
- Analog Input Channels: 1 #
- Accuracy: 1 % FS
- Input Impedance: 1 Mohms
- Operating Temperature: 14 to 122 F
-
Supplier: Laurel Electronics LLC
Description: Features Reads process signals from ±200 mV to ±600V or ±2 mA to ±5A full scale Accuracy ±0.01% of reading ± 2 counts Absolute and ratiometric mode for bridges and potentiometers Error less than 0.01% of full scale for absolute ranges, less than 0.01% of reading for ratiometric measurements
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Define Instruments
Description: wire)/PNP (2 wire only) open collector (0–2000.0Hz) Potentiometer input (<1kΩ to 20kΩ) AC current sensor input (ACCS-010/ACCS-420) What it does: The Merlin accepts one of several popular input signal types to display. No more accidental changes during handling! With programmable panel meters
- Number of Digits: 4
- Analog Input Channels: 1
- Voltage Range: -10 to 300 volts
- Current Range: 0 to 0.02 amps
Find Suppliers by Category Top
Featured Products Top
-
– the technique of being better Novotechnik introduced the potentiometer into the general machine engineering sector in the 1950s. Since then, the company developed technology used in position transducers and rotary and linear potentiometers that set the standard with outstanding (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
introduced the potentiometer into the general machine engineering sector in the 1950s. Since then, the company developed technology used in position transducers and rotary and linear potentiometers that set the standard with outstanding linearity and reliability over an extended operating life (read more)
Browse Datasheets for Novotechnik U.S., Inc. -
sector in the 1950s. Since then, the company developed technology used in position transducers and rotary and linear potentiometers that set the standard with outstanding linearity and reliability over an extended operating life. Today, Novotechnik has developed new technologies that are (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc.
Conduct Research Top
-
ADVANTAGES OF DRAW-WIRE ENCODERS
that sometimes it can be an excellent answer to measuring needs: Measuring lengths from 2 m (3.28 ft), 5 m (16.4 ft), 10 m (32.8 ft), and more, up to 50 m (164 ft). Any type of encoder can be integrated: incremental, absolute, fieldbus, Ethernet, analogue (including potentiometer). Resolution down to 0.01 mm
More Information Top
-
Development of a finger motion measurement system using linear potentiometers
The proposed system consists of linear potentiometers , flexible wires and linear springs, which make the whole system compact and light not to interfere with the natural finger motion.
-
http://dspace.mit.edu/bitstream/handle/1721.1/43562/38529444-MIT.pdf?sequence=2
For the flexible bellows a linear potentiometer would not be so easy to mount.
-
Instrumentation report 1: specification, design, calibration, and installation of instrumentation for an experimental, high-level, nuclear waste storage facili...
1-1/4-in.) flexible conduit and linear potentiometers .
-
http://dspace.mit.edu/bitstream/handle/1721.1/40949/212626379-MIT.pdf?sequence=2
I installed a 5 kQ linear potentiometer across the flexion and extension the series springs to measure their displacement.
-
Journal of Aircraft > Aerostructural Model for Morphing Laminar Wing Optimization in a Wind Tunnel
Displacements of the flexible structure were measured using a linear potentiometer (6).
-
Journal of Guidance, Control, and Dynamics > Experimental Model-Based Aeroelastic Control for Flutter Suppression and Gust-Load Alleviation
The flexible fuselage beam is instrumented with two linear potentiometers for measuring ride- control-vane and horizontal-tail positions as well as four accelerometers and three servovalves (one for each control-surface actuator).
-
Robotic Gait Rehabilitation Trainer
A— linear potentiometer spherical joint, B—hip flexion /extension joint with rotary potentiometer, C—hip width adjust, D—thigh length adjust, E—frontal plane knee angle adjust, F—knee joint with rotary potentiometer, G—shank length adjust, H—load cell, I—actuator spherical joint.
-
Handbook of Measurement in Science and Engineering, 2 Volume Set
This instrument utilizes a flexible cable and a potentiometer to detect and measure linear position.
-
A new data acquisition method for measuring dentitions and tests for accuracy
Two linear action potentiometers on the comparator are connected via a flexible cable to a decimal converter which reads the X and Y coordinates and punches the data onto IBM cards (fig. 2).
-
A real-time biomechanical feedback system for training rowers
E A single turn potentiometer (Radio Shack linear 10 kΩ resistance) mounted between the flexible foot stretcher and the foot stretcher mounting plate, calibrated to measure foot angle relative to the ergometer.
Indicates content that may require registration and/or purchase.