-
Supplier: Mad City Labs, Inc.
Description: proven method to study the ordered assembly and function of multicomponent biomolecular machines. The MicroMirror TIRF microscope is the only commercially available CoSMoS microscope. The MicroMirror TIRF microscope uses through-the objective excitation, but replaces the
- Resolution: 0.4 nm
- Application: Biological / Life Science
- Remote Interface: Computer Interface, Image Analysis Processing Software
- Microscope Type: Fluorescent / UV
-
Supplier: Titan Tool Supply, Inc.
Description: is accomplished by the microscope frame itself moving on a precision dovetail slide. This movement is then read on precision Digital Micrometer reading in .00005" divisions or .001mm. The total measuring capacity of the micrometer and the movement of the dovetail slide is
- Total Magnification: 40 X
- Grade: Benchtop
- Application: Measuring / Toolmaker
- Features: Monocular
-
Supplier: Qioptiq
Description: esigned for streamlined operation and compact integration onto a multitude of probing stations, the A-Zoomµ Micro offers a high-value solution for circuit board, semiconductor and flat-panel display probing without sacrificing features, function or performance. 7:1 parfocal Optical zoom 2X
- Total Magnification: 10 to 40 X
- Field of View: 0.060000000000000005 to 10.1 mm
- Working Distance: 13 to 34.00000000000001 mm
- Grade: Benchtop
-
-
Supplier: Prior Scientific, Inc.
Description: Key features: Suitable for most major brand microscopes. 1µm or better repeatability Quiet and reliable Wide range of sample holders. Intelligent Scanning Technology (U.S. Patent 7,330,307) The H107 ProScan™ stage adapts to virtually any inverted microscope or optical system. It allows
- Maximum X-Distance: 112.00000000000001 mm
- Maximum Y-Distance: 70 mm
- Minimum Step Size (Resolution): 0.02 µm
- Stage Type: Motorized Stage
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: 30ppm Mass range 1-500kDa Flexible target formats - ranging from 48 well microscope slide format targets to 384 well microtitre plate targets
- Mass Range: 1,000 to 500,000 (amu)
- Remote Interface: Application Software Included
- Ionization Method: Matrix-assisted Laser Desorption/Ionization (MALDI)
- Mass Analyzer Design: Time of Flight (TOF)
-
Supplier: Primatics, Inc.
Description: Primatics PCL40 Series linear positioning stages are our most compact linear guide bearing stages. Ideal for applications such as automated microscope inspection, medical assembly and semiconductor wafer testing and fabrication, the PCL40 offers unparalleled flexibility, allowing the user to
- Stroke or X-Axis Travel: 15.74804 inch
- Rated Speed: 11.8110236220472 in/sec
- Carriage Load: 22.05 lbs
- Positioning Accuracy: 0.000012499999999999999 to 0.0000225 inch/inch
-
Supplier: Newport MKS
Description: gratings, and thin-film polarizers. Adjustable Mounting with Hard Stop Our Rectangular Optic Translation Mounts offer one- or two-axis translation of rectangular optics such as test targets and microscope slides. The optic is secured by two clamps that can smoothly travel along the
- Maximum Thickness: 5.1000000000000005 mm
-
Supplier: Newport MKS
Description: gratings, and thin-film polarizers. Adjustable Mounting with Hard Stop Our Rectangular Optic Translation Mounts offer one- or two-axis translation of rectangular optics such as test targets and microscope slides. The optic is secured by two clamps that can smoothly travel along the
- Maximum Thickness: 5.1000000000000005 mm
-
Supplier: Newport MKS
Description: gratings, and thin-film polarizers. Adjustable Mounting with Hard Stop Our Rectangular Optic Translation Mounts offer one- or two-axis translation of rectangular optics such as test targets and microscope slides. The optic is secured by two clamps that can smoothly travel along the
- Maximum Thickness: 5.1000000000000005 mm
Find Suppliers by Category Top
Conduct Research Top
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
microscope. slides and the PDMS replica were bonded (Fig. 1F) after exposure. to air plasma for 40 s in a plasma cleaner (PDC-001,. Harrick Plasma, Ithaca, NY). An SEM image of the trapping. zone of the device replica on the silicon master is shown in. Figure 1G. Figure 1H shows the fabricated
More Information Top
-
Plexiglas-Modified Spurr Low Viscosity Embedding Medium Composite Mold System for Study of the Effect of Micromotion on Bone Ingrowth
When polymerization was complete, the bottom of the Plexiglas mold was ground with 800 grit wet grinding paper and then affixed to a similarly ground 50 x 100mm flexible microscope slide (Exakt, #4151) by means of a cyanoacrylate adhesive (Super Glue, Lockite…
-
Monoclonal Mouse Anti-Human Cytokeratin, High Molecular Weight, Clone 34βE12
Alternative is FLEX IHC Microscope Slides (Code K8020) .
-
Tight junction defects are seen in the buccal mucosa of patients receiving standard dose chemotherapy for cancer
Immunohistochemistry (IHC) was carried out on 4 μm sec- tions of oral buccal mucosal cut on a rotary microtome and mounted onto FLEX IHC microscope slides (Flex Plus Detec- tion System, Dako, Denmark; #K8020).
-
Localization and expression of TRPV 1 and TRPA 1 in the human oropharynx and larynx
The samples were cut in 6–10 lm slices at À20 °C in a cryostat, set in FLEX IHC microscope slides (Dako, Glostrup, Denmark) and stored at À20 °C until used.30 .
-
Immunohistochemical markers of distant metastasis in laryngeal and hypopharyngeal squamous cell carcinomas
3-lm-thick TMA sections were cut and dried on Flex IHC microscope slides (Dako).
-
From laryngeal epithelial precursor lesions to squamous carcinoma of the larynx: the role of cell cycle proteins and β-catenin
The formalin-fixed, paraffin-embedded tissues were cut into 4 lm and dried on Flex IHC microscope slides (DakoCytomation).
-
Time trends in the prevalence of HPV in oropharyngeal squamous cell carcinomas in northern Spain (1990–2009)
The TMAs were cut into 3-mm sections and dried on Flex IHC microscope slides (DakoCytomation, Glostrup, Denmark).
-
Expression and clinical significance of the Kv3.4 potassium channel subunit in the development and progression of head and neck squamous cell carcinomas
The formalin-fixed, paraffin-embedded tissues were cut into 3 µm sections and dried on Flex IHC micro- scope slides (Dako, Glostrup, Denmark).
-
Dynamic Gap Staining A New IHC Staining Technology
All tests were performed with FLEX IHC Microscope Slides or Superfrost Plus glass slides using FLEX Target Retrieval Solution, High pH or Low pH and EnVision™ FLEX or EnVision FLEX+ as visualization system.
-
Chapter 8 | Demasking of Antigens
FLEX IHC Microscope Slides (Code K8020) or slides coated with other suitable adhesives .
Indicates content that may require registration and/or purchase.