-
Supplier: Elliott Manufacturing Co., LLC
Description: Also available in bronze. Quick turn fold-away handle available
- Handwheel Diameter: 18 inch
- Actuator Type: Handwheel Actuator
- Features: Manual
-
Supplier: CEF Industries LLC
Description: CEF's Flexible Shafts usually consists of a rotating core shaft with metal end fittings for attachment to mating parts. A protective outer casing is used when necessary. This outer casing has its own ferrule fittings that keep it stationary while the flex shaft spins
- Rotation: Bidirectional
-
Supplier: DeZURIK, Inc.
Description: Megaflex Series 75 Manual Pinch Valves are ideal for reliable operation, long life, and low maintenance. The valves are constructed with a fabricated steel body. A double acting ACME threaded pinch mechanism closes the sleeve on centerline. Red Valve Megaflex Series 75
- Primary Material: Cast Iron
- Valve Type: Pinch Valves
-
-
Supplier: Elliott Manufacturing Co., LLC
Description: The Elliott Remote Operating Station serves as a termination point for Remote Manual Valve Operating Systems. The unit is designed to surface mount through a floor or wall and provide a termination point for both flexible shafting and rigid rod. These units can also be mounted
- Actuator Type: Handwheel Actuator
- Features: Manual
-
Supplier: Elliott Manufacturing Co., LLC
Description: The Elliott Remote Operating Station serves as a termination point for Remote Manual Valve Operating Systems. The unit is designed to surface mount through a floor or wall and provide a termination point for both flexible shafting and rigid rod. These units can also be mounted
- Actuator Type: Handwheel Actuator
- Features: Manual
-
Supplier: Edwards Vacuum
Description: Edwards backing/roughing valves with ISO NW roughing and forepump terminations feature manual or pneumatic actuation. They combine the function of separate backing/roughing valves in one integral 3 port unit. A flexible neoprene connector is supplied for the backing
- Operating / Bake-out Temperature: 158 F
- Features: Actuator Shaft / Stem Bellows, Roughing Ports
- Type: Angle Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: Elliott Manufacturing Co., LLC
Description: The Elliott 90° Gear Box with Indication is ideal for both controlling valves from remote locations and providing indication at the same time. These units are especially convenient for mounting on walls or other vertical surfaces. The units are furnished as a standard item with a choice of
- Actuator Type: Handwheel Actuator
- Features: Manual
-
Supplier: Velan, Inc.
Description: provides an exceptional tight shutoff even with high temperature fluctuations • Actuators: Pneumatic, hydraulic, electric or manual gear; fast acting actuators for Emergency Shut Down (ESD) function • Extended Bonnet: With a sufficient gas column to keep the stem packing away
- Valve Size: 6 to 48 inch
- Features: ASME, Bolt Flange, Other
- Valve Type: Butterfly Valves, Cryogenic Valves
-
Supplier: Velan, Inc.
Description: sealing system: Combined with the eccentric disc rotation, the patented flexible metallic seat provides an exceptional tight shutoff even with high temperature fluctuations • Actuators: Pneumatic, hydraulic, electric or manual gear; fast acting actuators for Emergency
- Valve Size: 6 to 42 inch
- Features: ASME, Butt Weld, Other
- Valve Type: Butterfly Valves, Cryogenic Valves
-
Supplier: APV, An SPX Brand
Description: An investment in the future! Installing the new SW4 valves is an investment in efficiency, production flexibility or in other words: in the future. So when designing this new valve, great emphasis has been put on facilitating valve handling, installation and maintenance. Its
- Valve Size: 1 to 6 inch
- Pressure Rating: 150 psi
- Valve Type: Diverter Valves, Sanitary / Hygienic Valves, Shut Off Valves
- Actuation: Manual / Hand, Pneumatic
-
Supplier: ProMation Engineering, Inc.
Description: Alloy Housing — Resists environmental attack ISO5211 Mounting System — No bracket/coupling required for most valves — lower profile Standard Internal Heater and Dual SPDT Auxiliary Switches — Normally not standard on other actuators Manual Override for single-handed positioning
- Supply Voltage: 24 to 230 volts
- Maximum Torque: 55 In-lbs
- Operating Temperature: -22 to 150 F
- Torque: 55 In-lbs
-
Supplier: Cosen Saws, USA
Description: 15-80 (m/min) (60 Hz) (50-264 ft/min) Tension Hydraulic Controlled Guide Tungsten Carbide Blade Guide (Hydraulic Clamping Force) Arm Hydraulic controlled Cleaning Wire brush with flexible drive shaft driven by brush motor Motor Output Blade 15HP (11.25 kw) Hydraulic 3 HP (2.2 Kw)
- Cutting Capacity: 39.4 inch
- Power Type: AC Power
- Cutting Type: Automatic
- Machine Type: Band Saw, Dual Column Saw
-
Supplier: Caterpillar Oil & Gas
Description: Aftercooler cooling pump (SCAC) — gear-driven centrifugal Diesel Fuel System Fuel filter Fuel transfer pump Flexible fuel lines Fuel priming pump Electronically controlled unit injectors Exhaust System Exhaust flexible fitting, adapter and flanges Dual turbochargers with water-cooled
- Wattage: 1,600 watts
- Volt-Ampere: 2,000,000 VA
- Frequency: 50 Hz
- Applications: Industrial
Find Suppliers by Category Top
Featured Products Top
-
actuators. Such as parallel wiring, easy access to cams, manual override, NEMA4 and 4X standard, and any-orientation mounting for flexible installation. Available in 120VAC, 220 VAC (PH1), 12VAC, 12VDC, 24VAC, 24VDC. The (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
Electric Actuator with 2 PC Stainless Steel Ball Valve - E2S Series The E2S DynaMatic Series of electrically actuated stainless steel valves offers an excellent option for automated applications (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
The E2S Series of electrically actuated stainless steel valves is an excellent option for automated applications requiring corrosion resistant stainless steel. Two-piece design offers flexibility and rugged economy. These automated valves are available with 115VAC, 220 VAC, 24VAC, 24VDC, and 12 (read more)
Browse Industrial Valves Datasheets for DynaQuip Controls -
The E2C DynaMatic Series of electrically actuated 2-piece carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Two-piece design is available in FNPT and offers flexibility and advanced maintenance (read more)
Browse Industrial Valves Datasheets for DynaQuip Controls -
Versatile Shaft: Double steel shaft enables flexible mechanical integration Reliable Operation: (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Oriental Motor USA is pleased to announce an expansion to its popular Linear Actuator Attachment product line with new compatibility for AZ Series DC input motors. Previously available only for PKP Series stepper motors, the Linear Actuator Attachments now offer greater flexibility for engineers (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
sleeve. What's more, the valve body doubles as a built-in actuator, saving you from investing in expensive hydraulic, pneumatic, or electric operators. Thanks to the elastomer sleeve's robust flexibility, the valve seals tightly, ensuring a snug closure even around trapped solids. Clickon the video link to see the Type A Air-Actuated Pinch Valve in action. (read more)
Browse Pinch Valves Datasheets for DeZURIK, Inc. -
is basically just a geared motor. From a more technical viewpoint, a rotary electric actuator’s motor generates electromagnetic power, which causes a mechanical rotation of the gears to turn the output shaft to open and close the valve (read more)
Browse Electric Valve Actuators Datasheets for Asahi/America, Inc. -
Valves GF offers a complete portfolio of thermoplastic ball, butterfly, diaphragm, and regulating valves. Corrosion-resistant, lightweight, and combined with versatile actuation and accessories, they enable flexible solutions across industries. Actuation Solutions At GF, we (read more)
Browse Valve Actuators Datasheets for Georg Fischer Piping Systems Ltd -
Dual Shaft Design Supports multi-end drive, sensing, or encoder integration, improving system flexibility (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd