-
Supplier: Interstate Plastics, Inc.
Description: Consumer 24" 55-Watt Plastrip Heater These flexible, silicon strip-heaters offer an effective, economical way for DIY-ers and short-run production operations to bend plastic and acrylic material up to 1/4". Quick and easy to use: just unroll, plug in, heat and bend your
- Maximum Operating (Sheath) Temperature: 280 F
- kWatts: 0.055 kW
- Length: 24 to 48 inch
- Maximum Operating Temperature: 280 F
-
Supplier: WATTCO
Description: heating surfaces or small areas, strip heaters are an excellent solution to meet any budget. Strip heaters are composed of a heating element, a protective sleeve or sheath, and mounting hardware. If strip heaters are used as a radiant heater, they
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.1 to 4.15 kW
- Watt Density: 6.2 to 31.4 W/in²
-
Supplier: WATTCO
Description: area. If strip heaters are used as a radiant heater, or a duct heater, they have can have fins to maximize surface area and heat transfer to the air. Strip heaters can be clamped or bolted onto objects or solid surface contact heating over large areas and
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.1 to 4.15 kW
- Watt Density: 6.2 to 31.4 W/in²
-
-
Supplier: Radwell International
Description: FLEXIBLE STRIP HEATER, ADHESIVE BACKING, 120VAC, 120 WATT, LENGTH 6INCH . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Thermal Circuits, Inc.
Description: Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters 300 Degrees
- Maximum Operating (Sheath) Temperature: 572 F
- Maximum Operating Temperature: 572 F
- Features: Air Heater, Electric, Flexible Heater, Radiant Flat Panel Heater, Radiant Heater, Radiant Reflective Process Heater, Strip Heater
- Insulation Options: Fluoropolymer
-
Supplier: Thermal Circuits, Inc.
Description: Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters UL & CSA
- Maximum Operating (Sheath) Temperature: 428 F
- Strip Thickness: 0.003 inch
- Maximum Operating Temperature: 428 F
- Features: Air Heater, Electric, Flexible Heater, Other, Radiant Flat Panel Heater, Radiant Heater, Radiant Reflective Process Heater, Strip Heater
-
Supplier: Thermal Circuits, Inc.
Description: Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters 80 Degrees
- Maximum Operating (Sheath) Temperature: 176 F
- Maximum Operating Temperature: 176 F
- Features: Air Heater, Electric, Flexible Heater, Other, Radiant Flat Panel Heater, Radiant Heater, Radiant Reflective Process Heater, Strip Heater
-
Supplier: Thermal Circuits, Inc.
Description: Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters UL & CSA
- Maximum Operating (Sheath) Temperature: 221 F
- Maximum Operating Temperature: 221 F
- Features: Air Heater, Electric, Flexible Heater, Other, Radiant Flat Panel Heater, Radiant Heater, Radiant Reflective Process Heater, Strip Heater
-
Supplier: Minco
Description: SmartHeat SLT Thin-Film Heaters Minco’s SmartHeat SLT heaters strive to maintain a constant temperature. They will produce high power when attached to a cold object and will rapidly heat that object within a prescribed control temperature range. The exact control temperature is
- Maximum Operating (Sheath) Temperature: -26 F
- AC Voltage Required: 120 volts
- Strip Length: 3 inch
- Strip Width: 2 inch
-
Supplier: Minco
Description: Optional custom profiled heat density creates a uniform heat sink temperature which can improve processing yields High temperature capability to 235°C (455°F) Custom shapes and sizes to 22" x 90" (560 x 2285 mm) Custom resistance to 200 Ω/in² (31 Ω/cm²) Heaters can include thermostats,
- Maximum Operating (Sheath) Temperature: -26 to 212 F
- AC Voltage Required: 115 volts
- kWatts: 0.1034 kW
- Watt Density: 10 W/in²
-
Supplier: Minco
Description: Provides heat where it’s needed to reduce operating costs Fast and efficient thermal transfer. Uniform thermal performance by custom profiling. Customized options for turnkey thermal solutions. Custom options Custom heater element routing and profiling optimizes the visual clarity of the LCD
- Maximum Operating (Sheath) Temperature: -67 to 248 F
- Strip Length: 5.75 inch
- Strip Width: 0.9 inch
- Length: 5.75 inch
-
Supplier: Minco
Description: size Polyimide heaters TÜV or UL recognition marking is optional Tighter resistance tolerance RoHS compliance
- Maximum Operating (Sheath) Temperature: -26 to 212 F
- AC Voltage Required: 28 volts
- kWatts: 0.0078 kW
- Watt Density: 10 W/in²
-
Supplier: Benchmark Thermal Corp.
Description: Flexible Heaters Flexible heaters can supply heat to a wide variety of applications. They can be custom designed to accommodate contours, holes, and geometric shapes, and will deliver uniform temperature. These heaters are ideal for large and small contact areas
- Maximum Operating (Sheath) Temperature: 475 F
- AC Voltage Required: 115 volts
- kWatts: 0.01 to 0.12 kW
- Watt Density: 2.5 to 10 W/in²
-
Supplier: Backer-Springfield
Description: Backer Springfield's compressor heaters and crankcase heaters are designed based on the NMH heaters. These heaters are constructed with a metal sheath enclosure made of various materials including aluminum or stainless steel. The end seals supplied will be per the
- Features: Electric, Other
- Heater Type: Tubular Heater
-
Supplier: OMEGA Engineering, Inc.
Description: The tape consists of a flexible heating strip 1" wide and of varying lengths with a permanently incorporated temperature controller. Standard tapes are available for either 120 or 240 volt operation and develop 72 watts per lineal foot. These tapes are completely safe when operated
- Maximum Operating (Sheath) Temperature: 450 F
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.144 to 0.72 kW
- Length: 24 to 120 inch
-
Supplier: Cole-Parmer
Description: a wide variety of other laboratory procedures. Each heater accepts separate interchangeable modular heating blocks, which accommodate various sample enclosures such as microtubes, centrifuge tubes, vials, microplates, and PCR strips or tubes. Create a versatile system unique to your
- Maximum Operating Temperature: 302 F
- Heating Capacity: 0.21 kW
- AC Voltage Required: 120 volts
- Maximum Operating (Sheath) Temperature: 302 F
-
Supplier: Cole-Parmer
Description: a wide variety of other laboratory procedures. Each heater accepts separate interchangeable modular heating blocks, which accommodate various sample enclosures such as microtubes, centrifuge tubes, vials, microplates, and PCR strips or tubes. Create a versatile system unique to your
- Maximum Operating Temperature: 302 F
- Heating Capacity: 0.41 kW
- AC Voltage Required: 120 volts
- Maximum Operating (Sheath) Temperature: 302 F
-
Supplier: Cole-Parmer
Description: a wide variety of other laboratory procedures. Each heater accepts separate interchangeable modular heating blocks, which accommodate various sample enclosures such as microtubes, centrifuge tubes, vials, microplates, and PCR strips or tubes. Create a versatile system unique to your
- Maximum Operating Temperature: 302 F
- Heating Capacity: 0.21 kW
- AC Voltage Required: 230 volts
- Maximum Operating (Sheath) Temperature: 302 F
-
Supplier: Cole-Parmer
Description: a wide variety of other laboratory procedures. Each heater accepts separate interchangeable modular heating blocks, which accommodate various sample enclosures such as microtubes, centrifuge tubes, vials, microplates, and PCR strips or tubes. Create a versatile system unique to your
- Maximum Operating Temperature: 302 F
- Heating Capacity: 0.41 kW
- AC Voltage Required: 230 volts
- Maximum Operating (Sheath) Temperature: 302 F
-
Supplier: Inductotherm Group
Description: Radyne’s Fastener Heat Treating equipment delivers uniformity, consistency and increased controllability that results in superior quality fasteners. This complete system is adjustable for a wide range of fastener/bolt lengths and diameters, and is capable of production rates of up to 600 fasteners
- Heating Capacity: 100 kW
- AC Voltage Required: 440 to 480 volts
- Output Power: 100 kW
- Output Frequency: 200 to 400 kHz
-
Supplier: Lydall Performance Materials
Description: high inorganic content Typical Markets: Furnaces Water Heaters Automotive (Underhood) Steam Trace Lines Stoves Hearth Products Lighting Boilers Applications: High temperature gaskets and seals Laminated to foil to create a thermal shield Coated with PSA and slit into strips to be used
- Overall Thickness: 0.03 to 0.25 inch
- Overall Width / OD: 2 to 104 inch
- Fabric Weight: 137 to 760 gsm
- Use Temperature: 1,200 F
-
Supplier: Lydall Performance Materials
Description: die cut into intricate shapes with narrow spans. Flexible enough to conform to a 90° bend. Easily compressed to form a seal while maintaining enough rigidity to be self supporting. Typical Markets: Furnaces Water Heaters Automotive (Underhood) Steam Trace Lines Stoves Hearth Products
- Overall Thickness: 0.035 to 0.255 inch
- Overall Width / OD: 2 to 104 inch
- Fabric Weight: 176 to 780 gsm
- Use Temperature: 1,200 F
-
Supplier: Lydall Performance Materials
Description: control make this product perfect for applying coatings, PSA’s and laminating foil. Engineered with binders that are not formaldehyde-based to satisfy low smoke & odor requirements. Dimensionally stable and easy to die cut into intricate shapes with narrow spans. Flexible enough to conform to
- Overall Thickness: 0.125 to 0.25 inch
- Overall Width / OD: 2 to 104 inch
- Fabric Weight: 393 to 786 gsm
- Use Temperature: 1,200 F
-
Supplier: Morgan Advanced Materials
Description: Plus™ Fibre Pyro-Modules comprise strips of high quality Superwool® Plus™ Fibre blanket, compressed and banded with plastic strips and including two stainless steel tubes mounted transversely through the strips remote from the hot face. Find out more information on the Superwool
- Type: Blanket / Batt
- Material: Ceramic
-
Supplier: ValueTronics International, Inc.
Description: Model 331 can automate the tuning process. Heater output for Model 331S and Model 331E is a well-regulated variable DC current source. Heater output is optically isolated from other circuits to reduce interference and ground loops. Heater output can provide up to 50 W of
-
Supplier: UL Standards & Engagement
Description: Heaters, UL 1278; c) Fixed and Location-Dedicated Electric Room Heaters, UL 2021; and d) Electric Heating Appliances, UL 499. 1.6 These requirements do not cover the following products: a) Heating systems connected to the supply by use of a flexible cord with attachment plug; b)
-
Supplier: Technic, Inc.
Description: mechanism, travel limit sensors, heaters, temperature controllers, low level safety devices, process pumps, filter housing, wafer cassette agitation mechanisms, wafer carrier racks, and quick dump rinse cell assemblies, and cassette drying cell for processing substrates. Safety As an option,
- Machinery Type: Automated System
- Process / Technology: Electroplating
- Application / Industry: Semiconductor / Wafer, Solar / Photovoltaic
Find Suppliers by Category Top
Featured Products Top
-
Backer Hotwatt Incorporated manufactures custom and stock electric heating elements. Heaters include cartridge, air process, immersion, strip and finned strip, tubular and finned tubular, band, foil, flexible glasrope®, crankcase and ceramic heaters. Backer Hotwatt is a quality supplier to (read more)
Browse Industrial Heaters Datasheets for Backer Hotwatt Inc. -
Marathon has a solution. Backer Marathon offers the following heaters: Swaged, Non-Swaged and Square Cartridge Heaters Mica and Starflex Band Heaters Mica, Ceramic and Starflex Strip Heaters Silicone Rubber Heaters Air Heaters Coil Heaters Box Heaters Flexible Tubular Heaters (read more)
Browse Electric Heaters Datasheets for Backer Marathon, Inc. -
Hotwatt, made in USA, was established in 1952 and began with the manufacturing of one product, the open coil heating element. Since then Hotwatt has expanded our product line to include cartridge, air process, immersion, strip and finned strip, tubular and finned tubular, band, foil, flexible (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc.