-
Supplier: ICO RALLY
Description: Teflon TFE Tubing STL is a lightweight, extra thin wall Teflon tubing that provides the performance properties inherent to Teflon at a lower cost. The lighter weight material creates a more flexible tubing without sacrificing the maximum continuous operating
- Maximum Inside Diameter / Size: 0.066 inch
- Wall Thickness: 0.008 inch
- Temperature Range: -103 to 500 F
- Design Units: English, Metric
-
Supplier: BRIM Electronics, Inc.
Description: BRIML0Nä Fluoropolymer tubings are extruded from high molecular weight Tetrafluoroethylene resin and is unmatched in applications reguiring high temperature and high dielectric strength. BRIMLONä tubings are rated for continuous operating temperatures of -90°C to +250°C. It will remain
- Maximum Inside Diameter / Size: 1 inch
- Wall Thickness: 0.035 inch
- Temperature Range: 194 to 482 F
- Features: Electrical Tubing / Sheathing, Plastic Tubing
-
Supplier: Lapp Tannehill
Description: strength. 24AWG, Thin Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14789 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 24 COLOR : Natural NOMINAL WALL THICKNESS : 0.01 ID (IN) : 0.022
- Maximum Inside Diameter / Size: 0.022 inch
- Wall Thickness: 0.01 inch
- Application: Aerospace / Aircraft, Medical / Pharmaceutical
- Color / Clarity: Clear
-
-
Supplier: Lapp Tannehill
Description: strength. 12AWG, Thin Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14530 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 12 COLOR : Natural NOMINAL WALL THICKNESS : 0.012 ID (IN) : 0.085
- Maximum Inside Diameter / Size: 0.085 inch
- Wall Thickness: 0.012 inch
- Application: Aerospace / Aircraft, Medical / Pharmaceutical
- Color / Clarity: Clear
-
Supplier: Lapp Tannehill
Description: strength. 16AWG, Thin Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14544 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 16 COLOR : Natural NOMINAL WALL THICKNESS : 0.012 ID (IN) : 0.053
- Maximum Inside Diameter / Size: 0.053 inch
- Wall Thickness: 0.012 inch
- Application: Aerospace / Aircraft, Medical / Pharmaceutical
- Color / Clarity: Clear
-
Supplier: Lapp Tannehill
Description: strength. 22AWG, Thin Wall, Natural color MANUFACTURER : Zeus Inc MANUFACTURER PART NUMBER : 14675 AVAILABILITY : In Stock WALL TYPE : Single MATERIAL : PTFE AWG SIZE : 22 COLOR : Natural NOMINAL WALL THICKNESS : 0.01 ID (IN) : 0.028
- Maximum Inside Diameter / Size: 0.028 inch
- Wall Thickness: 0.01 inch
- Application: Aerospace / Aircraft, Medical / Pharmaceutical
- Color / Clarity: Clear
-
Supplier: ICO RALLY
Description: HAT is a thin wall, adhesive-lined shrinkable polyolefin tubing. It is designed to insulate, seal and protect components and electrical splices from moisture and corrosion. Product is coated on the inside with special thermoplastic adhesive which adheres to a wide variety of
- Diameter: 1 inch
- Length: 48 inch
- Operating Temperature: -55 to 110 C
- Shrink Temperature: 121 C
-
Supplier: Daburn Electronics & Cable
Description: Daflon 500 tubing is extruded from Dupont Tetrafluoroethylene resin and is unmatched by any other tubing for use in applications for hi-frequencies and hi-temperatures. Rated for continuous operation of 250°C, it retains its toughness and flexibility throughout. It has high resistance
- Wall Thickness: 0.23 inch
- Temperature Range: 482 F
- Design Units: English, Metric
- Application: General Purpose
-
Supplier: SAE International
Description: This specification covers a crosslinked polyvinyl chloride plastic in the form of flexible, thin-wall, heat-shrinkable tubing.
-
Supplier: SAE International
Description: This specification covers an irradiated, thermally-stabilized, modified-polyolefin plastic in the form of flexible, thin-wall, heat-shrinkable tubing.
-
Supplier: SAE International
Description: This specification covers an irradiated, thermally-stabilized, modified polyolefin plastic in the form of flexible, thin-wall, heat-shrinkable tubing.
-
Supplier: SAE International
Description: This specification covers an irradiated, thermally-stabilized, flame-resistant, modified polyolefin plastic in the form of flexible, thin-wall, heat-shrinkable tubing.
-
Supplier: ICO RALLY
Description: • Tough, flexible, very-thin-wall construction • 2:1 shrink ratio • Conforms to USP Class VI, no heavy metals • Compatible with autoclave (limited cycles), gamma, ETO, and dry heat sterilization • Standard Operating Temperature: -55°C to 150°C • Minimum shrink temperature: 110°C
- Diameter: 0.187 inch
- Length: 48 inch
- Operating Temperature: -55 to 150 C
- Shrink Temperature: 110 C
-
Supplier: Titan Tool Supply, Inc.
Description: They have a N.A. of .47 and are usable from 270 to 720mm. These Light Guides are usually more flexible than Fiber Optic Light Guides. The usual construction is of flexible plastic tube filled with a transparent, anaerobic non-toxic liquid, covered by a flexible metallic
- Length: 1,828.7990124485334 mm
- Diameter: 10.46479434901105 mm
- Light Guide Type: Fiber Optic
- Angle: Flexible
Find Suppliers by Category Top
Featured Products Top
-
requirements and is EtO and autoclave sterilizable. FEP is also typically more cost effective than PTFE. PTFE (Polytetrafluoroethylene) is translucent in appearance, good for thin wall applications, and is slightly more rigid than FEP. Properties include being nonreactive and hydrophobic, with a very (read more)
Browse Plastic Tubing Datasheets for New England Tubing Technologies -
durometer requirements and is EtO and autoclave sterilizable. FEP is also typically more cost effective than PTFE. PTFE (Polytetrafluoroethylene) is translucent in appearance, good for thin wall applications, and is slightly more rigid than FEP. Properties include being nonreactive and (read more)
Browse Plastic Tubing Datasheets for New England Tubing Technologies -
– easily flexed Can be extended or compressed without affecting the tube’s I.D. Made without plasticizers which can leach into critical streams Made from FDA compliant materials Has all the chemical and electrical properties of straight-walled FEP (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
flexibility but might be susceptible to deformation under certain conditions. Why would an application specify a thin-walled tube? Thin-walled tubing is often requested for applications requiring lightweight construction, increased flexibility, and improved heat transfer (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
, spiral and braid reinforced tubing, lubricious lined catheter shafts, multi-lumen and multi-durometer tubing, and hybrid tubing. We excel in thin-wall, tight tolerance tubing, bonding layers of thermoplastic to fluoropolymer, and braiding all types of round and flat wire. In addition to traditional (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
When medical designs require ultra-thin walls, tailored porosity, and maximum flexibility, Aeos™ ePTFE tubing helps you realize your goal. Learn More (read more)
Browse Medical Tubing Datasheets for Zeus -
More resistant to high temperatures Highly flexible design Thick to thin wall capabilities High levels of dimensional stability Cost-effective (read more)
Browse Datasheets for Osborne Industries, Inc. -
to highly specialized applications like thin wall extrusions for the medical industry, our design and engineer teams work closely with each customer to develop innovative, one-of-a-kind solutions and custom OEM components. New England Tubing (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
flexibility but might be susceptible to deformation under certain conditions. Why would an application specify a thin-walled tube? Thin-walled tubing is often requested for applications requiring lightweight construction, increased flexibility, and improved heat transfer (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Multi-Durometer Tubing For the ultimate in customized flexibility New England Tubing’s assembly abilities coupled with our comprehensive extrusion capabilities enable the delivery of reinforced multi-durometer custom products. Producing tubes with multi (read more)
Browse Tubing Datasheets for New England Tubing Technologies
More Information Top
-
Federal Register > Tuesday, October 17, 2000 > [65 FR 61744] Amendments for Testing and Monitoring Provisions
6.1.4.2 A combination of rigid plastic tubing and thin wall flexible tubing may be used as long as tubing walls do not collapse when leak-checking the train.
-
[Method of inserting thin-walled polymeric cannulas and catheters into vessels of diameter up to 0.2 mm].
It made it possible to cannulate vessels under 0.2 mm in diameter with thin - walled soft flexible plastic tubes .
-
Creep experiments and examples for viscoelastic material under combined stress with abrupt changes in state of stress
On thin - walled tubes of flexible materiah, such as plastics , resistance strain gages have disadvantages which are difficult to overcome (15).
-
Process for preservation and storage of perishable foods.
A thin - walled , flexible tube made from tin, aluminium, plastics etc. is filled via the open base; this base is then folded over and sealed by welding or adhesive.
Indicates content that may require registration and/or purchase.