-
Supplier: Infineon Technologies AG
Description: Floating channel designed for bootstrap operation Fully operational to +600 V Tolerant to negative transient voltage dV/dt immune Application - specific gate drive range: 12 to 20 V (IR2128, IR2127 Output out of phase with input (IR2128 ) Output in phase with input
- Driver Type: High-side Gate Driver
- IC Package Type: Other
- Packing Method: Tube
- Peak Output Current: 0.2500 amps
-
Supplier: Infineon Technologies AG
Description: Features Floating channel designed for bootstrap operation Fully operational to +500 V Tolerant to negative transient voltage dV/dt immune Gate drive supply range from 12 to 18 V Undervoltage lockout Current detection and limiting
- Driver Type: High-side Gate Driver
- IC Package Type: Other
- Packing Method: Tube
- Peak Output Current: 1.6 amps
-
Supplier: Infineon Technologies AG
Description: Floating Channel designed for bootstrap operation Fully operational to 200 V Tolerant to negative transient voltage Tolerant to negative tansient voltage dV/dt immune Gate drive supply range from 10 V to 20 V Undervoltage lockout for both channels 3
- Driver Type: High-side Gate Driver, Low-side Gate Driver
- IC Package Type: Other
- Packing Method: Tube
- Peak Output Current: 3 amps
-
-
Supplier: Infineon Technologies AG
Description: Floating channel designed for bootstrap operation Fully operational to +500 V Fully operational to +600 V version available (IR2113) dV/dt immune Gate drive supply range from 10 to 20 V Undervoltage lockout for both channels 3.3 V logic
- Driver Type: High-side Gate Driver, Low-side Gate Driver
- IC Package Type: Other
- Packing Method: Tube
- Peak Output Current: 2.5 amps
-
Supplier: Allied Electronics, Inc.
Description: deadtime circuitry have been integrated into this IC. Propagation delays are matched to simplify the HVIC’s use in high frequency applications. The floating channels can be used to drive N-channel power MOSFETs or IGBTs in the high-side configuration, which operate up to 600 V
- Device Type / Applications: Other
- Pd: 2000 milliwatts
-
Supplier: Allegro MicroSystems Inc.
Description: addressed with discrete circuitry or relays. Allegro A2-SILTM products include specific features that compliment proper system design, allowing users to achieve up to ASIL-D system rating. The A6861 and A6862 have three independent floating gate drive outputs to maintain the
- Configuration: IC / PCB-Mounted
- Drive Type: DC Brushless Motor
-
Supplier: ROHM Semiconductor USA, LLC
Description: The BM60210FV-C is a monolithic high and low side gate drive IC, which can be drive high speed power MOSFET and IGBT driver with bootstrap operation. The floating channel can be used to driven an N-channel power MOSFET or IGBT in the high side configuration which operates
- Driver Type: Other
- IC Package Type: SSOP, Other
- Number of Output Channels: 2
- Operating Temperature: -40 to 125 C
-
Supplier: Littelfuse, Inc.
Description: , and bipolar components. When input current is applied to the LED, the emitted light will activate the photodiode array and generate an isolated floating voltage at the output. The optical coupling provides 3750Vrms of input-to-output isolation. These gate drivers are well suited for
-
Supplier: Littelfuse, Inc.
Description: The IX4340NE is an automotive grade, AEC-Q100 qualified dual, high current, low side gate driver. Each of the two outputs is capable of sourcing and sinking 5A of peak current, and has a maximum voltage rating of 20V. The two outputs can be paralleled for higher current applications. Fast
- Package Type: Other
- Transistor Grade / Operating Range: Automotive
-
Supplier: Littelfuse, Inc.
Description: , and bipolar components. When input current is applied to the LED, the emitted light will activate the photodiode array and generate an isolated floating voltage at the output. The optical coupling provides 3750Vrms of input-to-output isolation. These gate drivers are well suited for
- Package Type: Other
-
Supplier: Microchip Technology, Inc.
Description: The MTD6505 device is a 3-phase full-wave sensorless driver for brushless DC (BLDC) motors. It features 180° sinusoidal drive, high torque output and silent drive. With the adaptive features, parameters and wide range of power-supplies (2V to 5.5V), the MTD6505 is intended to cover a
- IC Package Type: Other
-
Supplier: RS Components, Ltd.
Description: The Avago Technologies optically isolated gate drive devices are optimised for driving IGBT and Power MOSFET transistors. The highly integrated smart gate drive optocouplers provide integrated protection features, Active Miller Clamp, under voltage lockout, fault and UVLO
- Isolation Voltage: 3750 volts
- Mounting Option: Surface Mount, Other
- Optocoupler Output: Other
-
Supplier: Renesas Electronics Corporation
Description: single point of failure while a diode short might pose a hazard to technical personnel servicing the system while unaware of this failure.brbr The ISL6144 can be used in 9V to 75V systems having similar power sources and has an internal charge pump to provide a floating gate
- IC Package Type: SSOP, Other
-
Supplier: Microchip Technology, Inc.
Description: width of 150 mils and the 8 Lead 3mmX3mm DFN package. Additional Features Independent PWM input Control for High-Side and Low-Side Gate Drive inputs are dsPIC compatible High capacitive load drive Capability: 3300 pF in 10.0 ns (typ
- Transistor Type: MOSFET
-
Supplier: Nexperia B.V.
Description: The 74ALVCH16841 has two 10-bit D-type latch featuring separate D-type inputs for each latch and 3-state outputs for bus oriented applications. The two sections of each register are controlled independently by the latch enable (nLE) and output enable (nOE) control gates. When nOE is LOW
- Features: ESD Protection
- IC Package Type: Other
- Latch Type: D
- Logic Family: Other
-
Supplier: Nexperia B.V.
Description: The 74ALVCH16821 has two 10-bit, edge triggered registers, with each register coupled to a 3-state output buffer. The two sections of each register are controlled independently by the clock (nCP) and output enable (nOE) control gates. Each register is fully edge triggered. The state of
- Features: ESD Protection
- IC Package Type: Other
- Logic Family: Other
- Maximum Clocking Frequency (fMAX): 350 MHz
Find Suppliers by Category Top
Featured Products Top
-
, eliminating the need for any external gate drive auxiliary bias supply or high-side bootstrap. This greatly simplifies the system design and reduces EMI through reduced total common-mode (CM) capacitance. It also allows the driving of a floating switch in any location in a switching power topology. (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc. -
The AHV85110 isolated gate driver is optimized for driving GaNFETs in multiple applications and topologies. An isolated output bias supply is integrated into the driver device, eliminating the need for any external gate drive auxiliary bias supply or high-side bootstrap. This greatly (read more)
Browse Gate Drivers Datasheets for Allegro MicroSystems Inc. -
, eliminating the need for any external gate drive auxiliary bias supply or high-side bootstrap. This greatly simplifies the system design and reduces EMI through reduced total common-mode (CM) capacitance. It also allows the driving of a floating switch in any location in a switching power topology (read more)
Browse Gate Drivers Datasheets for Allegro MicroSystems Inc. -
Self-Powered Single-Channel Isolated GaNFET Driver with Regulated Bipolar Output Drive The AHV85111 isolated gate driver is optimized for driving GaN FETs in multiple applications. An isolated dual positive/ negative output bias supply is integrated into the driver device (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc. -
, variable speed drives, IT equipment power supplies, or any of the hundreds of other applications, modern power modules almost always have one thing in common: Gate drivers are used to control the semiconductor power switches, and optimal power provision can be a challenge. This article reviews (read more)
Browse Gate Drivers Datasheets for Allegro MicroSystems Inc. -
MitySOM-AM57F The MitySOM-AM57F is a highly configurable, very small form-factor processor card that features a Texas Instruments AM57xx series 1.5 GHz Sitara Processor tightly integrated with the Xilinx Artix-7 Field Programmable Gate Array (read more)
Browse Electronic Development Boards Datasheets for Critical Link, LLC
More Information Top
-
IC-BASED CONTROLS FOR ENERGY-EFFICIENT LIGHTING
The pulse transformer, for example, is frequently used for isolation and can be used as a floating gate drive .
-
Half-bridge converter based on switched-capacitor resonance without using deadtime control for automotive applications
Floating gate drive designs are also needed.
-
Integrated results for dual low voltage IC based high and low side gate drive
The pulse transformer [1,2] is frequently used for isolation and can be used as a floating gate drive .
-
Dual low voltage IC based high and low side gate drive
The pulse transformer [1,2] is frequently used for isolation and can be used as a floating gate drive .
-
2008 Index IEEE Transactions on Circuits and Systems I: Regular Papers Vol. 55
…Ye, Y., see Ghoneima, M. M., TCSI Aug. 2008 1904-1910 Yeo, K. S., see Jiang, S., TCSI July 2008 1430-1440 Yin, Y., and Zane, R., Dual Low-Voltage IC Design for High-Voltage Floating Gate Drives ; TCSI July 2008 1751…
-
High Frequency (MHz) Resonant Converters
using GaN HEMTs and Novel Planar
Transformer Technology
Floating gate drive circuitry is required in all the double ended converter topologies such as half-bridge, full-bridge and resonant converters.
-
Thesis for the degree of Licentiate of Technology
Floating gate drive circuitry is required in all the double ended topologies such as half-bridge, full-bridge and resonant converters to drive high side MOSFET.
-
Loss-Free Balancing Circuit for Series Connection of Electrolytic Capacitors Using an Auxiliary Switch-Mode Power Supply
Floating gate drive circuit diagram.
-
Non-impact printer power and motor control system on a chip
Stressing the FET CM be avoided by using a floating gate drive circuit,in which the gate follows the source as it rings high.
-
Introduction to Modern Power Electronics
Floating gate drive , 95 .