Products/Services for Floating Suction Strainers

  • Strainers-Image
    Strainers - (756 companies)
    Strainers are placed in-line with process piping to remove large solid contaminants from the flow. Strainers can be cleaned and reused. Strainers can be supplied as either an assembly or an element. Strainer assemblies come...
  • Drains and Drain Systems-Image
    Drains and Drain Systems - (372 companies)
    Products and components include: Screens. Strainers. Grease traps. Wet waste interceptors. Grease gutters. Grease absorbent materials. Grates. Grate guards. Passive skimmers. Grate lifters. Drain pipes. Check valves. Pressure relief valves. Types...
  • Water Pumps-Image
    Water Pumps - (863 companies)
    Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport.
  • Nozzles-Image
    Nozzles - (664 companies)
    ...with integral filters or strainers prevent clogging and contamination. Nozzles with an integral valve offer flow or pressure control. Rotating nozzles spin during atomizing, spray-coating or dispensing applications. A single nozzle may include multiple...
  •  
    Aspirators - (11 companies)
    Aspirators are suction devices used to remove mucus and other bodily fluids from a patient. Aspirators are medical devices commonly used to remove bodily fluids, such as mucus, from a patient via a vacuum mechanism. The aspirator's portability lends...
  •  
    Dredges - (22 companies)
    Dredges are machines or vessels equipped with scooping or suction devices that are used to remove material from under a body of water. They are commonly used to deepen harbors and waterways, waterfront and environmental restoration and in underwater...
  •  
    Vacuum Lifters - (138 companies)
    How to Select Vacuum Lifters. Vacuum lifters are types of lifting equipment that incorporate a vacuum as or as part of the lifting mechanism. They consist of a below-the-hook frame with a large vacuum pad or several smaller suction cups for grabbing...
  •  
    Vacuum Cups and Vacuum Pads - (148 companies)
    ...surface conformance. Flat pads are typically large with some rubber cushioning and are used for large flat objects for which the gripping surface is always parallel to the pad face. In a ring pad or cup a suction element follows a circular path...
  •  
    Cleaning Services - (575 companies)
    Industrial cleaning services remove sludge and contaminants; deplug or clean filters; deblind screens or strainers; scour tanks or vessels; and perform biocide applications. They may also condition, clean and treat fuel, oil or other stored media...
  •  
    Gangways - (24 companies)
    Gangways are removable or fixed ramps used to load and unload cargo or passengers from roadway vehicles, off-road vehicles, ships, aircraft or between railcars or between fixed and floating docks. Railway gangway have bellows enclosing the gangway...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire