-
Supplier: Cendrex Inc.
Description: Description The PPA aluminum floor hatch is built for interior use to provide a reliable and secure access between building floors. Its sturdy 1/4’’ thick diamond or smooth finish aluminum door and 1/4’’ thick aluminum frame construction make it the ideal solution for either
- Rated Load: 25 psi
- Material: Aluminum
- Type: Floor Hatch
- Door Configuration: Swinging
-
Supplier: Cendrex Inc.
Description: Description Thanks to its recessed panel and frame, the PPA-RE will accommodate all types of floor coverings up to 3/4’’in thickness. It offers an attractive but equally practical access between the interior floors of commercial buildings.
- Rated Load: 25 psi
- Material: Aluminum
- Type: Floor Hatch
- Door Configuration: Swinging
-
Supplier: Kee Safety Inc.
Description: The Floor Hatch Safety Railing is designed for safe egress and ingress through access hatches and for protection of the opening while the access door is up.
- Height: 5 ft
- Length: 5 ft
- Material: Aluminum, Steel
- Standards: OSHA, Other Standards
-
-
Supplier: Cendrex Inc.
Description: Description The TRH roof hatch, made of galvanneal steel, is designed to offer convenient access to building roof tops. It is equipped with gas cylinders providing an effortless opening of the door panel. Its heavy duty design and insulation ensure long life and low maintenance. TRH roof
- Material: Aluminum, Galvanized Steel
- Type: Roof Hatch
- Door Configuration: Swinging
-
Supplier: PS Industries
Description: The Industrial Sliding Roof Hatch is designed to sustain high winds and snow loads ensuring an operable hatch in virtually all weather conditions. It can be used for personnel access, ventilation or moving large materials in or out of your building roof. Manual or automatic operation
- Features: Other
- Type: Roof Hatch
- Door Configuration: Sliding
- Material: Stainless Steel
-
Supplier: BlueWater Manufacturing, Inc.
Description: width of the ladder inside the hatch or a little wider. Lock the Grab Bars into place with the securing pin and tighten the friction collar and your done. The Mount Pad is adjustable and enables the bars to be used when curbs are place in front of the hatch or on uneven surfaces. Note:
- Type: Guardrail System
- Standards: OSHA
-
Supplier: BlueWater Manufacturing, Inc.
Description: surface for installation. The Roof Hatch/Skylight Systems set up in minutes and are easily dismantled for roof repair. Sized gates enable the Roof Hatch System to be located within 6 inches of the open roof hatch. We can configure or custom manufacture to any size hatch
- Type: Guardrail System
- Standards: OSHA
-
Supplier: Hettich Instruments, LP
Description: The Hettich Rotanta 460 RSC Robotic is an automated centrifuge that comes standard with an automated sliding front or rear hatch for robotic access through the lid. The unit is PC controlled via a bi-directional serial interface with controller and an accurate rotor positioning system. Our
- Maximum Speed: 15,000 rpm
- Maximum RCF: 24,400 xg
- Configuration: Floor Standing
-
Supplier: Clean Air Products
Description: CAP18F-SST Standard Features Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone Minimal panel seams in the interior for easy cleaning A removable full-size side panel completely covers the interlock mechanism, eliminating the
- Inside Width: 36 inch
- Inside Depth: 36 inch
- Inside Height: 36 inch
- Features: Floor Mounted, Interlock, Windows
-
Supplier: Clean Air Products
Description: CAP18FHF-SST Standard Features Formed and stitch-welded type 304 #4 finish stainless steel construction - not a low-quality metal-clad laminate clone Minimal panel seams in the interior for easy cleaning A removable full-size side panel completely covers the interlock mechanism, eliminating the
- Inside Width: 36 inch
- Inside Depth: 36 inch
- Inside Height: 48 inch
- Features: Floor Mounted, Interlock, Vented, Windows
-
Supplier: Cole-Parmer
Description: that ensures a rigid construction • 1/8†(up to 5,000lb models) and 5/16†(10,000lb models) thick top plate with raised cross-hatch surface for added durability and slip resistance • Four IP67 nickel plated alloy steel load cells • Side access NEMA4X/IP65 dust and water protected junction
- Capacity: 5,512.5 lbs
- Display: Digital Display
- Type: Floor Scale
- Interface: Serial
-
Supplier: Cole-Parmer
Description: that ensures a rigid construction • 1/8†(up to 5,000lb models) and 5/16†(10,000lb models) thick top plate with raised cross-hatch surface for added durability and slip resistance • Four IP67 nickel plated alloy steel load cells • Side access NEMA4X/IP65 dust and water protected junction
- Capacity: 11,025 lbs
- Display: Digital Display
- Type: Floor Scale
- Interface: Serial
-
Supplier: Cole-Parmer
Description: that ensures a rigid construction • 1/8†(up to 5,000lb models) and 5/16†(10,000lb models) thick top plate with raised cross-hatch surface for added durability and slip resistance • Four IP67 nickel plated alloy steel load cells • Side access NEMA4X/IP65 dust and water protected junction
- Capacity: 11,025 lbs
- Display: Digital Display
- Type: Floor Scale
- Interface: Serial
-
Supplier: Cole-Parmer
Description: that ensures a rigid construction • 1/8†(up to 5,000lb models) and 5/16†(10,000lb models) thick top plate with raised cross-hatch surface for added durability and slip resistance • Four IP67 nickel plated alloy steel load cells • Side access NEMA4X/IP65 dust and water protected junction
- Capacity: 5,512.5 lbs
- Display: Digital Display
- Type: Floor Scale
- Interface: Serial
-
Supplier: TransPak
Description: Modular cross-hatch vinyl tiles snap together on-site for custom configurations. Raised diamonds on top surface facilitate drainage and aids traction. Beveled ramps and corners complete the installation and minimize trip hazards. 9/16" thickness.
- Thickness: 0.5625 inch
- Mat Type: Drainage Mat
-
Supplier: Custom Made Boxes, Inc.
Description: Modular cross-hatch vinyl tiles snap together on-site for custom configurations. Raised diamonds on top surface facilitate drainage and aids traction. Beveled ramps and corners complete the installation and minimize trip hazards. 9/16" thickness.
- Mat Type: Drainage Mat
-
Supplier: Custom Made Boxes, Inc.
Description: Modular cross-hatch vinyl tiles snap together on-site for custom configurations. Raised diamonds on top surface facilitate drainage and aids traction. Beveled ramps and corners complete the installation and minimize trip hazards. 9/16" thickness.
- Mat Type: Drainage Mat
-
Supplier: TransPak
Description: Modular cross-hatch vinyl tiles snap together on-site for custom configurations. Raised diamonds on top surface facilitate drainage and aids traction. Beveled ramps and corners complete the installation and minimize trip hazards. 9/16" thickness.
- Thickness: 0.5625 inch
- Mat Type: Drainage Mat
-
Supplier: TransPak
Description: Modular cross-hatch vinyl tiles snap together on-site for custom configurations. Raised diamonds on top surface facilitate drainage and aids traction. Beveled ramps and corners complete the installation and minimize trip hazards. 9/16" thickness.
- Thickness: 0.5625 inch
- Mat Type: Drainage Mat
-
Supplier: TransPak
Description: Modular cross-hatch vinyl tiles snap together on-site for custom configurations. Raised diamonds on top surface facilitate drainage and aids traction. Beveled ramps and corners complete the installation and minimize trip hazards. 9/16" thickness.
- Thickness: 0.5625 inch
- Mat Type: Drainage Mat
-
Supplier: Custom Made Boxes, Inc.
Description: Modular cross-hatch vinyl tiles snap together on-site for custom configurations. Raised diamonds on top surface facilitate drainage and aids traction. Beveled ramps and corners complete the installation and minimize trip hazards. 9/16" thickness.
- Mat Type: Drainage Mat
-
Supplier: Custom Made Boxes, Inc.
Description: Modular cross-hatch vinyl tiles snap together on-site for custom configurations. Raised diamonds on top surface facilitate drainage and aids traction. Beveled ramps and corners complete the installation and minimize trip hazards. 9/16" thickness.
- Mat Type: Drainage Mat
-
Supplier: Linde North America, Inc.
Description: velocity when open. Hatches allow for safe closing of any valve even in the event of toxic gas leak. 165 degree F sprinkler head. Rubber floor mat provided to ensure a non-slip surface for cylinder.
- Height: 50 to 76 inch
- Width: 18 to 50.5 inch
- Depth: 18 to 19.1 inch
- Use: Industrial
-
Supplier: Layher, Inc.
Description: towers from special dealers. Just contact us for adresses near you. Features: Tool-free assembly Ladder frames, guardrails, diagonal braces of aluminum. Stable aluminum-plywood-decks with access hatch. Stable castors - with different coverings for sensitive and unsensitve floor
- Material: Aluminum, Other
-
Supplier: Amtico International, Inc.
Description: Velvet Weave | Weave Bold, metallic cross-hatched design leavened by distressed silver striations for a distinctive, contemporary look that brings style and occasion to any room. Floors for every space Our unique understanding of design and the flooring market inspired our design experts to
- Length: 18 inch
- Width: 18 inch
- Thickness: 0.09842525 inch
- Application: Commercial, Residential
-
Supplier: Amtico International, Inc.
Description: Satin Weave | Weave Silver-grey, cross-hatched surface with a soft metallic sheen. A highly subtle and inviting design, with a natural aesthetic and versatility for modern working and living interiors. Floors for every space Our unique understanding of design and the flooring market inspired
- Length: 18 inch
- Width: 18 inch
- Thickness: 0.09842525 inch
- Application: Commercial, Residential
-
Supplier: UL Standards & Engagement
Description: in accordance with Article 725 of the National Electrical Code, NFPA 70. 1.2 The connectors and switches covered by these requirements include insulated contact springs and mating brackets; magnetically actuated and mercury switches; heat, smoke, and vibration detectors; floor mats;
-
Supplier: Hale Engineering Company, Inc.
Description: box, filter to be replaceable from the inside of the unit through a hatch in the ceiling - (72) PVC nozzles on walls & ceiling @ 7000 FPM each -Hinged & gasketed door for motor & blower on top of blower box -Internally mounted, Nema 4, painted steel controls enclosure, w/PLC controller
-
Supplier: Ferguson Group
Description: integrated split air conditioning system, individual to each cabin, is suitable for the widest range of global environments Optional fire and escape hatches replace windows if required Under floor heating in wet unit ensures quick dry out for comfort and safety Contemporary internal finish
- Length: 33.83203926666666 ft
- Width: 10.8661476 ft
- Height: 10.84646255 ft
- Type: Billeting / Housing, Field Office, In-Plant Office
-
Supplier: SAE International
Description: timing) compromises. The paper discusses the BiW as an enabler of the vehicle USPs, including an very low, flat floor, a utility-oriented asymmetric door concept, and an integrated hatch and rear bumper which create a low lift-over height for loading and unloading. The development of
-
Supplier: CSA Group
Description: nuclear power plants — to provide design requirements and methods (i) for determining the engineering representation of ground motion, ground response spectra, and floor response spectra for use in the design and seismic qualification of SSCs; and (ii) for performing seismic qualification of
Find Suppliers by Category Top
Featured Products Top
-
engine. This raises and holds the motor cover, generating a spacious area for the boat owner to safely maintain the boat motor systems. Whether our customers want hatch lift actuation, seat/bench adjustment or auto lift mechanisms for table actuation (table rising from the floor of the boat (read more)
Browse Linear Bearing Rails Datasheets for Rockford Ball Screw -
in the Marine Industry Whether our customers want hatch lift actuation, seat/bench adjustment or auto lift mechanisms for table actuation (table rising from the floor of the boat), Rockford Ball Screw will respond with innovative solutions, quality products, and short lead times (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw
More Information Top
-
Motor Vehicle Safety Testing Regulations - Section 2 - Specification Requirements for Motor Vehicles.
Floor hatches shall be either hinged or ejectable and shall be fitted with an audible warning device to warn the driver when it is not securely closed.
-
Uniform Provisions Concerning the Approval of: Category M2 or M3 Vehicles with Regard to their General Construction.
Floor hatches shall be either hinged or ejectable and shall be fitted with an audible warning device to warn the driver when it is not securely closed.
-
Uniform Provisions Concerning the Approval of: Category M2 or M3 Vehicles with Regard to their General Construction.
Floor hatches shall be either hinged or ejectable and shall be fitted with an audible warning device to warn the driver when it is not securely closed.
-
Directive 2001/85/EC of the European Parliament and of the Council of November 20, 2001 Relating to Special Provisions for Vehicles Used for the Carriage of Pa...
Floor hatches shall be either hinged or ejectable and shall be fitted with an audible warning device to warn the driver when it is not securely closed.
-
Implementation of Remote Equipment at Three Mile Island Unit 2
Access for the RRV to the RB basement was through a floor hatch .
-
Uniform Provisions Concerning the Approval of: Large Passenger Vehicles with Regard to their General Construction.
Floor hatches shall be either hinged or ejectable and shall be fitted with an audible warning device to warn the driver when it is not securely closed.
-
Construction of sicherheitsgerechter products
The closed cover of floor hatches must withstand all the loads to expect (traffic loads).
-
Order No. 434 of April 29, 2014 - Order on Detailed Regulations for Vehicle Design and Equipment.
1) Emergency escape hatches can be roof or floor hatches .
-
Olin's Construction: Principles, Materials, and Methods, 9th Edition
Floor hatches are usually made of aluminum or steel.
Indicates content that may require registration and/or purchase.