Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Fluidwell bv
Description: output signal reflecting the corrected consumption / flow rate. Displays total and flow rate simultaneously. Large digit selection for flow rate or total. Flow rate: seven 17mm (0.67") or 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total
- Number of Inputs: 4 inputs
- Operating Temperature: -40 to 176 F
- Outputs: Analog Current, Analog Voltage, Frequency / Pulse
- Flow Sensor Inputs: Differential Pressure Meters, True Mass Flow Meters, Velocity Meters
-
Supplier: Badger Meter
Description: The Cox® FC-5000 Flow Computer is a microprocessor-driven device designed for flow monitoring. The FC-5000 is compatible with the complete line of Badger Meter industrial flow meters. High Resolution. Easy Viewing. The Cox FC-5000 Flow Computer can be
- Media Type: Liquid
-
Supplier: Willowglen Systems Inc.
Description: Willowglen’s Unisen Series 5 Flow Computer outperforms the competition – with standard and advanced features, and flexible configuration: · Available in different sizes to accommodate small to large numbers of flow meters (maximum 25 flow meters). · Flexible enough to
- Operating Temperature: -40 to 150 F
- Features: Alarm, Programmable, Recorder
- Outputs: Analog Current, Analog Voltage, Frequency / Pulse, Switch
- Computer Interface: Application Software Included, Serial
-
-
Supplier: Badger Meter
Description: The Cox® Model 4050 Flow Computer is designed to meet the ever-changing requirements of flow metering and can be tailored to virtually any flow application. Accurate Monitoring. User-Friendly Data. The Cox Model 4050 Flow Computer is programmed to meet
- Media Type: Liquid
-
Supplier: Spirax-Sarco
Description: The M850 is a flexible and easy to use flow computer that accurately calculates mass and energy flow for steam, gas and liquids across a wide variety of applications.
- Number of Inputs: 12 inputs
- Operating Temperature: 32 to 131 F
- Features: Alarm
- Outputs: Analog Current, Analog Voltage
-
Supplier: Fluidwell bv
Description: The F114 flow computer calculates the actual ratio between two separate flows. It offers the ability to set one low ratio and one high ratio alarm value. Special precautions are taken to allow start-up problems and incorrect ratio readings for a certain period of time. Based on
- Number of Inputs: 2 inputs
- Operating Temperature: -40 to 158 F
- Features: Alarm, Programmable
- Outputs: Analog Current, Analog Voltage, Switch
-
Supplier: Spirax-Sarco
Description: The M800 gas flow computer receives signals from various pipeline transmitters and converts them to display flowrate, total flow, pressure and temperature. The flow computer operates with Gilflo, ILVA, linear flowmeters, vortex and orifice plates. The M800 can
- Operating Temperature: 32 to 131 F
- Features: Alarm
- Outputs: Analog Current, Analog Voltage, Frequency / Pulse
- Display Types: Digital
-
Supplier: Spirax-Sarco
Description: The M800 steam flow computer is available with either panel or wall mount connections that can operate with: Gilflo, ILVA, DIVA flowmeters. Vortex, Spiraflo and orifice plate pipeline units. The M800 can provide density compensation for saturated and superheated steam with suitable
- Operating Temperature: 32 to 131 F
- Features: Alarm
- Outputs: Analog Current, Analog Voltage, Frequency / Pulse
- Display Types: Digital
-
Supplier: Fluidwell bv
Description: possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Calculates differential flow rate (consumption), total and accumulated total of flow A and B. Calculates the sum flow rate, total and accumulated total of flow A and B. Precautions for
- Number of Inputs: 2 inputs
- Operating Temperature: -40 to 176 F
- Outputs: Analog Current, Analog Voltage, Frequency / Pulse
- Flow Sensor Inputs: Differential Pressure Meters, True Mass Flow Meters, Velocity Meters
-
Supplier: Fluidwell bv
Description: The E018 is one of the top models in our range of explosion proof flow computers. In addition to the average K-Factor, 16 linearization points can be entered. The unit will interpolate between these points greatly enhancing accuracy in any flow range. Moreover, a continuous
- Number of Inputs: 1 inputs
- Operating Temperature: -40 to 158 F
- Features: Alarm, Programmable
- Outputs: Analog Current, Frequency / Pulse, Switch
-
Supplier: Hoffer Flow Controls, Inc.
Description: The Nova-Flow Series of flow computers is a family of highly flexible, modular flow computers designed for basic rate and total flow display, batch control for liquid and gas flow measurement, as well as for thermal energy measurement. With more than
- Number of Inputs: 14 inputs
- Number of Control Outputs: 12 outputs
- Operating Temperature: -4 to 122 F
- Features: Alarm, Programmable
-
Supplier: OMEGA Engineering, Inc.
Description: solutions. The Model FC-21 flow computer is suitable for liquid batching, volumetric batching, and corrected volume applications. The Model FC-22 was designed for liquid, gas, steam, and heat applications. Multiple flow equations are stored in both models. These versatile
- Number of Inputs: 10 inputs
- Number of Control Outputs: 2 outputs
- Operating Temperature: 0 to 50 F
- Outputs: Analog Current, Analog Voltage
-
Supplier: Flow Technology, Inc.
Description: format. Application The SL9000 Flow Computer is capable of 16-point linearization, providing high accuracy when used with flow meters calibrated over their full extended range. It is designed for use in volumetric liquid and gas applications where temperature and pressure
- Operating Temperature: 32 to 122 F
- Features: Alarm, Programmable
- Outputs: Analog Current, Analog Voltage, Frequency / Pulse, Switch
- Additional Process Inputs: Density, Temperature
-
Supplier: ProSoft Technology, Inc.
Description: The MVI46-AFC is an in-rack Liquid & Gas Flow Computer Module for the SLC platform. The MVI46-AFC Flow Computer module supports 8 meter channels for the measurement of hydrocarbon gases and liquids using currently accepted industry measurement standards. The module
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Operating Temperature: 32 to 140 F
- Outputs: Analog Current, Analog Voltage
-
Supplier: Hoffer Flow Controls, Inc.
Description: The HIT-4G is a compact digital gas flow computer with temperature, pressure and compressibility compensation. The HIT-4G is configurable from the instrument front panel keypad or via Modbus communications. OUTSTANDING FEATURES LCD display for total, rate, temperature and pressure.
- Number of Inputs: 2 inputs
- Operating Temperature: -40 to 176 F
- Features: Alarm, Recorder
- Outputs: Analog Current, Frequency / Pulse, Switch
-
Supplier: ABB Measurement & Analytics
Description: Flow-X series of flow computers is a powerful and versatile automation platform, especially designed for the custody transfer of liquid and gas. It provides different enclosure options for panel-mount and field-mount installation and possesses measurement certifications from
- Number of Control Outputs: 4 outputs
- Operating Temperature: 32 to 140 F
- Outputs: Analog Current, Frequency / Pulse
- Additional Process Inputs: Density
-
Supplier: KROHNE Messtechnik
Description: The SUMMIT 8800 is a digital flow computer for custody transfer (CT) measurement. Its state of the art full color graphical touch screen allows a graphical representation of the measurement process, with all measured values shown in real time; Up to 5 different types of meters combined
- Number of Inputs: 4 inputs
- Number of Control Outputs: 3 outputs
- Operating Temperature: 14 to 131 F
- Outputs: Analog Current, Analog Voltage, Frequency / Pulse, Switch
-
Supplier: AW Company
Description: No Description Provided
- Number of Inputs: 4 inputs
- Outputs: Analog Current, Analog Voltage
- Display Types: Digital
- Local Interface: Digital Front Panel
-
Supplier: Newark, An Avnet Company
Description: MULTI-FLOW COMPUTER CE
-
Supplier: ProSoft Technology, Inc.
Description: The ProTalk Liquid & Gas Flow Computer Module is a Quantum backplane compatible module that allows Quantum processors to easily support flow applications performing measurement of hydrocarbon gases or liquids using AGA 3, 7, 8 and API 2540 measurement standards. The module
- Operating Temperature: 0 to 60 C
- Features: Other
- Port Type: RS232, RS422, RS485
- Protocol / Network: Serial
-
Supplier: Kurz Instruments, Inc.
Description: display and Mass Flow Computer for remote sensor electronics applications. Function of the Series 155 Mass Flow Computers The Series 155 integrates the functions of flow and temperature measurement, flow totalization, alarms, data acquisition, input/output
-
Supplier: ProSoft Technology, Inc.
Description: The MVI56 Liquid & Gas Flow Computer Module is a ControlLogix® backplane compatible module that allows ControlLogix processors to easily support flow applications performing measurement of hydrocarbon gases or liquids using AGA 3, 7, 8 and API 2540 measurement standards. The
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Operating Temperature: 32 to 140 F
- Outputs: Analog Current, Analog Voltage
-
Supplier: ProSoft Technology, Inc.
Description: The MVI69-AFC is an in-rack Liquid & Gas Flow Computer Module for the CompactLogix platform. The MVI69-AFC Flow computer module supports 8 meter channels for the measurement of hydrocarbon gases and liquids using currently accepted industry measurement standards. The
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Operating Temperature: 32 to 140 F
- Outputs: Analog Current, Analog Voltage
-
Supplier: ABB Measurement & Analytics
Description: XFCG5 provides an upgraded path to new digital technologies and protocols such as MQTT and secured wireless connection (WiFi-Access Point or Bluetooth). This generation of flow computers and RTUs also offers a low-power, highly-reliable microprocessor-based unit with a Linux operating
- Number of Inputs: 2 inputs
- Number of Control Outputs: 2 outputs
- Operating Temperature: -40 to 140 F
- Outputs: Analog Current, Frequency / Pulse
-
Supplier: Accuris
Description: Gas meters - Conversion devices - Part 3: Flow computer
-
Supplier: Accuris
Description: Gas meters \x97 Conversion devices Part 3: Flow computer
-
Supplier: Accuris
Description: Gas Measurement Manual - Part 8: Electronic Flow Computers and Transducers
-
Supplier: Newark, An Avnet Company
Description: COMPUTER-GENERATED FLOW TABLE
-
Supplier: IHS ESDU
Description: ESDU 03012 provides background to and guidance on the use of a computer program for calculation of mean-value properties for ducted flows. Use of mean values is necessary when variation of properties across a section of the flow is large and, for example, in the calculation of
-
Supplier: IHS ESDU
Description: ESDU 93022 introduces a FORTRAN program (ESDUpac A9322) for ejectors in which the primary and secondary flows are of non-reacting miscible liquids. Inlet conditions for both primary and secondary flows can be either a constant pressure source or provided by a pump. In the latter case,
-
Supplier: Bronkhorst USA
Description: ES-FLOW™ series Low-Flow Ultrasonic Liquid Flow Meters / Controllers General ES-FLOW are Volumetric Liquid Flow Meters/Controllers for very low flowranges. The instruments operate on a innovative measuring principle, usingultrasound in a very small, straight tube.
- Pipe Diameter: 0 to 0.5 inch
- Media Temperature Range: 50 to 185 F
- Liquid Volumetric Flow Rate: 0.001056 to 0.396 GPM
- Operating Pressure: 0 to 928.24128 psi
-
Supplier: Sierra Instruments, Inc.
Description: Smart-Trak® 50 low cost flow meters are designed to meet the low-cost budgetary requirements of OEM's while maintaining excellent quality, application flexibility, and performance. 50 series low cost flow meters build on the same core sensor, LFE and valve technology found in our
- Pipe Diameter: 0.125 to 0.25 inch
- Gas Volumetric Flow Rate: 0 to 1.765536723163842 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 145 psi
-
Supplier: Sierra Instruments, Inc.
Description: Smart-Trak® 50 low cost flow meters are designed to meet the low-cost budgetary requirements of OEM's while maintaining excellent quality, application flexibility, and performance. 50 series low cost flow meters build on the same core sensor, LFE and valve technology found in our
- Pipe Diameter: 0.375 to 0.5 inch
- Gas Volumetric Flow Rate: 0 to 7.062146892655368 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 145 psi
-
Supplier: Radwell International
Description: CONNECTION CABLE FOR ACCU-FLOW 9PIN M/F 15FT. FREE 2 YEAR RADWELL WARRANTY
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: IHS ESDU
Description: pressures and flow rates, together with estimates of loss coefficients in the primary and secondary nozzles, mixing duct and diffuser. The program will optimise the ejector, calculating the primary nozzle and exit dimensions, and flow conditions throughout. For the third case, the
Find Suppliers by Category Top
Featured Products Top
-
Complex density calculations performed without need for separate flow computer Field validation/configuration to assure operating performance Flow totalizer and alarms Energy (BTU) Monitoring for real-time monitoring of energy consumption; compute and output (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
calibrated from the keypad or from a computer using the PanaViewPlus program. Applications The DigitalFlow GM868 flow transmitter is a complete ultrasonic flow metering system for measurement of (read more)
Browse Flow Meters Datasheets for Panametrics -
. ABB is a leader in control devices for the remote production and custody transfer of oil and gas. ABB flow computers and RTUs are used to monitor, measure and control many upstream oil and gas applications to ensure safe and efficient operations. The (read more)
Browse Flow Computers, Totalizers, and Indicators Datasheets for ABB Measurement & Analytics -
Most gas pipelines use flow computers to measure the volume of gas flowing through the lines and to accurately charge customers for the delivered product. These flow computers calculate volume based on various inputs, including the temperature monitored by an (read more)
Browse RTD Temperature Probes Datasheets for United Electric Controls Company -
. As the rollout of hydrogen as an energy source becomes more widespread, the economy for transporting, storing and trading it as a resource will rapidly and necessarily grow. Accurate flow measurement is therefore crucial in custody transfer. Minor errors can potentially create high financial (read more)
Browse Flow Computers, Totalizers, and Indicators Datasheets for ABB Measurement & Analytics -
your expectation for years. Mass flow measurement—true multivariable The MV82 offers flow computer functionality in a compact field device. The VTP option incorporates temperature and pressure sensors to provide an instantaneous reading of compensated mass flow (read more)
Browse Flow Meters Datasheets for Panametrics -
The "E" is for ENERGY EFFICIENT. Rosenberg's new E-Series impeller design produces significant increases in energy efficiency and major reductions in operating noise levels. It features AIRFOIL design blades for high-flow and low to medium pressure applications like computer (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
hen Henry Ford reimagined the manufacturing process with interchangeable parts and a ‘continuous flow’ through specialist operators, he cut motor car production from 12 hours to 93 minutes. Replicated by manufacturers globally, this new production paradigm not only made cars (read more)
Browse Electrical Contacts Datasheets for Smiths Interconnect, a Molex company -
Direct Drive Ring Fan, Standard or Reverse Flow Air Seal Fan Orifice — Propeller tips overlap the orifice, increasing the performance. Motor Support Structure — All welded, computer designed and tested to avoid resonant frequencies. Totally Enclosed, Fan (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
for fluid flow through the wall of an enclosure without allowing steam or washdown fluids to harm the components inside. A top solution for use in Pneumatic devices, computer components, and Programable Logic Controllers (PLCs). Visit our website for more details, available sizes and connections, and full product catalog. (read more)
Browse Pneumatic Fittings Datasheets for O'Keefe Controls Co.
Conduct Research Top
-
Review: The New Bedrock OSA +Flow Digital Flow Computer
This review by an oil & gas LACT specialist looks at how integrating flow measurement and PLC control can improve oil & gas custody transfer
-
It's a New World, Does Your Oil & Gas Flow Computer Know That?
a user's perspective on the potential of integrated control and flow measurement.
-
Simply Combining Flow and Batch Controlling
This case study concerns a large producer of known alcoholic (mixed) beverages, based in The Netherlands. They were using Contrec 802 flow computers, which they found not an ideal solution to begin with; The Contrec 802 was seen by them as complex to program and difficult to install, requiring
-
Chapter Six: A New Era in Oil and Gas Flow Computing
Traditionally, most oil and gas production sites used a flow computer at the wellhead for measurement and simple control functions, and a PLC at a central facility for more sophisticated control. Operational and measurement data was collected from the well site once an hour and that was good enough
-
Computer-Based Numerical & Statistical Techniques
Computer-Based Numerical & Statistical Techniques. Designed for engineering and math students as well as practicing engineers and scientists, this text bridges the gap between theory and practice with software-based examples, flow charts, and applications.
-
Applications for Infrared Thermography at Computer Centers
Downtime at Computer Centers is not an option! The equipment is expensive and even more important, the downtime created by a failure can be extremely costly - much more than the average office building or factory. Electrical and mechanical infrared predictive maintenance (IR/PM) is a must
-
Successfully Managing Industrial Chlorinated Processes with Metal Sealed Mass Flow Controllers
period of time. CL2 is used frequently in many applications from making PVC pipe and treating water to plasma etching a computer chip. CL2 is a critical process element in our world. CL2 mass flow controllers typically have a significant life span reduction which can be improved using tightly
-
Fluid Flow Software Tools Help Avoid Engineering Errors
Advances in computer technology are providing better tools to simplify the tasks faced by engineers, especially those responsible for designing and managing process lines that handle fluids and gases. Tools, such as ABZ, Inc.'s Design Flow Solutions software, allow quick solutions to fluid flow
-
Video: Select The Right Mass Flow Controller For Your Application
your application via computer with totalization, batch control, input control, mixing gases, blending gas, and setting alarms. See how SmartTrak 100 was instrumental in a suspended animation experiment by Dr. Kraus, allowing him to achieve his research goals with precise gas flow. When you expect
-
FLOWgate TM: The Gate to Ultrasonic Gas Flow Measuring Devices
an individualized start page. This saves time when you need to get a quick overview. With FLOWgate TM, several communication connections can be created for different FLOWSIC devices simultaneously. This enables monitoring of several measurement systems from a computer at a glance. Improving gas flow measurement
More Information Top
-
Multiphase Flow Dynamics 3
Finally, a discussion is provided on how to couple such low-scale physics with large-scale physics in multiphase flow computer codes.
-
Federal Register > Tuesday, October 13, 2015 > [80 FR 61646] Onshore Oil and Gas Operations; Federal and Indian Oil and Gas Leases; Measurement of Gas
Transducers send electronic data to flow computers , which use that data, along with other data that is programmed into the flow computers, to calculate volumes and flow rates.
-
Encyclopedia of Parallel Computing
Data Flow Computer Architecture .
-
FACTS: Modelling and Simulation in Power Networks
Furthermore, suitable coding of the Jacobian elements given in Appendix A enables more general FACTS power flow computer programs than those given in Chapter 5.
-
Guidelines for Pressure Relief and Effluent Handling Systems
These equations are included here primarily for reference purposes; they are the bases for the fluid flow computer programs of 538.4.3.
-
The Shortcomings and Challenges of Metering System Automation in the Petroleum Industry
It is expected that this work will prompt the automation industry to address the existing limitations of metering systems when designing future flow computers .
Indicates content that may require registration and/or purchase.