Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Asahi/America, Inc.
Description: PVC body EPDM or FKM seals True union design Equal percentage flow characteristics Precision machined flow control ball and seat design SST - Seat Support Technology Degreed indicator plate (manual type) Indicator line on handle (manual type) Flow direction arrow
- Valve Size: 0.5 to 2 inch
- Features: Ball Valves, Other
- Actuation: Manual / Hand
- Material: PVC
-
Supplier: DeZURIK, Inc.
Description: designed into the geometry of the ball for critical management of flow. A locked ball-to-shaft connection ensures no lost motion for critical control. When operated by a high quality DeZURIK actuator and high performing positioner, the DeZURIK V-Port Ball
- Features: Ball Valves, Control Valves
-
Supplier: Radwell International
Description: SVF FLOW CONTROLS, BALL VALVE, 1 INCH. FREE 2 YEAR RADWELL WARRANTY
- Features: Ball Valves, Control Valves
-
-
Supplier: CGIS
Description: Ball Valves can be found in common household applications to the harshest of cryogenic environments. They typically involve a quarter turn valve which uses a pivoting ball to control the flow of media through it. They make excellent isolation valves
- Features: Ball Valves
-
Description: Description Pump Flow Control Valves Features A water pump control valve is a kind of hydraulic control valve, pump control valve consists main valve and its attached conduit, pilot valve, needle valve, ball
- Media: Air
- Valve Type: Control Valves, Directional Valves, Float Valves, Pressure Relief Valves
-
Supplier: Asahi/America, Inc.
Description: This is a quarter-turn plastic (PVC) manual ball valve. It has many process control monitoring and fluid sampling uses in the laboratory. These are quarter-inch valves, which come in seven configurations. They may be used for simple on/off service or for calibrating
- Valve Size: 0.25 inch
- Features: Ball Valves, Other
- Actuation: Manual / Hand
- Material: PVC
-
Supplier: Plast-O-Matic Valves, Inc.
Description: 4-20mA or 0-10 DC digital positioning Custom: Ball design can be customized to provide virtually any flow rate We use pre-tested combinations of holes and cuts to deliver precisely the type of flow your application requires Custom slots or angles for atypical flow rates
- Valve Size: 0.375 to 4 inch
- Features: Ball Valves, Characterized, Control Valves
- Material: CPVC, PVC, PVDF, Polypropylene (PP)
- Actuation: Electric, Manual / Hand
-
Supplier: Hy-Lok USA, Inc.
Description: CNG Manual Ball Valve Hy-Lok's CNG Series Manual Ball Valves are designed to live loaded type for long cycle life and high pressure. The valves provide quick 1 /4 turn on-off control of flow the vehicle tank to the engine. Tested and certified for
- Flow (Cv): 1.04 to 6.42
- Features: Ball Valves, Gas, Natural Gas
- Actuation: Manual / Hand
-
Supplier: Alfa Laval Inc.
Description: ball valves (SBVs) are full-bore flow valves that provide on/off control with minimal pressure drop. The valve opening has a constant pipeline diameter, which enables fluids to flow freely through the valves when open. Flow restriction
- Valve Size: 0.9842525 to 4.00000216 inch
- Pressure Rating: 0 to 232 psi
- Media Temperature: 39 to 140 F
- Features: Ball Valves, Sanitary / Hygienic Valves
-
Supplier: Kaeser Compressors, Inc.
Description: periods of low load or downtime, it is possible that dryers and filters may be "overwhelmed" by the sudden surge in airflow that occurs when the system re-starts. DHS Pressure Holding Valves reliably prevent this from occurring. Thanks to a patented pulse width modulating control
- Valve Size: 1 to 2 inch
- Pressure Rating: 232 psi
- Media Temperature: 140 F
- Features: Air, Ball Valves, Compressed Air
-
Supplier: Asahi/America, Inc.
Description: The Omni® Type-27 plastic manual valves are economical, one-piece valves that cannot be taken apart. Omni® plastic manual ball valves are molded body design quarter turn valves with hyperbolic flow characteristics, low pressure drops and reliable sealing.
- Valve Size: 0.375 to 2 inch
- Features: Ball Valves, Other
- Actuation: Manual / Hand
- Material: PVC
-
Supplier: Spirax-Sarco
Description: The M45 ISO is a flanged reduced bore single piece ball valve with metal seats. This makes it suitable for working with fluids that contain solids in suspension, high temperature fluids and flow control applications. The valve has an ISO mounting making it easy and
- Valve Size: 0.9842525 to 5.905515 inch
- Pressure Rating: 304.57917 psi
- Number of Ports: 2
- Media Temperature: -20.2 to 572 F
-
Supplier: DeZURIK, Inc.
Description: critical shut-off service applications. The VBL AWWA Metal Seated Ball Valve is a heavy-duty valve built especially for pump stop and check, pressure regulating, flow control and shut-off. It is a superior valve because of its unique design features,
- Features: Ball Valves
-
Supplier: Assured Automation
Description: The V-Series Modulating Ball Valves are designed for control of your flow media. Options include 4-20 MA, 3-15 PSI and are available in ½" through 4" Sizes. Various end connections are available such as NPT, Socket Weld, Tri-Clamp, 150# Flanged, and 300#Flanged. The
- Valve Size: 0.5 to 8 inch
- Pressure Rating: 275 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
-
Supplier: Assured Automation
Description: Description: The 101 is a full port, brass, NPT threaded end actuated ball valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting kit, which adds unnecessary height and
- Valve Size: 0.375 to 3 inch
- Pressure Rating: 900 psi
- Number of Ports: 2
- Flow (Cv): 13 to 901
-
Supplier: Zurn Industries LLC
Description: Zurn Series QHBV Copper Manifold PEX Ball Valves dependable insert and crimp ball valves that are fast, easy, and safe to install. Features And Benefits Copper manifold ball valve for use in radiant heating systems Allows individual loop flow
- Features: Ball Valves, Water
- Material: Copper
-
Supplier: Zurn Industries LLC
Description: Zurn Series QHBV Copper Manifold PEX Ball Valves dependable insert and crimp ball valves that are fast, easy, and safe to install. Features And Benefits Copper manifold ball valve for use in radiant heating systems Allows individual loop flow
- Features: Ball Valves, Water
- Material: Copper
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: class of valves. Commonly, widely used in the fields of Chemical, Aerospace, Automotive, Mechanical Engineering, Oil & Gas, and so on. DCW PTFE Ball Valve Seats Designed for Your Application: Extreme Toughness Excellent Wear Resistance Excellent heat resistance Chemical
- Features: Angle Valves, Back Flow Preventer Assembly, Ball Valves, Chemical, Choke Valves, Cold Water, Diaphragm Valves, Foot Valves, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Piston Valves, Potable Water, Pressure Relief Valves, Safety Valves, Salt Water,
-
Supplier: Radwell International
Description: ½” SVF FLOW CONTROLS HIGH PURITY, STAINLESS BALL VALVE . FREE 2 YEAR RADWELL WARRANTY
- Features: Ball Valves, Control Valves
- Material: Stainless Steel
-
Supplier: U.S. Plastic Corporation
Description: The Type 523 metering ball valve is ideal solution where precise flow control is needed. It has a special V-notch ball and operates with a 180 turn versus a 90 turn most ball valves have. The Type 523 has an integrated scale to indicate degrees of
- Valve Size: 0.5 inch
- Features: Ball Valves
- Material: PVC
-
Supplier: Grinnell
Description: The GRINNELL Model BV835 Ball Valve provides for efficient fluid control in piping systems. Flow can be from either direction, and the valve may be positioned in any orientation. The valve is furnished with grooved ends for use with GRINNELL grooved
- Valve Size: 2 to 6 inch
- Pressure Rating: 800 to 1,000 psi
- Features: Ball Valves
- Material: Ductile Iron
-
Supplier: O'Keefe Controls Co.
Description: Fixed flow controls are a parallel arrangement of a ball check valve and a precision orifice. Free flow occurs in one direction and metered flow occurs in the opposite direction. Suitable for both liquids and gases the fixed flow controls are
- Orifice Diameter: 0.011 inch
- Features: Bi-directional Flow, Other
- Material: Brass
- Connection: NPT Male
-
Supplier: Zurn Industries LLC
Description: Zurn Series QHBBV Copper Manifold Memory Balancing Ball Valves are dependable insert and crimp ball valves that are fast, easy, and safe to install. Features And Benefits Copper manifold ball valve for use in radiant heating systems Allows individual loop
- Features: Balancing Valves, Ball Valves, Water
- Material: Copper
-
Supplier: Asahi/America, Inc.
Description: rotate in either direction, depending on which set of windings is powered. One set of windings controls the clockwise direction for closing a valve, while the other set of windings controls the counter-clockwise direction for opening the valve. A major benefit of a
- Valve Size: 0.5 to 4 inch
- Media Temperature: 150 F
- Features: Ball Valves
-
Supplier: Assured Automation
Description: Description: The 36 is a full port, 316 stainless steel, 3 piece ball valve. It is available with threaded ends (36N), socket weld ends (36S), quick clamp ends (36C) or quick clamp ends with cavity filler seats (36CCF*). It can be equipped with a manual handle or with pneumatic or
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Flow (Cv): 13 to 901
-
Supplier: DynaQuip Controls
Description: available with 115VAC, 220VAC, 24VAC, 24VDC, and 12VDC. All models are pre-sized for clean water, air, or light oil applications. Features Include: 316 Stainless Steel Bodies and Trim 3-Way "L" Pattern Diverter Ball Valve Four RTFE Seats Allow Flow in Any Direction NPT Female
- Valve Size: 0.5 to 2 inch
- Number of Ports/Ways: 3
- Number of Ports: 3
- Features: Air, Ball Valves, Control Valves, Other, Water
-
Supplier: Winters Instruments
Description: Description & Features:• An economical isolation valve for pressure gauges and transmitters• CRN registered• 1 year warrantyApplications: • Provides flow control for non-corrosive applications
- Pressure Rating: 400 psi
- Number of Ports: 2
- Media Temperature: -9 to 212 F
- Number of Ports/Ways: 2
-
Supplier: Specialty Manufacturing Co. (The)
Description: Push-to-Connect, Compression & Jaco end configurations Brass, Electroless Nickel Plated Brass, PVC & Polypropylene body materials Buna-N, Ethylene Propylene, Fluoroelastomer (Viton®), Neoprene elastomer and Teflon seal materials Piston, Poppet & Ball style check valves NSF approved
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 2
- Features: Ball / Disk Check Valves
-
Supplier: Tru-Flo Valves & Automation
Description: Features & Specifications Suitable for water borne paint applications Full port flow with self-contained center section 3-pc lug style body design for easy inline inspection and repair Mounting pad Investment cast 316 stainless steel construction Blowout proof, bottom entry stem design 2000
- Features: Ball Valves, Control Valves
-
Supplier: Bray Commercial
Description: The BV Series Industrial Ball Valve product line is ideally suited to a wide range of industrial and heavy commercial control applications, including high temperature and high pressure water or steam. Valves in this range feature investment cast 3-piece construction, with
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 150 to 1,000 psi
- Number of Ports: 2
- Media Temperature: -50 to 200 F
-
Supplier: FIPA Inc.
Description: Sealing of unused suction openings to maintain the system vacuum Ball seat valve with filter (not suitable for high levels of dust or dirt) Suitable for short cycle times Low leakage prevents premature triggering with porous workpieces
-
Supplier: Mueller Company
Description: locations along the service line allowing a style to be selected which can help to control stray currents, yet minimizes the need for changes to system specifications, installation procedures, or training programs. Mueller incorporates a nylon insulator that is structurally supported by
- Valve Size: 0.75 to 1 inch
- Agency: ANSI, AWWA
- Features: Ball Valves, Potable Water, Water
- Material: Brass / Bronze
Find Suppliers by Category Top
Featured Products Top
-
The Lee Company makes three different kinds of Flow Controls: Restrictor Checks Directional Flow Controls Flow Regulators Restrictor Check Valves Lee Restrictor (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
The light and dynamic mass flow controller VEMD works extremely quietly, thanks to piezo technology. The integrated electronics and sensor record, control, and meter the flow rate of air and inert gases proportionally. Compact module with integrated control electronics Dynamic (read more)
Browse Control Valves Datasheets for Festo Corporation -
Product Features • Live-loaded packing system • Vee stem, regulating stem, soft-seat stem are optional • Compact design • Panel mounting • Straight, angle, and cross flow patterns • Working presssure up to 5000 psig (345 bar (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The Lee Company’s High Pressure Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. It features all (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
Actuators Angle Cut Flow Control Balls Manual or Actuated Follow us on: (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Copper Ball Spring-Loaded Check Valves Parker’s Copper Ball Spring-Loaded Check Valves are used in refrigeration and air conditioning systems to maintain flow in only one direction. Internal components seat or “check”, preventing flow back through (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
The Lee Company introduces a new line of Lee Flosert® flow regulating valves, specifically designed for the harsh duty applications found in the oil tool industry. The valves are constructed entirely of corrosion-resistant materials that are compliant with NACE (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
JR1000 Series Single Stage Regulator Low to intermediate flow Features ? Body material: SS 316L, SS 316L VAR. ? Metal to metal diaphragm sealing (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The Lee Company's new High Pressure 500 Flosert is the latest addition to Lee's line of miniature flow regulating valves. These valves are pressure compensated to provide a constant flow over a wide range of pressure differentials. This new valve is ideal for high pressure hydraulic (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
-O-Matic Valves' ongoing mission is to provide unparalleled customer satisfaction while continually advancing the technology of liquid pressure and flow control. As the quality leader in the development of thermoplastic valves and controls for corrosive and ultra-pure liquids, POM provides a complete (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc.
Conduct Research Top
-
Application Note IIC-2 Printing Ink
Diaphragm valves, flow controls and ball valves assure a corrosion-resistant ink distribution system.
-
Worcester Controls Corp. Eliminates Galling and Boosts Ball Valve Life 50% With Mirror-Smooth Coating
For more than four decades, Worcester Controls Corporation has been on the leading edge of ball valve and flow control technology. The Marlborough (Mass.) company has always prided itself on making and selling state-of-the-art products of the highest quality. So Worcester was seriously concerned
-
Selecting Valves for Variable Flow Hydronic Systems (.pdf)
Valves, such as common globe, butterfly, and ball valves, that performed satisfactorily for constant flow or variable flow primary-secondary systems generally are not satisfactory for primary-only variable flow systems because of the great variations in differential pressures across modulating
-
Understanding Ball Valve Porting: How DynaQuip can supply the size and style that is best for your needs.
You may have read our blog about ball valves. Named for the rotary sphere that exists within the valve, ball valves control the flow of liquids and gasses. The valve itself contains an opening, known as a "port," that allows fluids or air to flow. With various sizes to choose from, how can you
-
Traditional solenoid valves are simple to install but may not be the right solution for long term reliability or high flow applications
Replacing a solenoid valve with a DynaMatic electric ball valve...Why and how?. Solenoid valves are typically easy to install and are used in applications utilizing pressure, flow, temperature and level switches. They can also be controlled by PLC units that only output a single control signal
-
IA-3 Semiconductor Fabrication Application Bulletin
Flow Control Valve and 3-Way Electrically Actuated Ball Valve provide proper flow to rinsing system.
-
Application Bulletin: IA-3 Semiconductor Fabrication
Flow Control Valve and 3-Way Electrically Actuated Ball Valve provide proper flow to rinsing system.
-
Bring on the Butterfly (.pdf)
Zone valves. Ball valves. Globe valves. Butterfly valves. These are the control valves used in HVAC today. Whereas zone, ball, and globe valves are used in small valve applications, butterfly valves are often used when water applications call for valves larger than 2' (3.1 cm) or when the flow
More Information Top
-
Flow Control Ball Valve from Suzhou Weld Valves Co., Ltd, China
Flow Control Ball Valve .
-
Geothermal Direct Use Program Opportunity Notice Projects Lessons Learned Final Report
The geothermal water flow through the pumps and two parallel heat exchangers i s regulated by a V- ball flow control valve on the discharge of the heat exchanger.
-
Biofilm Responses to Toxic Shocks in Closed Pipes: Using Nitrous Oxide Emissions as an Early Warning of Toxicity Ahead of a Wastewater Treatment Works
Header Tank Flow control ball valve (x5 .
-
Geothermal heating retrofit at the Utah State Prison Minimum Security Facility. Final report, March 1979-January 1986
The 6" V- ball flow control valve on the well head discharge piping is controlled by a float-type level controller mounted on the surge tank, Figure 6-2.
-
Experimental and Thermalhydraulic Code Assessment of the Transient Behavior of the Passive Condenser System in an Advanced Boiling Water Reactor
V1: Steam flow control valve ( ball , NO) 2” V2: Steam flow control valve (ball, NO) 1.5” .
-
Shopping In Mechanics Tools - Big Bruin
Featuring CPS patented motorized ball valve flow control system, the FA1234 eliminates the worry of working on systems that have been contaminated with sealants, burn outs, etc.
-
Envera Variable Compression Ratio Engine
Accumulator Flow control valve Ball valve safety release .
-
Dye-bubble interactions in an open channel flow
Large lever-action ball valves controlled flow to the supply tank.
Indicates content that may require registration and/or purchase.