Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Define Instruments
Description: What it does: Accepts mA input from a flow meter and displays a total. Offers optional relay and analog output for set point alarming and control, plus serial communications. This rate meter and totalizer is ideal for flow rate monitoring of transmitters and sensors with
- Number of Control Outputs: 4 outputs
- Outputs: Analog Current, Analog Voltage, Switch
- Display Types: Digital
- Local Interface: Digital Front Panel
-
Supplier: Define Instruments
Description: What it does: Accepts digital pulse inputs from flow sensors and meters. Displays the flow rate information and in-built totalizers convert the rate into volume. This dual totalizer flow rate controller accepts a wide range of industrial pulse and frequency
- Number of Control Outputs: 4 outputs
- Outputs: Analog Current, Analog Voltage, Switch
- Display Types: Digital
- Local Interface: Digital Front Panel
-
Supplier: Fluidwell bv
Description: for flow rate or total. Flow rate: seven 17mm (0.67") or 8mm (0.31") digits. Total - resettable: seven 17mm (0.67") digits. Accumulated total - not resettable: eleven 8mm (0.31") digits. Separate engineering units for flow rate and total on the display. Remote control
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -40 to 176 F
- Outputs: Analog Current, Analog Voltage, Frequency / Pulse
-
-
Supplier: Hoffer Flow Controls, Inc.
Description: The Model 2005 is a microprocessor based temperature compensated flow rate indicator/totalizer that provides local display and transmits flow data for control capability. The unit is part of a cost effective family of flow products designed to accept inputs from
- Number of Inputs: 3 inputs
- Number of Control Outputs: 4 outputs
- Operating Temperature: 32 to 158 F
- Outputs: Analog Current, Analog Voltage, Switch
-
Supplier: Hoffer Flow Controls, Inc.
Description: The Model 2000 is a microprocessor based volumetric flow rate indicator/totalizer that provides local display and transmits flow data for control capability. The unit is part of a cost effective family of flow products designed to accept inputs from pulse producing
- Number of Inputs: 3 inputs
- Number of Control Outputs: 4 outputs
- Operating Temperature: 32 to 158 F
- Outputs: Analog Current, Analog Voltage, Switch
-
Supplier: Aalborg Instruments
Description: Design Features Displays instantaneous, total and accumulated flow rates. Built-in Flow Linearizer (10 point linearization of the flow curve). Up to 47 different volumetric and mass flow engineering units. Large 13mm (0.51") digits for flow rate and 5.5mm (0.21")
- Control Signal: Analog Voltage, Current Loop, Pulse / Frequency, Serial / Digital
- Interface: Computer Programmable, Digital Front Panel, Ethernet / Networkable
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Serial / Digital Input
- Media: Gas / Air, Liquid
-
Supplier: Fluidwell bv
Description: The F113 is a versatile flow rate indicator and totalizer with continuous flow rate monitoring feature. It offers the ability to set two low flow rate and two high flow rate alarm values. If desired, an alarm ignore function can be set up to allow for an incorrect
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -40 to 176 F
- Features: Alarm, Programmable
-
Supplier: Fluidwell bv
Description: The F110 is the most popular model in our range of flow rate / totalizers, complete with pulse and analog output signals. Even demanding applications are catered for with our base unit configuration. The display shows flow rate, total and accumulated total. On-screen engineering
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -40 to 176 F
- Outputs: Analog Current, Analog Voltage, Frequency / Pulse
-
Supplier: OMEGA Engineering, Inc.
Description: Simple Setup DC Powered (DPF143), Loop Powered (DPF144) Remote or Flow Sensor Mounted (with Adaptor) Rugged NEMA 4X (IP67) Plastic Housing Non-Volatile Memory The DPF140 Series of flow meters are micro controller based indicators with transmission and pulse outputs. These units are
- Operating Temperature: -32 to 131 F
-
Supplier: Sierra Instruments, Inc.
Description: With its advanced mass flow sensor capabilities, the Compod™ control valve, coupled with Sierra’s SmartTrak® 100 mass flow meters (MFM’s) or controllers (MFC’s) greatly simplifies air flow control systems and permits networking of multiple instruments using
- Pipe Diameter: 1 inch
- Gas Volumetric Flow Rate: 35.31073446327684 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 5,000 psi
-
Supplier: Fluidwell bv
Description: well designed and purpose driven Explosion proof flow rate indicator / totalizer. Advantages Save time and gain flexibility with the easy-to-operate through glass keypad: no need to remove the front cover or to arrange a work permit. Your crew is in control with our highly
- Digital I/O Channels: 1 #
- Operating Temperature: -40 to 158 F
- Features: Application Software Included, Other Input, Other Output
- User Interface: Computer Programmable, Front Panel and Display
-
Supplier: HAWE North America Inc.
Description: The flow dividers type TQ divide (collect) total flow entering (exiting) atport C. The distribution is independent of working pressure at ports Aand B, and may be divided equally or unequally in predetermined portions. The flow divider type TV features priority division, i.e.
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 3
- Valve Type: Control Valves
- Media: Hydraulic Fluid
-
Supplier: Oil-Rite Corp.
Description: Constant Flow Control Valves are used in low pressure lubricating systems. They do not require frequent adjustment and are especially suitable for use in automated plants, for elevated, distant, or hard to get at places. The valves have a fixed flow rate. The accuracy of the
- Pressure Rating: 15 psi
- Valve Type: Control Valves
- Features: Threaded
-
Supplier: Oil-Rite Corp.
Description: Constant Flow Control Valves are used in low pressure lubricating systems. They do not require frequent adjustment and are especially suitable for use in automated plants, for elevated, distant, or hard to get at places. The valves have a fixed flow rate. The accuracy of the
- Pressure Rating: 15 psi
- Valve Type: Control Valves
- Features: Threaded
-
Supplier: Oil-Rite Corp.
Description: Constant Flow Control Valves are used in low pressure lubricating systems. They do not require frequent adjustment and are especially suitable for use in automated plants, for elevated, distant, or hard to get at places. The valves have a fixed flow rate. The accuracy of the
- Pressure Rating: 15 psi
- Valve Type: Control Valves
- Features: Threaded
-
Supplier: Oil-Rite Corp.
Description: Constant Flow Control Valves are used in low pressure lubricating systems. They do not require frequent adjustment and are especially suitable for use in automated plants, for elevated, distant, or hard to get at places. The valves have a fixed flow rate. The accuracy of the
- Pressure Rating: 15 psi
- Valve Type: Control Valves
- Features: Threaded
-
Supplier: ProSoft Technology, Inc.
Description: The MVI56 Liquid & Gas Flow Computer Module is a ControlLogix® backplane compatible module that allows ControlLogix processors to easily support flow applications performing measurement of hydrocarbon gases or liquids using AGA 3, 7, 8 and API 2540 measurement standards. The module
- Number of Inputs: 4 inputs
- Number of Control Outputs: 4 outputs
- Operating Temperature: 32 to 140 F
- Outputs: Analog Current, Analog Voltage
-
Supplier: Serfilco, Ltd.
Description: programmable logic controllers. • Intrinsically safe model available • Quality standards: UL, CSA, CE (except Model 5600) Specifications These high performance electronic flow monitoring / control systems consist of three components: 1. Flow Meter 2. In-line/Insertion
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Display Rate or Total Batching Version Available 2 Presets for Rate or Total Fully Scalable Analog or Serial Communications NEMA 4X Front Panel Pulse Input to 10 kHz KOBOLD's MRT series of controllers offers users a full range of frequency input control options. Through use
- Number of Inputs: 3 inputs
- Number of Control Outputs: 3 outputs
- Outputs: Analog Current, Analog Voltage, Switch
- Display Types: Digital
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TOTALIZER/ CONTROL ,FEET/INCH, 7 DIGIT, RESET. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: OMEGA Engineering, Inc.
Description: differential pressure flowmeters, such as orifice plates and pitot tubes. With the DPF66, the user can toggle between rate of flow and total flow (6-digits) from the front panel. The rate display is selectable for units per second, minute, or hour, and the totalizer integrates
- Number of Inputs: 2 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: 41 to 129 F
- Features: Alarm, Controller, Programmable
-
Supplier: Hoffer Flow Controls, Inc.
Description: The Nova-Flow Series of flow computers is a family of highly flexible, modular flow computers designed for basic rate and total flow display, batch control for liquid and gas flow measurement, as well as for thermal energy measurement. With more than 500,000
- Number of Inputs: 14 inputs
- Number of Control Outputs: 12 outputs
- Operating Temperature: -4 to 122 F
- Features: Alarm, Programmable
-
Supplier: Mettler-Toledo Technologies GmbH
Description: On-Line TOC Sensor with Flow Control The 4000TOCe on-line TOC sensor with flow control provides continuous, fast and reliable monitoring of TOC levels from post RO waters to point-of-use. Continuous Flow to Detect Rapid Changes Allows quick reaction to Total
- Measurement Range: 0.00005 to 1 ppm
- Accuracy: 5 %
- Resolution: 0.001 Parts per Billion
- Average Analysis Time: 1 minutes
-
Supplier: Hoffer Flow Controls, Inc.
Description: Hoffer Flow Controls, Inc. of Elizabeth City, North Carolina proudly introduces the LCD HIT-4U Rate Indicator with Dual Totalizers, Modbus and Data Logging. Featuring a 6-digit rate display and separate 8-digit resettable and non-resettable flow totalizers; the
- Number of Inputs: 2 inputs
- Operating Temperature: -40 to 176 F
- Outputs: Analog Current, Frequency / Pulse
- Display Types: Digital
-
Supplier: Bronkhorst USA
Description: compression type fittings. The user interface is a capacitive touchscreen with a TFT display to operateand readout the instrument. Flow control The flow meter can be connected to a dosing pump or a control valveto form a closed control loop. The electronic
- Pipe Diameter: 0 to 0.5 inch
- Media Temperature Range: 50 to 185 F
- Liquid Volumetric Flow Rate: 0.001056 to 0.396 GPM
- Operating Pressure: 0 to 928.24128 psi
-
Supplier: SAE International
Description: The Constant Volume Sampler (CVS) is often used to dilute automotive exhaust with ambient air for measurement of emissions from light duty vehicles. A CVS is traditionally equipped with Critical Flow Venturi (CFV) to control and measure total flow. If the CVS is equipped with a
-
Supplier: Clark Solutions
Description: Dual-line Rate/Totalizer, Analog or Pulse Input DESCRIPTION Simultaneous display of rate and total makes the 2-line DS3000 Rate/Totalizer an ideal choice for flow applications. The DS3000A may be configured for a variety of analog input signals, while the DS3000P will take pulse
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.03 ±% FS
- Control Signal: Current Loop, Pulse / Frequency
-
Supplier: Bronkhorst USA
Description: General CORI-FLOW™ series mass flow meter / mass flow controller are designed to provide high accuracy.CORI-FLOW™ utilizes a patented, advanced Coriolis type direct mass flow sensor to achieve unsurpassed performance, even with changing operation conditions in
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.18375 to 2.205 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 1,450.377 psi
-
Supplier: Titan Enterprises, Ltd.
Description: Flow meter Instrumentation The selection of the correct instrumentation to accompany a flow meter is critical. Many flow metering applications are compromised by the incorrect specification of the control or process indication. In all cases when an instrument is purchased
-
Supplier: Aalborg Instruments
Description: Design Features digital and analog modes operate programmable flow configurations available flow ranges starting from 0 to 10 sccm up to 0 to 100 slpm maximum pressure of 1000 psig (70 bars) multi-drop capability of up to 256 units stores calibration data for up to 10 gases
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 2 ±% FS
- Control Signal: Analog Voltage, Current Loop
-
Supplier: Badger Meter
Description: The Cox EC80 Flow Processor is a programmable electronic processor, providing total compensation to enhance flow meter accuracy, while extending the linear flow range. Packaging is provided for remote, direct or embedded mounting to support most installation or application
- Operating Temperature: -40 to 185 F
- Outputs: Analog Voltage, Frequency / Pulse
- Media Type: Liquid
-
Supplier: Bronkhorst USA
Description: (IP65). The PN100 rated control valves are available in normally closed (nc) and normally opened (no) configuration. Integrated control valve options: V10I : Gas flow control valve (nc) V11I : Gas flow control valve (no) V14I : Liquid flow
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.000003675 to 0.00735 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 72.51885 psi
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: Converting the measured TOC values allows applications to COD total volume control. (*1) TOC → COD conversion functions are installed as standard. Reading flow rate signals from a flow meter (*2) permits COD load conversion calculations. Wastewater treatment plant influent
- Measurement Range: 0 to 20,000 ppm
- Average Analysis Time: 4 minutes
- Process Temperature Range: 1,256 F
- Operating Temperature: 33.8 to 104 F
-
Supplier: Aalborg Instruments
Description: Design Features Supports up to 23 Engineering Units (including one User Defined) Two programmable Totalizers (main and pilot) indicate total liquid volume Programmable High and low Flow Alarm limits with preset delay interval Programmable High and low Temperature Alarm limits with
- Media Temperature Range: 14 to 160 F
- Operating Pressure: 0 to 150 psi
- Operating Temperature: 14 to 160 F
- Electrical Output: Analog Current, Analog Voltage
Find Suppliers by Category Top
Featured Products Top
-
Easy-to-adjust one-way flow control valve VFOE from Festo The VFOE allows machinery and plant manufacturers to regulate the speed of pneumatic cylinders in their machines and plants to suit their specific needs and expectations. This compact one-way flow control valve (read more)
Browse Flow Switches Datasheets for Festo Corporation -
The Lee Company’s Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 3000 psi. It features all stainless steel (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
In cases where process performance depends upon maintaining optimum flow settings and control, O'Keefe Controls Tamperproof Fixed Flow Controls provide a reliable solution for achieving unalterable, extremely accurate, repeatable flow. Within a single (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for O'Keefe Controls Co. -
flow control with minimal warm-up and low pressure drop. See how integrated, high-resolution control helps optimize performance, improve efficiency, and support cleaner energy systems. (read more)
Browse Flow Controllers Datasheets for Clippard -
Clippard's Cordis CFC Series delivers precise, stable flow control by combining fast MEMs sensing with integrated proportional valve technology in a compact, easy-to-integrate package. • Fast-response MEMs sensors with <1 minute warm-up for quick startup (read more)
Browse Flow Controllers Datasheets for Clippard -
The unique ability of Coriolis flowmeters to combine mass flow and density measurements helps to improve control when a variation in the density of a process could impact process outcome. (read more)
Browse Flow Meters Datasheets for ABB Measurement & Analytics -
Stepper motors enable ultra-precise motion that translates into accurate, stable flow control in proportional valves like Clippard's SCPV Series. But, how? From fundamental operation to real-world valve integration, here's a closer look at how stepper motors achieve fine resolution, low hysteresis, and repeatable performance for demanding applications. (read more)
Browse Flow Controllers Datasheets for Clippard -
It realizes a wide range of measuring ability that includes microflows using the characteristics of ultrasonic waves. It is resistant to dust so there is no need to install filters. The flow meters are perfect for low flow gas measurement such as food and controlling gas usage of small (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
intelligence Integrated NHV measurement Reliable across all flow conditions Built in CFD correction Whether you’re upgrading an existing flare measurement system or specifying instrumentation for a new project, the XGF1100 offers a (read more)
Browse Flow Controllers Datasheets for Panametrics -
When system parameters for process control are well known, engineers and OEMs commonly turn to O'Keefe Controls Co. Tamperproof Flow Controls. Rather than having any adjustable screws or knobs, their tamperproof construction makes them an ideal (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for O'Keefe Controls Co.
Conduct Research Top
-
Balancing A Variable Flow Water System Will Ruin the Control System
Many seminars and technical sessions have been held to outline procedures for balancing variable flow water systems. Most of these sessions recommend "Proportional Balance." When this technique is used, all control valves are set wide open and the circulating pump is operated at maximum speed
-
Methods of Modulating Air Flow
: Increase pressure, using louvers to block air flow. Reduce blade angle, using automatic fans and single speed motors. Reduce RPM, using variable-speed motors. All three, when provided with suitable sensing and control devices, can provide a fine degree of control as ambient conditions change
-
Understanding Capillary Tube Thermal Mass Flow Meters & Controllers:
Mass Flow Meter or Controller?. Capillary tube thermal mass flow meters directly measure the mass flow rate of clean gases and gas mixtures in lower flow ranges. A capillary tube thermal mass flow controller adds an integrally mounted flow control valve to the flow body of the mass flow meter
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
devices allow users to easily and quickly program the menu, including instantaneous flow rate, positive total, negative total, net total, velocity, date and time, and daily flow results. Wireless Bluetooth-enabled android tablet PC devices make it even easier to control data acquisition
-
Video: Select The Right Mass Flow Controller For Your Application
your application via computer with totalization, batch control, input control, mixing gases, blending gas, and setting alarms. See how SmartTrak 100 was instrumental in a suspended animation experiment by Dr. Kraus, allowing him to achieve his research goals with precise gas flow. When you expect
-
Thermal Mass Flow Meter Supports Feedback Control Loop In Boiler System for Thermal Electric Power Generation
To meet China's growing need for electric power. generation, the Guohua Ninghai Power Plant has a total planned operating capacity of 4 x 600 MW [Phase 1]. The plant is located south of Shanghai in Ninghai township, Ningbo city, Zhejiang
-
Worcester Controls Corp. Eliminates Galling and Boosts Ball Valve Life 50% With Mirror-Smooth Coating
For more than four decades, Worcester Controls Corporation has been on the leading edge of ball valve and flow control technology. The Marlborough (Mass.) company has always prided itself on making and selling state-of-the-art products of the highest quality. So Worcester was seriously concerned
-
Natural Gas in Venezuela: Flowmeter Applications
Hoffer Flow Controls has recently supplied two computerized natural gas turbine flow measuring systems to Venezuela's gas industry. These systems accurately measure "mass" flow rate and total. Venezuela has enormous gas resources and measuring it accurately is critical because of its value. In one
More Information Top
-
ARM-based design flow totalizer meter with IP
Keywords- ARM; IP;automatic compensation; Flow Totalizer control instrument; Thermocouple[1] .
-
Optimization Design of Supervising and Controlling on the SOFC Integration System
Flow totalizer controls the SOFC working gas influx, which includes oxygen flows into the cathode, and hydrogen or mixed gas flows into the anode.
-
Flow Meters - China Flow Meters Manufacturers, Suppliers, Buyers, Sellers, Products Directory
LCD batch control flow totalizer .
-
ICD Complex Operations and Maintenance Plan
Calculate the daily leakage rate in gallons/acre/day based on the weekly ICDF evaporation pond instrumentation and control system flow totalizer readings.
-
Hazard Analysis for the Pretreatment Engineering Platform (PEP)
… required; the caustic is added from three possible locations, in-line on the transfer from HLP-VSL-T22, added into FEP-VSL-T01 or added into UFP-VSL-T01A/B; the volume of transfer is controlled by flow totalizers on the reagent add …
-
Waste Transfer Leaks Control Decision Record
Saltwell Flow Totalizers : This control was considered by the team to be universally beneficial in supporting material balances during waste transfers.
-
Design and Development of Remote Flow Totalizer/Controller Based on Embedded System
Besides, the integration of the flow totalizer into advanced control system opens new possibilities for on-line control and supervision.
-
The handling and storage of raw materials for soaps and detergents
A proportioning pump, surge tank back pressure control valve, flow totalizer , and flow indicator are provided as in the alkyl benzene system.
Indicates content that may require registration and/or purchase.