-
Supplier: Gems Sensors & Controls
Description: Flow Rate Settings: 0.1 GPM to 11 GPM (0.5 LPM to 41 LPM) Port Size: 1/2" to 1-1/2" (NPT or G thread) Setting Type: Fixed The FS-600 series flow switch uses proven thermal dispersion technology to provide a robust no moving parts flow switch even without
- End Fittings: Threaded
- Liquid Volumetric Flow Rate Range: 0.1000 to 11 GPM
- Media Temperature: -14 to 140 F
- Meter Technology: True Mass Flow Meter
-
Supplier: General Pump
Description: Flow Switch, 3 amp, 120 Volts 96"; Cord, No Pilot Feature (5 amp Max. Carrying) The General Pump flow switch is designed to operate in response to a low volume, low pressure flow and still allow for a high pump output flow. The system will provide
- Electrical Output: Switch
- End Fittings: Threaded
- Liquid Volumetric Flow Rate Range: 0.7500 to 16 GPM
- Maximum AC Voltage Rating: 120 volts
-
Supplier: INTEK, Inc.
Description: Rheotherm flow switches provide reliable switch protection in all types of liquid or gas service. From critical monitoring of extremely low flow process additives to loss of flow protection in large water or air lines, we can handle most flow switch
- End Fittings: Flanged, Threaded, Other
- Features: Sanitary
- Media Temperature: 350 F
- Meter Technology: True Mass Flow Meter
-
-
Supplier: OMEGA Engineering, Inc.
Description: The FSW301 flow switch comprises a paddle system with a permanent magnet attached. Above that magnet is a reed contact, located outside the flow of fluid. A second magnet with opposing poles creates the force necessary to reset the switch back to the no flow
- Electrical Output: Switch
- End Fittings: Threaded
- Features: Audible or Visual Alarms
- Liquid Volumetric Flow Rate Range: 4.7 to 792 GPM
-
Supplier: OMEGA Engineering, Inc.
Description: The FSW301 flow switch comprises a paddle system (1) with a permanent magnet attached (2). Above that magnet is a reed contact (3), located outside the flow of fluid. A second magnet with opposing poles (4) creates the force necessary to reset the switch back to the
- Electrical Output: Switch
- End Fittings: Threaded
- Features: Audible or Visual Alarms
- Liquid Volumetric Flow Rate Range: 0.9000 to 4.4 GPM
-
Supplier: ifm electronic gmbh
Description: Reliable monitoring of liquids in pipes Variable process connection using adapters Easy setting of the switch points for quick set-up Robust stainless steel housing for use in harsh industrial environments LED bar graph for indication of switch point and flow
- Approvals: Other
- Display: Digital Display
- Electrical Output: Switch
- Maximum Current Rating: 0.2500 amps
-
Supplier: ifm electronic gmbh
Description: Hygienic design for the requirements of the food and beverage industry Suitable for SIP processes up to 140 °C LED bar graph for indication of switch point and flow Extensive range of process adapters in the accessories Wetted parts made of stainless steel
- Approvals: Other
- Display: Digital Display
- Electrical Output: Switch
- Maximum Current Rating: 0.2500 amps
-
Supplier: ifm electronic gmbh
Description: Hygienic design for the requirements of the food and beverage industry Suitable for SIP processes up to 140 °C LED bar graph for indication of switch point and flow Extensive range of process adapters in the accessories Wetted parts made of stainless steel
- Approvals: Other
- Display: Digital Display
- Electrical Output: Switch
- Maximum Current Rating: 0.2500 amps
-
Supplier: ifm electronic gmbh
Description: Hygienic design for the requirements of the food and beverage industry Suitable for SIP processes up to 140 °C LED bar graph for indication of switch point and flow Extensive range of process adapters in the accessories Wetted parts made of stainless steel
- Approvals: Other
- Display: Digital Display
- Electrical Output: Switch
- Maximum Current Rating: 0.2500 amps
-
Description: Switching Voltage: 100Vac, 220Vac Switching Current: 1.0 Amax Switch Power Rating: 70 V A Switch Connections: SPST-NO (Normally Open)/SPST-NC (Normally Closed) Set Point Tolerance: 10%(max.) Setting Accuracy: ±10% Range of Flow Rate: 0.15~2L
- Accuracy: 10 ±%
- Electrical Output: Analog Current, Analog Voltage, Switch
- Liquid Volumetric Flow Rate Range: 0.0396 to 0.5280 GPM
- Normal State: Normally Open (NO), Normally Closed (NC)
-
Description: Switching Voltage: 100Vac, 220Vac Switching Current: 1.0 Amax Switch Power Rating: 70 V A Switch Connections: SPST-NO (Normally Open)/SPST-NC (Normally Closed) Set Point Tolerance: 10%(max.) Setting Accuracy: ±10% Range of Flow Rate: 0.95~15L
- Accuracy: 10 ±%
- Electrical Output: Analog Current, Analog Voltage, Switch
- Liquid Volumetric Flow Rate Range: 0.2508 to 3.96 GPM
- Normal State: Normally Open (NO), Normally Closed (NC)
-
Description: Switching Voltage: 100Vac, 220Vac Switching Current: 1.0 Amax Switch Power Rating: 70 V A Switch Connections: SPST-NO (Normally Open)/SPST-NC (Normally Closed) Set Point Tolerance: 10%(max.) Setting Accuracy: ±10% Range of Flow Rate: 0.15~2L
- Accuracy: 10 ±%
- Electrical Output: Analog Current, Analog Voltage, Switch
- Liquid Volumetric Flow Rate Range: 0.0396 to 0.5280 GPM
- Normal State: Normally Open (NO), Normally Closed (NC)
-
Description: Switching Voltage: 100Vac, 220Vac Switching Current: 1.0 Amax Switch Power Rating: 70 V A Switch Connections: SPST-NO (Normally Open)/SPST-NC (Normally Closed) Set Point Tolerance: 10% (max.) Setting Accuracy: ±10% Range of Flow Rate: 0.95~15L
- Accuracy: 10 ±%
- Electrical Output: Analog Current, Analog Voltage, Switch
- Liquid Volumetric Flow Rate Range: 0.2508 to 3.96 GPM
- Normal State: Normally Open (NO), Normally Closed (NC)
-
Supplier: Gems Sensors & Controls
Description: Flow Rate Settings: 0.25 GPM to 5.0 GPM Port Size: 3/4" NPT Primary Construction Material: Polypropylene Setting Type: Fixed The FS-500 offers low cost flow monitoring with a variety of switch actuation points and low pressure drop. All wetted parts
- Approvals: Other
- Electrical Output: Switch
- End Fittings: Threaded
- Liquid Volumetric Flow Rate Range: 0.2500 to 5 GPM
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA® FST-200 Series flow switches use thermal dispersion technology to create a very accurate and economical method of sensing flow. Monitor fluids from 0.4 to 1.2 specific gravity, 1 to 300 cp, and pulsating flow from 10 to 100 pulses per minute. The sensors
- End Fittings: Threaded
- Media Temperature: 140 F
- Meter Technology: True Mass Flow Meter
- Mounting Type: Insertion Type
-
Supplier: Orange Research, Inc.
Description: Features Two-wire connection 2% FS accuracy With or without indicators Our new two-wire, loop-powered transmitter offers users more flexibility. Because there is no need to bring external power to the unit, installation time and
- Liquid Volumetric Flow Rate: 0.0 to 10 GPM
- Display: Analog Display
- Electrical Output: Analog Current, Analog Voltage
- Flow Meter Type: Volumetric Flow Meter
-
Supplier: Panametrics
Description: meter has no pressure drop, no moving parts and is maintenance-free. Features Economical flow measurement in a compact transmitter No moving parts No pressure drop Wide rangeability with 1500 to 1 turndown ratio Non-obstructive flow
- Velocity Flow Rate: -151 to 151 ft/sec
- Display: Digital Display
- Electrical Output: Analog Current, Frequency, Switch
- Features: Recorder / Totalizer Functions
-
Supplier: Clark Solutions
Description: Series 1800 flow switches are manufactured to exacting standards and provide accurate flow detection for most applications. Product inspection involves calibrated tools and gages traceable to National Bureau of Standards. Switch function involves magnet equipped PVC
- Electrical Output: Switch
- End Fittings: Socket Weld / Union
- Liquid Volumetric Flow Rate Range: 1 GPM
- Mounting Type: In-line
-
Supplier: Malema Sensors
Description: effective flow measuring solutions with minimum compromise in performance. Compact integrated (sensors/electronics ) package saves space and minimizes cabling facilitating an easier installation. There are no moving parts or mechanical seals. The M-1800 is an ideal choice for use in
- Liquid Volumetric Flow Rate: 0.0033 to 0.0132 GPM
- Electrical Output: Analog Current, Switch
- Features: Audible or Visual Alarms
- Flow Meter Type: Volumetric Flow Meter
-
Supplier: General Pump
Description: TMT Inline Flow Switch, 5 Amp Microswitch, Minimum Activation Flow, 48"; 18 AWG Lead, No Spring, Uses Magnets For All Movements Features Micro-switch technology eliminates reed switch Activates with as little as 0.5 gpm flow Minimal pressure drop up
- Electrical Output: Switch
- End Fittings: Threaded
- Liquid Volumetric Flow Rate Range: 12 GPM
- Maximum AC Voltage Rating: 250 volts
-
Supplier: General Pump
Description: TMT Inline Flow Switch, 5 Amp Microswitch, Minimum Activation Flow, 48"; 18 AWG Lead, No Spring, Uses Magnets For All Movements Features Micro-switch technology eliminates reed switch Activates with 1.5 gpm flow Stainless Steel shuttle Minimal
- Electrical Output: Switch
- End Fittings: Threaded
- Liquid Volumetric Flow Rate Range: 12 GPM
- Maximum AC Voltage Rating: 250 volts
-
Supplier: General Pump
Description: TMT Inline Flow Switch, 5 Amp Microswitch, Minimum Activation Flow, 48"; 18 AWG Lead, No Spring, Uses Magnets For All Movements Features Micro-switch technology eliminates reed switch Activates with 1.25 gpm flow Stainless Steel shuttle Minimal
- Electrical Output: Switch
- End Fittings: Threaded
- Liquid Volumetric Flow Rate Range: 12 GPM
- Maximum AC Voltage Rating: 250 volts
-
Supplier: Clark Solutions
Description: Series 2100 flow switches are manufactured to exacting standards and provide accurate flow detection for most applications. Product inspection involves calibrated tools and gages traceable to National Bureau of Standards. The switches function as a magnet embedded in a
- Electrical Output: Switch
- End Fittings: Threaded
- Liquid Volumetric Flow Rate Range: 0.7500 GPM
- Mounting Type: In-line
-
Supplier: Gems Sensors & Controls
Description: equipment. By principle of operation, the rotor cannot be deceived into indicating a positive flow situation when no flow actually exists. Once set to a desired actuation point, RotorFlow® will switch to a “no-flow” condition should the rotor stop for any
- Body Material: Brass, Steel - Stainless, Other
- Connection Type: Threaded
- Face to Face Dimensions or Overall Length: 2.32 to 2.95 inch
- Flow Indicator Style: Rotor
-
Supplier: Malema Sensors
Description: The MFS-25 series of Paddle Flow Switches that are ideally suited in process applications where direction of flow and desired actuation set points are needed for control and dynamics of operations. These monitor flow/no flow conditions and are supplied in different
- Electrical Output: Switch
- Mounting Type: In-line
- Operating Pressure: 1500 psi
- Pipe Diameter: 1 to 8 inch
-
Supplier: Gems Sensors & Controls
Description: Increasing Flow Pipe Line Size: 1 1/4" and up Primary Construction Material: Stainless Steel or Brass Setting Type: Fixed Standard FS-550 switches sense liquid flow in either direction to monitor flow/no-flow conditions. They are supplied in two paddle
- Approvals: CSA Mark, UL, Other
- Electrical Output: Switch
- End Fittings: Threaded
- Liquid Volumetric Flow Rate Range: 5 to 52 GPM
-
Supplier: Clark Solutions
Description: The flow meter and switch model DS08 works according to a modified variable area principle. The float is guided in a cylindrical measuring tube by means of a spring. The flowing medium moves the float in the flow direction. An externally mounted pointer indicator is magnetically
- Electrical Output: Switch
- End Fittings: Threaded
- Liquid Volumetric Flow Rate Range: 0.2112 to 23.76 GPM
- Maximum AC Voltage Rating: 250 volts
-
Supplier: Clark Solutions
Description: The flow meter and switch model DS02 works according to a modified variable area principle. The float is guided in a cylindrical measuring tube by means of a spring. The flowing medium moves the float in the flow direction. A Reed contact is mounted outside the meter in a sealed
- Electrical Output: Switch
- End Fittings: Threaded
- Gas Volumetric Flow Rate Range: 0.0141 to 159 SCFM
- Liquid Volumetric Flow Rate Range: 1.32 to 39.6 GPM
-
Supplier: KOBOLD Instruments, Inc.
Description: a permanent magnet. This magnet actuates a reed contact located within a moveable housing outside the media. The reed contact switches on or off depending on the position of the permanent magnet and the switch housing. The status of the switch may then be used to electrically
- Electrical Output: Switch
- Flow Meter Type: Velocity Flow Meter
- Media Temperature Range: 230 F
- Operating Pressure: 1450 to 3600 psi
-
Supplier: INTEK, Inc.
Description: Rheotherm flow meters are an excellent, and often times the only choice for reliable liquid flow measurement at low flow rates. For flow rates from 1 gallon/year (10 cc/day) to a few GPM, they provide repeatable liquid flow measurement with little or no
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Flanged, Threaded, Tube End / Hose Nipple, Other
- Features: Sanitary
- Liquid Volumetric Flow Rate Range: 2.00E-8 to 20 GPM
-
Supplier: Endress+Hauser, Inc.
Description: Coriolis Mass Flow Measuring System For filling applications Your benefits Small size meets the requirements for installation on rotary and linear filling machines Highly accurate Easy operation via the E+H "FieldCare" operating software
- Mass Flow Rate: 0.0 to 660 lbs/min
- Electrical Output: Frequency, Switch
- End Fittings: Clamp
- Features: Measures Density, Measures Temperature, Audible or Visual Alarms, Sanitary
-
Supplier: Bijur Delimon International
Description: Application Individually calibrated and adjustable, Oil Flow Meters regulate and monitor oil flow. Features Regulate and monitor oil flow to bearings and gears. Individually calibrated and adjustable with out graphs and viscosity curves. Various
- Electrical Output: Analog Current, Switch
- End Fittings: Threaded
- Features: Audible or Visual Alarms
- Liquid Volumetric Flow Rate Range: 0.0132 to 3.96 GPM
-
Supplier: Watts
Description: Series FS-200-W Paddle-Type Flow Switches are used in commercial and industrial applications to accurately monitor the flow of liquid in pipelines servicing water systems, heating systems, air conditioning and processing installations for industrial and commercial applications.
- Approvals: CSA Mark, UL
- Electrical Output: Switch
- End Fittings: Threaded
- Mounting Type: Insertion Type
-
Supplier: Watts
Description: Series FS-204-W Paddle-Type Flow Switches are used in commercial and industrial applications to accurately monitor the flow of liquid in pipelines servicing water systems, heating systems, air conditioning and processing installations for industrial and commercial applications.
- Approvals: CSA Mark, UL
- Electrical Output: Switch
- End Fittings: Threaded
- Mounting Type: Insertion Type
-
Supplier: INTEK, Inc.
Description: Rheotherm low gas flow meters provide an easy-to-use technology for measuring gas flow in small lines - typically 1" or smaller at flow rates from a few hundred SCFM down to 25 SCCM. (For flow measurement in larger pipes and ducts, click here). These meters give a
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Flanged, Threaded, Tube End / Hose Nipple, Other
- Features: Sanitary
- Gas Volumetric Flow Rate: 9.00E-4 to 320 SCFM
Find Suppliers by Category Top
Featured Products Top
-
. FCI’s electronic flow switches have no moving parts to foul, clog or stick resulting exceptional reliability with no maintenance. Industry’s largest choice of process connections ensures compatibility and ease of installation with most every pipe type and size. They are rugged and (read more)
Browse Flow Switches Datasheets for Fluid Components Intl. (FCI) -
High Quality Low cost Flow Meter Sensors from Smith Sensors. Smith Systems, Inc. proximity sensors can be used for providing "no drag" speed detection in turbine flow meters. These flow sensors can be powered with a wide range of supply voltages and are compatible with (read more)
Browse Proximity Sensors Datasheets for Smith Systems, Inc. -
The FLT93L inline type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. FCI is the (read more)
Browse Flow Switches Datasheets for Fluid Components Intl. (FCI) -
The Inline style thermal mass flow switch assembly includes the flow sensing element, temperature sensing element, bridge amplifier/signal output board, transmitter enclosure, and flow section. The flow section is typically specified to match the user's flow conduit and is plumbed directly (read more)
Browse Flow Meters Datasheets for Eldridge Products, Inc. -
Insertion style thermal mass flow meters include a sensor & probe assembly that is inserted into the process gas flow conduit to allow the process gas to flow across the flow sensing elements. Our insertion style flow meters are available with 1/2″, (read more)
Browse Mass Flow Meters and Controllers Datasheets for Eldridge Products, Inc. -
Performing Double-Duty in Air or Hazardous Gases The Dual Function FS10i Flow Switch/Monitor Cuts Plant Costs - Ideal for Wide Range of Gas Flow Applications Where Process Safety Is Important (read more)
Browse Flow Switches Datasheets for Fluid Components Intl. (FCI) -
Process control system designers and plant engineers in search of a compact flow switch/monitor that can be easily incorporated into gas and liquid process analyzer sampling systems will find that the (read more)
Browse Flow Switches Datasheets for Fluid Components Intl. (FCI) -
highly reliable solution. Ideal for use in a wide range of nuclear power plant flow, level and temperature measurement applications, the FCI FLT93 FlexSwitch provides dependable critical equipment protection and plant integrity validation. Applications include: reactor core (read more)
Browse Flow Switches Datasheets for Fluid Components Intl. (FCI) -
costs significantly with the highly repeatable and dependable FS10i Flow Switch Monitor from Fluid (read more)
Browse Flow Switches Datasheets for Fluid Components Intl. (FCI) -
. Compact design, no straight piping is required for either side of the piping! Greater freedom in installation locations. Equipped with two outputs, this sensor broadens the choice of output, such as flow rate, switch judgment and self-diagnosis. Having no moving parts makes free of damage resulting from foreign substances. (read more)
Browse Electromagnetic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd.
Conduct Research Top
-
How Does a Flow Switch Work?
What is "flow"?. What are some uses of flow switches?
-
Flow Switches & Flow Meters: Affordable Innovation in ifm's Flow Technologies
Affordable innovation: sounds like an oxymoron, but for ifm engineers, it's a guiding design philosophy. Ten years ago, the cost difference between a mechanical flow switch and an ifm sensor was substantial. Today, ifm's sensor prices have reduced considerably to the point where they can easily
-
Buy Best Thermal Flow Switches
Thermal flow switches are sometimes called thermal dispersion flow switches. They are precise flow sensing devices. Since they do not have any moving parts, thermal flow switches are considered to be more reliable. Thermal flow switches are compact in size and can be used in a wide range of pipe
-
Selecting the Right Flow Meters & Switches
With the wide variety of options available in the market, it can sometimes be difficult selecting the right flow meters and switches for your application.
-
Flow Switches for Oil/Gas Refinery Water Treatment
, etc., that can be used in refinery wastewater treatment. They all, however, have one thing in common: liquid flow switches are necessary to monitor and control the flow of water and chemical additives throughout the wastewater treatment system. Flow switches are used at multiple points in water
-
Yuanben's Flow and Level Switches are Ideal for Water Treatment
Yuanben 's Flow and Level Switches are ideal for water treatment and all of the resins used are NSF listed for drinking water Applications. The most common use is for chlorinating or conditioning drinking water from a well or a storage tank. A Flow Switch is used to detect the water flow, usually
-
FS-402 Flow Switches Used in Tank-less Water Heater
Tank-less Water Heater heats water instantly to any adjustable temperature, Cold water enters at the bottom and travels through a flow switch which activates the heating unit when the power switch is on. When incoming water exits the flow switch, it comes in contact with stainless steel heating
-
Considering Making a Switch from your Flow Switch?
Consider Proteus Industries for innovative solid-state sensing technology based on vortex technology. As the world moves to requiring more information, moving from traditional switches to meters has become a necessity.
-
Sensing Air Flow with the PIC16C781
Programmable Switch Mode Controllers (PSMC) are not just for switching power supplies. This technical brief describes how to use the PIC16C781 PSMC in combination with the Integrated Operational Amplifier, Digital-to-Analog Converter (DAC), and gated timer to construct a thermally operated air flow
-
Tips for buying High-Quality Flow Meters and Switches
Flow meter is an instrument that is used to gauge the flow of gasses or fluid through a pipe. Flow measurement applications differ extensively on the conditional benchmarks, situational limitations, and engineering requirements.
-
Macnaught Flow Meters
MX25 series flow meter (1.6-42 GPM) with anodized aluminum body, PPS rotors, and Viton seal sent initially for validation. Equipped with standard pulse cap (Reed Switch/Hall Effect) and supplied with remote PR display. A leading manufacturer of Agriculture Chem Stations was looking for improved
-
Flow Switches FS-700 (P/N: FS7013) is Used in Tank-less Water Heater
Tank-less Water Heater heats water instantly to any adjustable temperature, Cold water enters at the bottom and travels through a flow switch which activates the unit when the power switch is on. When incoming water exits the flow switch, it comes in contact with stainless steel heating elements
-
Natural Gas Fractionation Process Facilities Rely on Flow Switch for Relief Valve Leak Monitoring
A company with multiple natural gas liquid (NGL). fractionation process facilities located in the. Southeastern U.S became concerned about a series of. missed events and nuisance alarms caused by the flow switches installed to monitor potential overpressure situations with its pressure relief
-
Flow Energy Management Part 3: Three Successful Flow Energy Management Case Studies
in crab processing because the plant needs to run 24/7. Steam image. Multivariable insertion vortex flow meter with retractor for hot tapping is ideally suited for steam applications. Switching to an insertion multivariable vortex flow meter provided the plant some key advantages: Lower cost-of-ownership
-
What is a Disconnect Switch?
Disconnect switches (also known as isolator switches, safety switches, and load break switches) are used to isolate electrical circuits by interrupting the flow of electrical current.
-
Greyline DFM 5.0 Doppler Flow Meter for Crude Oil Case Study
Wax and solids build-up were plugging off pipes and in-line flowmeters at this oil battery site in Alberta. Petrobakken Energy solved the problem by switching to Greyline DFM 5.0 Doppler Flow Meters with non-contacting ultrasonic sensors.