Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: LAND
Description: Using AMETEK’s industry-proven zirconium oxide sensor technology, the WDG-1200/1210 range provides the world’s first fully-integrated, standalone flue gas oxygen analyzers. The user interface is mounted onto the probe, lowering installation costs.
- Response Time: 3 seconds
- Operating Temperature: -5 to 160 F
- Operating Humidity: 10 to 90 %
- Measurement Type: %Volume
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 320 Series of Portable Flue Gas Oxygen Analyzers utilize a reliable, stable oxygen sensor which responds quickly to the oxygen present in the flue gas sample. Its life expectancy is between 3 and 4 years. The sensor is very easy for
- Response Time: 8 seconds
- Operating Temperature: 32 to 105 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Accuris
Description: Continuous Analyzers for Oxygen in Flue Gas
-
-
Supplier: ABB Measurement & Analytics
Description: The sensor, based on a zirconium oxide cell, is mounted at the tip of the probe that is inserted in the flue duct. The resulting direct, in situ measurement provides accurate and rapid oxygen reading for combustion control optimization and emissions monitoring.
- Operating Temperature: -4 to 158 F
- Operating Humidity: 95 %
- Measurement Type: %Volume
- Electrical Outputs: Analog Voltage
-
Supplier: Accuris
Description: Continuous analyzers for oxygen in flue gas
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova Model 7200-1-F1 flue gas analyzer is specifically designed for use on the flue gases from combustion processes burning gaseous fuels.Sample Gas is drawn into the analyzer from the sampling probe, then pumped through a condensate removal system. Any
- Response Time: 20 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 5 to 95 %
- Measurement Type: %Volume, Trace
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 5000 Series Portable Flue Gas analyzer has been designed for accuracy, reliability, ease of use and ease of service, providing a detailed analysis of flue gas composition. The 5000 uses customer replaceable sensors which respond quickly to the O2, CO2,
- Response Time: 30 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: ABB Measurement & Analytics
Description: The sensor, based on a zirconium oxide cell, is mounted at the tip of the probe that is inserted into the furnace or flue duct. The resulting direct, in situ measurement provides accurate and rapid oxygen reading for combustion optimization, process control and furnace atmosphere
- Operating Temperature: -4 to 212 F
- Operating Humidity: 95 %
- Measurement Type: %Volume
- Electrical Outputs: Analog Voltage
-
Supplier: ABB Measurement & Analytics
Description: The sensor, based on a zirconium oxide cell, is mounted at the tip of the probe that is inserted in the flue duct. The resulting direct, in situ measurement provides accurate and rapid oxygen reading for combustion control optimization and emissions monitoring.
- Operating Temperature: -4 to 158 F
- Operating Humidity: 0 to 95 %
- Response Time: 3 seconds
- Electrical Outputs: Analog Current
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Rosemount Analytical is the leader in oxygen flue gas analyzer technology. The 6888 continues the tradition of integrating an oxygen probe and field electronics into a single, compact package. The probe inserts directly into a flue gas duct to measure
- Operating Temperature: -40 to 158 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
- Features: Combustible Gas, Other
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Online flue gas analyzer Gasboard-3000UV is designed with advanced UV DOAS technology for ultra-low SO2,NO,O2 measurement, this model is an ideal solution with CE certification for pollution emission monitoring in boiler, power, cement, incinerator, furnace, steel and other
- Response Time: 60 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Portable flue gas analyzer adopts the unique long life time electrochemical techniques to measure the CO ,CO2 ,O2 ,SO2 ,NO2 ,NO and other gases in flue gas and to figure out excess air coefficient. This product has high precision, small volume, it is convenient to
- Response Time: 30 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
-
Supplier: Teledyne Monitor Labs, Inc.
Description: The SM425 is ideally suited for both compliance monitoring of diluent gas (Environmental Compliance) and Oxygen monitoring for combustion and process control applications. The SM425 offers state of the art oxygen analysis and a rugged industrial design. Operators and engineers
- Operating Temperature: 25 to 125 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Traditional in situ oxygen flue gas analyzers utilize zirconium oxide sensors to measure excess oxygen in process flue gas. These zirconium oxide sensors use a principle of operation based on the Nernst equation. This principle requires that the
- Operating Temperature: -40 to 300.2 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Online NDIR flue gas analyzer adopts micro-flow infrared sensor to measure continuously simultaneously concentration of CO, CO2, SO2, NO, O2 with CE certification, it has RS-232 and 4-20mA output, smart operation and various functions. Widely used in pollution emission
- Response Time: 15 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Analyzers for professionals. Excellent portable flue gas analyzer for analyzing various measuring variables like SO2,NO,CO,CO2,O2 based on unique micro-flow NDIR and long life time technology. Cubic-Ruiyi is a leader in the field of portable, stationary measurement
- Response Time: 15 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 350 Series Portable Flue Gas Analyzer has been designed for accuracy, reliability, ease of use and ease of service. It uses customer replaceable sensors which respond quickly to the Oxygen (O2) and combustibles present in the flue gas sample. The
- Response Time: 20 seconds
- Operating Temperature: 32 to 105 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: ABB Measurement & Analytics
Description: Accurate measurement of both oxygen and COe is important for the safe, reliable and efficient operation of industrial combustion plant. – carbon monoxide detector – flue gas – combustion analysis – combustion analyzer.
- Operating Humidity: 0 to 95 %
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Hazardous Environments, Other
-
Supplier: Process Sensing Technologies USA
Description: The XZR500 oxygen analyzer from Michell Instruments is designed to determine the excess air required for optimum combustion. It uses advanced Zirconium Oxide technology to measure levels of oxygen in harsh conditions such as boilers, incinerators, cremators and furnaces. It
- Operating Temperature: 32 to 131 F
- Operating Humidity: 5 to 90 %
- Measurement Type: %Volume
- Instrument Type: Analyzer
-
Supplier: Siemens Process Instrumentation
Description: and optimization of flue gas cleaning systems by measuring the waste gas concentrations before and after gas cleaning steps. Internal combustion engines: Measuring the ammonia slip behind DeNOx catalysts in the waste gas system of engine test beds Explosion safety:
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Oxygen (O2), Toxic Gas, Water Vapor
- Instrument Type: Analyzer
- Display: Digital
- Number of Gases Monitored: Multi Gas
-
Supplier: GasLab
Description: temperature: 1292°F (+700°C) Temperature measurement: Pt100 Ambient temperature: -4 to +131°F (-20 to +55°C) Ambient relative humidity: 0-95% RH Background gas: Combustion gas from natural gas, bio-gas or oil Sample gas temperature: 1292°F (+700°C) Sample pressure:
-
Supplier: Siemens Analytical Products
Description: SITRANS SL is a diode laser gas analyzer with a measuring principle based on the specific light absorption of different gas components. SITRANS SL is suitable for fast and non-contact measurement of gas concentrations in process or flue gases. The sensors
- Operating Temperature: -4 to 131 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Emerson is the leader in oxygen flue gas analyzer technology. Our Hagan in situ, zirconium oxide oxygen analyzers have long been established as industry standards. We've combined our Hagan expertise with the latest Rosemount Analytical transmitter technology
- Operating Temperature: -40 to 176 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
- Features: Combustible Gas, Hazardous Environments, Other
-
Supplier: Emerson Automation Solutions – Rosemount
Description: The OCX 8800 with its rugged design, stable sensor, electronics and software package, is the most dependable oxygen/combustibles transmitter on the market. The time-tested and world renowned zirconium oxide sensor is the basis for the oxygen measurement. This, coupled with the new
- Operating Temperature: -40 to 212 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
- Features: Combustible Gas, Hazardous Environments, Other
-
Supplier: GasLab
Description: The Oxy-Flex Oxygen Analyzer is suitable for measuring oxygen levels in closed systems such as ventilation pipes and boiler exhaust flues. It can measure the oxygen concentration in air or gas mixtures with temperatures of -100 to 400⁰C. The oxygen
-
Supplier: Siemens Analytical Products
Description: and the gas temperature in furnaces and boilers. Surveillance and optimisation of flue gas cleaning systems by measuring the waste gas concentrations before and after gas cleaning steps. Internal combustion engines: Measuring the ammonia slip behind DeNOx catalysts
-
Supplier: Process Sensing Technologies USA
Description: The OXY-Flex Oxygen Analyzer is suitable for measuring in oxygen closed systems, such as ventilation pipes and boiler exhaust flues. The OXY-Flex Oxygen Analyzer is designed to measure the oxygen concentration in air or gas mixtures with
- Gas Types: Combustible Gas
- Features: Self Calibration
-
Supplier: Process Sensing Technologies USA
Description: The XZR200 Oxygen Analyzer is suitable for measuring in oxygen closed systems, such as ventilation pipes and boiler exhaust flues. A cost effective zirconium-dioxide analyzer to measure percentage level oxygen in combustion processes, ambient air monitoring
- Operating Temperature: 14 to 185 F
- Measurement Type: %Volume
- Gas Types: Combustible Gas
- Features: Self Calibration
-
Supplier: COSA Xentaur Corporation
Description: the oxygen content in the flue gas after combustion of the sample. A continuous gas sample is mixed with dry air at a precisely maintained constant ration, which depends on the BTU range of the gas to be measured. The fuel air mixture is oxidized in a combustion
- Temperature Range: -40 to 50 C
- Accuracy: 0.4 (%)
- Response Time: 0.0833333333333333 minutes
- Operating Temperature: -40 to 50 C
Find Suppliers by Category Top
Featured Products Top
-
ensures the proper handling and storage of flammable gases, vapor, and liquids to prevent ignition. With the GM32 in-situ gas analyzer now certified with this approval, this ensures the effective and safe measurement of SO2, NO, NO2, and (read more)
Browse Gas Instruments Datasheets for SICK -
The OXY-Flex Oxygen Analyser is engineered for precise oxygen measurement in closed systems such as ventilation ducts, flue gas monitoring, and boiler exhausts. Capable of operating in extreme conditions, it delivers accurate oxygen concentration measurement in air and gas mixtures across a wide (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
emissions monitoring systems are designed to monitor the levels of gases in flue gas emissions from industrial combustion processes. These include oxygen, carbon monoxide, and carbon dioxide, all of which can be harmful in various amounts. CEMS comprises advanced technology and data acquisition and handling (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
Analytical Industries Inc. oxygen analyzers for industrial gases are designed to deliver reliable and accurate oxygen measurement across a broad range of industrial applications. They support monitoring of oxygen concentration in production, storage, and (read more)
Browse Gas Instruments Datasheets for Analytical Industries Inc. -
AII’s handheld oxygen analyzers for medical gases are designed to provide fast, accurate measurement of oxygen concentration in medical environments. Portable and easy to use, these analyzers support verification of oxygen purity in medical gas pipelines (read more)
Browse Gas Sensors Datasheets for Analytical Industries Inc. -
AII’s premium portable O? analyzers are engineered for applications where performance, reliability, and advanced functionality are essential. These instruments deliver accurate oxygen measurement with enhanced durability and user-focused design (read more)
Browse Gas Instruments Datasheets for Analytical Industries Inc. -
The AII Trace Oxygen Analyzer is designed to measure low levels of oxygen in industrial gases and process streams. It provides accurate and stable oxygen measurement to support applications where maintaining low oxygen concentration is essential for product (read more)
Browse Gas Transmitters Datasheets for Analytical Industries Inc. -
. These analyzers are commonly used in industrial processing, medical gas verification, and specialty gas applications where dependable oxygen measurement is required on the move. (read more)
Browse Gas Instruments Datasheets for Analytical Industries Inc. -
The AII PI2-MS Ultra-Trace Oxygen Analyzer is engineered for measuring extremely low oxygen concentrations in high-purity gas and process applications. Designed for ultra-sensitive oxygen detection, it supports environments where even minimal oxygen (read more)
Browse Gas Instruments Datasheets for Analytical Industries Inc. -
CO2Meter Inc., a worldwide leader in gas detection and safety monitoring, released its new portable CO2 welding gas analyzer that verifies correct CO2 concentrations in welding gas mixes. The highly anticipated CM-1650 measures mixed cylinder gas or blended gas at a mixer to ensure the (read more)
Browse Data Loggers and Data Recorders Datasheets for CO2Meter.com
Conduct Research Top
-
Direct In Situ Zirconia Oxygen Analyzer (.pdf)
The EXAxt Zircon Oxygen Analyzer (Model ZR402G) is used to monitor and control the oxygen concentration in combustion gases, in boilers and industrial furnaces, for wide application in industries which consume considerable energy-such as steel, electric power, oil and petrochemical, ceramics, paper
More Information Top
-
ISA CNTRL LOOP FONDTN - Control Loop Foundation: Batch and Continuous Processes
When an in-situ flue gas oxygen analyzer is purchased, the correct probe length must be selected.
-
Characterization of Oxy-combustion Impacts in Existing Coal-fired Boilers
Additionally, while changing from air delivery to O2/CO2 delivery, it is very important that flue gas oxygen analyzers are not sampling the flue gas as an oxygen free 100% CO2 environment may damage the O2 analyzer.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/8057/1/Melanie_Despeisse_Thesis_2013.pdf
509 New combustion air fans, flue gas recirculation ducts, flue gas oxygen analyzers , and boiler control systems with oxygen trim systems were installed on each boiler.
-
GE Introduces New Flue Gas Oxygen Analyzer Series
GE Introduces New Flue Gas Oxygen Analyzer Series .
Indicates content that may require registration and/or purchase.