Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: LAND
Description: Using AMETEK’s industry-proven zirconium oxide sensor technology, the WDG-1200/1210 range provides the world’s first fully-integrated, standalone flue gas oxygen analyzers. The user interface is mounted onto the probe, lowering installation costs.
- Response Time: 3 seconds
- Operating Temperature: -5 to 160 F
- Operating Humidity: 10 to 90 %
- Measurement Type: %Volume
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 320 Series of Portable Flue Gas Oxygen Analyzers utilize a reliable, stable oxygen sensor which responds quickly to the oxygen present in the flue gas sample. Its life expectancy is between 3 and 4 years. The sensor is very easy
- Response Time: 8 seconds
- Operating Temperature: 32 to 105 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Nova Analytical Systems Inc.
Description: the flue gas sample. The O2 sensor life expectancy is typically 3-4 years. The CO, SO2, and NOx sensor life is typically 2-3 years. The infrared CO2 sensor should not need to be replaced under normal conditions of use.In operation, a built in sample pump draws in
- Response Time: 30 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
-
-
Supplier: Nova Analytical Systems Inc.
Description: as it reaches a limit. Next, the dried sample gas is filtered again and then flows through a PTFE liquid block, calibration gas valves, pressure regulator, flow meter then on to the gas detector.The 7200-1-F1 analyzer features an electrochemical sensor, paramagnetic
- Response Time: 20 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 5 to 95 %
- Measurement Type: %Volume, Trace
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Online NDIR flue gas analyzer adopts micro-flow infrared sensor to measure continuously simultaneously concentration of CO, CO2, SO2, NO, O2 with CE certification, it has RS-232 and 4-20mA output, smart operation and various functions. Widely used in pollution emission
- Response Time: 15 seconds
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova 350 Series Portable Flue Gas Analyzer has been designed for accuracy, reliability, ease of use and ease of service. It uses customer replaceable sensors which respond quickly to the Oxygen (O2) and combustibles present in the flue gas sample. The
- Response Time: 20 seconds
- Operating Temperature: 32 to 105 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: ABB Measurement & Analytics
Description: The sensor, based on a zirconium oxide cell, is mounted at the tip of the probe that is inserted in the flue duct. The resulting direct, in situ measurement provides accurate and rapid oxygen reading for combustion control optimization and emissions monitoring.
- Operating Temperature: -4 to 158 F
- Operating Humidity: 95 %
- Measurement Type: %Volume
- Electrical Outputs: Analog Voltage
-
Supplier: Process Sensing Technologies USA
Description: The Probe zirconium dioxide oxygen sensors are available in three lengths. Suitable for aggressive and polluted applications such as boiler exhausts. Longer probes are an ideal solution for thicker walled, insulated flue pipes. SST’s range of zirconium dioxide oxygen
-
Supplier: ABB Measurement & Analytics
Description: The sensor, based on a zirconium oxide cell, is mounted at the tip of the probe that is inserted in the flue duct. The resulting direct, in situ measurement provides accurate and rapid oxygen reading for combustion control optimization and emissions monitoring.
- Operating Temperature: -4 to 158 F
- Operating Humidity: 0 to 95 %
- Response Time: 3 seconds
- Electrical Outputs: Analog Current
-
Supplier: ABB Measurement & Analytics
Description: The sensor, based on a zirconium oxide cell, is mounted at the tip of the probe that is inserted into the furnace or flue duct. The resulting direct, in situ measurement provides accurate and rapid oxygen reading for combustion optimization, process control and furnace
- Operating Temperature: -4 to 212 F
- Operating Humidity: 95 %
- Measurement Type: %Volume
- Electrical Outputs: Analog Voltage
-
Supplier: GasLab
Description: temperature: 1292°F (+700°C) Temperature measurement: Pt100 Ambient temperature: -4 to +131°F (-20 to +55°C) Ambient relative humidity: 0-95% RH Background gas: Combustion gas from natural gas, bio-gas or oil Sample gas temperature: 1292°F (+700°C) Sample pressure:
-
Supplier: Teledyne Monitor Labs, Inc.
Description: situ design of the oxygen analysis probe. It provides the rapid response required for combustion control while eliminating the need for high maintenance sampling components. The flue gas flow around the zirconium oxide sensor is accomplished completely within the process
- Operating Temperature: 25 to 125 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Emerson Automation Solutions – Rosemount
Description: The OCX 8800 with its rugged design, stable sensor, electronics and software package, is the most dependable oxygen/combustibles transmitter on the market. The time-tested and world renowned zirconium oxide sensor is the basis for the oxygen measurement. This, coupled
- Operating Temperature: -40 to 212 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
- Features: Combustible Gas, Hazardous Environments, Other
-
Supplier: SST Sensing Ltd.
Description: output options: 4–20mA, 0–10VDC, or RS232 serial interface Suitable for various applications including combustion control, composting, incubators, and welding systems The OXY-Flex Oxygen Analyser is engineered for precise oxygen measurement in closed systems such as ventilation ducts,
- Response Time: 15 seconds
- Application: Ambient Air Monitoring
- Mounting Type: Fixed
- Gas Types: Oxygen (O2)
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Traditional in situ oxygen flue gas analyzers utilize zirconium oxide sensors to measure excess oxygen in process flue gas. These zirconium oxide sensors use a principle of operation based on the Nernst equation. This principle requires that
- Operating Temperature: -40 to 300.2 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: GasLab
Description: The Oxy-Flex Oxygen Analyzer is suitable for measuring oxygen levels in closed systems such as ventilation pipes and boiler exhaust flues. It can measure the oxygen concentration in air or gas mixtures with temperatures of -100 to 400⁰C. The oxygen
-
Supplier: ABB Measurement & Analytics
Description: Accurate measurement of both oxygen and COe is important for the safe, reliable and efficient operation of industrial combustion plant. – carbon monoxide detector – flue gas – combustion analysis – combustion analyzer.
- Operating Humidity: 0 to 95 %
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Hazardous Environments, Other
-
Supplier: Process Sensing Technologies USA
Description: moisture condensing in the sensor as the analyzer uses a close coupled extractive sample method with the sensor in an oven maintained at 700°C. When utilising the Pitot effect, the sample is vented back inside the flue and no instrument air is required for sampling. Blowback and
- Operating Temperature: 32 to 131 F
- Operating Humidity: 5 to 90 %
- Measurement Type: %Volume
- Instrument Type: Analyzer
-
Supplier: Process Sensing Technologies USA
Description: The OXY-Flex Oxygen Analyzer is suitable for measuring in oxygen closed systems, such as ventilation pipes and boiler exhaust flues. The OXY-Flex Oxygen Analyzer is designed to measure the oxygen concentration in air or gas mixtures with temperatures of -100
- Gas Types: Combustible Gas
- Features: Self Calibration
-
Supplier: Process Sensing Technologies USA
Description: The XZR200 Oxygen Analyzer is suitable for measuring in oxygen closed systems, such as ventilation pipes and boiler exhaust flues. A cost effective zirconium-dioxide analyzer to measure percentage level oxygen in combustion processes, ambient air monitoring and many more
- Operating Temperature: 14 to 185 F
- Measurement Type: %Volume
- Gas Types: Combustible Gas
- Features: Self Calibration
-
Supplier: Siemens Process Instrumentation
Description: and optimization of flue gas cleaning systems by measuring the waste gas concentrations before and after gas cleaning steps. Internal combustion engines: Measuring the ammonia slip behind DeNOx catalysts in the waste gas system of engine test beds Explosion safety:
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Oxygen (O2), Toxic Gas, Water Vapor
- Instrument Type: Analyzer
- Display: Digital
- Number of Gases Monitored: Multi Gas
-
Supplier: Siemens Analytical Products
Description: SITRANS SL is a diode laser gas analyzer with a measuring principle based on the specific light absorption of different gas components. SITRANS SL is suitable for fast and non-contact measurement of gas concentrations in process or flue gases. The sensors
- Operating Temperature: -4 to 131 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
-
Supplier: SST Sensing Ltd.
Description: probe lengths, these sensors are well-suited for challenging environments such as polluted or aggressive atmospheres, boiler exhausts, for example. Extended versions are ideal for use with thick-walled or insulated flue pipes. SST’s zirconium dioxide oxygen sensors
- Gas Types: Oxygen (O2)
-
Supplier: SST Sensing Ltd.
Description: temperature options: -100°C to +250°C (-148°F to +482°F) or -100°C to +400°C (-148°F to +752°F) Response time: <15 seconds standard, <4 seconds fast response Vibration resistance: 5G repetitive, 30G incidental SST’s Probe Zirconium Dioxide Oxygen Sensors are designed for reliable
-
Supplier: Siemens Analytical Products
Description: SITRANS SL is a diode laser gas analyzer with a measuring principle based on the specific light absorption of different gas components. SITRANS SL is suitable for fast and non-contact measurement of gas concentrations in process or flue gases. The sensors
Find Suppliers by Category Top
Featured Products Top
-
The OXY-Flex Oxygen Analyser is engineered for precise oxygen measurement in closed systems such as ventilation ducts, flue gas monitoring, and boiler exhausts. Capable of operating in extreme conditions, it delivers accurate oxygen concentration measurement in air and gas mixtures across a wide (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
4500 MkIII features a streamlined purge design. A single 600 W purge blower suffices to shield optics from hot, corrosive flue gases, with the option for dual blowers for enhanced protection in demanding environments. (read more)
Browse Opacity Sensors and Instruments Datasheets for LAND -
Pewatron) has developed a diverse range of over 150 distinct OEM - Amperometric oxygen gas sensor modules, encompassing tailored solutions and personalized products to cater to specific customer needs. Angst Pfister Sensors and Power (APSP), with over 30 years of expertise, offers over 150 OEM (read more)
Browse Gas Sensors Datasheets for Angst+Pfister Sensors and Power -
Sensore’s trace oxygen sensors are designed for applications requiring highly accurate measurement of very low oxygen concentrations—from percentage levels down to parts per million (ppm). These advanced sensors are ideal for monitoring oxygen in inert gas systems, glove boxes, gas (read more)
Browse Dissolved Oxygen Sensors Datasheets for Sensore Electronic GmbH -
The Flange Mount Zirconium Dioxide Oxygen Sensor is engineered for demanding industrial environments requiring accurate oxygen measurement at elevated temperatures. Using zirconia sensing technology, it provides rapid response and reliable oxygen readings in (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
consistent performance. Their robust electrochemical design ensures repeatable oxygen measurement without the need for external power, supporting cost-effective operation and reduced downtime. These sensors are widely used in manufacturing, compressed gas (read more)
Browse Gas Sensors Datasheets for Analytical Industries Inc. -
FaradaIC® has developed a solid electrolyte that can be connected directly with a chip for the first time. The 2x2x1 cm O2 (Oxygen) sensor electronics use patented algorithms to determine the exact (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
gases are not required for proper operation or set up as is the case with Zirconia Concentration Cell, or galvanic cells. Accuracies of +/- 0.5% oxygen concentration are standard with our sensor-only products. In our oxygen modules, accuracies of +/- 1% F.S. are standard. Chemical cells sold (read more)
Browse Gas Sensors Datasheets for Angst+Pfister Sensors and Power -
Types of oxygen sensors According to the substance used in their sensitive element, are: Zirconium (zirconium oxide) Titanium (titanium oxide) Wideband According to their design: Single-wire lambda (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Electro Optical Components offers their O2 (Oxygen) sensor that has longer life and is lead free for RoHS compliance. This state of the art (read more)
Browse Gas Instruments Datasheets for Electro Optical Components, Inc.
Conduct Research Top
-
Direct In Situ Zirconia Oxygen Analyzer (.pdf)
and NOx. ZR22G Detector uses a high-reliability Zirconia sensor, and its heater assembly can be replaced on site. The detector is mounted, for example, on the wall of a flue and can measure the gases directly.
More Information Top
-
Implementing supervisory control maps with PLC
and flue gas oxygen sensor .
-
DEVELOPMENT OF SELF-TUNING RESIDENTIAL OIL/BURNER - OXYGEN SENSOR ASSESSMENT AND EARLY PROTOTYPE SYSTEM OPERATING EXPERIENCE
Unheated Oxygen Sensor Flue Gas Oxygen Based On Casing Temperature and Assumed Average Temperature .
-
Temperature control using integer-cycle binary rate modulation of the AC mains
The controller has been put into operation commer- cially, [111, on a heater of an oxygen flue gas probe sensor .
-
Temperature control using integer-cycle binary rate modulation of the AC mains
operation commercially, [ll],on a heater of an oxygen flue gas probe sensor .
-
Proceedings of the 1997 oil heat technology conference and workshop
Calculated flue gas oxygen content at sensor point based on both measured casing temperature and assumed average temperature at sensor.
-
Burner Retrofit Options to Increase Efficiency and Reduce Emissions
With O2 trim, an oxygen sensor measures the flue gas oxygen content and compares that value to setpoint at each position in the firing range.
-
Performance control strategies for oil-fired residential heating systems
an optical sensor nor a flue gas oxygen .
-
Subtask 3.12 - Oxygen-Fired CFBC
• Instrumentation ($45,000) – 6-inch V-cone – flue gas flow measurement – Oxygen sensors – two – Data acquisition control hardware/software – Electrical speed controller – FGR1 blower – Electrical speed controller – FGR2 blower .
-
Modeling, simulation and digital control of the combustion of a furnace
flue Gas at stoichiometric combustion ( A = 1.0) flue - gas -channel oxygen sensor stored mass step-motor .
-
Power Plant Replacement Study
A balancing valve located in the main air duct is controlled by the oxygen sensor located in the flue gas breeching.
Indicates content that may require registration and/or purchase.