Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: supply features isolated outputs that can be adjusted independently or combined in series or parallel to output higher voltage or current. Additionally, the power supply can operate in tracking mode with user-configurable ratio between channels. A bright vacuum fluorescent display
- DC Output Power: 195.00000000000006 watts
- Type: DC Power Supply
-
Supplier: Banner Engineering Corp.
Description: Overview Tubular fluoresent lights provide easy, affordable, flicker free illumination of large objects. Connects directly to PresencePLUS vision sensors or an external power supply Illuminates large objects with flicker-free white fluorescent light Available in models
- Lifetime: 10,000 to 20,000 hours
- Maximum Voltage: 12 to 277 volts
- Illumination Type: Area / Backlight
- Light Source: Lamp
-
Supplier: OSRAM SYLVANIA, Inc.
Description: FLEXIBLE TYPE 2 FT LED LAMP TYPE LIGHTIFY[TM] BRAND POWER RATING 2.2 W KIT CONTAINS POWER SUPPLY, CONTROL MODULE, STRIP WARRANTY 2 YEAR
-
-
Supplier: Radwell International
Description: FLUORESCENT LIGHT CONTROLLER, 500KHZ, SWITCHING FREQ-MAX, BICMOS, SOIC-20. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Ecopower Inc.
Description: Features: STEIN Linear light fixtures are manufactured for reliability and robustness in a retrofit application. Applications include office lighting, industrial wall lighting, signage and much more. One LED Linear has the equivalent light output of two standard 32W fluorescent
- Light Fixture Voltage: 110 to 277 volts
- Light Fixture Wattage: 30.000000000000004 watts
- Features: Bulb Included
- Fixture Type: Ceiling Fixtures, Fluorescent Lights, Wall Fixtures
-
Supplier: Johnson and Allen, Ltd.
Description: programmable ovens with the option for two ovens in same line Tunnel type Storm Cabinets and Drying ovens with front and back doors Front or top side loading cabinets and ovens - Counter balanced and gas strutted doors A range of UV and white light sources to choose from Fully calibrated and
- Instrument Type: Flaw Detection
- Features: Other
- Instrument Technology: Penetrant Testing System
-
Supplier: REED-Direct
Description: Super large 1.4” (1999 count) LCD display Displays % differential from reference point "ZERO” re-calibration Utilizes precision photo diode colour correction filter 4% of full scale accuracy is enhanced by selecting lighting type (Tungsten/Daylight, Fluorescent, Sodium, Mercury) Record/Recall
- Illuminance Range: 2,000 to 50,000 Lux
- Accuracy: 4 %
- Lux Resolution: 100 Lux
- Foot Candle Resolution: 10 FC
-
Supplier: ProPhotonix, Ltd.
Description: The LOTUS LED Line Light was developed in response to market requirements for a long-life LED replacement for fluorescent lamps. It was designed using proven LED technology techniques to provide an alternative solution to fluorescent illumination for use in machine vision
- Wavelength: 550 nm
- Color Temperature: 5,170 to 5,370 K
- Illuminator Features: Collimating, Diffused
- Light Source: LED
-
Supplier: LED Cool Lights
Description: Description LED Cool Lights introduces the newest low profile, high-intensity under-cabinet light. The LED Case Light features the latest energy efficient LED technology in an extremely low profile that will make you wonder where the light is coming from. Ideal for
- Fixture Type: Enclosure Lights
-
Supplier: LED Cool Lights
Description: Roll - LED 5050 Tape requires a 12v/3a power supply. Two rolls can be plugged together and a 12v/5a power supply is required. The LED Tape light comes with two female connectors on each end that will plug and play with our low voltage power supplies. 12v/3a,
-
Supplier: Ecopower Inc.
Description: Product Description Cardinal™ Linear Lights are high quality replacements of standard fluorescent tubes (T8 and T12) and provide electrical savings of 35% to 50%. Installation is easy, these linear lights use the same terminal connections as fluorescent tubes, and a
- Lamp Power: 40 watts
- Rated Average Life: 50,000 hours
- Maximum Overall Length: 96 inch
- Color Temperature: 3,200 to 6,000 K
-
Supplier: Ushio America, Inc.
Description: preferred output. Both light sources are equipped with an integrated filter to significantly reduce visible light in UV operation mode to meet the most demanding FPI applications. Consider Ushio America’s eco-friendly Midori ULB-35 fiber-optic LED light source for your next
- Lifetime: 10,000 hours
- Wavelength: 365 nm
- Color Temperature: 6,500 K
- Illuminator Output: 1.85 watts
-
Supplier: ASTM International
Description: 1.1 This practice covers the procedures for testing the performance of ultraviolet A (UV-A), light emitting diode (LED) lamps used in fluorescent penetrant and fluorescent magnetic particle testing (see Guides E709 and E2297, and Practices E165/E165M, E1208, E1209, E1210, E1219,
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements apply to light-emitting diode (LED) retrofit kits that are intended to retrofit existing light sources or other components in previously installed luminaires that already comply with one of the standards in 3. 1.2 These kits are intended for use with: a)
-
Supplier: Cole-Parmer
Description: control. The transmitted (bottom) light source is fluorescent giving you optimum light and cool temperatures to prolong the life of a live specimen. Microscopes are supported by a cast metal frame with gray enamel finish. Each stereomicroscope is supplied with both frosted glass
- Total Magnification: 30 X
- Working Distance: 84 mm
- Eyepiece Style: Binocular
- Microscope Type: Stereomicroscope
-
Supplier: Cole-Parmer
Description: control. The transmitted (bottom) light source is fluorescent giving you optimum light and cool temperatures to prolong the life of a live specimen. Microscopes are supported by a cast metal frame with gray enamel finish. Each stereomicroscope is supplied with both frosted glass
- Total Magnification: 40 X
- Working Distance: 84 mm
- Eyepiece Style: Binocular
- Microscope Type: Stereomicroscope
-
Supplier: Cole-Parmer
Description: control. The transmitted (bottom) light source is fluorescent giving you optimum light and cool temperatures to prolong the life of a live specimen. Microscopes are supported by a cast metal frame with gray enamel finish. Each stereomicroscope is supplied with both frosted glass
- Total Magnification: 30 X
- Working Distance: 84 mm
- Eyepiece Style: Binocular
- Microscope Type: Stereomicroscope
-
Supplier: Cole-Parmer
Description: control. The transmitted (bottom) light source is fluorescent giving you optimum light and cool temperatures to prolong the life of a live specimen. Microscopes are supported by a cast metal frame with gray enamel finish. Each stereomicroscope is supplied with both frosted glass
- Total Magnification: 40 X
- Working Distance: 84 mm
- Eyepiece Style: Binocular
- Microscope Type: Stereomicroscope
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements apply to light-emitting diode (LED) retrofit kits that are intended to retrofit existing light sources or other components in previously installed luminaires that already comply with one of the standards in 3. 1.2 These kits are intended for use with: a)
-
Supplier: Ecopower Inc.
Description: Product Specifications Application Features Specification-grade LED light engines for T8 luminaires. For use with indoor existing fluorescent luminaires where low-cost, low energy consumption and longevity are required. This LED light engine installs in minutes and lasts an
- Light Fixture Voltage: 85 to 277 volts
- Features: Bulb Included, Other
- Fixture Type: Ceiling Fixtures
- Application: Commercial, Industrial
-
Supplier: McWong International, Inc.
Description: years to develop and perfect new products. Our R&D team of research and application engineers has successfully leveraged decades of combined experience in power supply design, manufacturing, lamp ballasting and LED light source technology to achieve breakthroughs in performance and
- Lamp Power: 54 watts
- Rated Average Life: 25,000 hours
- Initial Lumens: 4,900 lm
- Mean Lumens: 4,350 lm
-
Supplier: Techsil Limited
Description: The Power PEN 2.0 is an LED-technology based reliable point source manufactured by Hoenle. It offers an output spectrum of 365 mn +/- 10 mn and has an internal power control and a temperature switch which protects the unit from high processing damage. Due to its compact size and low
- Type: Focused, Handheld / Portable, Spot / Wand
- Features: LED Source
-
Description: of stakeholders including governments, manufacturers, buyers, and others. The scope has been expanded from self-ballasted compact fluorescent lamps to include DC products and lighting appliances with LED, compact fluorescent, or linear fluorescent light sources. This
-
Supplier: CSA Group
Description: of stakeholders including governments, manufacturers, buyers, and others. The scope has been expanded from self-ballasted compact fluorescent lamps to include DC products and lighting appliances with LED, compact fluorescent, or linear fluorescent light sources. This
-
Supplier: Philips Emergency Lighting
Description: ballasts are compatible with most electronic, standard, energy-saving and dimming AC ballasts. Full light output with one 32 W T8; 1- or 2-lamp operation from 48 VDC power supply Initial Light Output: 1000 - 3100 Lumens Dual Input Voltage: 120/277 VAC, 60 Hz AC Input Current: 90
-
Supplier: Philips Emergency Lighting
Description: The Philips Bodine ELI-250-SD Self-Diagnostic Emergency Lighting Mini Inverters provide power to fluorescent and incandescent emergency lighting fixtures. They supply both indoor and outdoor applications for at least 90 minutes, in compliance with emergency lighting code. The
-
Supplier: Computer Network Accessories, Inc.
Description: adjustment. Light is provided by a circular fluorescent tube of 22W that encircles the glass. Mount the device on a table with the clamp. White in color Dimensions: Arm length: 41 11/32" Width: 9 29/64" Height: 2 23/64" Power supply: 110V AC
-
Supplier: UL Standards & Engagement
Description: employ various lamp technologies including, but not limited to, incandescent, fluorescent, high-intensity discharge lamps, light-emitting diodes. 1.3 These requirements also include Supplemental Requirements for Light-Emitting Diodes (LED), Supplement SA, for: a) Self-contained
-
Supplier: Edmund Optics Inc.
Description: Ideal for Viewing Brewsters Fringes and Newtons Rings Greater Visibility than Helium Type Lighting Includes 110V US Plug Power Supply and Tilting Base (30° Tilt Forward) Green Monochromatic Lamps are an ideal light source for testing the flatness of polished optical surfaces. The 12W
- Window Type: Plane Windows
-
Supplier: Labconco Corporation
Description: the sash is fully closed; built-in interval or elapsed timer for experiment monitoring, fluorescent light or UV light control (on models with UV light); touchpad control on right-hand side post for manual activation of blower, light, timer, audible alarm mute and
- Inflow Velocity: 105 SFPM
- Recirculated Air: 70 %
- Exhausted Air: 30 %
- Cabinet Type: Class II Type A
-
Supplier: Labconco Corporation
Description: the sash is fully closed; built-in interval or elapsed timer for experiment monitoring, fluorescent light or UV light control (on models with UV light); touchpad control on right-hand side post for manual activation of blower, light, timer, audible alarm mute and
- Inflow Velocity: 105 SFPM
- Recirculated Air: 70 %
- Exhausted Air: 30 %
- Cabinet Type: Class II Type A
-
Supplier: Labconco Corporation
Description: the sash is fully closed; built-in interval or elapsed timer for experiment monitoring, fluorescent light or UV light control (on models with UV light); touchpad control on right-hand side post for manual activation of blower, light, timer, audible alarm mute and
- Inflow Velocity: 105 SFPM
- Recirculated Air: 70 %
- Exhausted Air: 30 %
- Cabinet Type: Class II Type A
-
Supplier: CSA Group
Description: not limited to, incandescent, fluorescent, high-intensity discharge lamps, light-emitting diodes. 1.3 These requirements also include Supplemental Requirements for Light-Emitting Diodes (LED), Supplement SA, for: a) Self-contained LED lamps, rated 120 to 347 V AC nominal for
-
Supplier: Ushio America, Inc.
Description: to lamp integrity, alignment and consistency in your equipment. EmArc DC, metal-arc technology, enables operation on simpler, lower cost DC power supplies reducing OEM system design costs. Lower power (wattage) reduces thermal to load to sensitive equipment, like microscopes, or
- Lamp Power: 50 to 75 watts
- Rated Average Life: 600 hours
- Mean Lumens: 700 lm
- Features: High Intensity Discharge Lamps, Other, Reflector
Find Suppliers by Category Top
Featured Products Top
-
, within the limits of the output voltage adjustment range. Overload/Short Circuit Protection: Foldback current limiting with automatic recovery. Overvoltage Protection: Latches power supply OFF, reset by momentarily removing AC input power. Red indicator lights to indicate latchup (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
Rugged and light weight, the XRS brings you the features you need with the proven reliability and quality built into all of VMI's products. VMI's XRS Power Supplies (read more)
Browse High Voltage Power Supplies Datasheets for Voltage Multipliers, Inc. -
solution for engineers who need extremely low noise for your sensitive applications. This feature can bring engineers small, light weight and high efficiency with superior ultra low noise feature. You may replace linear power supplies with our superior ultra low noise (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
setup of different measurement systems at LRC utilizing photomultiplier tubes (PMT), design and realization of a standalone high voltage power supply (HVPS) was started. PMTs represent well-established and versatile tool to amplify the light output of solid or liquid scintillation radiation detectors (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
Hot Wheels High-torque, compact motors and rugged design create economical, light-weight bomb-disposal robot. In a world in which an abandoned suitcase, a box (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
sensitive applications. This feature can bring engineers small, light weight and high efficiency with ultra low noise feature. You may replace linear power supplies with our ultra low noise switching power supply products. Low conduction noise and low EMI feature can also save your resources in EMI design. (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
extremely low noise for your sensitive applications. This feature can bring engineers small, light weight and high efficiency with ultra low noise feature. You may replace linear power supplies with our ultra low noise switching power supply products. Low (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
. The CRS180G60 Power Supply provides 18kV anode voltage as well as G2 voltage adjustable to 600V. It's compact, light weight with low ripple and excellent regulation. VMI (read more)
Browse High Voltage Power Supplies Datasheets for Voltage Multipliers, Inc. -
Small and efficient, the innovative BlueWave® AX-550 V2.0 LED combines an emitter, controller, and power supply into one. The smaller size helps reduce the manufacturing footprint, overall costs, and clutter of multiple power cables. The flood lamp delivers a sizable 5" x 5" curing (read more)
Browse UV Curing Equipment Datasheets for Dymax -
switching ON/OFF via integral switch, or integral movement detector Brightness levels: 600 or 1200 lumens Power supply – Multi-voltage: 12…48 V AC/DC and 110…240 V AC/ (read more)
Browse Lighting Fixtures Datasheets for Finder S.p.A. con unico socio
Conduct Research Top
-
An engineers guide to selecting power supplies for LED lighting applications
Traditionally, lighting comprised some form of incandescent, fluorescent or halogen lamps. That has changed with the ever increasing popularity of light emitting diodes (LEDs) which are finding applications in both indoor and outdoor luminaires. The main drivers of this trend are energy savings
More Information Top
-
History and technical evolution of high frequency fluorescent lighting
"A 35 KVA Semiconductor High Frequency Fluorescent Lighting Power Supply ", by Joseph L„ Winpisinger and James B. Tabor - Westinghouse Electric Corp., Cleveland, Ohio.
-
Recent application and performance of large, grid-connected commercial PV systems
Powerlight has hvo projects installed in which the rooftop PV arrays supply DC current directly to fluorescent lighting power supplies .
-
IEEE Standards Project P1193: electric and magnetic fields and effects
For dynamic fields (caused by leakage fields from power supplies fluorescent lighting ballastsand the like) the effect results in frequency modulation of the standard at the fre- quency of the interfering field.
-
Encyclopedia of Systems and Control
The main power electronic controllers for loads include variable speed motor drives; electronic ballast for fluorescent lights and power supplies for LED; various power supplies for computer, IT, and other electronic loads; and chargers for electric vehicles.
-
Dry electromyography sensor with tri-axial accelerometer wireless for movement assessments
This is essential since the sEMG sensor is sensitive to environment noises that are induced in human body by capacitive and magnetic coupling from building power lines, fluorescent light , power supply switching in other instruments and radio frequency interferences from nearby transmitters…
-
A 1/f noise technique to extract the oxide trap density near the conduction band edge of silicon
This involves eliminating the sources of interfer- ence such as fluorescent lights , power supplies , and power strips and reducing capacitively coupled noise by elimi- nating stray capacitances.
-
Electrical Power Systems Quality, Third Edition > Wiring and Grounding
Switch-mode power supplies and fluorescent lighting with electronic ballasts are widely used in commercial environments.
-
Computer Vision and Graphics
The high frequency noise, especially coming from the power supply and fluo- rescent lights , is suppressed by the input lowpass filter.
-
Telecommunications and Data Communications Handbook 2nd Edition Complete Document
Sources of EMI include brush motors, switching power supplies , fluorescent lights , and halogen lamps, all of which produce impulse noise that can negatively impact signal integrity over the shared electrical bus.
-
Handbook of Electrical Engineering: For Practitioners in the Oil Gas and Petrochemical Industry Complete Document
• Non-linear consumers such as battery chargers, uninterruptible power supplies , fluorescent light fittings.
Indicates content that may require registration and/or purchase.