-
Supplier: Accuris
Description: Technical Specification for Application and Inspection of Electrostatically-Sprayed Fluoropolymer Powder Coatings
-
Supplier: TIGER Drylac Powder Coatings
Description: Fluoropolymer hyper durable powder coating with superior weatherability for architectural applications. Designed to meet AAMA 2605 prescribed performance levels. Typical Applications By Approved Applicators only: Highest performance architectural coatings. Curtain walls.
- Type: Coating
- Features: Powder Coating
-
Supplier: Whitford Corporation
Description: Solvent-borne primer for use under Xylan powder coatings and dispersions.
- Industry: Automotive, OEM / Industrial
- Substrate: Ceramic / Porcelain, Metal, Plastic, Wood
- Features: Chemical / Oil Resistant, Film Drying / Air Setting, Heat Resistant / High Temperature, Low Friction / Lubricious, Powder Coating, Solvent Based, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
- Type: Coating, Primer
-
-
Supplier: AGC Chemicals Americas, Inc.
Description: coating, including solvent based resins, powder coating resins, environmentally friendly solid resins for low VOC and HAPS free coatings, and water emulsion and water dispersion resins.
- Industry: Aerospace, Automotive, Composite Structures
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Material Type: Molding Resin
- Features: Specialty / Other
-
Supplier: AGC Chemicals Americas, Inc.
Description: coating, including solvent based resins, powder coating resins, environmentally friendly solid resins for low VOC and HAPS free coatings, and water emulsion and water dispersion resins.
- Industry: Automotive, Marine, OEM / Industrial, Railway
- Type: Coating
- Features: Exterior, Fluoropolymers (PTFE, FEP, MFA, etc.), Other, Powder Coating
- Coating Material: Resin Base / Polymer Binder
-
Supplier: AGC Chemicals Americas, Inc.
Description: coating, including solvent based resins, powder coating resins, environmentally friendly solid resins for low VOC and HAPS free coatings, and water emulsion and water dispersion resins.
- Wet / Applied Thickness: 0.001181103 to 0.001574804 inch
- Cure / Dry Temperature: 84.2 F
- Cure / Set Temperature: 84.2 F
- Substrate: Aluminum
-
Supplier: AGC Chemicals Americas, Inc.
Description: coating, including solvent based resins, powder coating resins, environmentally friendly solid resins for low VOC and HAPS free coatings, and water emulsion and water dispersion resins.
- Industry: Aerospace, Automotive, Composite Structures
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Material Type: Molding Resin
- Features: Specialty / Other
-
Supplier: McGee Industries, Inc. / McLube Division
Description: McLube PTFE Powder is a low molecular weight polymer that will provide excellent lubricating and non-stick properties when used alone or as an additive to other materials. McLube PTFE Powder will improve the surface slip properties, lubricity, and abrasion resistance of rubber,
- Density / Specific Gravity (@15.6°C, 60°F): 2.15 specific gravity
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
- Type: Solid Lubricant / Dry Film
-
Supplier: NEI Corporation
Description: In addition to NEI's already available coatings, we can engineer new compositions to suit your specific application requirements. Protective coatings: Self healing polymer coatings Corrosion protection coatings Hard, scratch resistant coatings Polymer
- Functions & Features: Abrasion Resistant, Antireflective, Chemical Resistant, Corrosion / Rust Preventive, Porosity / Surface Sealing, Protective, VOC Compliant, Waterproof / Water Repellant, Wear / Erosion Resistant
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Government, Machine Tools, Marine, Military Specification, Pipes / Piping, Process Equipment, Steel / Metal Mills
- Materials: Aluminum, Composites, Copper / Copper Alloys, Glass, Metal, Nickel / Nickel Alloys, Plastic, Stainless Steel, Steel / Steel Alloys, Wood
- Services: Corona Treatment
-
Description: fluoropolymer resins, Flurocryl provides excellent hardness, flexibility and mar resistance in a solventborne baked enamel system, equaling or exceeding the hardness of other acrylic, polyester, or urethane coatings including powder coating alternatives. Flurocryl is
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Features: Coating, Other, Weather / UV Resistant
- Location / Orientation: Exterior, Interior
-
Supplier: Nylok Corporation
Description: Nycote® Plus, our next generation thread protection and masking solution, utilizes Nylok’s enhanced white proprietary fluoropolymer powder thread to provide an affordable and efficient way of protecting fastener threads from weld spatter and electro-deposited paints, primers and
- Industry: Automotive, Electronics, Marine, OEM / Industrial, Process Equipment
- Features: Coating, Masking Compounds, Other, Protective, Stop Offs
- Substrate: Metal
-
Supplier: Saint-Gobain Coating Solutions
Description: Ekonol M102A aromatic polyester filler is a light tan/white powder additive that, when combined with PTFE, produces composite materials with excellent temperature and wear resistance for a wide range of mating surfaces in demanding services. Saint-Gobain M102A is a polyester powder
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.), Resin Base / Polymer Binder
- Features: Heat Resistant / High Temperature
-
Supplier: Saint-Gobain Coating Solutions
Description: Ekonol T101 aromatic polyester filler is a tan powder additive that, when combined with PTFE, produces a composite material with excellent temperature and wear resistance for a wide range of mating surfaces in demanding services. This filler extends the life of bearings and other large moving
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.), Resin Base / Polymer Binder
- Features: Heat Resistant / High Temperature
-
Supplier: OPW Engineered Systems
Description: problems and resulting in improved flange sealing properties Polyester Polyeurathane powder coating for external corrosion protection Ideally suited for chlorine gas service
- Valve Size: 2 to 24 inch
- Media Temperature: -58 to 450 F
- Flow (Cv): 8 to 30,409
- Features: API, ASME, Bolt Flange, ISO
Find Suppliers by Category Top
Featured Products Top
-
Powder Coatings Our Powder technical department includes three chemists who bring over 50 years experience in powder coatings. Our unique experience in both high-temperature paints and wood finishes has enabled us to develop cutting edge powder technology for (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
-
In over 65 years of experiences, SAMES Technologies has built up a unique know-how in many different fields of activity. Numerous installations such as car manufacturing, tier 1 & 2 and many other industrials markets are equipped with our electrostatic solutions.
This know-how is for you the guarantee that we are experienced team members, able to understand your needs and to s...
(read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
FORREST high temp powder coating colors withstand high temperature applications with peak or continuous temperature range from 300°- 800°F (149°- 427°C) and are available in distinctive shades. Choose a FORREST heat resistant powder in a color that fits your specific design (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
Our Powder Coating Best Practices Checklist and Video Series Powder Coating technology provides a quality finish when properly handled and applied. Use this Best Practices Checklist and video series to help improve your powder coating practices! (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
the manual gun. Powder and energy savings have been incorporated at the heart of the gun's development to reduce work by enhancing productivity and finishing quality of the coating. The TEC5 (Transfer Electronic Control) ensures the self-regulation of the electrostatic charge taking into account (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
The Inocart NDT is designed for Non-Destructive Testing processes to apply powder developer. This application process is widely used in the aerospace market. Powder is finely applied in a homogenous layer with the substrate still visible. In order to (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
silencers. This powder is recognized by its black smooth finish and ability to withstand temperatures up to 1000° F (537° C). It also features excellent application properties, film quality, and superior over-bake stability when applied to properly-prepared ferrous and non-ferrous substrates (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
cold water. The rapid contraction of the metal will stress normal high temperature powder coatings to the point where those normal powders will pop off the metal. FORREST Technical Coatings brings more than a decade of experience in development, testing and formulation of heat resistant (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
INOGUN M MANUAL POWDER GUN The Inogun M sprayer gathers all SAMES's knowledge and expertise to provide the best of electrostatic technology for the manual application of powder. USER-FRIENDLY AND (read more)
Browse Sprayers and Spray Coating Equipment Datasheets for Sames North American Corporation
More Information Top
-
Thermosetting Powder Coatings
More promising solutions are fluoropolymer powder coatings based on poly(vinylidene fluoride) (PVDF) or fluorinated ethylene vinyl (FEVE), which are starting to be commercialized.
-
Powder Coatings
Metal surfaces must be primed before coating with fluoropolymer powder coatings .
-
ASTM MNL17 - Paint and Coating Testing Manual: Fifteenth Edition of the Gardner-Sward Handbook
[6] Kosar, W. P., and Morris, S., "A Functional Fluoropolymer Powder Coating for Chemical Process Applications," 1.
-
ECTFE Powder Coating Advantages for Corrosion Protection
ECTFE has a melting point ranging from 220 to 240°C, which is relatively lower than other fluoropolymer powder coatings , such as ETFE, PFA and MFA, except PVDF.
-
Powder Coating
[6] Kosar, W. P., and Morris, S., “A Functional Fluoropolymer Powder Coating for Chemical Process Applications,” J. Coat.
-
Corrosion Resistance of Aluminum and Magnesium Alloys: Understanding Performance and Testing Complete Document
Effectively, the excellent top coat paints, such as silicone fluoropolymers and powder coats , can minimize the performance requirements for the prepaint treatments.
-
Chemical Tradename Dictionary
PFA or PEP resins: fluoropolymers Cor powder coatings . wire and cable insulation. general coating. Impregnation. gasets. extruded tubing. pipe, molclecl goods. chemical linings. uoslnterecl .
-
Challenge 2005 and beyond: Recognition, Transformation, and profitable use of innovative thinking
That we have seen, over the past half century or so, many significant innovations in the coatings indus- try—latex house paint, powder coatings , fluoropolymers , the electrodeposition process, solid block paint, UV coat- ings, the concept of group transfer polymerization (GTP), and a …
-
Plasma electrolytic oxidation (PEO) for production of anodised coatings on lightweight metal (Al, Mg, Ti) alloys
A wide range of surface finishes is possible,1 including conversion coatings (e.g. chromates, phos- phate or fluoride treatment), paint coatings (including electrophoretic finishes) metallic and composite coatings and powder coating (impregnation with fluoropoly- mers ).
Indicates content that may require registration and/or purchase.