-
Supplier: BI-TORQ® Valve Automation
Description: Manual 2-Piece Full Port Brass Ball Valve Features Full port brass ball valve 1/4" through 4" sizes 600WOG/100PSI steam rating Blow-out proof stem Adjustable stem packing ANSI B 1.20.1 threaded connections CSA, UL, NSF and FM approved 1/4" through 2" sizes
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 100 to 600 psi
- Number of Ports: 2
- Media Temperature: 320 F
-
Supplier: KZVALVE
Description: and 2" stainless steel valves • 3-piece swing-out style, 2-way ball valve • All valve sizes are actuator ready (ISO 5211 mounting pad) • Available with or without manual handle • Valve body: CF8M stainless steel • Ball: 316 stainless steel • Stem: 316
- Valve Size: 1 inch
- Pressure Rating: 600 psi
- Number of Ports/Ways: 2
- Flow (Cv): 68
-
Supplier: Watts
Description: Series LFAFBV-FP are full-port bronze body ball valves UL/FM rated for 400psi (27.6 bar) service in fire protection systems. Available in threaded ends (NPT) with chrome-plated brass ball, brass stem and PTFE seats for low torque and positive shut off. Valve is
- Valve Size: 1 to 2 inch
- Features: Ball Valves
-
-
Supplier: Assured Automation
Description: The TSV series Thermal Shut-off valves combine a fire-safe ball or butterfly valve with a pneumatic actuator and the FM approved FireChek® valve to form a dedicated stand-alone thermal shut-off valve that will close (or open) at a given temperature
- Valve Size: 0.5 to 8 inch
- Pressure Rating: 125 psi
- Number of Ports: 2
- Media Temperature: -4 to 175 F
Find Suppliers by Category Top
Featured Products Top
-
. The Senscient ELDS gas detector uses a tuneable laser to produce a unique Harmonic Fingerprint™ specific to methane, making it immune to cross-interferent gases that cause false alarms. The Senscient ELDS FM-approved methane device is gas-specific and operates at a (read more)
Browse Gas Instruments Datasheets for MSA Safety -
Bonomi Introduces NSF-Approved Lead-Free Three-Way Brass Ball Valve Packages with Electric or Pneumatic Actuators Bonomi‘s new range of lead-free, three-way, direct mount brass ball valve packages come with a choice of four factory-installed electric or pneumatic actuators. The (read more)
Browse Diverter Valves Datasheets for Bonomi North America, Inc. -
to its extremely low friction and high chemical compatibility across a wide range of chemical types, PTFE seats frequently rank towards the top of the list as a ball valve material. It comes in a variety of FDA-approved grades and is non-contaminating. PTFE, PEEK, TFM, PCTFE, Acetal, Vespel, and other thermoplastics are commonly used for ball valve seats. We offer PTFE seats, PEEK seats according to your material selection. (read more)
Browse Balls and Sphere Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Product Overview A ball valve is made up of the valve's body, body cap, stem, hollow ball, and spherical ball valve seat. Dechengwang provides high-quality, certified, and FDA-approved PTFE balls to meet your industry requirements and demands. Our PTFE balls are ideal (read more)
Browse Balls and Sphere Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Series 766001SRL valve bodies are cast from ASTM A216 WCB. Both are certified to API 607, 6th Edition and API 6FA. They are designed to ANSI 16.5, 16.10, 16.34 and NACE MR 0175, and are TUV T.A. Luft approved. The valves are built with grounded stainless steel ball and (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
actuators are made by Bonomi at the company’s manufacturing facilities in Italy. Bonomi is the world’s only manufacturer of ball valves, electric actuators and pneumatic actuators. Bonomi actuators and valves are made to work together, giving buyers better performance and single (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
supply tank. In many chemical applications, Plast-O-Matic Series RVDT Backpressure/Relief Valve is the leading valve for preventing siphon. It was the first state-approved thermoplastic valve for anti-siphon use in municipal water treatment systems, selected for its PTFE diaphragm and normally (read more)
Browse Vacuum Valves Datasheets for Plast-O-Matic Valves, Inc. -
New Bonomi EAX Series explosion-proof electric actuators for industrial ball valves are approved for Class I, Division 1; Class I, Zone 1; and Class II, Division 1 locations. They offer a wide range of torque outputs and are ISO 5211 compliant. Bonomi North America (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
use. The system features a full flow ball valve and electronic control box with two attached moisture sensors which constantly monitor the selected area for accumulating moisture. Once moisture has been detected, the valve closes and remains closed until it has been manually reset. The Leak Stop (read more)
Browse Water Valves Datasheets for DynaQuip Controls -
/defense Typical Applications: Pumps, tools, misc. hardware Ball joints, other automotive components Valves, fittings, and connectors Drilling platforms, subsea applications (read more)
Browse Industrial Coatings Datasheets for Everlube Products
More Information Top
-
New FM-Approved Oil/Gas Shutoff Valves Feature Explosion-Proof Design, Fast Action With Quarter-Turn Actuation, Next Day Delivery
Approved to FM class 7400, 7420 and 7422, the A-T shut-off assemblies provide fast action on shut-off needs with next-day delivery and quick quarter-turn actuation. The A-T units feature a spring-return automated ball valve , explosion-proof limit switch and solenoid pilot valve, advanced quarter-turn rack-and-pinion actuator design, superior valve seating, and patented world-class stem seal system.
-
Conbraco Model DCDA Double Check Detector Assemblies Detect Leaks, Unauthorized Use
The patented assemblies feature a bypass detector that houses a water meter and a double check valve assembly with two Apollo® shut-off ball valves and four test cocks. The assemblies are approved under ASSE 1048 and FCCC&HR. They are FM approved and UL Classified when equipped with OS&Y gate valves.
-
Conbraco Model DCDA Double Check Detector Assemblies Detect Leaks, Unauthorized Use
The patented assemblies feature a bypass detector that houses a water meter and a double check valve assembly with two Apollo® shut-off ball valves and four test cocks. The assemblies are approved under ASSE 1048 and FCCC&HR. They are FM approved and UL Classified when equipped with OS&Y gate valves.
Indicates content that may require registration and/or purchase.