-
Supplier: DigiKey
Description: SENSOR FLOW GAS/LIQ 0 ~ 240 LPM
- Operating Temperature: 32 to 140 F
- Process Media Type: Gas, Liquid
-
Supplier: Powell Electronics, Inc.
Description: Flowmeter, range 10-100 cc/min water.
- Process Media Type: Liquid
-
Supplier: Powell Electronics, Inc.
Description: Flowmeter, range 6-50 cc/min water.
- Process Media Type: Liquid
-
-
Supplier: Powell Electronics, Inc.
Description: Flowmeter, range 3-20 GPH water.
- Process Media Type: Liquid
-
Supplier: Powell Electronics, Inc.
Description: Flowmeter, range 2-10 GPH water.
- Process Media Type: Liquid
-
Supplier: RS Components, Ltd.
Description: Gems Sensors 020-3499 Flow Sensor
- Pipe Diameter: 1 inch
- Operating Pressure: 797.70735 psi
- Gas Volumetric Flow Rate: 0.5296610169491526 to 4.413841807909605 SCFM
- Process Media Type: Liquid
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Calibration Columns verify pump flow rates, chemical dosing, or chemical feed systems with higher accuracy than competitive models. Constructed of UV Resistant PVC and designed for precise, efficient testing with a variety of installation options. ADVANTAGES: UV Resistant PVC Construction for
- Pipe Diameter: 0.5 inch
- Features: In-line
- Process Media Type: Liquid
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series PCWS supply side or Series PCWR return side assemblies simplify piping and provide superior strength. Fully customizable with choice of valves, flow, and pressure controls; pressure and temperature gauges, flowmeters, and virtually any conceivable combination of connection sizes and
- Pipe Diameter: 0.75 inch
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media
- Features: In-line
- Process Media Type: Liquid
-
Supplier: Plast-O-Matic Valves, Inc.
Description: SUPERIOR FEATURES • ½” through 2” pipe sizes • All sticks are reinforced to minimize possibility of damage • Socket end connectors, PVC and EPDM standard • Wetted metals on gauge (brass) and flow meter (T300 Stainless) • All units built in USA and individually tested
- Pipe Diameter: 0.75 inch
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media
- Features: In-line
- Process Media Type: Liquid
-
Supplier: Heilind Electronics, Inc.
Description: Sensors Flow, Liquid
- Process Media Type: Liquid
-
Supplier: ifm efector inc.
Description: Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics With switching output, analog output and pulse output Clearly visible numerical display Convenient operation via buttons or parameter setting via IO-Link Learn more From May
- Media Temperature Range: 14 to 158 F
- Operating Pressure: 232.06032 psi
- Operating Temperature: 14 to 140 F
- Gas Volumetric Flow Rate: 0.0058833 to 1.76499 SCFM
-
Supplier: ifm efector inc.
Description: Robust housing with very high pressure resistance Resistant to cleaning agents thanks to stainless steel components Flexible use thanks to IO-Link, analog, switching and frequency output Integrated temperature sensor saves hardware costs Convenient operation via buttons or parameter setting via
- Media Temperature Range: 14 to 212 F
- Liquid Volumetric Flow Rate: 13.2 GPM
- Operating Pressure: 2,900.754 psi
- Operating Temperature: 32 to 140 F
-
Supplier: ifm efector inc.
Description: For use in robot spot welding systems in the automotive industry Reliable detection of lost tips, burst pipes and leakage in the cooling system With flow meter to detect the amount of cooling water Pressure sensor for recognizing a sudden drop in pressure For controlling
- Process Media Type: Liquid
-
Supplier: ifm efector inc.
Description: Precise detection of flow in pipes Suitable for water and liquid media Robust housing with very high pressure resistance Very fast response time (~10 ms) From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Media Temperature Range: 50 to 356 F
- Operating Pressure: 362.59425 psi
- Operating Temperature: 32 to 140 F
- Gas Volumetric Flow Rate: 0.14124293785310735 to 7.062146892655368 SCFM
-
Supplier: Festo Corporation
Description: Compact design Universal flow detection Simple installation Reliable pick & place application for extremely small workpieces
- Operating Temperature: 32 to 122 F
- Operating Pressure: -13.053393 to 145.0377 psi
- Liquid Volumetric Flow Rate: 2.64 GPM
- Electrical Output: Analog Voltage
-
Supplier: Georg Fischer Piping Systems Ltd
Description: l/h
- Pipe Diameter: 2 inch
- Liquid Volumetric Flow Rate: 13.2 to 132 GPM
- Process Media Type: Liquid
-
Supplier: BARTEC
Description: Lubricant Delivery
- Process Media Type: Liquid
-
Supplier: ABB Measurement & Analytics
Description: Swirl flowmeters are used for highly accurate measurement of the flow of gases, liquids and steam over a wide range of temperatures in almost any application. Swirl meters are ideal for use on low viscose liquids, demineralized water, and for direct, cost-effective steam mass
- Pipe Diameter: 0.5 to 16 inch
- Operating Temperature: -40 to 185 F
- Operating Pressure: 217.55655 to 5,801.508 psi
- Media Temperature: -67 to 536 F
-
Supplier: HydraCheck Inc.
Description: The flow turbine with load cell is used in conjunction with the Serviceman, Service Master Easy, and Service Master Plus to record system oil flow via the signal converter which is supplied with the unit. The integral loading valve built into the flow turbine provides smooth
- Media Temperature Range: -4 to 194 F
- Liquid Volumetric Flow Rate: 200 GPM
- Operating Pressure: 7,000 psi
- Operating Temperature: 14 to 122 F
-
Supplier: Sierra Instruments, Inc.
Description: Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line--the 240S and 241S. The InnovaMass 240S inline version is a true workhorse in applications ranging from large pipes and ducts, to high
- Pipe Diameter: 0.5 to 72 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 1,500 to 5,000 psi
- Media Temperature: -330 to 500 F
-
Supplier: Asahi/America, Inc.
Description: Asahi's patented Ultrasonic Flow Meter Technology and Dymatrix™ Pinch Valves make Falconics™ the ultimate choice for flow control of CMP slurry. Our ultrasonic technology creates a directionally concentrated and repeatable flow signal despite bubbles and temperature
- Media Temperature Range: 59 to 95 F
- Liquid Volumetric Flow Rate: 0.0066 to 0.132 GPM
- Operating Pressure: 14.5 to 43.5 psi
- Media Temperature: 59 to 95 F
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: meters can be controlled by external input. The flow displays can be switched over. The flow direction can be changed.
- Pipe Diameter: 0.01968505 to 0.787402 inch
- Media Temperature Range: 32 to 185 F
- Liquid Volumetric Flow Rate: 0 to 19.008 GPM
- Operating Pressure: 0 to 145.036839357197 psi
-
Supplier: Kaydon Filtration Corporation
Description: The TELEFLO Model 816BC is a rugged, low-cost flow switch for oil/water applications, protecting costly equipment in mining, power generation, steel/aluminum mills, and pulp & paper industries. With 70+ years protecting thousands of installations, its factory-preset no-flow
- Pipe Diameter: 0.5 to 2 inch
- Liquid Volumetric Flow Rate: 2 to 75 GPM
- Operating Temperature: -10 to 200 F
- Features: In-line
-
Supplier: Panametrics
Description: Applications The AquaTrans AT868 liquid flow transmitter is a complete ultrasonic flow metering system for measurement of: Potable water Wastewater Sewage Discharge water Treated water Cooling and heating water Other liquids
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 752 F
- Operating Pressure: 0 to 3,000 psi
- Velocity Flow Rate: -40.026246719160106 to 40.026246719160106 ft/sec
-
Supplier: McCrometer, Inc.
Description: The Ultra Mag 5000 features the advanced ProComm Max transmitter for superior accuracy (up to ±0.2%) and system integration. With NSF-approved UltraLiner™ and 1D/0D pipe run requirements, it is the premier choice for municipal and industrial water.
- Pipe Diameter: 1.5 to 48 inch
- Operating Pressure: 150 to 300 psi
- Velocity Flow Rate: 0.2 to 32 ft/sec
- Operating Temperature: 14 to 140 F
-
Supplier: Heilind Electronics, Inc.
Description: Sensors Flow, Liquid
- Process Media Type: Liquid
-
Supplier: ABB Measurement & Analytics
Description: The FPD470F wedge restriction has no critical surface dimensions, or sharp edges, that will affect measurement accuracy as the result of normally expected wear.
- Pipe Diameter: 1.5 to 24 inch
- Features: Differential Pressure Meter, In-line
- End Fittings: Flanged
- Process Media Type: Gas, Liquid, Steam
-
Supplier: Georg Fischer Piping Systems Ltd
Description: EPDM O-Ring, Union
- Meter Technology: Electromagnetic Meter
- Process Media Type: Liquid
-
Supplier: IMI Life Science
Description: In-line, real time liquid flow measurement with data logging capability and fully adjustable data smoothing algorithms. In-line, real-time flow rate measurement Real-time data logging via USB cable Fully adjustable data smoothing Compatible with a wide variety of tubing sizes ranging
- Process Media Type: Liquid
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: measuring pulsating flow. ・Amplifier built-in magnetic sensor, which is strong against noise, is output in proportion to the flow velocity. ・Pulse output by open collectors or voltage pulse. ・Measures a wide range of flow rate with high accuracy. ・Simple structure due to the
- Media Temperature Range: 14 to 158 F
- Liquid Volumetric Flow Rate: 0.02244 to 1.32 GPM
- Operating Pressure: 72.5184196785985 psi
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: BARTEC
Description: Hydrogen Quantity Monitoring
- Process Media Type: Liquid
-
Supplier: Panametrics
Description: The Sentinel LNG ultrasonic custody transfer liquid flow meter extends cryogenic applications to -200 C. Like other Sentinel meters it is reliable, robust and cost effective. With no moving parts, a robust path configuration and bundled waveguide technology, the signals can
- Pipe Diameter: 4 to 24 inch
- Media Temperature Range: -328 to 248 F
- Velocity Flow Rate: 1.6404199475065617 to 32.808398950131235 ft/sec
- Operating Temperature: -40 to 140 F
-
Supplier: HydraCheck Inc.
Description: pressure gauge, and inline flow meter; ready to load-test your hydraulic pumps, motors, and other hydraulic components safely and accurately. Includes: Inline flow meter with reverse flow. Adjustable load valve. Comes equipped with either a 3500 PSI (241 bar) or a
- Liquid Volumetric Flow Rate: 0.2 to 150 GPM
- Operating Pressure: 3,500 to 5,000 psi
- Operating Temperature: 14 to 212 F
- Features: In-line, Positive Displacement
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Ultrasonic Flow Meter. The installation aid graphically displays the signal quality of the Ultrasonic Flow Meter. In addition, it is graphically displayed whether the sensors of the Ultrasonic Flow Meter are positioned at the correct distance from each
- Pipe Diameter: 0.78 to 28 inch
- Velocity Flow Rate: -104.98687664041995 to 104.98687664041995 ft/sec
- Operating Temperature: -22 to 320 F
- End Fittings: Clamp
Find Suppliers by Category Top
Featured Products Top
-
unauthorized entry. Fabricated steel meter tubes with straightening vanes and fabricated steel meter heads are coated inside and out with NSF approved fusion-bonded epoxy. The ML04 and other Water Specialties propeller flow meters are constructed using advanced techniques and durable, high grade (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
Water Treatment Flow Meter Converts Raw Ground Water To Potable Water Ideal For Flocculation, Sedimentation Removal and Filtering Operations With its advanced multi-point flow measurement technology, the versatile Multi-Mag Flow (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
Instrument engineers at municipal water/wastewater facilities and industrial process plants with wastewater treatment operations will find the new Ultra Mag® Flow Meter from McCrometer's features a streamlined advanced sensor design that makes it lighter and easy to install--yet durable and (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Fluid Components International Offers Advanced ST75 Air/Gas Flow Meter
The FM and CSA approved ST75 Flow Meter is enclosed in a rugged, all-metal, dust and water resistant NEMA Type 4X (IP66) rated package designed for Class 1, Div 1 hazardous area installations and includes a rugged sensing element constructed with …
-
AWWA M6 - Water Meters - Selection, Installation, Testing, and Maintenance
… needs and are occasionally required to supply water for firefighting purposes. insurance underwriters have demanded that such lines have no restriction that could interfere with full flow of water in the event of fire, even if the meter is jammed or damaged. Several brands of meters have been approved for such use by underwriters laboratories (ul) and Factory Mutual laboratories ( FM ).
-
AWWA M6 - Water Meters - Selection, Installation, Testing, and Maintenance
Insurance underwriters have demanded that such lines have no restriction that could possibly interfere with full flow of water in the event of fire, even if the meter is jammed or damaged. Several brands of meters have been approved for such use by Underwriters Laboratories (UL) and Factory Mutual Laboratories ( FM ).
-
07.07.09 -- EPA Takes New Steps To Improve Water Quality
Brochure: Badger Magnetoflow And M-Series Mag Flow Meters Badger Magnetoflow Mag Meters have been the ideal solution for potable water metering. Now, we've got an FM approved solution for wastewater, too.
-
11.17.09 -- WEFTEC.09 Post-Show Review
Badger Magnetoflow And M-Series Mag Flow Meters Badger Magnetoflow Mag Meters have been the ideal solution for potable water metering. Now, we have an FM - approved solution for wastewater, too.
-
AWWA M22 - Sizing Water Service Lines and Meters
… gain is increased by higher sewer revenues whenever the sewer charge is a function of water usage. Before downsizing a meter at an apartment complex or any other potentially large variable-use facility, the … … the meter, the meter may not be a good candidate for downsizing due to fire flow requirements. Moreover, either a UL-listed or FM - approved meter should be installed in this setting, preferably a fire service or comparable type of meter that is designed to accurately register usage across a wide range of flows, especially at flow rates below …
-
Metallurgical Laboratory Hazardous Waste Management Facility groundwater monitoring report. First quarter, 1994
@ Aquifer Zone 1Q94 j Horizoqtcl iroundwcter Sccle irl fett = flow dpreotion 2:0 0 230 Vreporeu by: Approved by: Sccle in rneterx ae-.g7.$ Cootour intervcs = 0.1 ft Dqte: Uotet r)c () rj() Figure 3. Water -Elevation Contour Map and Location of the M-Area Aquifer Zone Wells at the Metallurgical Laboratol … … 2:z.73 Scole ln fees A 2* 0 200 kZ scale in meters prvpare: sy: Approved … … z: ; e : a . v . p . v % v) o >! x sa N * lh FM *** slwsr kinl M …
-
09.24.09 -- WEFTEC.09 Pre-Show Special Edition, Volume 1
Badger Magnetoflow And M-Series Mag Flow Meters Badger Magnetoflow Mag Meters have been the ideal solution for potable water metering. Now, we've got an FM approved solution for wastewater, too.
Indicates content that may require registration and/or purchase.