-
Silicone Adhesives and Sealants - Dispensed Foam Gaskets (dfg), Foam Sealant -- ELASTOSIL® SC870 A/BSupplier: Wacker Chemical Corp.
Description: ELASTOSIL® SC 870 A/B is a thixotropic, additioncuring, two-part silicone rubber, forming a mainly closed cell foam. Special features two-component system thixotropic fast foaming and cure medium foam density no ozone damaging blowing agents high compressibility low compression
- Viscosity: 25,000 to 50,000 cP
- Elongation: 100 %
- Industry: OEM / Industrial
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Accuris
Description: SEALANT, THIXOTROPIC TWO COMPONENT SILICONE RUBBER, DISPENSED FOAM (IN PLACE) GASKET
-
Supplier: Ellsworth Adhesives
Description: Dow SILASTIC™ 3-8186 Thixotropic Foam Black is a two component, medium density, silicone elastomer that is used for robotic dispensed-in-place gasketing applications and sealing lighting and automotive parts. It has low sealing force, low durometer, and reduced flow. 1:1 mixed ratio by
- Viscosity: 200,000 cP
- Tensile Strength (Break): 26 psi
- Elongation: 140 %
- Industry: Automotive
-
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® A 442 is a one-component, thixotropic sealant intended for use where a soft, high elongation material is desired. ELASTOSIL® A 442 is particularly effective as an adhesive in applications where the bonded joint is subjected to relatively large movements in service. Special features
- Tensile Strength (Break): 225 psi
- Elongation: 800 %
- Industry: Automotive
- Substrate Compatibility: Ceramic / Glass, Concrete / Masonry, Metal, Plastic, Rubber / Elastomer
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® SC 870 A/B is a thixotropic, additioncuring, two-part silicone rubber, forming a mainly closed cell foam. Special features two-component system thixotropic fast foaming and cure medium foam density no ozone damaging blowing agents high compressibility low compression
- Tensile Strength (Break): 50.76289377501895 psi
- Elongation: 100 %
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Features: Room Temp. Cure / Vulcanizing, Rubber Based / Elastomeric, Silicone
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite STYCAST 4640 Silicone White is is a low density, RTV condensation curing, silicone rubber syntactic foam that is used for sealing, airborne potting, and caulking applications. It offers flexibility, good dielectric properties, and high temperature resistance. 1 lb
- Viscosity: 45,000 cP
- Tensile Strength (Break): 200 psi
- Elongation: 135 %
- Dielectric Strength: 250.00000000000003 kV/in
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 3-6548 Silicone RTV Foam Black is a two component, room temperature curing, medium density liquid that is used for making penetration seals fire resistant. It is non-corrosive and reversion resistant. Part A, 18.1 kg Pail.
- Viscosity: 5,000 cP
- Thermal Conductivity: 0.00098 W/m-K
- Tensile Strength (Break): 33 psi
- Dielectric Strength: 165.00000000000003 kV/in
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 3-6548 Silicone RTV Foam Off-White is a two component, room temperature curing, medium density liquid that is used for making penetration seals fire resistant. It is non-corrosive and reversion resistant. Part B, 18.1 kg Pail.
- Viscosity: 6,250 cP
- Thermal Conductivity: 0.00098 W/m-K
- Tensile Strength (Break): 33 psi
- Dielectric Strength: 165.00000000000003 kV/in
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® SC 835 A/B is a pourable, additioncuring, two-component silicone rubber, forming a mainly closed cell foam. Special features low processing viscosity good processability on automated dispensing equipment easy control of mixing quality due to different colors of the
- Viscosity: 15,000 cP
- Elongation: 80 %
- Industry: OEM / Industrial
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Gelest, Inc.
Description: presented in Table 1 of the Silicon-Based Reducing Agents brochure. Pendant Functional Fluid; polyMethylHydrosiloxanes, TMS Terminated MethylHydrosiloxane homopolymers are used as water-proofing agents, reducing agents and as components in some foamed silicone systems.
- Viscosity: 30 to 45 cP
- Index of Refraction: 1.396
- Features: Silicone
-
Supplier: Gelest, Inc.
Description: presented in Table 1 of the Silicon-Based Reducing Agents brochure. Pendant Functional Fluid; polyMethylHydrosiloxanes, TMS Terminated MethylHydrosiloxane homopolymers are used as water-proofing agents, reducing agents and as components in some foamed silicone systems.
- Viscosity: 20 to 35 cP
- Index of Refraction: 1.396
- Features: Silicone
-
Supplier: Gelest, Inc.
Description: presented in Table 1 of the Silicon-Based Reducing Agents brochure. Pendant Functional Fluid; polyMethylHydrosiloxanes, TMS Terminated MethylHydrosiloxane homopolymers are used as water-proofing agents, reducing agents and as components in some foamed silicone systems.
- Viscosity: 15 to 25 cP
- Index of Refraction: 1.395
- Features: Other, Silicone
-
Description: Cuming Microwave currently offers a limited line of adhesives for bonding applications. The product line includes an epoxy and a silicone-based system. Pressure sensitive adhesives are available as options with our elastomeric and foam absorbers. For other adhesive recommendations,
- Features: Epoxy (EP), Silicone
- Cure / Technology: Two Component System
-
Supplier: Henkel Corporation - Industrial
Description: Thixotropic, moisture-cured, non-silicone, oxime-free, polyacrylate based adhesive/sealant designed for flange sealing and formed-in-place gaskets. LOCTITE® AA 5810A is a black, thixotropic, moisture-cured, non-silicone, oxime-free, polyacrylate based adhesive/sealant
- Use Temperature: 40 to 300 F
- Cure / Technology: Single Component System
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE STYCAST 4640, Silicone, Flexible, Potting or Encapsulant LOCTITE® STYCAST 4640 RTV condensation cure silicone rubber syntactic foam is engineered to yield a flexible, low density material with a low dielectric constant and dissipation factor. It is designed for airborne
- Viscosity: 45,000 cP
- Use Temperature: 85 to 500 F
- Tensile Strength (Break): 200 psi
- Compound Type: Caulk / Grout
-
Supplier: Techsil Limited
Description: as a barrier to prolong mold life whilst also acting as a sealant for many porous surfaces. This product is ideal where a silicone is undesired. Techsil® Techwax Release Agent is a low viscosity fluid which is suitable for all types of polyurethane, including rigid and semi rigid
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite products offer the same high quality and superior performance of other name brand products at a cost saving of Up to 40% Vibra-Tite Urethanes are high strength adhesives for bonding wood, metal, glass, stone, ceramic, brick, fiberglass, carbon, foam and more. Ideal for industrial
- Use Temperature: -40 to 200 F
- Substrate Compatibility: Ceramic / Glass, Concrete / Masonry, Metal, Wood / Wood Product
- Chemical System: Polyurethane (PU, PUR)
- Cure / Technology: Reactive / Moisture Cured, Single Component System
Find Suppliers by Category Top
Featured Products Top
-
H.B. Fuller® EV Protect™ foams are flame retardant, polyurethanes designed for potting and encapsulation of battery cells and modules. EV Protect™ offers great flowability and self-leveling properties, reaching every corner of the battery pack design before foaming to minimize (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Ellsworth Adhesives
More Information Top
-
A Shape Memory Polymer Based Self-Healing Sealant for Expansion Joint
Temperature aging, compression recovery, creep, and weathering of a foam silicone sealant for bridge expansion joints.
-
Temperature Aging, Compression Recovery, Creep, and Weathering of a Foam Silicone Sealant for Bridge Expansion Joints
Temperature Aging, Compression Recovery, Creep, and Weathering of a Foam Silicone Sealant for Bridge Expansion Joints .
-
Nonlinear Genetic-Based Models for Prediction of Flow Number of Asphalt Mixtures - Transport Research International Documentation - TRID
• Temperature Aging, Compression Recovery, Creep, and Weathering of a Foam Silicone Sealant for Bridge Expansion Joints .
-
Experimental and Applied Mechanics, Volume 6
113 Laboratory Evaluation of a Silicone Foam Sealant for Field Application on Bridge Expansion Joints .
-
New method of sealing hollow insulators
The tubes sealed with silicone foamed sealant (silpene) were reinforced with metallic flanges 20 mm high using the usual method.
-
SEM: Laboratory Evaluation of Weathering and Freeze-thaw Effects on Silicone Foam Bridge Joint Sealant
Silicone foam sealant was developed in the laboratory as a potential bridge expansion joint sealing material.
-
Development and Laboratory Analysis of Silicone Foam Sealant for Bridge Expansion Joints
Development and Laboratory Analysis of Silicone Foam Sealant for Bridge Expansion Joints .
Indicates content that may require registration and/or purchase.