-
Supplier: Accuris
Description: Plastics Machinery- Machines to Cut, Slit, or Buff Plastic Foams-Safety Requirements for the Manufacture, Care, and Use
-
Supplier: Manufacturers Supplies Co.
Description: The IMESA Model 1 ranges of multi-blade slitting equipment are the ideal slitters for companies converting a variety of materials, in sheets, plates or rolls including; heavy rubber, conveyor belting materials, foams & laminated foams, non-asbestos, cork, non-woven & textiles,
-
Supplier: Manufacturers Supplies Co.
Description: The FEBA model F1000 Series Log Slitting System is the ideal automatic single knife slitter for converting large diameter foam materials including PPL foams, PE foams, PVC foams, convoluted foams and similar materials with a maximum outside diameter of
-
-
Supplier: Manufacturers Supplies Co.
Description: The FEBA model F600 Series Single Knife Lathe Slitter is the ideal automatic slitting machine for a variety of small to large diameter materials including adhesive and non-adhesive tapes, foam & laminated foams, non-asbestos & cork materials, textiles & non-woven, rubber,
-
Supplier: Merryweather Foam, Inc.
Description: Fabricating Services Merryweather Foam has over 50 years experience as a fabricator and distributor of flexible foam products. We have three fully equipped facilities strategically located to service the Eastern, Northern, Southern, and Western regions of the United States. Each
- Applications: Acoustics / Sound Proofing, Architectural / Construction, Automotive / Transportation, Baffling / Safety Foam, Buoyancy, Case Inserts, Consumer / Furniture, Cushioning, Filtration, HVAC, Marine, Medical, Military / Aerospace, Packaging, Sealing / Gasketing, Shock / Vibration Dampening, Structural /
- Foam Type: Closed Cellular, Flexible/Soft Foam, Open Cellular, Reticulated, Rigid Foam
- Capabilities: Convolutions, Die Cutting, Finished Product Assembly, Gluing or Foam Welding, Hot Wire Cutting, Laminating, Routing, Slitting, Thermal Forming, Water / Abrasive Jet Machining
- Foam Material: Cross-linked PE Foam, Polyester Foam, Polyether Foam, Polyethylene Foam, Polystyrene Foam, Polyurethane Foam
-
Supplier: Manufacturers Supplies Co.
Description: processing virtually any type of adhesive material including PVC, PP, cellophane, acetate, adhesive paper, double-sided adhesives, duct tapes, masking tapes, foam tapes, medical tapes, and aluminum, label stock & various types of laminated materials. The materials are rewound on cores ranging
-
Supplier: Can-Do National Tape
Description: cut, crush cut, or baloney slit. In the baloney slitting process, the blade may or may not be rotating, depending on the material to be cut. Also, the blade may require a water-cooling substance during the slitting process to reduce heat. A single operator runs this machine; and
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Specialty Cutting: Film / Sheet, Tapes / Adhesives, Textiles
- Materials: Foam, Plastics, Rubber
- Features: North America, Other, Southern US Only, United States Only
-
Supplier: Wisconsin Foam Products, Inc.
Description: foam or other materials • Die cutting • Water jet cutting - low tooling cost & low concavity • Convoluting • Closed cell splitting and slitting - F & K Machinery • Wire cutting - vertical slitting - Baumer Equipment • Part stripping • Compression cutting, special shape cutting
- Applications: Acoustics / Sound Proofing, Automotive / Transportation, Consumer / Furniture, Cushioning, Filtration, HVAC, Marine, Medical, Military / Aerospace, Packaging, Sealing / Gasketing, Shock / Vibration Dampening
- Foam Type: Closed Cellular, Flexible/Soft Foam, Open Cellular
- Capabilities: Contour Cutting, Convolutions, Die Cutting, Finished Product Assembly, Gluing or Foam Welding, Hot Wire Cutting, Laminating, Routing, Slitting, Water / Abrasive Jet Machining
- Features: Midwest US Only, North America, United States Only
-
Supplier: Elasto Proxy Inc.
Description: Elasto Proxy custom-fabricates foam rubber parts for a variety of applications. We source foam rubber materials that meet all of your requirements, and then use our water jet cutting machine to cut foam insulation up to 4" thick. Examples of foam parts we've
- Applications: Acoustics / Sound Proofing, Architectural / Construction, Automotive / Transportation, Baffling / Safety Foam, Case Inserts, Cushioning, Filtration, HVAC, Marine, Medical, Military / Aerospace, Packaging, Sealing / Gasketing, Shock / Vibration Dampening, Tooling / Modeling
- Features: Canada Only, East Asia / Pacific Only, North America, Other, Southern US Only, United States Only
- Foam Type: Closed Cellular, Flexible/Soft Foam, Open Cellular, Reticulated, Rigid Foam, Syntactic
- Capabilities: Contour Cutting, Die Cutting, Finished Product Assembly, Foam Felting, Gluing or Foam Welding, Laminating, Molding, Slitting, Thermal Forming, Water / Abrasive Jet Machining
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Can-Do National Tape
Description: Can-Do has die cutting capabilities for a variety of adhesive materials. These materials can include fabrics, foils, foams, and other substrates with adhesive backing. We operate high-speed rotary die presses in order to produce large quantities and tight tolerance precision parts. Also,
- Applications: Acoustics / Sound Proofing, Automotive / Transportation, Cushioning, Military / Aerospace, Sealing / Gasketing, Shock / Vibration Dampening
- Foam Type: Closed Cellular, Open Cellular
- Foam Material: Cross-linked PE Foam, Polyester Foam, Polyether Foam, Polyethylene Foam, Polystyrene Foam, Polyurethane Foam
- Capabilities: Die Cutting, Laminating, Slitting
-
Supplier: TMP Technologies, Inc.
Description: recognized include: Polyurethane foam conversions Techniques such as profile forming, laminations, die-cutting and complete fabrications Applications of various patented surface coatings to foams with open cell and fine cell structures Various foams for reservoiring and wicking
- Applications: Automotive / Transportation, Consumer / Furniture, Cushioning, Medical, Packaging, Sealing / Gasketing, Wicking / Reservoir
- Capabilities: Contour Cutting, Convolutions, Die Cutting, Finished Product Assembly, Hot Wire Cutting, Laminating, Routing, Slitting, Water / Abrasive Jet Machining
- Features: North America, Northeast US Only, Other, United States Only
- Foam Type: Open Cellular
-
Supplier: UFP Technologies, Inc.
Description: custom component, packaging or product. Close to 10% of UFP Technologies' employees are part of our engineering team, with an average tenure of 12 years with the Company. Foam Fabrication: UFP Technologies is one of the largest foam fabricators in North America. We offer a vast array
- Applications: Acoustics / Sound Proofing, Automotive / Transportation, Baffling / Safety Foam, Buoyancy, Case Inserts, Filtration, HVAC, Marine, Medical, Military / Aerospace, Packaging, Sealing / Gasketing, Shock / Vibration Dampening, Wicking / Reservoir
- Foam Type: Closed Cellular, Flexible/Soft Foam, Open Cellular, Reticulated, Rigid Foam
- Capabilities: Convolutions, Die Cutting, Finished Product Assembly, Foam Felting, Gluing or Foam Welding, Heat Impressions, Heat Seaming, Laminating, Molding, Routing, Slitting, Thermal Forming, Water / Abrasive Jet Machining
- Foam Material: Cross-linked PE Foam, Polyester Foam, Polyether Foam, Polyethylene Foam, Polystyrene Foam, Polyurethane Foam
-
Supplier: Can-Do National Tape
Description: cut, crush cut, or baloney slit. In the baloney slitting process, the blade may or may not be rotating, depending on the material to be cut. Also, the blade may require a water-cooling substance during the slitting process to reduce heat. A single operator runs this machine; and
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Materials: Foam, Plastics, Rubber
- Features: North America, Other, Southern US Only, United States Only
- Capabilities: Water Jet Cutting
-
Supplier: All-State Industries, Inc.
Description: purchasing process. Customize your product with: assembling, drilling, hole punching, machining, packaging, riveting, sewing, slitting and stapling.
- Industry / Application: Agriculture / Forestry, Automotive, Building / Construction, Energy / Utility, Food / Beverage, Industrial / Commercial, Marine, Material Handling, Medical / Health Care, Military / Defense
- Services: Computer Aided Machining (CAM), High Volume Production, Just-in-Time Delivery, Kitting, Low Volume Production
- Capabilities: Extrusion, Foam Fabrication, Machining, Mechanical Assembly, Molding, Plastic Fabrication
- Features: Midwest US Only, North America, Southern US Only, United States Only
-
Supplier: Ttarp Co.
Description: plastic, foam, textiles and other materials Solid state temperature controllers 1/2" thick aluminum platen for superior heat transfer and thermal efficiency Three-zone heat drum assures more accurate, even heating across the web Two sets of silicone rubber-coated pinch rollers (with digital
-
Supplier: Quantaflex Printed Electronics Inc.
Description: adhesives, foams and other materials that we use to build your custom part. But our capabilities go way deeper than that. Click through and explore how ABLE's deep expertise around materials, adhesives and machine processes unite to create the best job plan.
- Applications: Adhesives / Tape, Insulation
- Processes: Assembly, Cutting, Die Cutting, Laminating, Printing, Slitting, Specialty / Other, Spooling
- Materials: Foam / Porous Materials, Laminate / Composite, Plastic
- Features: North America, Southwest US Only, United States Only
-
Supplier: Vicone High Performance Rubber Inc.
Description: design or simply choosing the best suited material for your specific application. It™s our goal to help you reach your performance objectives so you can be at your best. Capabilities Lathe Cutting Die Cutting Water Jet Cutting Slitting Cut-to-Length Application of Pressure Sensitive Adhesive
- Capabilities: Abrasive Jet Machining (AJM), Water Jet Cutting
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Features: Canada Only, East Asia / Pacific Only, North America
- Materials: Composites, Foam, Plastics, Rubber
-
Supplier: Vicone High Performance Rubber Inc.
Description: design or simply choosing the best suited material for your specific application. It™s our goal to help you reach your performance objectives so you can be at your best. Capabilities Lathe Cutting Die Cutting Water Jet Cutting Slitting Cut-to-Length Application of Pressure Sensitive Adhesive
- Cutting: Abrasive Jet Machining (AJM), Abrasive Wheel Cutting, CNC Cutting, Router, Water Jet Cutting
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Features: Canada Only, East Asia / Pacific Only, North America
- Materials: Composites, Foam, Plastics, Rubber
-
Supplier: Vicone High Performance Rubber Inc.
Description: design or simply choosing the best suited material for your specific application. It™s our goal to help you reach your performance objectives so you can be at your best. Capabilities Lathe Cutting Die Cutting Water Jet Cutting Slitting Cut-to-Length Application of Pressure Sensitive Adhesive
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Prototype, Short Run Production
- Features: Canada Only, East Asia / Pacific Only, North America
- Materials: Composites, Electrical Insulating Material, Foam / Sponge, PVC, Plastics, Rubber
- Die Cutting Method: Rotary Die Cutting, Steel Rule Die Cutting
Find Suppliers by Category Top
Featured Products Top
-
short lead times. In addition to affordability and availability, LAST-A-FOAM® tooling boards in particular, are exceptionally machinable and dimensionally stable which makes it easy to create intricate designs. It can be easily bonded to allow users to create monolithic tools and molds for large (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
-2200 is an advanced dielectric material for use in radomes, antennas and other radio frequency (RF) communication systems. This series of machinable, closed cell polyurethane foams provide an RF-transparent, low-loss protective layer for applications requiring optimal performance where (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
polycarbonate and acrylic sheets for aircraft passenger windowpanes and wingtip-lens transparencies. We cost-efficiently machine and fabricate rigid foam board and flexible foam materials to demanding aerospace and military defense specifications. General Plastics offers extensive (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
high strength-to-weight ratio due to its cellular structure and cross-linked resin. Because of its closed-cell structure, LAST-A-FOAM® FR-3700 has great resistance to water absorption, and will not swell, crack, or split on exposure to water. This series is non-abrasive and can be machined with (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
provide customers with end-to-end solutions that are durable and conform to specifications. We fabricate, machine and mold custom parts and sub-assemblies using rigid, semi-flexible and flexible polyurethane LAST-A-FOAM® materials. Services related to sub-assembly production include (read more)
Browse Foam Fabrication Services Datasheets for General Plastics Manufacturing Co. -
, machinability, grain detail, or surface finish. LAST-A-FOAM® can be provided in sheets and blocks or molded. When molded, exceptional grain detail mimicking the look of wood can be achieved. Choose LAST-A-FOAM® polyurethane foam for material that is (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
DIELECTRIC BROCHURE DIELECTRIC MATERIALS General Plastics offers a variety of LAST-A-FOAM® (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
conductor of heat, longer cycles may be required to achieve the desired cure of the laminate. Material lead time and machine time are usually the most significant factors in the overall project time. Common materials like HDU foam and steel are readily available, whereas premium metals like (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
verifying the model with testing is much higher.” In addition, General Plastics trimmed rough billet into the shape specified by Orbital ATK, and they machined the final shape at their facility. They wanted clean, virgin foam when they applied their coatings, so they removed the last (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
using either a cartridge or automated mixing machine, these silicone foams feature a low viscosity. Addressing safety requirements, CHT's silicone foams exhibit excellent flame retardancy which will help mitigate a thermal runaway event. Product Highlight - SilSo Lite (read more)
Browse Foams and Foam Materials Datasheets for CHT USA Inc.
More Information Top
-
sheet extrusion machinery - offers from sheet extrusion machinery manufacturers, suppliers, exporters & wholesalers
Extrusion Machine Rubber Straining Machine Rubber Slitting Machine EVA Foaming Press PE EVA Secondary Foaming ...
-
paper slitting machine ( Page 4 ) - offers from paper slitting machine manufacturers, suppliers, exporters & wholesalers
Label,Film,Tape, Foam ,Foil,Paper Automatic Slitting Machine .
-
Encyclopedic Dictionary of Polymers
Peeler n (1) A machine for slitting large rolls or blocks of foamed plastics into thin sheets, by rotating the blocks into a horizontally mounted band saw blade.
-
Human Genome Program
WeO have built machines to amomatically slit and attach the plastic foam spacers, andto continuously cast agar media of constant thickness the entire length of the film.
-
Ceramic Foams – Processing and Applications as Filters, Interpenetrating Composites and Biomedical Materials
In addition, both the green and fired foam may be readily machined , drilled, turned and slit opening up the possibility of producing some very complex shapes indeed.
-
Sell accurate slitting machine with double shafts
Shenzhen JCD Machinery Co., Ltd. is a professional developer and manufacturer of automatic cutting machines, rewinding machines and slitting machines suitable for masking tapes, double-sided tapes, foam tapes, BOPP tapes, PVC tapes, kraft tapes and cloth tapes.
-
Characterization of fracture toughness (G c ) of PVC and PES foams
Again using a 0.45-mm thick ‘‘ slitting saw blade’’, a 45-mm pre-notch was machined at the foam mid- plane at the front end of each specimen.
-
Sell EPDM foam rubber sheet
With precision die cutting , slitting machines ,and with high- quality employees 竊�ITE can provide you with a variety of rubber foam products including self- adhesive tapes, sponge and foams ,gaskets ,sound -proofing materials ,etc.
-
Sell rubber
With precision die cutting , slitting machines ,and with high- quality employees 竊�ITE can provide you with a variety of rubber foam products including self- adhesive tapes, sponge and foams ,gaskets ,sound -proofing materials ,etc.
-
Drive Solutions
Slitting machines are used in a variety of industries whenever it is necessary to cut a material web, e.g. film, paper, corrugated cardboard, hard or soft rubber, plastic panels, metal or foam , into a useful size for production.
Indicates content that may require registration and/or purchase.