Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CSA Group
Description: static load capacity, friction coefficient and lifetime of the foil journal bearing, and compare the results with those occurring under different test conditions, i.e. dimensions of a foil bearing, rotational speed of a shaft, pressure and humidity of surroundings and so
-
Description: static load capacity, friction coefficient and lifetime of the foil journal bearing, and compare the results with those occurring under different test conditions, i.e. dimensions of a foil bearing, rotational speed of a shaft, pressure and humidity of surroundings and so
-
Supplier: Rogers Machinery Company, Inc.
Description: Features Absolutely oil-free operation Permanent magnet motor Air foil bearings Variable frequency drive Applications Aeration, blowing, cooling, oxidation.
- Applications / Use: Air Handling Units / HVAC
-
-
Supplier: TGW International
Description: Score and Crush Cut Slitters Razor Blades Split Slitters Multi Grooved Bottom Anvils Circular perfs Sheeter knives Rotary & Fixed Cutoff knives Web Splicers Trim Cutters Custom Knives and Holders Pneumatic air holders Bearings Axles Air Hoses for Holders Inlaid Carbide Knives
-
Supplier: Reznor
Description: AMCA-rated forward curved DWDI centrifugal blower (Class I or Class II) has a polished steel shaft with rust inhibitor. Backward inclined, air foil and plug fans are also available. Heavy duty industrial bearings are standard. Adjustable V-belt drives are used on motors through
- Heating Capacity: 3,760 kW
- AC Voltage Required: 208 to 575 volts
- Maximum Air Temperature: 120 F
- Maximum Air Flow: 90,000 SCFM
-
Description: electrode design, automobile bearings and bushings, as well as air and hydraulic filtration systems. All our expanded metals can be tailored to meet specific mechanical and electrical performance parameters. Whether it's EMI shielding effectiveness or lightning strike conductivity, the
- Metal: Aluminum, Copper / Brass / Bronze, Nickel / Nickel Alloys, Stainless Steel, Steel, Titanium
- Applications: Battery Separator, EMI / RFI Shielding, Electrode, Gasketing / Seals, Reinforcement, Screening
- Features: Calendered / Flattened, Other, Other Metal
-
Supplier: National Fan Company
Description: voltage, totally enclosed, variable speed, high efficiency ball bearing motors with thermal overload protection Canarm's exclusive "Rotair" air foil polypropylene blade is fiberglass reinforced and designed to deliver high volumes of air quietly and efficiently. Stainless
- Air Flow Rate: 1,380 SCFM
- Maximum Diameter (Fan or Blower Wheel): 12 inch
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
-
Supplier: Aerzen USA Corp.
Description: foil bearings for extreme demands Ready-to-run deliverables Direct measurement of air volume Innovative frequency inverter, active surge protection (high rise to surge) Added advantage: heat recovery Advanced controls Side by side installation Low sound pressure levels Minimal
- Air Flow Rate: 705.996 to 9,530.946 SCFM
- Static Pressure: 240,879.72984194648 to 401,466.2164032441 in H2O
- Environment: Clean Air / Gas
- Draft: Forced Draft
-
Supplier: Filter 1 Clean Air Consultants
Description: Filter 1 Mistron offers up to ten times more actual square footage of filter material than centrifugal air cleaning units. Quiet, energy efficient, and low maintenance operation is provided by a direct drive, backward inclined air foil type blower, requiring no belts to change
- Efficiency: 65 to 95 %
- Airflow: 5,000 SCFM
- Process: Dry
- Applications: General Cleaning, Metalworking Chips / Fluids
-
Supplier: Allied Electronics, Inc.
Description: aluminum housing with a gasketed, rear aluminum cover. The 3⁄8" (9.53 mm) diameter heavy duty stainless steel shaft and sealed, lifetime-lubricated precision ball bearings are preloaded for minimum end play and rated for continuous use up to 6000 RPM. They are designed to meet NEMA 13/IP54
-
Supplier: Allied Electronics, Inc.
Description: aluminum housing with a gasketed, rear aluminum cover. The 3⁄8" (9.53 mm) diameter heavy duty stainless steel shaft and sealed, lifetime-lubricated precision ball bearings are preloaded for minimum end play and rated for continuous use up to 6000 RPM. They are designed to meet NEMA 13/IP54
-
Supplier: Allied Electronics, Inc.
Description: aluminum housing with a gasketed, rear aluminum cover. The 3⁄8" (9.53 mm) diameter heavy duty stainless steel shaft and sealed, lifetime-lubricated precision ball bearings are preloaded for minimum end play and rated for continuous use up to 6000 RPM. They are designed to meet NEMA 13/IP54
Find Suppliers by Category Top
Featured Products Top
-
technologies. PTM now utilizes air oxidizers that clean emissions from various equipment, ensuring that approximately 99% of the air released is clean. A closed-loop chiller system has been installed for process cooling water, eliminating the need for continuous fresh water consumption and (read more)
Browse Metal Foils and Foil Stock Datasheets for Arnold Magnetic Technologies -
BROCHURE MAGNET VS. AIR FOIL BEARING - AERZEN AIR FOIL BEARING: MORE (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
, they offer reliable performance and high efficiency. MAGNET VS. AIR BEARING - AERZEN AIR FOIL BEARING: MORE THAN ONE STEP AHEAD! Active magnetic bearing and air foil bearing technologies are both excellent solutions for high-speed applications, such as turbo blowers. They are virtually (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
, compactness, durability, and the lowest life cycle costs. A new size is added to its successful series: the Aerzen Turbo AT250 G5Plus with air-foil bearings. This new size delivers a volume flow of 5,473 CFM and impresses with an extremely large turndown, consistently high overall efficiency, and the (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
Operating temperatures up to 450 F Installation/mounting panels allow for assembled unit installation in horizontal & vertical motor shaft positions. Available with up to 2” insulation Utilizes standard length motor shafts Three wheel types: AcF (AirFoil (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Dexmet® Corporation, a part of PPG’s engineered materials division
MicroGrid is a superior alternative to woven wire
lightning strike protection, EMI shielding, advanced primary and secondary battery electrode design, automobile bearings and bushings, as well as air and hydraulic filtration systems. All our expanded metals can be tailored to meet specific mechanical and electrical performance parameters. Whether it (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
R-9300 Continuous Insulation Block Series, engineered by General Plastics. Designed for load-bearing applications, these blocks provide superior thermal control while maintaining structural stability, making them ideal for commercial and industrial projects. (read more)
Browse Building Insulation Materials Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
Why AERZEN Relies on Air Foil Bearings instead of Magnetic Bearings for its Turbos
For the sophisticated bearings inside turbo blowers, AERZEN uses neither oil nor other lubricants, but air. Steffen Helmert, Product Manager Turbo Blowers, explains the reasons for this and why AERZEN does not use magnetic bearings.
More Information Top
-
Proceedings of the 9th IFToMM International Conference on Rotor Dynamics
Prediction of Stiffness Coefficients for Foil Air Bearings to Perform Rotordynamic Analysis of Turbomachinery. . . . . . . . . . . .
-
Elasto‐aerodynamic lubrication analysis of a self‐acting air foil journal bearing
ABSTRACT Nowadays, air foil bearings find widespread use in very high speed, lightly loaded oil‐free rotating turbomachineries such as compressors and microgas turbines because they have theoretically no speed limitations and they are environmentally benign.
-
Fourth international symposium on automotive propulsion systems. Volume I. [Eighteen papers]
COMPLIANT FOIL AIR BEARINGS FOR HIGH PERFORMANCE AUTOMOTIVE GAS TURBINES .
-
Applied Tribology: Bearing Design and Lubrication 2nd Edition Complete Document
FOIL AIR BEARINGS These are finding wide use in oil-free aerospace turbomachinery such as turbochargers and cabin air cooling and pressurizing units.
-
http://www.nasa.gov/centers/glenn/pdf/84799main_fs14grc.pdf
Oil-free operation is attained through the use of foil air bearings .
-
Proceedings of International Conference on Advances in Tribology and Engineering Systems
Unlike rigid wall bearings, the foil air bearings exhibited eccentricity displacements larger than their nominal clearance due to the compliance of the bump foils.
-
Encyclopedia of Tribology
An experimental investigation into the tempera- ture profile of a compliant foil air bearing .
-
Advanced Tribology
The role of radial clearance on the performance of foil air bearings , Tribology Transactions, 2002, 45(4): 485-490.
-
Air, Thermal and Water Management for PEM Fuel Cell Systems
• Contamination free air flow to fuel cell • Compliant foil air bearings (no lubricants) • Low production cost potential • Zero Maintenance • Reliable - one moving part • Lightweight/Compact - <15 kg/<15 liters • Efficient • 75% compressor • 80% expander/turbine …
-
Cambridge Journals Online - Journal of Mechanics - Abstract - Parallel Iterative Solution Schemes for the Analysis of Air Foil Bearings
• Parallel Iterative Solution Schemes for the Analysis of Air Foil BearingsParallel Iterative Solution Schemes for the Analysis of Air Foil Bearings .
Indicates content that may require registration and/or purchase.