Products/Services for Food Grade Shellac Waxes

  • Waxes and Wax Compounds-Image
    Waxes and Wax Compounds - (147 companies)
    ...in polishes, cosmetics, crayons, and as a wax on skis and surf boards. Paraffin wax is available in many different grades and is produced through the refining process of crude mineral oils. It is most commonly used in candle production and as a food coating...
  • Food Additives-Image
    Food Additives - (420 companies)
    Food additives include flavoring extracts, syrups, emulsifiers, anti-oxidants, fortifiers and other substances that are added to food products to enhance processing, texture, flavor or other characteristics. Food additives include any chemicals...
  • Food and Beverage Gases-Image
    Food and Beverage Gases - (29 companies)
    ...or propellant. Iso-butane / n-butane: As a propellant. Ethylene: As a fumigant. Chlorine: As a sanitizer. Other gases may be used, but have not been reviewed by the CGA's technical committee on food-grade gas stocks. The CGA has also released the Compressed Gas...
  •  
    Sealers and Seal Coatings - (250 companies)
    Building and Construction. Walls. Floors. Ceilings. Roofs. These are for both industrial and architectural applications. Interior applications for sealers and seal coatings include the protection of architectural structures and surfaces. Interior-grade...
  • Gaskets and Gasketing-Image
    Gaskets and Gasketing - (1426 companies)
    ...systems for the food, dairy, beverage, pharmaceutical and biotech industries. Sanitary gaskets are available in many different configurations, such as clamp, bevel seat, flanged, PTFE envelope, schedule 5, proprietary sanitary fittings (Cherry-Burrell...
  •  
    Floor Coatings - (334 companies)
    A sealer is used to protect a surface from oxidation and wear. A sealant is a semi-solid substance that hardens to prevent the ingress of moisture and dirt. Some sealers contain putty, asphalt, and wax. Others include varnish, shellac, lacquer...
  •  
    Resins and Compounds - (403 companies)
    Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers.
  •  
    Mold Releases and Release Agents - (264 companies)
    ...surfaces corrode. They often have penetrating lubricant or water displacement characteristics. Food grade / FDA H1 - Food grade, FDA H1, release agents are suitable for applications in processing equipment where contact with food, beverages...
  •  
    Blanchers - (15 companies)
    Blanchers expose food products to boiling water or steam for a brief period of time, then quickly cool them to halt the cooking process. Blanching exposes food products to boiling water or steam for a brief period of time and then quickly cools them...
  •  
    Water Filters - (326 companies)
    Water filters remove fine particulate and contaminants from liquids for beverage, food processing, and industrial applications. How to Select Water Filters. Image Credits: CCI Themal Technologies, Inc., Granger Industrial Supply, and DK-LOK. Water...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Competition Chemicals, Inc.
Competition Chemicals, Inc.
Competition Chemicals, Inc.
AGC Chemicals Americas, Inc.
Competition Chemicals, Inc.