Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ASTM International
Description: This specification covers commercial food processors intended for bench, table, or floor mounting. Types: type I - this machine shall have a hopper of the continuous, manual-feed type, and type II - this machine shall have a closed-bowl type of hopper. Classes: class 1 - table-
-
Supplier: Metalfab, Inc.
Description: The Bag Dump Hopper provides a quick, easy and virtually dust free way of dumping and filling your process system with material received in paper bags. The design incorporates a baffle and bin vent (to attach to a central dust collector) or optional bin vent filter over the dump area to
- Bulk Container Type: Bag
- Material Type: Chemicals / Fertilizers, Food Processing, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin
-
Supplier: Schutte & Koerting
Description: made from any machinable or castable materials and require little or no maintenance. Applications Conveying granular solids dropped from a storage hopper into a vibrating feeder. Entrainment of dry powder that is difficult to “wet”.
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Sanitary / Pharmaceutical
- Common Features: Blending Capability, Integral Hopper / Bin
- Application / Operation: Conveyor Feeding
- Features: Other
-
-
Supplier: BinMaster, Inc.
Description: CNCR-400 compact non-contact sensors from BinMaster offer precise level measurements in sanitary food, beverage, and pharmaceutical processing applications. CNCR-400.SS measures bulk solids, powders, and liquids in ranges up to 49 ft within bins, tanks, hoppers, and mixers. At
- Measuring Range: 587.9924435 inch
- Material Temperature Range: -40 to 266 F
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: Toledo Metal Spinning Co.
Description: save you money while providing the highest quality hopper on the market. Our hoppers are routinely used for: auger feeders blenders bottom discharge tanks coffee roasters cone bottom tanks conical fermenter tank dryers, air or vacuum food processing and storage
- Volume: 0.15346534653465346 cubic yards
- Length: 26 inch
- Width/Diameter: 24 inch
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: save you money while providing the highest quality hopper on the market. Our hoppers are routinely used for: auger feeders blenders bottom discharge tanks coffee roasters cone bottom tanks conical fermenter tank dryers, air or vacuum food processing and storage
- Volume: 0.12722772277227723 cubic yards
- Length: 25.6 inch
- Width/Diameter: 24 inch
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: save you money while providing the highest quality hopper on the market. Our hoppers are routinely used for: auger feeders blenders bottom discharge tanks coffee roasters cone bottom tanks conical fermenter tank dryers, air or vacuum food processing and storage
- Volume: 0.16336633663366337 cubic yards
- Length: 27.34 inch
- Width/Diameter: 31.83 inch
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: save you money while providing the highest quality hopper on the market. Our hoppers are routinely used for: auger feeders blenders bottom discharge tanks coffee roasters cone bottom tanks conical fermenter tank dryers, air or vacuum food processing and storage
- Volume: 0.01485148514851485 cubic yards
- Length: 12 inch
- Width/Diameter: 8.85 inch
- Material: Stainless Steel
-
Supplier: BinMaster, Inc.
Description: CNCR-400 compact non-contact sensors from BinMaster offer precise level measurements in sanitary food, beverage, and pharmaceutical processing applications. The CNCR-400.LRI measures bulk solids, powders, and liquids in ranges up to 49 ft within bins, tanks, hoppers, and mixers.
- Measuring Range: 587.9924435 inch
- Material Temperature Range: -40 to 266 F
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: Jaygo, Inc.
Description: Jaygo Saturn conical processors are used as mixers, blenders, homogenizers, reaction vessels, vacuum dryers and live storage hoppers. They are used in the following industries: Chemicals, Petrochemicals, Pharmaceuticals, Food, Cosmetics, Plastics and Rubber. Saturn Conical Screw
- Capacity: 106 to 118 cubic feet
- Motor Power: 20 to 40 HP
- Operating Condition: Batch Operation
- Applications / Industry: Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Pharmaceutical Processing, Plastic / Rubber Processing
-
Supplier: Flexicon Corporation
Description: Flexicon BULK-OUT® Bulk Bag Dischargers (also known as FIBC, Big Bag and Jumbo Bag unloaders) are offered in numerous frame configurations. The two most popular are BFF Series dischargers with bag lifting frame for forklift loading and unloading of bulk bags, and BFC Series dischargers with
- Bulk Container Type: Bag
- Material Type: Food Processing, Sanitary / Pharmaceutical
- Common Features: Integral Hopper / Bin
- Application / Operation: Process / Bin Discharging
-
Supplier: Metalfab, Inc.
Description: Designed for small feed rate and laboratory applications, Metalfab's MTM "Mini" Feeders provide dependable, highly accurate feeding of a wide variety of dry solid materials from an extremely small base of only 14-1/4" x 17". An optional 1-1/2 cu. ft. hopper with sharply sloped sides and large
- Volumetric Capacity: 0.030000000000000002 to 20 ft³/hr
- Material Type: Chemicals / Fertilizers, Food Processing, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
Supplier: BinMaster, Inc.
Description: CNCR-400 compact non-contact sensors from BinMaster offer precise level measurements in sanitary food, beverage, and pharmaceutical processing applications. The CNCR-400.DD measures bulk solids, powders, and liquids in ranges up to 49 ft within bins, tanks, hoppers, and mixers.
- Measuring Range: 587.9924435 inch
- Material Temperature Range: -40 to 266 F
- Level Measurement Type: Continuous Level
- User Interface: Digital Front Panel
-
Supplier: Coperion K-Tron
Description: Precise volumetric feeding of free flowing bulk materials, e.g. pellets & granules. The feeder can be upgraded to a loss-in-weight feeder system at any time. The BSP feeder has a vertical rotating disc that creates a product lock-up zone conveying the material smoothly from storage hopper to
- Volumetric Capacity: 0.9357650750000001 ft³/hr
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Material Type: Food Processing, Sanitary / Pharmaceutical
-
Supplier: ARBO Engineering, Inc.
Description: equipped with different hoppers (agitated or not) and different feed devices to suit the application. The weighing frame is usually supported from the top (mezzanine) and access to the extruder is not impeded. The modularity of this design and all-around access to the feeder makes this line
- Gravimetric Capacity: 0.0050000000000000044 to 0.6000000000000006 t/hr
- Material Type: Chemicals / Fertilizers, Food Processing, Polymers / Molding
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin, Vibrator / Impactor / Agitator
-
Supplier: Metalfab, Inc.
Description: Metalfab's Spin-Loader lets you utilize bulk storage facilities to their fullest capacity. It eliminates the pyramiding which occurs when flakes and granular materials are loaded into bins, hopper cars and piles, and enables you to load up to 15% more product into virtually any storage
- Gravimetric Capacity: 100 t/hr
- Bulk Container Type: Bin, Hopper
- Material Type: Chemicals / Fertilizers, Food Processing, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
-
Supplier: ARBO Engineering, Inc.
Description: hopper configuration can influence a feeder’s performance and are chosen with your material and feed rate in mind. An integrated close loop feed back system constantly controls frequency and amplitude of the vibratory drive and corrects each deviation immediately. In addition, resonance
- Material Type: Chemicals / Fertilizers, Food Processing, Polymers / Molding
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin, Vibrator / Impactor / Agitator
- Application / Operation: Process / Bin Discharging
-
Supplier: Cleveland Vibrator Company (The)
Description: The Cleveland Vibrator Company Volumetric Feeder and Screener Machines are compact, self-contained units, incorporating a bulk supply hopper with a vibrator and vibratory pan feeder or screener. Both air and electric-powered feeder and screener machines can be equipped with independent
- Volumetric Capacity: 3 ft³/hr
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Metallurgical, Mining / Ores / Minerals, Pulp and Paper / Wood
- Application / Operation: Conveyor Feeding, Process / Bin Discharging
- Common Features: Integral Hopper / Bin
-
Supplier: NewAge Performance Products | NAPP
Description: 100% PVC construction Spiral reinforcement made from rigid PVC to resist impact, crushing, and kinking Lighter than ply-wrapped rubber and other similar hoses Available in Food and Industrial Grades Food Grade made from non-toxic ingredients conforming to FDA and 3-A standards Smooth
- Inside Diameter: 1.25 inch
- Outside Diameter: 1.625 inch
- Working Pressure: 50 psi
- Maximum Vacuum: 28 in Hg vac
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: Carrier/Vibranetics® vibrating bin dischargers provide an efficient means for discharging dry materials from storage bins on a first-in, first-out basis with positive, continuous flow. The primary function of a vibrating bin discharger is to cause material to flow. It is not a metering device,
- Equipment Type: Bin / Hopper Vibrator
- Material Characteristics: Dry / Free Flowing
- Power: Electrically Powered
- Material Type: Food Processing, Mining / Ores / Minerals, Power / Coal and Coke
-
Supplier: AccuRate/Schenck AccuRate
Description: The revolutionary MECHATRON® family of feeders, not only incorporates a superior feeder design that makes so much sense it could obsolete all others, but also brings the automation features that drastically reduce capital investment and installation costs. MECHATRON® gravimetric feeders feature
- Volumetric Capacity: 0.3 to 330 ft³/hr
- Material Type: Chemicals / Fertilizers, Food Processing, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
Supplier: Ecologix Environmental Systems
Description: Ozone generators elimate odors from pump stations and lift stations. The ultra-violet light bulbs produce sweet smelling ozone which will elimate on contact any odor problem associated with raw sewage, trash hoppers, mold and mildew, animal odor, medical waste, food processing
-
Supplier: Spiroflow Systems, Inc.
Description: T3 Loss-in-weight Bulk Bag Unloader For unloading bulk bags by weight. Processors around the world handle dry bulk powders and ingredients in bulk bags. At Spiroflow, we specialize in high containment bulk bag unloading and filling systems – offering the most comprehensive range of standard and
- Weight Capacity: 4,000 lbs
- Bulk Container Type: Bag
- Application / Operation: Conveyor Feeding, Metering, Process / Bin Discharging
- Material Characteristics: Dry / Free Flowing
-
Supplier: Flexicon Corporation
Description: fillers: with filler mounted on load cells to measure weight gain of the entire bulk bag filler; and with weigh hoppers suspended above the filler, allowing higher filling rates through simultaneous recharging of the hopper and replacement of the bag. The company also offers patented
- Bulk Container Type: Bag
- Application / Operation: Filling
- Common Features: Integral Hopper / Bin
- Loader / Unloader: Loader / Filler
-
Supplier: Profile Industries
Description: Double Spiral Separator available with both direct feed and hopper feed. manufactured using welded galvanized steel. standard inner flight sizes are 3, 4, 5, 6, 7 or 8 inch. Spiral dimensions are 22” x 40” x 77” Shipping weight is approx. 300 lbs. Crate size is 25” x 43” x 84” Optional
- Applications: Abrasives / Ceramics, Food Processing / Grain, Other
- Equipment Type: Concentrating Table / Density Separator
- Scale: Production
- Screen Action/ Cleaning: Static / Gravity
-
Supplier: Profile Industries
Description: Single Spiral Separator Available with both direct feed and hopper feed. Manufactured using welded galvanized steel. Standard inner flight sizes are 3, 4, 5, 6, 7 or 8 inch. Spiral separator with direct feed has a 3” tube inlet and 3” outlets. Spiral dimensions are 22” x 22” x 78” Shipping
- Applications: Abrasives / Ceramics, Food Processing / Grain, Other
- Equipment Type: Concentrating Table / Density Separator
- Scale: Production
- Screen Action/ Cleaning: Static / Gravity
-
Description: RF Baghouse Dust Collectors Donaldson Torit RF Baghouse dust collectors are designed specifically for the high air volume and heavy dust loading that are common to woodworking, cement, grain, chemical, and food processing applications to name a few. The RF bag collector handles
- Airflow: 4,295 to 12,026 SCFM
- Applications: Abrasives, Fine Powders
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
-
Supplier: Interstate Plastics, Inc.
Description: UHMW polyethylene is an outstanding choice in material when you need a relatively low cost abrasion, impact, and chemical resistant material. UHMW is used in extreme wear situations such as hopper liners, conveyer systems, marine fender pads, and sand and gravel movement. Natural UHMW is not
- Outside Diameter / Size: 0.875 inch
- Maximum Inside Diameter / Size: 0.25 to 5.75 inch
- Application: Chemical, Food Processing / Beverage, General Purpose
- Design Units: English
-
Supplier: Eastern Instruments
Description: The CentriFill™ 3000 is a fully automatic filling system that integrates a CentriFill™ head with a mounted, motorized conveyor system, and the required sensors and electronics controllers required to accurately move, position and fill containers, boxes or bags and then move the filled containers
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing, Polymers / Molding, Pulp and Paper / Wood
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Filling, Metering
-
Supplier: AccuRate/Schenck AccuRate
Description: No moving parts, no flow-aid devices and the ability to volumetrically or gravimetrically meter abrasives, friables and even stranded fiberglass are just some of the reasons we invite you to take a closer look at our SolidsFlow™ louvered vibratory feeder line.
- Volumetric Capacity: 22.000000000000004 to 341 ft³/hr
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing, Metallurgical, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Common Features: Integral Hopper / Bin
-
Supplier: Profile Industries
Description: With four separating turns to ensure effectiveness, our heavy-duty quad spiral separator provides thorough separation. The quad separator is manufactured with welded galvanized steel to withstand heat and vibration giving it long-lasting durability. Available with both direct feed and hopper
- Applications: Abrasives / Ceramics, Food Processing / Grain, Other
- Equipment Type: Concentrating Table / Density Separator
- Scale: Production
- Screen Action/ Cleaning: Static / Gravity
-
Supplier: Prater
Description: The Dust Collector Series rotary airlock valve is a budget-friendly, economical choice for general use under dust collectors, cyclones and hoppers. The standard features on our Dust Collector Series rotary airlocks are typically found only on heavy-duty airlocks. Eight-blade rotors, precision
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Dust Collecting
- Material Type: Food Processing
- Feeder Type: Star Feeder / Rotary Airlock
-
Supplier: Spiroflow Systems, Inc.
Description: C Series Bulk Bag Fillers When you need a competitively priced dependable bulk bag filler solution for low to medium volume applications. Processors around the world use bulk bags to pack, store, and transport materials. Our range of Spirofil bulk bag filling equipment and bulk bag fillers makes
- Bulk Container Type: Bag
- Material Type: Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Filling
-
Supplier: Sesotec GmbH
Description: product. Metal contaminations are rejected by means of a swivel hopper. The reject outlet is of dust-proof design during normal operation. The RAPID 8000 metal separator primarily is used in the food industry in applications with high hygienic demands.
- Application: Chemical / Material Processing, Food / Beverage, Pharmaceutical / Biotech
- Detector Type: In-Line / Gravity Fed - Free Flowing
- Capabilities: Non-Ferrous Metal Detection, Non-Magnetic Metal Detection
- Features: Product / Material Rejection
Find Suppliers by Category Top
Featured Products Top
-
-steel housing, designed for food, beverage, and pharmaceutical manufacturing. At just 6” in length and 1.5” diameter, CNCR-400 sensors are ideal for small processing vessels including bins, tanks, hoppers, and mixers with agitators. 80 GHz radar (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
controls it as well! That is right, mass flow control with a vibratory feeder! The design of this unit allows it to be easily customized to fit in just about any existing process or new process line. With a small supply hopper or hopper transition, a head of product is positioned above the (read more)
Browse Solids Feeders Datasheets for Eastern Instruments -
with 7.37” insertion—ideal for bins and hoppers The VRX31 sanitary model with 2” tri-clover fitting for food and pharmaceutical processing use The VRX61 high-temperature mode, for environments up to 500°F (read more)
Browse Dry Material (Powders) Level Sensors Datasheets for BinMaster, Inc. -
, biofuels, food processing, and mining, BinMaster’s ATEX-certified rotary level indicators provide accurate and dependable level detection in silos, bins, and hoppers containing powders, granules, and bulk solids. The (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
product into bags, boxes, bottles, and other containers. The filling process is activated by a foot pedal, and the machine comes with a standard discharge funnel. Exceptional Versatility and Pinpoint Accuracy with Net Weigh Filling This rugged, precision stainless steel construction is (read more)
Browse Filling Machines Datasheets for All Packaging Machinery Corporation -
Blending, Coating and Bagging High Quality Bird Seeds in the Mk VII-1 Continental Rollo- Mixer Watch how high quality bird seed is made in this fully automated process. Computers load 4,000 lbs. from (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp.
Conduct Research Top
-
Bulk Food Processor Boosts Capacity 3 Fold With Flexible Screw Conveyor
Food and Spice Product Manufacturing Ltd. increased production of vegetable puree products from 5 tons/week to 15-20 tons/week after installing a new bulk solids handling system consisting of flexible screw conveyors, hoppers and controls. F&S also received a more consistent mix with better taste
-
Custom Engineered Container Dumping Solutions (.pdf)
A leading contract packager and manufacturer of food ingredients contacted Material Transfer, requiring container dumpers to empty containers of brownie and cake mixes into hoppers which fed existing packaging equipment. The new dumpers needed to accept containers loaded via pallet jack at floor
-
Case History: New Feeders Payback in Less than a Year
For any edible product, consistent colouring is an absolute imperative - and this is as true for pet foods as it is for our own food. It was the challenge of ensuring accurate colour with minimal product wastage that led MRC, the UK's leading process engineering company in the animal feed industry
More Information Top
-
Food Physics
For example, certain powdered ingredients are said to be very hy- groscopic if they become sticky and cause caking problems that prevent free flowing from the storage hopper in a food process .
-
Feeding device of bulk food.
Equipment for feeding of a food from a hopper to a processing station without damage is described.
-
Vishay Nobel Becomes Worldwide Partner for Weighing and Force Measurement with Schneider Electric
Vishay Nobel standard KIS, KOSD, KIMD, and KISD load cells and weighing modules can be customized to meet special requirements for reactor and mixer weighing, silos, and bins, as well as hoppers for various industries including food process , pharmaceutical, steel, paper, and…
-
Industrial And Research News
Applications range from tank and hopper weighing, particularly for the food processing and chemical industries through to force measurement on submerged structures.
-
DIET OF ANIMALS IN CAPTIVITY 1
It has become simply a question of filling animals up from hoppers with food sufficient for their living processes , whde the animals exist under condstions of maximum monotony.
-
Batching From Standard And Bulk Bags
A major manufacturer of sweets required a highly versatile system to convey and accurately weigh batches for mixing and discharge into a hopper before final processing into their calcium food supplement.
-
Batching From Standard And Bulk Bags
A major manufacturer of sweets required a highly versatile system to convey and accurately weigh batches for mixing and discharge into a hopper before final processing into their calcium food supplement.
-
Symbiont-mediated adaptation by planthoppers and leafhoppers to resistant rice varieties
The ability of YLS to alter/ process food inputs to provide essential nutrients for hoppers suggests that the symbionts play a key role in determining host choice and virulence adaptation.
-
Force analysis of jamming with disks of different sizes in a two-dimensional hopper
In a wide range of industries from mining and agriculture to construction and food processing , granular materials are often processed using hoppers and jamming is a major concern.
-
OMICS Publishing Group | Full-text | Some Physical Properties of Rice Kernels: Variety PR-106
This phenomenon is imperative in food grain processing , particularly in the designing of hopper for milling equipment.
Indicates content that may require registration and/or purchase.