-
Supplier: Atos North America
Description: CKS cylinders are derived from standard CK with stainless steel piston and housing and with a special design to equip external proximity sensors for rod position detection. "Reed" or "Hall Effect" sensors are easily assembled on one of the four tie rods by means of proper clamps which allows
- Stroke: 0.787402 to 118.1103 inch
- Operating Pressure: 1,450.36839357197 to 2,175.55259035796 psi
- Bore Size: 0.9842525 to 3.93701 inch
- Shaft Diameter: 0.4724412 to 2.755907 inch
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Maximum stroke is 36" Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound)
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 200 psi
- Bore Size: 1.375 inch
- Shaft Diameter: 0.75 inch
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 1 inch
- Shaft Diameter: 0.3125 inch
-
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Maximum Stroke is 40” Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound)
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 200 psi
- Bore Size: 2 inch
- Shaft Diameter: 0.625 inch
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 0.375 inch
- Shaft Diameter: 0.1875 inch
-
Supplier: HydraCheck Inc.
Description: This portable, compact, hand-operated pump is designed and built exclusively for pressure/leak testing of hydraulic components. Oil volume per pumping stroke is crucial in determining the amount of leakage in hydraulic components. The gauge/connector assembly is designed to plug
- Maximum Discharge Pressure: 3,000 psi
- Pump Type: Hand / Foot Pumps
- Power Source: Manual
-
Supplier: icotek Corp
Description: Hand hydraulic punch driver The compact, lightweight hand hydraulic punch driver makes it easy to punch holes into stainless V2A steel, mild steel, aluminum or plastics with a max. sheet thickness of 3 mm (V2A: 2 mm), due to its high hydraulic force. The cylinder of the
-
Supplier: Optimal Handling Solutions
Description: Capacity: -1,000/2,000/4,000 lbs, Safety: -Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Tilt Angle: 0-30/45 degrees Travel: -24", 36", 42" Power Supplies: -A/C 110/1/60 volt (standard) -A/C 460/575/3/60 volt (optional) -Foot Operated
-
Supplier: Optimal Handling Solutions
Description: Capacity: -1,000/2,000/4,000 lbs, Safety: -Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Tilt Angle: 0-30/45 degrees Travel: -24", 36", 42" Power Supplies: -A/C 110/1/60 volt (standard) -A/C 460/575/3/60 volt (optional) -Foot Operated
-
Supplier: Econo Lift Limited
Description: supplies A/C 110/1/60 volt (standard) Hand or foot operated A/C 460/575/3/60 volt (opt.) Hand or foot operated Air/Hydraulic Foot operated (standard) Hand operated (optional) Internally mounted Easily accessible for maintenance or repair Motors
- Capacity: 1,500 lbs
- Stroke: 36 inch
- Length: 36 inch
- Width: 16 inch
-
Supplier: Optimal Handling Solutions
Description: Capacity: -1,000/2,000/4,000 lbs, Safety: -Velocity fuses on each cylinder to eliminate the table from collapsing due to hose failure Tilt Angle: 0-30/45 degrees Travel: -24", 36", 42" Power Supplies: -A/C 110/1/60 volt (standard) -A/C 460/575/3/60 volt (optional) -Foot Operated
-
Supplier: Econo Lift Limited
Description: Hand or foot operated Air/Hydraulic Foot operated (standard) Hand operated (optional) Options Platforms: wider or deeper Bellow safety skirting Stainless steel, galvanized or ‘steel-it’ painted units Lift/tilt: reduced or increased
- Load Capacity: 1,000 lbs
- Maximum Dimension / Diameter: 4 ft
- Length: 4 ft
- Tilt Angle: 0 to 45 degrees
-
Supplier: Econo Lift Limited
Description: Tilt Angle 0-45° Safety Velocity fuse on each cylinder to eliminate tables from collapsing due to hose failure. Hold down tabs on all four corners. Lowered Height of Table Floor level Power supplies A/C 110 volt (standard) Single phase motor (hand or foot operated controls
- Load Capacity: 4,000 lbs
- Maximum Dimension / Diameter: 3.6666666666666665 ft
- Length: 4.166666666666667 ft
- Tilt Angle: 0 to 45 degrees
-
Supplier: Certex UK
Description: Hydraulic cylinders Other hydraulic pump units to control the cylinder(s) Hydraulic hoses 700bar System components to complete your hydraulic system
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Certex UK
Description: Hydraulic cylinders Other hydraulic pump units to control the cylinder(s) Hydraulic hoses 700bar System components to complete your hydraulic system
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Certex UK
Description: Hydraulic cylinders Other hydraulic pump units to control the cylinder(s) Hydraulic hoses 700bar System components to complete your hydraulic system
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Inductotherm Group
Description: cylinder within the support post. Either plant air or hydraulic operation is available.
- Heat Source: Electric / Resistance
- Application: Foundry / Melting
- Configuration: Top Loading
-
Supplier: Lift Products, Inc.
Description: minimum of floor area for maximum efficiency. The hydraulic system is powered up and down utilizing double acting cylinders. The leg rollers are entrapped within the base and platform frame to ensure maximum stability. The tilting mechanism of the LPECTL is a combined lift & tilt that
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Control Fine swing control cushions swing start and stop for better implement control. Hydraulic Cylinder Snubbers The hydraulic cylinder snubbers at the rod-end of the boom cylinders and both ends of the stick cylinders cushion shock to improve
- Operating Weight: 47,644 lbs
- Travel Speed: 3.4000000000000004 miles/hr
- Features: Other
-
Supplier: Lift Products, Inc.
Description: Double-acting hydraulic cylinders Smooth steel tops 3.75" straight safety toeguards Black and yellow safety stripes on toeguards Chrome-plated cylinder piston rods and axles Surfaces degreased, oxide primed & finished Lifetime self-lubricating, antifriction bearings Internal
-
Supplier: Lift Products, Inc.
Description: Gravity down on 45° and powered down on 60° & 90° tilt S.A.E. hoses and fittings. NEMA - 1 prewired controls and electrical connectors. Control box contains contactor, control transformer, thermal overload and fuse. Hard, chrome plated, polished shafting hydraulic cylinder piston rods.
-
Supplier: Lift Products, Inc.
Description: backed up-down push button control station NEMA-1 prewired controls and electrical connectors Control box contains contactor, control transformer, thermal overload and fuse Cylinders with internal stops 10' power cord (connector not included) Hard, chrome plated, polished shafting
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Air Caster Corporation
Description: mounting plates Plant air operated Increase the safety of your ergonomic tilters with these optional accessories: Safety skirt—encloses tilt to minimize pinch points Safety pilot—operated check valve—prevents tilt from lowering if air hose is damaged Air and Hydraulic ergonomic
- Equipment Type: Dumper / Tilter
-
Supplier: Harmony Enterprises, Inc.
Description: massive 7 inch cylinder and 20 horsepower heavy-duty motor combine to produce over 92,360 lbs. of force resulting in 1,300 lb. bales of cardboard. These maximum density bales are ejected from the baler by a unique hydraulic eject system that allows the operator full control over bale
- Operating Force: 46.18 tons
- Bale Weight: 1,300 lbs
- Applications: Cans / Bottles, Recycling
-
Description: under-house plate guarding, integral catwalks, heavy-duty side doors with guarding over the hydraulic pump and cooling system doors, and undercarriage guarding. The cab features a 4-foot riser with guarding and hydraulic tilt for transport. Balancing power and efficient
- Horsepower: 155 HP
- Operating Weight: 65,035 lbs
- Features: Other
-
Description: under-house plate guarding, integral catwalks, heavy-duty side doors with guarding over the hydraulic pump and cooling system access doors, and undercarriage guarding. The cab features a 4-foot riser with guarding and hydraulic tilt for transport. Powered by a 6-cylinder
- Horsepower: 202 HP
- Operating Weight: 77,381 lbs
- Features: Other
-
Supplier: Caterpillar Machines
Description: with internal baffle plates for added durability, and all undergo ultrasound inspection to ensure weld quality and reliability. Large box-section structures with thick multi-plate fabrications, castings, and forgings are used in high-stress areas such as the boom nose, boom foot, boom
- Horsepower: 70 HP
- Operating Weight: 29,200 to 29,300 lbs
- Travel Speed: 3.4000000000000004 miles/hr
- Type: Crawler Excavator
-
Supplier: Caterpillar Oil & Gas
Description: enclosed clutches Hydraulic pump drives Hydraulic gear pumps Clutch supports Crankshaft pulleys Transmission Arrangement General
- Horse Power: 340 HP
- RPM: 2,200 rpm
- Displacement: 8.815577881077479 liters
- Length: 44.4 inch
-
Supplier: Caterpillar Oil & Gas
Description: coil tubing units, and hydraulic power units. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C7 ACERT hazardous location engines, with ratings 153-172 bkW (205-230 bhp) @ 2200 rpm meet IMO
- Horse Power: 205 to 275 HP
- Displacement: 7.2430764804748415 liters
- Length: 4.38 inch
- Width: 33.5 inch
-
Supplier: Caterpillar Oil & Gas
Description: include pump skids, acidizing units, cementing units, coil tubing units, and hydraulic power units. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C7 ACERT engines, with ratings: 205 bkW (275
- Horse Power: 205 to 275 HP
- RPM: 2,200 rpm
- Displacement: 7.2430764804748415 liters
- Length: 43.8 inch
-
Supplier: Caterpillar Oil & Gas
Description: nitrogen units, acidizing units, blenders, and hydraulic power units. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C32 ACERT hazardous location engines, with ratings 597-828 bkW (800-1110
- Horse Power: 800 to 1,110 HP
- Displacement: 32.118619687173506 liters
- Length: 76.18 inch
- Width: 56.34 inch
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced
- Stroke: 0 to 240 inch
- Operating Pressure: 1,500 psi
- Bore Size: 2 inch
- Shaft Diameter: 0.625 to 1.375 inch
-
Supplier: PHD, Inc.
Description: The Tandem Cylinder provides close, smooth control of piston rod speed even with changing external loads. The unit is air powered while the hydraulic portion serves as a control medium. Advantages: Four standard sizes available, provides close, smooth control of piston rod speed.
- Stroke: 0.25 to 12 inch
- Operating Pressure: 20 to 1,500 psi
- Bore Size: 0.75 to 1.375 inch
- Operating Temperature: -20 to 180 F
-
Supplier: PHD, Inc.
Description: Three Position Cylinders provide three positive stop positions in a single rod unit. The positions are achieved through an auxiliary cylinder integrated into the three position unit. Advantages: Four standard bore sizes available, standard stroke lengths range from 1/4" to 6" for each
- Stroke: 0.25 to 12 inch
- Operating Pressure: 20 to 1,500 psi
- Bore Size: 0.75 to 1.375 inch
- Operating Temperature: -20 to 180 F
Find Suppliers by Category Top
Featured Products Top
-
PULL BAR TYPE HYDRAULIC CYLINDER The oil cylinder and hydraulic station is generally applied in metallurgy machines, cutting machine, vehicle assembly line and engineering machines Operating Speed Range(Not including (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
ACCESSORIES: In addition to cylinders pneumatic accessories such as valve plates or foot pedals are also manufactured. Accessory customization is also available per customer request. JOB ORDER PRODUCTION: Milling and turning of different kind of metals are offered (read more)
Browse Air Cylinders Datasheets for Bansbach Easylift® -
The MAX48 linear encoder enables non-contact, completely integrated and absolute position measurement in hydraulic cylinders. Suitable for use under extreme ambient and operating conditions in applications in mobile machines. The innovative technology of magnetostriction offers high reliability, See options here (read more)
Browse Linear Encoders Datasheets for SICK -
datasheet Aseptic Cylinders A TX2 Series of (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
TL-415 & TL-420 Recessed Truck Levelers These truck levelers have the cylinders mounted completely out of the way beneath the platform. The travel on these truck dock levelers (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
TM1 Series Novotechnik’s TM1 Series of position sensors are designed for use in hydraulic and pneumatic cylinders—especially in tight-space applications. They are based on magnetostrictive technology and are available in screw (read more)
Browse Datasheets for Novotechnik U.S., Inc. -
. Novotechnik’s TM1 Series of position sensors are designed for use in hydraulic and pneumatic cylinders—especially in tight-space applications. They are based on magnetostrictive technology and are available in screw flange or plug-in flange models. A ring (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Why Gas Mixers are More Cost-effective than Cylinders in GC Calibration Gas mixers are not a novel option for gas chromatography (read more)
Browse Mixing and Blending Controllers Datasheets for Environics, Inc. -
today. Special features: All models have hydraulic return lines on the cylinders to preclude oil weepage. BT & BTS portable models are equipped with a 12 volt DC deep cycle battery power unit. (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
hydraulic cylinder it was perfectly protected from the harsh marine environment It is an absolute transducer Repeatability The TM1 was fitted inside a hydraulic cylinder to measure its extension. The cylinder is used to raise and lower (read more)
Browse Linear Potentiometers Datasheets for Novotechnik U.S., Inc.
More Information Top
-
Drive Trains
On some vehicles, the foot pedal operates a master hydraulic cylinder that, in turn, drives a slave cylinder to move the disengaging collar, thus eliminating the mechanical linkage.
-
Federal Register > Tuesday, January 7, 1997 > [62 FR 990] Notice of Application Ready for Environmental Analysis
… 525-foot-long concrete overflow spillway with 30-foot-deep sheetpile cutoff and a crest elevation of 905.9 feet NGVD, with 15 radial gates, each 30 feet wide and 18 feet high, operated by individual hydraulic cylinder hoists and separated by …
-
Circular No. 77-93 of June 13, 1997 - Concerning the Application of the Provisions of the Order of August 18, 1955.
Single Spring Cylinder Double Cut-off Valve Hydraulic Container Compressor Triple foot Operated Control Tap Spring Cylinder with diaphragm Tank and Mechanical Unlocking Device Auxiliary Unlocking Device Emergency Relay Valve Pressure Regulator Pressure Reducer Single Locking Cylinder Coupling Head without Valve Safety …
-
Hydraulically actuated food slicer.
A piston extending through the open end reciprocates to urge the food through the grid; a hydraulic cylinder is connected to the piston and is controlled by a foot lever during operation of the food slicer.
-
Hanford Atomic Products Operation annual report, 1957
"Charge-Discharge While Operating" process,With,i the reactor operating , several ruptured fuel ele-_ A forty-six foot long hydraulic cylinder was devel- .
-
Commercial Vehicle Safety Regulation (Extracts).
… with a power‐boosted braking system, the foot force applied to the pedal for the purposes of clause (f)(i) must be a light foot force; the hydraulic master cylinder push rod must be … … failure warning lamp must operate in accordance with the …
-
Dictionary of Mechanical Engineering
… horizontal swivelling jib used in harbor works for the setting of concrete blocks. horizontal crane A portable steam balance crane with horizontal cylin- ders . hydraulic crane A crane operated by hydraulic power. jib … … ajib) attached to the foot of a rotat- able …
-
noun.dat (finlayson-gwc2014.zip)
… | a brake pedal moves a piston in the master cylinder ; brake fluid then applies … … 02640482 06 n 01 foot _brake 0 001 @ 02640193 n 0000 | operated by pressing on a … … 02640570 06 n 01 hydraulic _press 0 001 @ …
Indicates content that may require registration and/or purchase.