-
Supplier: SKF/Global
Description: hydraulic pump, driven by an air piston. The units are supplied in a sturdy case including oil suction and return hoses with quick connect couplings. The pumps can also be supplied in complete sets which consists of pump, pressure gauge, adapter block, high pressure pipe
- Maximum Discharge Pressure: 10,000 psi
- Power Source: Air / Pneumatic, Hydraulic, Manual
- Features: Hydraulic Pumps
-
Supplier: Quality Bearings & Components
Description: Spring Loaded Foot Pedal HYDRAULIC FOOT PUMPS BETEX FHB SERIES Specs: Max. Working Pressure: 10,000 psi / 700 bar Large 3/4" pressure port for maximum flow Features: Betex innovative foot pumps are not only attractively designed, but are also durable and
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Housing Material: Aluminum
- Pump Type: Hand / Foot Pumps
- Power Source: Hydraulic, Manual
-
Supplier: Mile-X Equipment, Inc.
Description: tailor the pump to your needs. Refer to the performance and speed tables below and you’ll see how these pumps cut down on the time needed for almost any job. The 2-stage operation automatically matches pump performance to the job requirements. The low-pressure, high-volume stage
- Features: Hydraulic Pumps
-
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 2-speed Hydraulic Hand Pump Use with single-acting hydraulic rams. Rugged all-metal construction. Maximum handle effort is 90 lbs. Two-speed action provides rapid approach of ram piston to the work. An appropriate and economical power source for applications in which 20 cu.
- Pump Type: Hand / Foot Pumps
-
Supplier: Doering Company
Description: A compact, screw in cartridge style hand pump designed for tough and demanding industrial applications. Pumps available to Produce Pressure up to 10,000 psi / 689 bar. Up to 10,000 psi / 689 bar Operating Pressure. Up to .6 cu in / 9.8 cc of Flow per stroke cycle. Removable or Latching
- Maximum Discharge Pressure: 10,000 psi
- Media Temperature: -45 to 200 F
- Pump Type: Hand / Foot Pumps
- Power Source: Manual
-
Supplier: HydraCheck Inc.
Description: This portable, compact, hand-operated pump is designed and built exclusively for pressure/leak testing of hydraulic components. Oil volume per pumping stroke is crucial in determining the amount of leakage in hydraulic components. The gauge/connector assembly is designed
- Maximum Discharge Pressure: 3,000 psi
- Pump Type: Hand / Foot Pumps
- Power Source: Manual
-
Supplier: SC Hydraulic Engineering Corporation
Description: determines the maximum outlet pressure. SC compact liquid pumps cycle automatically. When compressed air is first applied to the pump, it will cycle at its maximum speed producing maximum flow. At this stage, the pump is acting as a transfer pump filling the pressure
- Maximum Discharge Flow: 0.9740249999999999 GPM
- Maximum Discharge Pressure: 2,250 psi
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic, Manual
-
Description: release valve for controlled return of fluid • Integral double pilot-operated check valves (with soft face seal poppets) to hold the load and isolate the hand pump when not in use • Flexible solution that works with multiple cylinder types Applications: • Suitable for use in single-
- Maximum Discharge Flow: 10 GPM
- Maximum Discharge Pressure: 725 to 1,450 psi
- Pump Housing Material: Aluminum, Cast Iron
- Pump Type: Hand / Foot Pumps
-
Supplier: Carr Lane Manufacturing Co.
Description: Manually-operated hydraulic power source for moderate-size fixtures. Compact and portable. Totally self-contained. Easily adjustable pressure setting. Pump and release with the same lever – choose either a knob handle for hand operation, or a rubber pedal for foot
- Maximum Discharge Pressure: 7,500 psi
- Pump Type: Hand / Foot Pumps
- Power Source: Hydraulic, Manual
-
Supplier: Atos North America
Description: PM are double alternate-acting hand pumps with simple and rugged construction for minimum service and long operating life. They are provided with one by-pass valve which connects directly the delivery ports with the inlet port through the delivery valves. The by-pass valve is operated
- Maximum Discharge Pressure: 1,740.4524 to 7,251.885 psi
- Media Temperature: 14 to 176 F
- Pump Type: Hand / Foot Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
- Features: Hydraulic Pumps, Reciprocating Pumps
-
Supplier: Carr Lane Manufacturing Co.
Description: Manually-operated hydraulic power source for moderate-size fixtures. Two-stage Hand Pumps provide faster pressurization than single-stage pumps, with automatic switching from 850-psi low stage to 7500-psi high stage. Compact and portable. Totally self-contained. Easily
- Maximum Discharge Pressure: 7,500 psi
- Pump Type: Hand / Foot Pumps
- Power Source: Hydraulic, Manual
-
Supplier: CableOrganizer.com, Inc.
Description: Slug-Splitter® Ram and Hand Pump Hydraulic Driver Punch Kit What's special about this punch driver kit? Compact design allows for use at both construction sites and maintenance jobs Hydraulic ram and hand pump included Fast, easy and simple to operate 3-foot hose
-
Supplier: Carr Lane Manufacturing Co.
Description: Manually-operated hydraulic power source for moderate-size fixtures. Two-stage Hand Pumps provide faster pressurization than single-stage pumps, with automatic switching from 850-psi low stage to 7500-psi high stage. Handle clip holds the handle in its lowest position so
- Maximum Discharge Pressure: 7,500 psi
- Pump Type: Hand / Foot Pumps
- Power Source: Hydraulic, Manual
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4008 Two-Stage Hand Pump OTC's finest hand-operated power units! These fast-acting, two-stage pumps not only handle high force, high pressure requirements up to 10,000 PSI, but deliver extremely high volume at low pressure (7.35 cu. in. per stroke from 0 to 200 PSI) to
- Pump Type: Hand / Foot Pumps
-
Supplier: Certex UK
Description: Hydraulic cylinders Other hydraulic pump units to control the cylinder(s) Hydraulic hoses 700bar System components to complete your hydraulic system
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Certex UK
Description: Hydraulic cylinders Other hydraulic pump units to control the cylinder(s) Hydraulic hoses 700bar System components to complete your hydraulic system
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Certex UK
Description: Hydraulic cylinders Other hydraulic pump units to control the cylinder(s) Hydraulic hoses 700bar System components to complete your hydraulic system
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Certex UK
Description: Hydraulic cylinders Other hydraulic pump units to control the cylinder(s) Hydraulic hoses 700bar System components to complete your hydraulic system
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Type: Hand / Foot Pumps
-
Description: integral pressure relief valve. The High Speed Compact Series features the following models: 495 - Motor Mounted Cast Iron Pumps 4195 - Foot Mounted Cast Iron Pumps 493 - Motor Mounted Steel Pumps 4193 - Foot Mounted Steel Pumps 4197 - Foot Mounted
- Maximum Discharge Flow: 10 GPM
- Maximum Discharge Pressure: 250 psi
- Discharge Size: 1 inch
- Media Temperature: 225 F
-
Supplier: Clark Solutions
Description: Model 00 pump is ideally suited for low volume applications such as pressure lubrication, hydraulic service, fuel supply, and general liquid transfer. The pumps are available in cast iron and ductile iron. They are designed to operate at speeds to 1800 RPM, pressures to 300 PSI,
- Maximum Discharge Flow: 0.5 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 250 F
- Power Source: AC Powered, DC Powered
-
Supplier: Mile-X Equipment, Inc.
Description: hydraulic hand pump; No. 9651 gauge; No. 9767 hose (¼" ID x 6'); and pump mounting bracket. Wt. 725 lbs.
- Pump Type: Hand / Foot Pumps
-
Supplier: Eaton Hydraulics Group
Description: Hydrokraft PVX & PFX The wide-range fixed and variable displacements of Eaton PVX & PFX Series piston pumps make them ideal for use with primary metal power units, test stands, mixer drives and more. They come in a robust housing enclosure and are available with displacements from 66 cc to
- Maximum Discharge Pressure: 5,075 psi
- Features: Hydraulic Pumps, Reciprocating Pumps
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Clark Solutions
Description: 500 Series pumps are designed to provide quiet and efficient service at standard motor speeds and moderately high pressures. Typical applications are supplying hydraulic power in machine tools and construction equipment, as well as oil field gathering line service and deep hole
- Maximum Discharge Flow: 8.5 GPM
- Maximum Discharge Pressure: 1,000 psi
- Discharge Size: 0.75 inch
- Media Temperature: 250 F
-
Supplier: Clark Solutions
Description: accomplished by the circulation of the pumped liquid. All models are available with foot or flange mounting. These pumps are self-priming and uni-directional. The machining of the gears, shafts and housing faces are held to exacting tolerances (within 0.0005”) resulting in a
- Maximum Discharge Flow: 51.4 GPM
- Maximum Discharge Pressure: 200 psi
- Discharge Size: 1.25 inch
- Media Temperature: 250 F
-
Supplier: Clark Solutions
Description: 700 Series pumps are high pressure pumps designed to provide quiet and efficient service at standard motor speeds. Typical applications are hydraulic and metering service. The pumps are available in cast iron and ductile iron. They are designed to operate at speeds to
- Maximum Discharge Pressure: 2,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 250 F
- Horsepower: 5.5 HP
-
Supplier: Ralston Instruments, Inc.
Description: hand operated hydraulic pumps that easily generate up to 5000 psi (350 bar) Two outlet ports allow user to connect to both device under test and external pressure calibrator thus eliminating a tee. Fine Adjustment piston provides an easy way to achieve precise pressure Vent
- Maximum Discharge Pressure: 0 to 5,000 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Ralston Instruments, Inc.
Description: hand operated hydraulic pumps that easily generate up to 5000 psi (350 bar) Two outlet ports allow user to connect to both device under test and external pressure calibrator thus eliminating a tee. Fine Adjustment piston provides an easy way to achieve precise pressure Vent
- Maximum Discharge Pressure: 0 to 3,000 psi
- Pump Type: Hand / Foot Pumps
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Maximum stroke is 36" Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound)
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 200 psi
- Bore Size: 1.375 inch
- Shaft Diameter: 0.75 inch
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Maximum Stroke is 40” Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound)
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 200 psi
- Bore Size: 2 inch
- Shaft Diameter: 0.625 inch
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 1 inch
- Shaft Diameter: 0.3125 inch
-
Supplier: icotek Corp
Description: LIGHT Hydraulic foot pump Universally applicable single-stage foot pump with a fixed operating pressure of 450 bar and built-in pressure relief valve. Suitable for all icotek round punches, rectangular and square punches. Keeps your hands free to position the sheet
-
Supplier: Gilson Company, Inc.
Description: ordered for increased capacity, reduced dust output, or dispensing of fines directly into outside bag or container. Other accessories to facilitate sample handling, dust and noise control and separation performance are listed separately. TS-1 Gilson Testing Screen uses a quick-acting
-
Supplier: Gilson Company, Inc.
Description: ordered for increased capacity, reduced dust output, or dispensing of fines directly into outside bag or container. Other accessories to facilitate sample handling, dust and noise control and separation performance are listed separately. TS-1 Gilson Testing Screen uses a quick-acting
Find Suppliers by Category Top
Featured Products Top
-
pumped » Hydraulic oils. » Lubricating oils. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
surgery footswitches provide surgeons with the ability to operate key devices like electrocautery units and pumps without using their hands. This functionality ensures that the surgeon can make necessary adjustments swiftly and maintain focus on the procedure (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
When several machine functions need different hydraulic flows, a motor driving multiple pumps can provide a dedicated supply for each function. For a road marking vehicle, jbj Techniques designed an assembly in which (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
series micro gear pumps offer displacements from 0.19 to 1.5 cm³/rev. • General hydraulic pumping: The 1P, ALP and GHP families provide a choice of sizes and operating capabilities for different flow, pressure and installation (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
a variety of industrial process, heavy plant, agricultural and commercial equipment. These hydraulic gear pumps and motors can work under heavy duty operating conditions and transmit high hydraulic power, feature good (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
The HJFC Hall Effect Foot Pedal is built to perform under the worst possible conditions. The unique design places Hall Effect sensors and electronics behind a solid plastic diaphragm that separates the top and bottom halves of the front pedal, sealing the electronics in an IP68S rated (read more)
Browse Foot Switches Datasheets for OTTO Controls -
Hydraulic systems are used in industrial, mobile and aviation applications to transmit power to operate equipment. They are incredibly efficient, compact, and lightweight relative to a mechanical equivalent. Hydraulic fluids transmit force in the system, and as such are carefully chosen by the (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
flow and operating pressure Threaded quick disconnect fittings allow for easy deployment in a variety of applications The 8" HS Series pump significantly advances hydraulic submersible pump technology. With its larger flow rates, excellent solids handling (read more)
Browse Hydraulic Pumps Datasheets for Gorman-Rupp Pumps -
cooler Available installation space, a clear cooling-air path, pipework connections and access for cleaning all deserve consideration. The unit also needs a suitable electrical supply and an oil circuit designed within its operating limits. Share your hydraulic (read more)
Browse Heat Exchangers Datasheets for jbj Techniques Limited -
Allow close coupling of hydraulic pumps directly to the flywheel or flywheel housing of diesel engines, electric and hydraulic motors. Designed to allow the close coupling of hydraulic (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited
More Information Top
-
Shopping In Electrical - Big Bruin
• MTP Mov-It Tire Products Air Operated Hydraulic Foot Pump , Model AHP-5Q .
-
Power for artificial arms from normal walking
CONCLUSIONS The feasibility of a hydraulic foot pump oper- ated by normal walking has been proved.
-
Ranking larch genotypes with the Rigidimeter: relationships between modulus of elasticity of standing trees and of sawn timber
Foot - operated hydraulic pump .
-
The application of scintigraphy using a gamma camera in clinical equine practice 1: Preparation and scanning procedure
The gamma camera head can be finely adjusted from side to side, lifted from the floor to a height of eight feet by a hand operated hydraulic pump (Fig2)and rotated in 2 planes, one plane perpendicular to the other.
-
A design study of a hydraulically operated artificial arm powered by normal walking
Abstract--A design study has been undertaken to determine the feasibility of actuating artificial arms with a hydraulic system pressurised by foot operated pumps actuated by normal walking action.
-
Notices
Elevating Wheelchair: the seat height can be varied from 18 to 29 inches from the floor with a hand- operated hydraulic pump ; pressure on the foot -rest serves as a natural brake.
-
Popular Products In Automotive Tools - Big Bruin
Arcan ARTJ1000 - Hydraulic Transmission Jack - 1/2-Ton Capacity, Model ARTJ1000 This Arcan Hydraulic Transmission Jack has a foot - operated pump for easy operation while keeping your hands free.
-
REACTOR PHYSICS DIVISION ANNUAL REPORT, JULY 1, 1966--JUNE 30, 1967.
Foot -controlled valves and an electrically operated hydraulic pump permit the operator to extrude the sodium as required, while engaged in the assembly of fuel pins within the glove box.
-
Hydraulic Piston Pump for Dewatering Gas Wells from Weatherford
Abstract A recent operator application required a hydraulic piston pump that could operate from at least 10,000 feet while producing as little as 10 bpd.
-
Pipe Threading and Cutting Machines - Pipe Threading Equipment - Grainger Industrial Supply
…11-7/8 In., 115, 1 Phase, 20 Amps, 25 to 60 Hz, No. of Speeds 1, 32 No Load RPM, Pump -, Switch Type On/Off Toggle, Chuck -, Need Power Drive to Operate , Standards -, Includes Cutter Wheel, Hydraulic Foot Pump , 2 Ball Transfer Stands .
Indicates content that may require registration and/or purchase.