-
Supplier: ASCO
Description: For compressed air and vacuum, the Numatics poppet valves are ideal for single acting cylinders, air bellows, and vacuum material handling. Features: Nylon shell & steel reinforced base plate Die cast zinc alloy valve body Spring return & detented models Large opening for
- Pressure Rating: 24 to 145 psi
- Media Temperature: 14 to 155 F
- Number of Ports/Ways: 5
- Features: Air, Compressed Air
-
Supplier: Cylinders & Valves, Inc.
Description: 4-Way Spool Valves - Foot Pedal Operated, Air Pilot Return
- Valve Size: 0.125 inch
- Pressure Rating: 50 to 200 psi
- Number of Ports/Ways: 4
- Features: Air, Aluminum, Breathable Air, Cold Water, Compressed Air, Control Valves, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
-
Supplier: Clippard
Description: 4-Way Valve with Standard Pedal
- Valve Size: 0.25 inch
- Flow (Cv): 1.4
- Pressure Rating: 150 psi
- Media Temperature: 32 to 140 F
-
-
Supplier: Cylinders & Valves, Inc.
Description: Foot Pedal & Treadle Operated
- Valve Size: 0.125 inch
- Pressure Rating: 50 to 200 psi
- Number of Ports/Ways: 3
- Features: Air, Aluminum, Breathable Air, Cold Water, Compressed Air, Control Valves, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
-
Supplier: AAA Products International, Inc.
Description: Foot pedal/treadle models are operated with a foot pedal/treadle that shifts the spool. The standard treadle position for a 3-position valve is the center of the valve (Position "B"). To fully shift the valve, the pedal/treadle is stepped on
- Valve Size: 0.5 inch
- Flow (Cv): 4.64
- Pressure Rating: 250 psi
- Number of Ports/Ways: 4
-
Supplier: Jergens, Inc.
Description: Other voltages available upon request Foot Pedal 4-Way Valves (Part No. 61635): Detented foot pedal Includes removable cover
- Flow (Cv): 1
- Features: Air
- Valve Type: Solenoid Valves
- Connection Description: Threaded
-
Supplier: Ellsworth Adhesives
Description: Fisnar's FD100 foot pedal dispenser is an all-pneumatic fluid dispense system suitable for all types of fluids. The unit is easily actuated by pressing down the metal pedal allowing the user a simple yet effective method of dispensing fluid from a syringe or cartridge. An
- Dispensing Equipment Type: Dispense Only
-
Supplier: Radwell International
Description: PNEUMATIC VALVE,FOOT PEDAL VALVE,1/4IN NPT,5 PORT. FREE 2 YEAR RADWELL WARRANTY
- Number of Ports/Ways: 5
- Features: Air
- Actuation: Pneumatic
-
Supplier: Rottler Manufacturing
Description: valve seat. ACTIVE SPINDLE - Spherical Pneumatic Automatic Alignment System built into the Spindle for fast location of the pilot into the Valve Guide and Accurate Centering (Patent Pending) Air Float Work Head with Foot Pedal Control Heavy Duty Spindle - Diameter
- X-Axis Travel: 43.5 inch
- Spindle Motor Power: 2 HP
- Machine Type: Machining Center
-
Supplier: PVA - Precision Valve & Automation
Description: valve has a dual acting air cylinder to provide immediate start and stop of fluid flow, while a stroke adjustment can be used to fine tune the fluid flow rate. The stand in which the valve is mounted, has a gooseneck arm extending from a weighted base in order to articulate the
- Application: Adhesive / Silicone
- Dispensing Type: Bead, Dot, Fill ("Potting")
- Dispensed From: Can / Pail / Drum
- Mounting: Hand Held
-
Supplier: Sunstone Engineering
Description: secondary foot pedal that attaches to the back of the welding power supply. High Force Weld Head Features: Robust design provides precision and repeatability Fine control of weld pressure from 1.7 to 45 lbf Pneumatic air actuated Low electrode inertia for fast follow-on pressure
- Process Capability: Welding Equipment
-
Supplier: PACE
Description: The ST 75 is ideal for users having to deal with a wide range of applications. With this system, you can solder, desolder, remove components with a variety of tweezers and thermo-piks, as well as make use of the high performance, foot pedal activated air pencil. The system comes
- Output Temperature: 401 to 849.2 F
- Temperature Stability (+/-): 1.98 F
- Process Capability: Soldering Equipment
- Features: Soldering Station
-
Supplier: PACE
Description: The ST 75 is ideal for users having to deal with a wide range of applications. With this system, you can solder, desolder, remove components with a variety of tweezers and thermo-piks, as well as make use of the high performance, foot pedal activated air pencil. The system comes
- Output Temperature: 401 to 849.2 F
- Temperature Stability (+/-): 1.98 F
- Equipment Type: Complete System
- Process Capability: Soldering Equipment
-
Supplier: PACE
Description: of the high performance, foot pedal activated air pencil. The system comes standard with PACE's patented SNAPVAC desoldering technology to ensure quick, clean removal of solder from any through-hole joint. The Hi-Flo pump is so powerful that you won't lose vacuum in continuous
- Output Temperature: 401 to 849.2 F
- Temperature Stability (+/-): 1.98 F
- Process Capability: Soldering Equipment
- Features: Soldering Station
-
Supplier: PACE
Description: of the high performance, foot pedal activated air pencil. The system comes standard with PACE's patented SNAPVAC desoldering technology to ensure quick, clean removal of solder from any through-hole joint. The Hi-Flo pump is so powerful that you won't lose vacuum in continuous
- Output Temperature: 401 to 849.2 F
- Temperature Stability (+/-): 1.98 F
- Equipment Type: Complete System
- Process Capability: Soldering Equipment
Find Suppliers by Category Top
Featured Products Top
-
to give you what you want. Our Engineering Department has designed tens of thousands of special variations, modifications or completely special valves, cylinders, fittings and assemblies. If you don't see what you need in our standard catalog, we hope that you will give Clippard a chance to provide solutions to your unique needs! (read more)
Browse Air Valves Datasheets for Clippard -
Like Clippard’s NIV and PIV lines of Isolation Valves, the AIV series features Clippard’s unique multi-functional valve stem design for longer life and minimal dead volume. The difference with the AIV series is that is that it also provides the added benefit of air (read more)
Browse Air Valves Datasheets for Clippard -
Festo Corporation manufactures custom air valves to match your specifications. (read more)
Browse Air Valves Datasheets for Festo Corporation -
From controlling jet air intakes to cooling electronics systems and managing hydraulic fluid temperature to airplane galley scald protection, ThermOmegaTech's thermostatic valves are MADE IN THE USA and trusted by NASA, Northop Grumman, Raytheon, Lockheed Martin and many premier aerospace (read more)
Browse Control Valves Datasheets for ThermOmegaTech® -
. Pump accessories for optimal performance: Air release and degassing valves Air pockets and outgassing in a piping system can result in water hammer, pressure surges, pump damage, even catastrophic failure. This tutorial explains how to safeguard your system from damage (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
Geeplus solenoids are also used in a variety of valve applications, where the solenoid’s plunger is used to control the flow of fluid or air. In the Geeplus Pinch Valve shown, when the solenoid is energized, the plunger retracts, closing the valve. When power to the solenoid is cut (read more)
Browse Pinch Valves Datasheets for GEEPLUS Inc. -
of our thermal actuator valves are powered by our exclusive Thermoloid® paraffin (read more)
Browse Control Valves Datasheets for ThermOmegaTech® -
Red Valve presents the Type A Air-Actuated Pinch Valve, a smart and budget-friendly answer to flow control challenges. The key lies in the valve’s elastomer sleeve, the sole wetted component. Actuating the valve is a breeze with air or hydraulic pressure directly applied to the elastomer (read more)
Browse Pinch Valves Datasheets for DeZURIK, Inc. -
Air Release & Degassing Valves Series ARV designed to expel large volume of air at system start up, then close bubble tight. Unique self-guided poppet seals more reliably (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
Understanding how to use an air valve with vacuum can be valuable information, because air valves can be easier to source and less expensive than valves designed specifically for vacuum applications. Check out this quick video to learn more. (read more)
Browse Air Valves Datasheets for Clippard
More Information Top
-
CR4 - Thread: tire explosion problem help
The one I used to use had foot pedals for the air valves .
-
Plant Maintenance Product | AutomationDirect introduces air pilot and manual control valves to its Nitra product line | Plant Services
AutomationDirect's Nitra line of pneumatic products has been extended to include air pilot valves , foot pedal valves and manual control valves.
-
DESIGN FOR A JET LIFT AND THRUST VTOL AIRCRAFT WITH INHERENT STABILITY
Compressed- air bleed valves operated by conventional foot pedals provide jet-steering for hovering and vertical flight, while rudder controls are connected to the foot pedals for use in forward flight.
-
VERTICAL TAKE‐OFF AND LANDING (VTOL) ROTORLESS AIRCRAFT WITH INHERENT STABILITY*
Com- pressed- air bleed valves operated by conventional foot pedals provide jet-steering control for hovering and vertical flight, while rudder controls are connected to the foot pedals for use in forward flight.
-
Design and Performance Aspects of Antilock Brake Control Systems
force by depressing the treadle valve foot pedal as required to achieve the de- sired air pressure in the brake chamber.
-
A simple electronic device for gassing tissue culture vessels
Electronic digital timer, Gralab 600 with foot - pedal switch, Dimc~Gray 1 Air line valve , No. B-120 Stockham 2 Air line 150 psi combined filter/regulator, No. 2Z436 Grainger 3 Solenoid valves: Nos. 8222D2 and 8222A47 Asco « Air-flow meter, Victor Regulator…
-
Dynamic Characteristics Analysis of Brake System for Heavy-Duty Off-Highway Vehicle
Figure 1 shows a typical AOH brake system involves air supplies and reservoirs, foot pedal , master cylinder, brake valve , relay valves, intensifiers, wheel cylinders, drum brakes and plumbing lines and fittings in-between.
-
CR4 - Thread: Polar115 Cutting Machine Repair
when you cycle a valve like the foot pedal valve , the bubbles will increase if it is drawing air on that valve.
-
Functional cervical MRI within the scope of whiplash injuries: presentation of a new motion device for the cervical spine
Slow and deWned Wlling is guaranteed by a com- pressed air valve , which can be regulated by the examiner using a foot pedal .
-
Alveolar epithelial permeability in baboons: histamine and capsaicin.
…0 Differential pressure transducer P Pneumotachograph Q 1 in Stainless steel earthed tubing R Aerosol trap S Two-way check valves T Aerosol generator U Foot pedal V Solenoid electric valve W Flow meter X Gas regulator Y Compressed air o atmosphere .
Indicates content that may require registration and/or purchase.