-
Supplier: Murphy Industrial Products Inc.
Description: Both types drilled only, with special tapping or finish supplied to specification. Loads are based on a safety factor of 5 to 1. Blanks are self-colored.
- Length: 0.25 to 1 inch
- Application: Commercial
- Type: Eye
- Material: Steel
-
Supplier: Jergens, Inc.
Description: Jergens Eye Nuts are for use in vertical pull only. Material: C1030 Forge ASTM A105
- Weight: 0.22 lbs
- Inch: 1/2"
- Rating: Load Rated
- Features: Other
-
Supplier: Reid Supply
Description: Eye nuts are threaded fasteners with a looped head that can be affixed to a stud or bolt. Made of forged carbon steel or stainless steel, these lifting eyes are used with rope or cable for vertical lifting applications. They may also be used with tie downs and guiding
- Maximum Load Capacity: 0.787 tons
- Inside Diameter or Width: 1.3779535 inch
- Rating: Load Rated
- Metric: M16
-
-
Supplier: Pentair, Inc.
Description: " FORGED CARBON STEEL MATERIAL 3/8 INCH NOMINAL DIAMETER 1200 LOAD RATING IN LB FEDERAL SPECIFICATION WW-H-171 TYPE 17, ANSI/MSS-SP-58 TYPE 17, ANSI/MSS -SP-69 APPLICABLE STANDARD 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL 1200 LB LOAD RATING 1 INCH BAIL SIZE ERICO[R]
- Maximum Load Capacity: 0.6 tons
- Inch: 3/8"
- Rating: Load Rated
- Eye Shape: Round
-
Supplier: PHD Manufacturing, Inc.
Description: WELDLESS TYPE FORGED STEEL MATERIAL 7/8 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 17, MSS SP-69 TYPE 17 APPLICABLE STANDARD 1 INCH THICKNESS 7/8 NOMINAL DIAMETER - FRACTIONAL .875 NOMINAL DIAMETER - DECIMAL 3770 LB AT 650 DEG F, 3360 LB AT 750 DEG F LOAD RATING 7 INCH BAIL
- Maximum Load Capacity: 1.68 to 1.885 tons
- Weight: 1.67 lbs
- Inch: 7/8"
- Features: Other
-
Supplier: Cooper Industries
Description: Size Range: 3/8"-16 thru 2"-41/2 rod Material: Forged Steel Function: Designed for attaching a hanger rod to the bottom flange of a beam. Adjustable from flange widths of 3" (76.2mm) to 15" (381.0mm). and flange thickness of no greater than 11/32" (26.2mm). Approvals: Complies with Federal
- Capacity / Opening: 8 inch
- Clamping Width: 0.6 inch
- Clamping Size Range: 8 inch
- Clamp Width: 0.6 inch
-
Supplier: Cooper Industries
Description: Size Range: 3/8"-16 thru 2"-41/2 rod Material: Forged Steel Function: Designed for attaching a hanger rod to the bottom flange of a beam. Adjustable from flange widths of 3" (76.2mm) to 15" (381.0mm). and flange thickness of no greater than 11/32" (26.2mm). Approvals: Complies with Federal
- Capacity / Opening: 13 inch
- Clamping Width: 0.6 inch
- Clamping Size Range: 13 inch
- Clamp Width: 0.6 inch
-
Supplier: Cooper Industries
Description: Size Range: 3/8"-16 thru 2"-41/2 rod Material: Forged Steel Function: Designed for attaching a hanger rod to the bottom flange of a beam. Adjustable from flange widths of 3" (76.2mm) to 15" (381.0mm). and flange thickness of no greater than 11/32" (26.2mm). Approvals: Complies with Federal
- Capacity / Opening: 8 inch
- Clamping Width: 0.6 inch
- Clamping Size Range: 8 inch
- Clamp Width: 0.6 inch
-
Supplier: Cooper Industries
Description: Size Range: 3/8"-16 thru 2"-41/2 rod Material: Forged Steel Function: Designed for attaching a hanger rod to the bottom flange of a beam. Adjustable from flange widths of 3" (76.2mm) to 15" (381.0mm). and flange thickness of no greater than 11/32" (26.2mm). Approvals: Complies with Federal
- Capacity / Opening: 16 inch
- Clamping Width: 0.6 inch
- Clamping Size Range: 16 inch
- Clamp Width: 0.6 inch
-
Supplier: Reid Supply
Description: Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and
- Shank Length: 2.50000135 inch
- Eye Inside Diameter: 1.81496161 inch
- Inch: 1"
- Special Eyebolt Type: Forged, Shoulder Eyebolts
-
Supplier: Reid Supply
Description: Pad eyes have a similar function as eye bolts and eye nuts, but unlike their counterparts, pad eyes are welded in place to create a permanent fastening point. While some types are suited for lifting applications, they can also be used as tie downs or attachment
- Bail Thickness: 0.43700811 inch
- Features: Other
- Material: Steel
-
Supplier: Murphy Industrial Products Inc.
Description: GALVANIZED REGULAR PATTERN EYE BOLT WITH HEAVY HEX NUT - IMPORT
- Maximum Load Capacity: 0.325 to 5 tons
- Threaded Length: 1.5 to 4 inch
- Shank Length: 2 to 12 inch
- Eye Inside Diameter: 0.5 to 2 inch
-
Supplier: Murphy Industrial Products Inc.
Description: GALVANIZED SHOULDER PATTERN EYE BOLT WITH HEAVY HEX NUT - IMPORT
- Maximum Load Capacity: 0.325 to 3.6 tons
- Threaded Length: 1.5 to 3 inch
- Shank Length: 2 to 6 inch
- Eye Inside Diameter: 0.5 to 1.5 inch
-
Supplier: Peco Fasteners, Inc.
Description: TURNED EYE TYPE ZINC CHROMATE FINISH 1 INCH 2 INCH THREAD LENGTH 1/4 INCH NOMINAL DIAMETER 20 TPI 75 POUND CAPACITY 9/16 INCH EYE INNER DIAMETER SHANK LENGTH 7/8 INCH WITH ZINC PLATED HEX NUT
- Inch: 1/4"
- Special Eyebolt Type: Forged
-
Supplier: Certex UK
Description: End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckles eyes are forged and elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckles size 6 mm through 64 mm, a shackle one size smaller can be
- Load: 2,204.62 lbs
- Application: Crane / Hoist / Lift
- Type: Eye
-
Supplier: Certex UK
Description: End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckles eyes are forged and elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckles size 6 mm through 64 mm, a shackle one size smaller can be
- Load: 21,406.8602 lbs
- Application: Crane / Hoist / Lift
- Type: Eye
-
Supplier: Certex UK
Description: End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckles eyes are forged and elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckles size 6 mm through 64 mm, a shackle one size smaller can be
- Load: 15,189.8318 lbs
- Application: Crane / Hoist / Lift
- Type: Eye
-
Supplier: Certex UK
Description: End fittings are quenched and tempered, bodies heat treated by normalizing. Turnbuckles eyes are forged and elongated, by design, to maximize easy attachment in system and minimize stress in the eye. For turnbuckles size 6 mm through 64 mm, a shackle one size smaller can be
- Load: 3,505.3458 lbs
- Application: Crane / Hoist / Lift
- Type: Eye
-
Supplier: ASTM International
Description: This specification covers swaged welded, cast, or forged turnbuckles with and without jam nuts. A turnbuckle is an internally threaded loop or sleeve intended for assembly with a threaded stud, eye, hook, or jaw at each end, used for applying tension to rods, wire rope, and so
-
Supplier: TelephoneStuff.com
Description: Powder-coated perforated metal - Terminations: 4 terminal snap-lock input connector Package Contents: - (1) Orbit Pendant Speaker - (3) Suspension Cables - (3) Forged Eye Bolts - (3) Nuts - (1) Quick-Snap Clip - (1) Snap-Lock Input Connector
- Application: Security / Paging
-
Supplier: TMP Pro Distribution
Description: input connectors include a four-position, stainless steel barrier strip and 2 x 4-pin Neutrik Speakons. In outdoor applications, connections are made via the 4-position barrier strip through the gland nut. The gland nut is weatherproof, is rated NEMA 6P (IP 68) and it will accommodate
- Nominal Input Power: 200 watts
- Sensitivity: 92 dB
- Frequency Response: 65 to 16,000 Hz
- Speaker Size: 8 inch
-
Supplier: TMP Pro Distribution
Description: input connectors include a four-position, stainless steel barrier strip and 2 x 4-pin Neutrik Speakons. In outdoor applications, connections are made via the 4-position barrier strip through the gland nut. The gland nut is weatherproof, is rated NEMA 6P (IP 68) and it will accommodate
- Nominal Input Power: 18.75 to 75 watts
- Sensitivity: 92 dB
- Frequency Response: 65 to 16,000 Hz
- Speaker Size: 8 inch
Find Suppliers by Category Top
Featured Products Top
-
A guide to fasteners: Types of bolts, nuts, and washers All fasteners perform the same function — mechanically joining and securing two or more parts together. However (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
A guide to fasteners: Types of bolts, nuts, and washers All fasteners perform the same function — mechanically joining and securing two or more parts together. However (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation
More Information Top
-
Plain Nuts - Fasteners - Grainger Industrial Supply
○ Forged Eye Nuts (20) .
-
$100-$200 Nuts - Fasteners - Grainger Industrial Supply
○ Forged Eye Nuts (3) .
-
$10-$15 Nuts - Fasteners - Grainger Industrial Supply
○ Forged Eye Nuts (6) .
-
$100-$200 Nuts - Fasteners - Grainger Industrial Supply
○ Forged Eye Nuts (3) .
-
$100-$200 Nuts - Fasteners - Grainger Industrial Supply
○ Forged Eye Nuts (3) .
-
$50-$60 Nuts - Fasteners - Grainger Industrial Supply
○ Forged Eye Nuts (4) .
-
$15-$20 Nuts - Fasteners - Grainger Industrial Supply
○ Forged Eye Nuts (3) .
-
$35-$40 Nuts - Fasteners - Grainger Industrial Supply
○ Forged Eye Nuts (4) .
-
$80-$90 Nuts - Fasteners - Grainger Industrial Supply
• Forged Eye Nuts (2) .
-
CHICAGO HARDWARE Nut,Eye,3/8-16 In,Galv - Forged Eye Nuts - 2G772|16765 9 - Grainger Industrial Supply
• Forged Eye Nuts .
Indicates content that may require registration and/or purchase.