-
Supplier: Sharpe Valves
Description: Class 800, ASTM A105, bolted bonnet, threaded or socket weld
- Valve Size: 1 inch
- Number of Ports/Ways: 2
- Flow (Cv): 26.4
- Media: Cold Water, Gas, Gasoline / Diesel Fuel, Ground Water, Potable Water, Wastewater, Water
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Forged Steel Gate Valves, Available from 3/8 to 2 Inches Sizes, Class 800 to 2500 Model Number: LD 007-FST1 Key Specifications/Special Features: Size: 3/8 to 2 inches Rating: 800 to 2,500lb Design: API602, ANSI B16.34, BS5352, GB/T12224, GB/T12228, GB/T12234 Socket
- Valve Size: 0.375 to 2 inch
- Pressure Rating: 800 to 2,500 psi
- Connection Description: Butt Weld, Socket Weld / Solder
- Features: Gate / Knife Valves, Other
-
Supplier: Sharpe Valves
Description: Class 800, ASTM A182/F316L, 316L body/bonnet, threaded or socket weld
- Valve Size: 2 inch
- Number of Ports/Ways: 2
- Flow (Cv): 102
- Media: Cold Water, Gas, Gasoline / Diesel Fuel, Ground Water, Potable Water, Wastewater, Water
-
-
Supplier: Cooper Valves
Description: Cooper forged gate valves are multi-turn valves typically used as a stop valve or isolation valve. They feature an Outside Screw and Yoke (OS&Y), which minimizes thread damage since the threads are outside the fluid.
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 1,975 to 3,705 psi
- Material Of Construction: Exotic Metal, Stainless Steel
- Media: Gas, Natural Gas, Sour Gas, Specialty / Corrosive Gases
-
Supplier: KSB AG
Description: Design Die-forged gate valve to API 602. Bolted bonnet (800) or welded bonnet (1500). Solid wedge design. Outside screw and yoke, seating surfaces 13%Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. Line
- Valve Size: 0.5905515 to 1.968505 inch
- Pressure Rating: 3,828.99528 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 1,099.4 F
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Forged Steel Valves, Meeting International Standards. Model Number: LD 007-FST Key Specifications/Special Features: Type: gate, globe, check, needle, etc. Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/8 inch to 2-1/2 inch (DN6mm - DN65mm) Pressure:
- Valve Size: 0.125 to 2.5 inch
- Pressure Rating: 150 to 2,500 psi
- Media Temperature: -320.8 to 1,099.4 F
- Features: ANSI, API, Check Valves, DIN, Gate / Knife Valves, Globe Valves, Needle Valves, Other
-
Supplier: Superlok - Mako Products
Description: • Forged steel, outside screw and yoke(OS & Y) • Rising stem, non-rising handwheel. • Full or conventional port • Bolted bonnet joint. • Integral backseat.
- Valve Size: 0.5 to 6 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: API, ASME, Bolt Flange, Socket Weld / Solder
-
Supplier: Sharpe Valves
Description: Class 800, ASTM A105, bolted bonnet, threaded or socket weld
- Valve Size: 1 inch
- Flow (Cv): 14.2
- Number of Ports/Ways: 2
- Valve Type: Check Valves
-
Supplier: Sharpe Valves
Description: Class 800, ASTM A105, bolted bonnet, threaded or socket weld
- Valve Size: 2 inch
- Number of Ports/Ways: 2
- Flow (Cv): 22
- Media: Cold Water, Gas, Gasoline / Diesel Fuel, Ground Water, Potable Water, Wastewater, Water
-
Supplier: Accuris
Description: VALVES, GATE, CAST OR FORGED ALLOT STEEL, OUTSIDE SCREW AND YOKE
-
Supplier: Accuris
Description: VALVES, GATE, CAST OR FORGED ALLOY STEEL, OUTSIDE SCREW AND YOKE
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy manufactures gate valves in cast carbon steel, stainless steel, alloy steels and forged steels. Our high quality materials and leak-proof designs meet demanding API, ASME and ANSI standards; with pressure seal, flanged and bolted
- Valve Size: 0.25 to 48 inch
- Connection Description: Bolt Flange, Threaded
- Features: Gate / Knife Valves
- Actuation: Manual / Hand
-
Supplier: Accuris
Description: Valves, Gate, Cast or Forged Steel and Alloy Steel, Outside Screw and Yoke (Sizes 2-1/2 Inches and Larger)
-
Supplier: KSB AG
Description: Design Gate valve designed to ANSI/ASME. Forged steel A105 trim 8 (stellite/13% Cr). Pressure/temperature rating to ASME B16.34. Threaded ends(NPT) to ASME B1.20.1. Socket weld ends (SW) to ASME B 16.11. Testing to API 598. Bolted bonnet. Outside screw and yoke.
- Valve Size: 0.5905515 to 1.968505 inch
- Pressure Rating: 1,522.89585 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 1,500.8 F
-
Supplier: KSB AG
Description: Weld end gate valve with bolted or pressure seal bonnet, forged or welded body, non-rotating stem, wedge-type or with parallel discs, made of steel or stainless steel. Applications Reactor cooling, safety feed, feed water, live steam, cleaning and condensate
- Valve Size: 1.968505 to 27.55907 inch
- Pressure Rating: 3,045.7917 psi
- Media Temperature: 32 to 689 F
- Number of Ports/Ways: 2
-
Supplier: Cooper Valves
Description: COOPER® Valves forged globe valves are typically used for isolation and when a pressure drop is required or preferred.
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,975 to 3,705 psi
- Features: ANSI, API, Other, Socket Weld / Solder, Threaded
- Primary Material: Exotic Metal, Stainless Steel
-
Supplier: Velan, Inc.
Description: hydrocarbon or petrochemical processing services. Only Velan offers the advantages of one-piece forged valves in sizes up to 24" (600 mm). Features and benefits Velan pressure seal parallel slide gate valves are ideal for clean service and steam. • Velan's proven pressure
- Valve Size: 2 to 24 inch
- Features: ASME, Butterfly Valves, Gate / Knife Valves
- Connection Description: Butt Weld, Socket Weld / Solder
- Media: Steam
-
Supplier: Velan, Inc.
Description: valves in sizes up to 24" (600 mm). Features and benefits Velan bolted bonnet parallel slide gate valves are ideal for clean service and high temperature steam. • Stronger, leakproof bolted body bonnet joint ensures joint tightness with a higher bolting torque. • Unique parallel
- Valve Size: 2 to 24 inch
- Features: ASME, Butterfly Valves, Gate / Knife Valves
- Connection Description: Butt Weld, Socket Weld / Solder
- Media: Steam
-
Supplier: Cooper Valves
Description: Precise response. Faster closing. Excellent seat tightness. Those are the strong points of COOPER® Valves forged check valves.
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,975 to 3,705 psi
- Features: ANSI, API, Lift Check Valves, Other, Severe Service Rated, Socket Weld / Solder, Threaded
- Valve Type: Check Valves
-
Supplier: Velan, Inc.
Description: A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in thermal and nuclear power plants as well as oil and gas industry applications around the world. Only Velan offers the advantages of
- Valve Size: 2 to 24 inch
- Features: ASME, Butterfly Valves, Gate / Knife Valves
- Connection Description: Butt Weld, Socket Weld / Solder
- Media: Water
-
Supplier: Cooper Valves
Description: Simple. Hard-working. Precise. Proven. COOPER® Valves forged check valves have a simple yet reliable design that allows them to perform with low pressure drop and excellent seat tightness.
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,975 to 3,705 psi
- Features: ANSI, API, Other, Severe Service Rated, Socket Weld / Solder, Swing Check Valves, Threaded
- Valve Type: Check Valves
-
Supplier: KSB AG
Description: Design Butt weld end gate valve with pressure seal bonnet, billet forged body, seats made of wear and corrosion resistant stellite, flexible wedges for exact adaptation to valve seats. Applications In industrial plants, power stations, process engineering and
- Valve Size: 1.968505 to 31.49608 inch
- Pressure Rating: 8,702.262 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 1,202 F
-
Supplier: Velan, Inc.
Description: hydrocarbon or petrochemical processing services. Only Velan offers the advantages of one-piece forged valves in sizes up to 24" (600 mm). Features and benefits Velan pressure seal flexible wedge gate valves are ideal for high pressure steam (main steam isolation), liquid
- Valve Size: 2 to 24 inch
- Features: ASME, Butterfly Valves, Gate / Knife Valves
- Connection Description: Butt Weld, Socket Weld / Solder
- Media: Steam, Water
-
Supplier: Curtiss-Wright, Valve Group
Description: Curtis Wright provides a variety of industrial grade gate valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright gate valves are supplied
- Valve Size: 0.5 to 30 inch
- Media Temperature: -320.8 to 1,472 F
- Connection Description: Bolt Flange, Socket Weld / Solder, Threaded
- Actuation: Electric, Manual / Hand, Mechanical Device, Pneumatic
-
Supplier: Accuris
Description: SPECIFICATION FOR CAST AND FORGED STEEL WEDGE GATE, GLOBE, CHECK AND PLUG VALVES SCREWED AND SOCKET-WELDING 0 SIZES 2 IN AND SMALLER FOR THE PETROLEUM INDUSTRY
-
Supplier: Edgen Murray
Description: Valves, RP&C Forged Steel Valves Butterfly W-K-M, Tufline, Stockham, Demco Actuation Packages Rotork, Bettis, Matryx Long Weld Neck Flanges FCI Forged Components Plug Valves Xomox/Tufline, Nordstrom, Resun, Texsteam API-6-D Check Valves Crown Check
- Valve Type: Ball Valves, Butterfly Valves, Check Valves, Globe Valves, Needle Valves, Plug Valves
-
Supplier: Festo Corporation
Description: solenoid valve CPV18-M1H-2OLS-2GLS-1/4 For valve terminal CPV. The valve housing contains two 2/2-way valves, one of which is normally open, the other is normally closed. Valve function=2x2/2 open/closed, monostable, Type of actuation=electrical, Valve
- Valve Size: 0.7086618 inch
- Pressure Rating: -13.053393 to 145.0377 psi
- Media Temperature: 122 to 23 F
- Power: 24 volts
-
Supplier: ValvTechnologies, Inc.
Description: IsoTech®, ValvTechnologies' parallel slide gate (PSG) seat-protected valves, are the culmination of years of practical design enhancements and eliminating the limitations of typically accepted norms in gate valve design. Proven precisely right for steam and feed water
- Valve Size: 4 to 36 inch
- Connection Description: Butt Weld
- Material Of Construction: Exotic Metal, Stainless Steel, Steel
- Media: Gas, LP - Gas, Steam, Water
-
Supplier: Koger Air Corporation
Description: Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation.
- Valve Size: 11 inch
- Number of Ports/Ways: 2
- Media: Air, Powder / Solids
- Material Of Construction: Aluminum, Stainless Steel, Steel
-
Supplier: ACS Valves
Description: and tubing; position switches available. Inlet deflector cone: available in abrasion-resistant steel, stainless steel, or mild steel construction. Electric side gate actuation. Mechanical limit switch: available on pneumatic or manually operated slide gates. Dust
- Number of Ports/Ways: 2
- Media Temperature: 250 F
- Connection Description: Bolt Flange
- Actuation: Electric, Manual / Hand, Pneumatic
-
Supplier: KITZ Corporation of America
Description: KITZ offers a wide selection of cast steel valves with a variety of options appropriate for everything from small/large bore lines to low/high-pressure environments
- Features: API, ASME, Check Valves, Gate / Knife Valves, Globe Valves
- Connection Description: Bolt Flange
- Media: Gas
- Material Of Construction: Steel
-
Supplier: Radwell International
Description: SOLENOID VALVE, 8262 SERIES, RED HAT, 2-WAY NORMALLY CLOSED, STAINLESS STEEL BODY, 1/4 INCH PIPE, 3/64 INCH ORIFICE, ELONGATED SPLICE BOX, HIGH TEMPERATURE, SCREW TERMINALS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
- Features: Gate / Knife Valves, Solenoid Valves
- Material Of Construction: Stainless Steel, Steel
-
Supplier: Valvexport, Inc.
Description: No Description Provided
- Valve Size: 1 to 2.5 inch
- Pressure Rating: 485 psi
- Number of Ports/Ways: 2
- Features: Blow Off Valves, Gate / Knife Valves
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Gate Valves, Different Materials are Available. Model Number: LD 001C-GT2 Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN Size range (diameter): 1 to 24 inches (DN 25 to 600mm) Pressure: from ANSI class 150 to 2,500 (PN 1.6 to 42mPa) Body materials:
- Valve Size: 1 to 24 inch
- Pressure Rating: 150 to 2,500 psi
- Features: Gate / Knife Valves, Other
- Actuation: Manual / Hand
-
Supplier: Kerotest Manufacturing Corp.
Description: We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service.
- Valve Size: 1 to 16 inch
- Pressure Rating: 740 psi
- Number of Ports/Ways: 2
- Media Temperature: -30 to 200 F
Find Suppliers by Category Top
Featured Products Top
-
DeZURIK Severe Service Knife Gate Valve meets MSS SP-135 standards and can withstand high pressures and abrasive slurries found in mining (including oil sands processing), steel, power, chemical, and paper industries. Ideal for isolation in high-pressure, high-density slurry lines, the valves (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
further complicated the installation due to height constraints. Solution: DeZURIK addressed these challenges by supplying Hilton bonneted knife gate valves engineered for (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
frac gate valves (frac valves) and well completion actuators using steel alloys, stainless steels and super alloys, such as Inconel and MP35N. Key Features and Applications Gate Valves (Frac Valves) RBS provides (read more)
Browse Datasheets for Rockford Ball Screw -
The DeZURIK KSV Severe Service Knife Gate Valve meets MSS SP-135 standards and is specially designed to withstand high pressures and abrasive slurries in some of the toughest services in mining, (including oil sands processing), steel, power, chemical, municipal sludge, bio-fuels production, and paper industries. For more information visit DeZURIK.com. (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK’s KGC-ES Extended Service Cast Stainless Steel Knife Gate Valve is engineered to deliver exceptional sealing performance, long service life, and a lower cost of ownership in demanding applications. Pressure rated to 150 psi CWP and available in sizes 2–48 inches, the (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
visit the F-55D Flap Gate page. For questions on the F-55D – or on any of our wide range of gates, valves, pipes, or fittings – contact your local MPI representative, email us at sales@mcwanepi.com, or complete and submit our contact form. (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
situations, even when corrosion is significant. Set includes valve key sockets in 3 sizes (small, medium, large), 3? screw and attachment plate in a durable carrying case Durable, yellow zinc-plated, hardened steel components Low maintenance Lower cost (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
smoother and easier and extending valve life. Bonomi 355SNRL/365NSRL valves also feature forged brass bodies that are stronger and lighter than typical sand-cast bodies. Standard chrome-plated balls and blowout proof stems, PTFE seats and double O-ring stem seals (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
closed. These poppet-style valves have spring returns and are compatible with external Festo control. Fittings are available in both NPT and G threads. These brass or stainless steel units can be mounted in any position. Seat-seal material is available in Brass, NBR, and PTEF. Sizes range from 1/2 to (read more)
Browse Industrial Valves Datasheets for Festo Corporation -
/2-way, normally closed poppet valve with a return spring. The series includes brass and stainless steel options with a choice of NBR, FKM, or EPDM seat=seal material. The valves come with either NPT or G threads. Units should preferably be mounted with the coil on top. Sizes range from ½ to (read more)
Browse Solenoid Valves Datasheets for Festo Corporation
More Information Top
-
Forged Steel Gate Valve - Forged Steel Gate Valve Manufacturers, Suppliers
Search forged steel gate valve .
-
forged steel gate valve exporter - forged steel gate valve manufacturers, exporters, factories, suppliers, China forged steel gate valve
forged steel gate valve .
-
Forged Steel Gate Valve from KCM TECH Group Co., Ltd , China
There are 145 forged steel gate valve from 91 suppliers on EC21.com .
-
Forged Steel Valve - Forged Steel Valve Manufacturers, Suppliers
Related Searches : valve, gate valve, ball valve, check valve, forged steel gate valve , cast steel valve, water control valve, cast iron valve, globe valve, steel valve, forged steel, forged valve, forged steel globe valve, forged steel check valve, butterfly valve More..
-
Forging Exporters, Forging Selling Leads (Page 10)
Sell Cast Steel/SS/ Forged Steel Gate Valve .
-
Yoke End Selling Leads in Valves, Yoke End Exporters, Manufacturers & Suppliers in Valves Directory
Sell forged steel gate valve .
-
Seal And Gasket Selling Leads in Valves, Seal And Gasket Exporters, Manufacturers & Suppliers in Valves Directory
Sell Forged steel gate valve .
-
Crankshaft Forging Exporters, Crankshaft Forging Selling Leads
Forged Steel Gate Valve .
-
Forged-flanges - Forged-flanges Manufacturers, Suppliers
Forged Steel Gate Valve .
-
Alloy Steel Tube Exporters, Alloy Steel Tube Selling Leads (Page 9)
Forged Steel Gate Valve .
Indicates content that may require registration and/or purchase.