-
Supplier: Radwell International
Description: GENERAL PURPOSE LIMIT SWITCH, FORK LEVER TYPE, SNAP ACTION, MAINTAINED, TYPE 9 HOUSING STYLE, ARRANGEMENT C. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Linear Limit Switch
- Contact Type: Maintained Contact
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 801 General Purpose Limit Switch, Fork Lever Type, Snap Action, Maintained, Type 15 Housing Style, Arrangement C
-
Supplier: Honeywell Sensing & IoT
Description: The SZL-WL Series general purpose limit switches are cost-effective switches for detecting objects. Rugged and dependable, these switches are offered in a variety of actuators and electrical ratings Four series of overtravel typehigh precision type, and sputterless
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 480 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -10 to 80 C
-
-
Supplier: Honeywell Sensing & IoT
Description: The SZL-WL Series general purpose limit switches are cost-effective switches for detecting objects. Rugged and dependable, these switches are offered in a variety of actuators and electrical ratings Four series of overtravel typehigh precision type, and sputterless
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 480 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -10 to 80 C
-
Supplier: Eaton Corporation
Description: EXPLOSION PROOF LIMIT SWITCH, E50/E506P/10316 SERIES ROTARY HEAD LIMIT SWITCH USED ON 1.5 INCH LEVER LENGTH/RADIUS 1 INCH ROLLER WIDTH NYLATRON ROLLER MATERIAL 0.75 INCH ROLLER DIAMETER FORK LEVER TYPE (2) FRONT ROLLER MOUNTING LOCATION E50 MODEL
-
Supplier: Innovative Technology
Description: Control Limit Tack Type Control Switches Operate at 600 V maximum, ac or dc. Types of Operators for these switches are Roller lever - 460 FPM, Standard fork lever - 700 FPM, Heavy-duty fork lever -340 FPM, and Counter weight with reset for over-hoist
-
Supplier: Eaton Corporation - Sensors
Description: 10316 Hazardous Location Limit Switches The Type LX, CX and CBX Limit Switches from Eaton's Cutler-Hammer sensor business are designed for extreme environmental service in NEMA 7 - 9 locations where there exists a danger of an internal or external explosion of
- Maximum Current Rating: 30 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 240 volts
- Operating Temperature: -28.88888888888889 to 93.33333333333333 C
-
Supplier: Eaton Corporation - Sensors
Description: E50 Heavy-Duty Modular Limit Switches The E50 Modular Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard Viton® gaskets, seals
- Maximum Current Rating: 60 amps
- Maximum AC Voltage Rating: 120 volts
- Maximum DC Voltage Rating: 125 volts
- Electrical Life (Minimum): 1,000,000 (#)
-
Supplier: Eaton Corporation - Sensors
Description: E50 Heavy-Duty Factory Sealed 6P+ Limit Switches Eaton's Cutler-Hammer E50 6P+ Limit Switch was specifically designed to withstand the penetrating properties of cutting fluids and coolants, such as those used in the automotive industry, as well as extreme shock, vibration and
- Maximum Current Rating: 60 amps
- Maximum AC Voltage Rating: 120 volts
- Maximum DC Voltage Rating: 125 volts
- Electrical Life (Minimum): 100,000 (#)
Find Suppliers by Category Top
More Information Top
-
An Approach of Control System for Automated
Storage and Retrieval System (AS/RS)
The types of the sensors that are used in the system are retro reflective photoelectric sensors, reflective sensors, fork -through-beam sensors and limit switches .
-
Code of Federal Regulations > Title 29 - Labor > Occupational Safety and Health Administration > [29 CFR Part 1910] Occupational Safety and Health Standards
(c) A limit switch shall be installed on powered log handling machines to prevent the lift arms from traveling too far in the event the control switch is not released in time. .... (d) When forklift- type machines are used to load trailers, a means of securing the loading attachment to the fork shall be installed and used.
-
PLOS Genetics: Recovery of Arrested Replication Forks by Homologous Recombination Is Error-Prone
We previously reported that Rqh1 limits inappropriate template switching of stalled nascent strands without affecting the efficiency of fork restart [20]. .... 109 times higher in the rqh1-d strain than that in the wild- type control, respectively (p …
-
Beginning Web Development with Perl
mod_cgi vs. mod_perl execution of, 187–188, 201 output problems with forms using mod_cgi vs. mod_perl, 190–193 permissions and system interaction, 73 printing content- type of uploaded file, 80 pros and … Apache request handling with, 184, 186 forking , 186–187 chomping, 240, 241–242 … illustrated, 271 syntax of, 271–272 top-level, 264 using, 270–271 concatenation operator, 302 conditionals IF-ELSIF-ELSE, 252–253 modified within Mason page, 272 short-circuited evaluation of, 325 SWITCH and CASE, 253 within … for LWP modules, 101 limitations for using, 16–17 parameters…
-
ISA WIRL CNTRL FNDTN - Wireless Control Foundation: Continuous and Discrete Control for the Process Industry
B.1.13 2160 Vibrating Fork Liquid Level Switch . .... Specification Overview Application Type Protection evel Alarm limit detection User configurable 1–3600 sec for turbulent applications ~1400 Hz 3.5 in. to 118.1 in. (89 to 3000 mm) 10 years at 1 min update rate 1 sec to 60 min Rosemount…
-
Advanced Building Materials and Structural Engineering
1 middle position proximity switch, 2 shaft sleeve, 3 swerve gear bracket, 4 fork , 5 bracket, 6 touch spot ,7 limit switch . .... 3.3 Type selection of Main motor .
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-78] 078 - Safety Standards for Sawmills and Woodworking O...
(c) A limit switch shall be installed on powered log handling machines to prevent the lift arms from traveling too far in the event the control switch is not released in time. .... (d) When forklift- type machines are used to load trailers, a means of securing the loading attachment to the fork shall be installed and used.
-
States > Wyoming > State > Regulations > Workforce Services‚ Dept. of > Occupational Health and Safety - General Industry 1910 > [WY Regs dws/gen - 18] 1...
(c) A limit switch shall be installed on powered log handling machines to prevent the lift arms from traveling too far in the event the control switch is not released in time. .... (d) When forklift- type machines are used to load trailers, a means of securing the loading attachment to the fork shall be installed and used.
Indicates content that may require registration and/or purchase.