-
Supplier: Toyota Material Handling U.S.A., Inc.
Description: The Toyota Core Electric Forklift is an ideal four-wheel electric lift truck solution for most indoor and warehouse applications. With a compact model available, the Core Electric Forklift is capable of moving most any standard load while maintaining the ability to fully operate in
- Capacity: 3,000 to 6,500 lbs
- Width: 41.9 to 43.7 inch
- Features: Electric
- Actuation: Electric Motor
-
Supplier: Toyota Material Handling U.S.A., Inc.
Description: The Toyota Large Electric Forklift is a high-capacity electric forklift solution. With no fumes and limited maintenance costs, the Large Electric has the same advantages of smaller electric forklift models, but the Toyota Large Electric is capable of lifting up to 12,000 lbs.
- Capacity: 8,000 to 12,000 lbs
- Width: 47.6 to 53.1 inch
- Features: Electric
- Actuation: Electric Motor
-
Supplier: H&K Equipment
Description: superior service, and genuine OEM parts. Drive motor is AC three-phase induction-type motor with fully sealed-for-life bearings. Internal cooling and temperature sensors allow top performance in all applications. Motor is temperature rated with Class F insulation. Drive
- Capacity: 4,000 to 6,500 lbs
- Width: 37 inch
- Features: Electric, Tilting
- Actuation: Electric Motor
-
-
Supplier: Hyster Company
Description: drive with AC motors throughout provides smooth acceleration and excellent travel, torque and lifting performance, delivering efficient and productive load handling. - See more at:
- Capacity: 2,500 to 4,000 lbs
- Class: Class I - Electric Motor Rider Truck
- Fuel: Electric
-
Supplier: Mitsubishi Forklift Trucks
Description: The FBC15NS-FBC20NS 100% AC stand-up end control trucks are known for diverse material handling flexibility as well as superior performance characteristics comparable to a sit-down electric forklift. These units are ideally suited to operate in warehousing environments that have
- Capacity: 3,000 lbs
- Width: 36.25 inch
- Stroke: 146 inch
- Features: Brake, Class I - Electric Motor Rider Truck, Counterbalance, Electric, Motorized, Protected Cab, Steel
-
Supplier: Hurricane Industrial Equipment
Description: The Linde E12/14/16/18/20 features: Linde Digital Control (LDC) Linde Load Control (LLC) AC or DC motors Tilt-away overhead guard Steering axle mounting position 20% higher than conventional axles Dynamic/regenerative braking upon release of drive Full belly pan construction
- Capacity: 2,600 to 4,400 lbs
- Type: Forklift
- Tires: Pneumatic
-
Supplier: Mitsubishi Forklift Trucks
Description: If you are looking to maximize warehouse space, the N-Generation reach trucks are your best solution. Our 100% AC reach trucks operate effortlessly in aisles well below 10 feet in width, maximizing overall warehouse storage space utilization. The N-Generation reach trucks also offer better
- Capacity: 3,000 lbs
- Width: 31.5 inch
- Stroke: 270 inch
- Features: Brake, Class II - Electric Motor Narrow Aisle Truck, Electric, Motorized, Narrow Aisle, Protected Cab, Steel
-
Supplier: Hyster Company
Description: energy efficiency makes the V30-35ZMU very narrow aisle turret trucks cost less to operate and increase your productivity. AC traction, hoist and steering motors have no brushes to check or replace resulting in extended service intervals. With three-way adjustment of the
- Capacity: 3,000 to 3,500 lbs
- Class: Class II - Electric Motor Narrow Aisle Truck, Narrow Aisle, Stacker / Walkie
- Fuel: Electric
-
Supplier: Hyster Company
Description: configurations. Completely brushless AC traction, hoist and auxiliary function motors eliminate brush replacement and help reduce service time CANbus communication system reduces wiring and electrical connections and provides real time diagnostics Four programmable vehicle modes are
- Capacity: 3,000 to 4,500 lbs
- Class: Class II - Electric Motor Narrow Aisle Truck, Narrow Aisle, Stacker / Walkie
- Fuel: Electric
-
Supplier: Toyota Material Handling U.S.A., Inc.
Description: Toyota's industry-leading Walkie Stacker includes adjustable baselegs to accommodate various pallet sizes and aisle widths. The versatility of this walk behind forklift makes it a strong compliment to nearly any indoor application. Extremely durable and budget friendly, the Toyota Walkie
- Capacity: 2,000 to 2,500 lbs
- Width: 40 to 59 inch
- Actuation: Electric Motor
- Tires: Solid / Cushion
-
Supplier: Infineon Technologies AG
Description: paralleling required Smallest board-space consumption Easy-to-design products Environmentally friendly Potential Applications Motor control for 48V–80V systems (i.e. domestic vehicles, forklift, trucks) Synchronous rectification for AC-DC SMPS Isolated DC-DC converters (telecom
- rDS(on): 0.1 ohms
- VGS(off): 2 to 3.5 volts
- Operating Mode: Enhancement
- Features: MOSFET, Other, Power MOSFET
-
Supplier: Lift Products, Inc.
Description: tiller provides low steering effort on the MXCB22, while the MXCB33 comes with power steering. Featuring a ZAPI AC travel controller and AC drive motor, high torque is provided throughout the entire drive range. Ergonomic Handle With infinitely variable speed operation for tight
- Type: Stacker / Walkie
-
Supplier: Hyster Company
Description: Powerful tow tractors to pull the toughest loads This truck can tow up to 10,000 lbs with superior traction, high performance acceleration and innovative ergonomics. Hyster® Tow Tractor Highlights: Hyster LO5.0T tow tractors feature a 2.6kW AC motor that delivers powerful high
-
Supplier: Lift Products, Inc.
Description: a traditional fork lift would be unable to. Featuring a ZAPI AC travel controller and AC drive motor, high torque is provided throughout the entire drive range. Ergonomic Handle With infinitely variable speed operation for tight turning in close quarters, safety reversing switch
-
Supplier: Alfa Laval Inc.
Description: 230/50-6-/1 (ø 450 only), two noise levels (Δ/Y). AC/EC Fan motors with dynamically and statically balanced external rotors, manufactured in accordance with VDE 0530/12.84 IP54 class F. Integrated thermo contacts (Clickson) provide reliable protection against thermal overload.
- Maximum Working Pressure: 145.0377 to 870.2262 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Copper, Stainless Steel
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser)
-
Supplier: ValueTronics International, Inc.
Description: The DCM340 (1000-305) is a 600 V, 600 A digital clampmeter from Megger. Additional Features: DC and AC current and voltage 600 A and 600 V Resistance and continuity 3½ digit, 4000 count display with backlight High resolution digital bargraph Peak, min/max and data-hold functions Accessories:
-
Supplier: RobotWorx
Description: faceplates. Adopts maintenance-free AC servo motors and absolute encoders Tailstock comes with a through hole for easy electrical and pneumatic routing Dedicated current collector and welding cable connecting terminals Teach pendant can teach both robot and positioner The AXHF-500
- Robot Type: Robot System
-
Supplier: International Thermal Systems LLC.
Description: HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources Electric Natural Gas Material Handling Options Box furnaces are typically loaded manually (Forklift, Roller Hearth, etc). Construction Specifications Heavy Duty Welded Steel exterior Stainless Steel and various Metal Alloys
- Process Temperature: 1,371.111111111111 C
- Atmosphere: Air / Oxidizing, Inert
- Application: Annealing, Curing, Preheating
- Configuration: Box
Find Suppliers by Category Top
Featured Products Top
-
Designed for use in electric vehicles, hybrid cars and heavy equipment/forklifts, as well as by PDU, MCU and OBC manufacturers, the ePower-Lite Mini has an operating voltage of 600V AC / 800V DC. Specific applications include, the PTC (positive temperature coefficient), PDU (power distribution (read more)
Browse Automotive Electrical Connectors Datasheets for Amphenol Communications Solutions
More Information Top
-
Electric Motors - Electric Motors Manufacturers, Suppliers
[ Related Keywords : Motoring Reach Electric Forklift, Forklift, Electric Forklift, AC Motor Forklift ] .
-
Research and design of AC driving motor control system on the electric forklift
The system included following hardware: motor control board with TMS320LF2808 dsp, 3-Phase Electric Forklift AC induction motor with shaft encoder and 48v VDC power supply, etc.
-
Table of contents
Research and Design of AC Driving Motor Control System on the Electric Forklift .
-
Frontiers of Manufacturing and Design Science III
A part of the forklift companies use the semi-AC technology, namely the walking part of the forklift is driven by the AC drive technology (AC motor + AC controller), the hydraulic lifting part is driven by the DC drive technology (DC motor …
-
Electric energy recovery system for a hydraulic forklift - theoretical and experimental evaluation
As an example, traditional battery-powered forklift truck manufactured by a distinguished manufacturer uses an AC motor drive to rotate a hydraulic pump during lifting of masses but lowering of mass is, despite that, carried out by control valves converting the potential …
-
Advanced Design Technology, ICAMMP 2011
A traditional electric forklift ’s driver characteristics, both DC drive and AC drive, is the motor high-speed rotation, than driving axle by gear reduction to increase torque for handling work.
-
Semiconductor rectifier
… power conversion at variable frequency, and dc-to-ac power conversion at fixed frequency are, respectively, control of battery-powered industrial vehicles such as forklift trucks and mining locomotives, adjustable-speed operation of ac synchronous and induction motors in industrial processing, and …
-
Study on the Driver Control System of the Full AC Electric Stacking Forklift
Through the organic integration of the variable frequency module, the speed reducer and the AC motor , we develop the integrated machine used for the driver control system of the full AC electric stacking forklift .
-
Hazardous Area Equipment Report - 3 Vols - 2014 v2
Typical products that are included in the "other products" category are: AC motor drives, data logging equipment, encoders, explosion panels, fans and blowers, flameproof alternators, fieldbus technology, forklift trucks, gas sensors, heating systems, isolators, loudspeakers, mining equipment, mobile computers, pumps, PLCs, plugs …
-
Hazardous Area Equipment Report - Americas - 2014 v2
Typical products that are included in the "other products" category are: AC motor drives, data logging equipment, encoders, explosion panels, fans and blowers, flameproof alternators, fieldbus technology, forklift trucks, gas sensors, heating systems, isolators, loudspeakers, mining equipment, mobile computers, pumps, PLCs, plugs …
Indicates content that may require registration and/or purchase.