Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Design Guide for Formed-In-Place Gaskets
-
Supplier: SAE International
Description: This manual presents information which is intended as a guide for proper designing, selection, application, and servicing of liquid, formed-in-place gasket (FIPG) materials.
-
Supplier: SAE International
Description: This SAE Recommended Practice presents information which is intended as a guide for proper designing, selection, application, and servicing of liquid, formed-in-place gasket (FIPG) materials.
-
-
Supplier: Accuris
Description: Release Agent, for Use During Form-In-Place Gasket Preparation
-
Supplier: Accuris
Description: Release Agent, for Use During Form-in-Place Gasket Preparation
-
Supplier: SAE International
Description: This specification covers solvent-based and water-based release agents, in bulk or aerosol form.
-
Supplier: Accuris
Description: SEALING PERFORMANCE OF FORMED-IN-PLACE ADHESIVE GASKETS
-
Supplier: SAE International
Description: This specification establishes requirements for solvent-based and water-based release agents, in bulk or aerosol form.
-
Supplier: ASTM International
Description: 1.1 This test method covers a means of evaluating the sealing properties of sheet, composite, and solid form-in-place gasket materials (see Classification F 104 or F 868) at room temperature, and may be used for fluid (gas or liquid) leak rate measurements. It utilizes
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 987 GR is a non-slump, thermally curable, addition curing one-part silicone rubber.
- Viscosity: 30,000 to 300,000 cP
- Tensile Strength (Break): 725.184196785985 psi
- Elongation: 200 %
- Industry: Electronics
-
Supplier: ASTM International
Description: 1.1 This practice covers the quantitative determination of the volatile matter evolved during the curing process of silicone adhesives and sealants for transportation applications. 1.2 The values stated in SI units are to be regarded as the standard. The values in parentheses are for
-
Supplier: Saint-Gobain Tape Solutions
Description: Dynafoam (member of the Norseal® product range) is a mono-component foam in place gasketing and cushioning material. It is foamed by mixing with Nitrogen (less than 5ppm humidity) and cures by reacting with moisture, creating low density thermoset, elastomeric, foamed gaskets.
- Thickness: 0.1574804 to 0.393701 inch
- Operating Temperature: -40 F
- Features: Color Options
- Material: Foam, Polyurethane / Urethane
-
Supplier: Hernon Manufacturing, Inc.
Description: minor gaps and imperfections in flange surfaces and when fully cured, this sealant resists significant pressure. Known as a form-in-place gasket, this sealant adapts to the size and shape of the flange allowing a wide variety of uses including oil seals, engine
- Gasket Type: Formed-in-Place (FIP)
-
Supplier: Hernon Manufacturing, Inc.
Description: to Loctite 515 and Loctite 518. Gasket Replacer's gel-like consistency can fill minor gaps and imperfections in flange surfaces and when fully cured, this sealant resists significant pressure. Known as a form-in-place gasket, this sealant adapts to the size
- Gasket Type: Formed-in-Place (FIP)
-
Supplier: Hernon Manufacturing, Inc.
Description: UV FOG (Form on Gasket) 68221 is an EB/UV curable product that provides excellent adhesion to shaft seals, oil seals, metals, glass, ceramics and plastics. Can be used as a Form-in-place gasket in oil and coolant systems. Typical applications include
- Gasket Type: Formed-in-Place (FIP)
-
Supplier: Hernon Manufacturing, Inc.
Description: UV FOG (Form on Gasket) 702 is an EB/UV curable product that provides excellent adhesion to shaft seals, oil seals, metals, glass, ceramics and plastics. Can be used as a Form-in-place gasket in oil and coolant systems. Typical applications include
- Gasket Type: Formed-in-Place (FIP)
-
Supplier: Dymax
Description: GA-112 is a form-in-place, cure-in-place gasket adhesive that cures in seconds upon exposure to UV/Visible light energy. The product is ideal for applications requiring compression set and tack-free surface, as well as durable sealing. This gasketing
- Gasket Type: Cured-in-Place (CIP), Formed-in-Place (FIP)
-
Supplier: Princess Auto Limited
Description: Black Gasket Maker
- Operating Temperature: -65.2 to 446 F
- Gasket Type: Formed-in-Place (FIP)
- Features: Other
-
Supplier: Princess Auto Limited
Description: Blue RTV Gasket Maker
- Operating Temperature: -65.2 to 500 F
- Gasket Type: Formed-in-Place (FIP)
-
Supplier: Dymax
Description: Dymax GA-120 gasket sealant forms and then cures in place upon exposure to UV/Visible light to help speed up production speeds and increase throughput. The material is designed for speaker assembly, sound damping, and automotive enclosure applications, features a
- Gasket Type: Cured-in-Place (CIP), Formed-in-Place (FIP)
-
Supplier: Dymax
Description: Dymax GA-103 is a form-in-place, cure-in-place gasketing sealant formulated for fuel cells, underwater enclosures, and high-temperature sealing applications requiring a low compression set. GA-103 has good adhesion to plastics, electroplated plastics, and metal
- Gasket Type: Cured-in-Place (CIP), Formed-in-Place (FIP)
-
Supplier: Dymax
Description: Dymax GA-142-F form-in-place (FIP) and cure-in-place (CIP) gasketing resin is formulated for electrical enclosures, HVAC ductwork, and automotive casing applications which require soft, sticky, flexible, low compression set. This gasket has good adhesion to
- Gasket Type: Cured-in-Place (CIP), Formed-in-Place (FIP)
-
Supplier: Princess Auto Limited
Description: Ultra Black® RTV Gasket Maker
- Operating Temperature: -65.2 to 626 F
- Gasket Type: Formed-in-Place (FIP)
-
Supplier: Princess Auto Limited
Description: 300 ml Ultra Black Gasket Maker
- Operating Temperature: -65.2 to 626 F
- Gasket Type: Formed-in-Place (FIP)
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System UV21 is an easy to use one component UV curable urethane elastomer compound. It has been used for bonding, sealing, casting and formed in place high performance seals and gaskets. The UV21 is a solvent free system and has an excellent six month shelf
- Operating Temperature: -60 to 300 F
- Gasket Type: Formed-in-Place (FIP)
- Material: Silicone Rubber
-
Supplier: Quarktwin Technology Ltd.
Description: FORM IN PLACE GASKET 55CC TUBE
- Type: Electrical Contact
- Features: Specialty / Other
-
Supplier: Triangle Fluid Controls Ltd.
Description: Durlon® Joint Sealant is a highly fibrillated expanded PTFE form-in-place sealant for gasketed joints. Supplied on spools, it is not dependent on flange dimensions. Durlon® Joint Sealant comes in various thicknesses with a high quality adhesive backing to ease in
-
Supplier: Acme Chip Technology Co., Limited
Description: FORM IN PLACE GASKET 55CC TUBE
-
Supplier: Chemence Inc.
Description: KG155 flexible anaerobic gasket is a purple, gel. It is easily applied and cures to form a tough, flexible, formed-in-place gasket. KG155 provides an instant low pressure seal for most general purpose gasket sealing applications. KG155 is used for fuel and
- Applied Thickness / Gap Fill: 0.000393701 inch
- Viscosity: 150,000 to 550,000 cP
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Anaerobic, Single Component System, Two Component System
-
Supplier: ASTM International
Description: 1.1 This practice provides a means of comparing various nonmetallic flat gasket materials, Classification F 104, in saturated steam service under controlled conditions. While the practice is designed primarily for flat gaskets, it also can be applied to various
-
Supplier: Henkel Corporation - Industrial
Description: -in-place chemical gaskets Provides a tough, resilient, solvent and temperature resistant seal Flexes with flange movements caused by vibration, pressurization or thermal changes Can be used instead of conventional gaskets Can also be used to repair damaged conventional
- Applied Thickness / Gap Fill: 0.01 inch
- Viscosity: 500,000 cP
- Use Temperature: 65 to 300 F
- Chemical System: Acrylic / Polyacrylate
-
Supplier: Cole-Parmer
Description: unique blend of PTFE and 316L passivated stainless steel, this gasket eliminates the potential for gouging and forms a leakproof seal. It contains no pigments and has a pharmaceutical-grade inner diameter finish. Virtually impervious to steam, they are an outstanding choice for steam
- Features: Other
-
Supplier: Cole-Parmer
Description: unique blend of PTFE and 316L passivated stainless steel, this gasket eliminates the potential for gouging and forms a leakproof seal. It contains no pigments and has a pharmaceutical-grade inner diameter finish. Virtually impervious to steam, they are an outstanding choice for steam
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
GA-201 is a UV/Visible light-curable, form-in-place gasket that is an alternative to die-cuts, RTV, and 2K gaskets. It dispenses cleanly into intricate channels, recesses, and grooves and cures in seconds for high-throughput in-line production. The moisture- and chemical-resistant gasket forms a (read more)
Browse Gaskets and Gasketing Datasheets for Dymax -
Superior Thermal Transfer from New Form-In-Place Gap Filler Fujipoly® America announces the release of its new (read more)
Browse Conductive Compounds Datasheets for Fujipoly® America Corp. -
used to seal fuel tanks, pipes, and boilers. They are also installed in car and truck engines to form a seal between the cylinders and the cylinder head. Finally, ring gaskets are used as seals in offshore oil and gas pipelines. continue reading here (read more)
Browse Gaskets and Gasketing Datasheets for Arizona Sealing Devices, Inc. -
ORIGRAF® die-formed seal Unlike flexible graphite cut gaskets, the compression of our ORIGRAF® die-formed seal is limited by a mechanical stop, such as a groove or inner or outer ring. The design (read more)
Browse Gaskets and Gasketing Datasheets for Technetics Group -
safety in operation while optimizing total cost of ownership. Unlike flexible graphite cut gaskets, the compression of the ORIGRAF® die-formed seal is limited by a mechanical stop: groove or inner and/or outer ring. In the case of assemblies subject to extreme pressure and (read more)
Browse Gaskets and Gasketing Datasheets for Technetics Group -
other substances from escaping. They accomplish this by forming a tight seal that prevents leaks and maintains consistent pressure. Since gaskets are made from flexible sheet materials, they can conform to even highly irregular surfaces to ensure no gaps remain. No matter what type of assembly (read more)
Browse Gaskets and Gasketing Datasheets for Arizona Sealing Devices, Inc. -
Miniaturization meets mission Small-form-factor connectors in modern defence systems Behind every tactical radio, wearable sensor or autonomous platform lies a compact (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis -
, notches and other holes and miters can be incorporated in the process if tolerances permit. MP Metal Products Roll forming metal shapes is just one of our capabilities! From your idea, we can design, manufacture, finish (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
roll form a wide range of profiles. We process metal strip, coil and sheet in gage thickness from 0.005" up to 0.165", and widths up to 48" depending on the shape. MP Metal Products specializes in private-label manufacturing typically for OEM accounts expecting quality parts delivered on time (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products -
Roll Formed Construction Parts Construction Parts are shapes often used in the building and construction industry with applications in commercial, residential, agricultural and industrial markets. We work with engineers, designers (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products
Conduct Research Top
-
Form In Place Gasket Reliability Starts with the Surface
Form-in-place-gaskets (FIPG) have been a revolutionary advancement in industries that bank on high-reliability sealing applications. FIPG is a versatile sealing technique that deploys a mostly silicone (they can sometimes be blended with metals like silver, aluminum and nickel for conductivity
-
How to Analyze the Economic Impact of Liquid Gaskets
The benefits of liquid gaskets (either form in place [FIP] or cure in place [CIP]) are obvious: they eliminate the need to maintain an inventory of custom preformed gaskets, thus reducing work in progress (WIP) as well as the lead time necessary to obtain new gaskets. In addition
-
Taping for Rubber Seals and Gaskets
Taping keeps rubber profiles in place for temporary or permanent fastening. This joining technique isn't right for every sealing application, but taping is especially valuable when space is limited. For example, the automotive industry uses taped parts with car windows and cab profiles to form
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
, which can. be essential for a compressor operating with a variable. frequency drive (VFD). However, they can complicate. swelling or shrinking of O-rings or gaskets, and should. only be substituted into existing machines with full. knowledge of system chemistry. TIGHTER BUDGETS. Because many
More Information Top
-
Liquid Injection Sealing New and Novel Approach to Meet Gasketing Needs
DEFINITIONS, ACRONYMS, ABBREVIATIONS CIPG Cure in Place Gasket FIPG Form in Place Gasket LIS Liquid injected Seal Cure in place Gasket To apply a liquid material to one substrate and allow to cure prior to compression to second substrate.
-
Engineering Seals - Static Joint Design with Reinforced Rubbers
Formed in Place Gaskets .
-
Outstanding Silicone Compound MasterSil 711 Solar Applications
MasterSil 711 is an easy to use, one component, high performance silicone elastomer compound for bonding, sealing, coating and formed in place gaskets .
-
Engineering Seals - Sealing of Static Joints
The first gasket sealing compounds were pitch or shellac derivatives applied as a viscous liquid which ‘set’ between the faces and filled the gap, in fact the first formed in place gaskets .
-
Current review of the performance characteristics of conductive coatings for EMI control
Importance of form in place gasket Compaiibility .
-
Handbook of Adhesives and Sealants, Second Edition > SEALANT FAMILIES
Room temperature vulcanizing silicones have been used for formed in place gaskets and potting compounds.
Indicates content that may require registration and/or purchase.