Products/Services for Formulation PVC Pour Plastisol
-
Formulation, Blending, and Compounding Services - (599 companies)Formulation, blending and compounding services perform custom or contractual processing, development, and/or packaging of bulk materials such as plastics, elastomers, adhesives, chemicals, pharmaceuticals, and lubricants. How to Select Formulation... -
Molding Compounds and Resins - (283 companies)Molding compounds and resins are industrial plastics and polymers that are suitable for forming. They are used in injection molding, compression molding, reaction injection molding (RIM), resin transfer molding (RTM), and blow molding. -
Polymers and Plastic Resins - (876 companies)Polymers and plastic materials are organic, synthetic or processed polymers that are supplied as raw materials. They typically consist of thermoplastic or thermosetting resins in the form of pellets, powders or liquid resins. These materials can then be molded into a variety of shapes for a wide range of uses. -
Resins and Compounds - (403 companies)Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers. -
Casting Resins - (189 companies)Casting resins are pourable plastic or elastomer compounds that are used to cast parts, make molds, or form structures in place. They are mixed with a hardener, catalyst or activator and then poured into the sprue of open molds. How to Select... -
Polyvinyl Chloride Resins - (57 companies)Polyvinyl chloride, typically called PVC, is a brittle, solid plastic used in a wide range of applications and environments. Polyvinyl chloride, typically called PVC, is a brittle, solid plastic used in a wide range of applications and environments...
-
Specialty Polymers and Resins - (451 companies)Specialty polymers and resins are proprietary polymers, resins, monomers and intermediates. They include products that are based on proprietary curing technologies or chemistries, or that are designed for specialized applications.
-
Evaporating Dishes - (34 companies)Evaporating dishes are laboratory dishes, usually with a lip for easy pouring, used to hold samples under high heat conditions. How to Select Evaporating Dishes. http://www.durhamgeo.com/images/G-385.jpg. Image Credit: Durham Geo-Enterprises, Inc...
-
Beakers - (144 companies)Beakers are simple containers, usually cylindrical with flat bottoms and a lip for pouring, used for stirring, mixing, measuring, and heating liquids in a laboratory. How to Select Beakers. Image Credit: Grainger Industrial Supply. Beakers...
-
Property Testing Equipment - (405 companies)Property testers are used to determine various physical properties of samples, including cloud point, distillation, flash point, freezing point, melting point, pour point, and vapor pressure. Adsorption is the physicochemical adhesion of a substance...
Product News
-
MarShield
Certified Lead Pours for Nuclear Projects for. Industry-Leading Certified Lead Pours. One of the core strengths we bring to nuclear projects is our proprietary approved nuclear lead pour process combined with best practices. Few suppliers in North America can match our combination of in-house casting capacity, regulatory compliance, and delivery readiness. As a Tier 1 supplier, we 're trusted to deliver shielding components for everything from reactor vessels to SMR infrastructure. We cast lead from 500 to 100,000 lbs, perform radiation... (read more)Browse Radiation Shielding Datasheets for MarShield -
Osborne Industries, Inc.
Specialty Plastic Formulation At many RTM (Resin Transfer Molding) and RIM (Reaction Injection Molding) molding shops the physical properties of your parts are limited to the resins and catalysts available from their distributors. Osborne Industries have plastics engineers and chemists who can formulate resins and reinforcing materials to meet your specific applications. Whether you are looking for parts that take a lot of abuse from (i.e. vibration, impact, harsh chemical environments, pressure or temperature) or whether... (read more) -
MOCAP LLC
Vinyl (PVC) Dip Molding Explained Dip molding process involves sets of identical molds pre-heated then simultaneously lowered or "dipped" into a pool of liquid plastisol PVC vinyl material. The molds are held in the liquid material at the desired depth for a specific period of time to ensure the correct amount of material clings to the mold. The molds are then lifted out of the liquid material and transported through an oven where the liquid plastic material is baked/cured into the desired part. The parts and molds... (read more) -
NewAge Performance Products | NAPP
Antimicrobial PVC Tubing for Food & Beverage . Click here to review the PVC Products - Material & Regulatory Summary. The active ingredients in CLEARFLO Ag-47 will have no detrimental effect on yeasts used for brewing. Also available in a non-antimicrobial formulation as Clearflo (R) 70 unreinforced tubing. Features. Made from non-toxic ingredients conforming to FDA standards. Free of phthalates, latex and animal-derived ingredients. Listed by the National Sanitation Foundation (NSF-51) for food equipment materials. Antimicrobial ingredient... (read more)Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Beacon Adhesives, Inc.
Custom Formulations - Adv. Automotive Applications Beacon Adhesives has provided adhesives for various automotive applications through out the years. Everything from nameplates, to window coatings, and from manufacturing, to motors. We specialize in unique custom formulations for advanced applications. BONDING A WIDE VARIETY. Bonding a wide variety of skins to cores (expanded polystyrene foam, foamed glass, honeycomb, etc.) in the fabrication of sandwich panels. Learn More about Magna-Tac M677. SHEAR STRENGTHS. Fully cured bonds attain lap... (read more)Browse Industrial Adhesives Datasheets for Beacon Adhesives, Inc. -
ExxonMobil Chemical Company - Synthetic Base Stocks
Formulation Solutions For Lube Marketer Challenges ExxonMobil highlights its cross-functional support teams who focus on helping customers formulate solutions for faster commercialization. These multi-disciplinary teams consist of experts in technology, market development and sales, and support lubricant manufactuerers covering markets where synthetic base stocks provide significant performance enhancements, such as industrial gear oil, wind turbine oil, engine oil, transmission oil, and grease segments. (read more) -
ExxonMobil Chemical Company - Synthetic Base Stocks
Synthetic lubricant base stocks formulations guide Formulators using synthetic base stocks are being asked to create more sophisticated and advanced lubricants every day. This guide can provide a head start in developing lubricant formulations and offers assistance in making the best base stock choices for many lubricant applications. Get your Synthetic Base Stocks Formulations Guide! (read more)Browse Base and Process Oils Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
DynaQuip Controls
Automated PVC Ball Valves DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or pneumatic automated options. (read more)Browse Ball Valves Datasheets for DynaQuip Controls -
Running Industry Co., Ltd
Flexible PVC coupling connector. J trap. downspout connector. flexible dounts. Material: flexible PVC. 300 stainless steel,. Neoprene,. Size: 1-1/4"x1-1/4". 1-1/2"x1-1/2". 2"x2". 3"x3". 4"x4". 5"x5". 6"x6". 8"x8". 10"x10". 1-1/4"x1-1/2". 2"x1-1/2". 3"x2". 4"x3". 6"x4"... (read more) -
NewAge Performance Products | NAPP
Reinforced PVC Hose for Wastewater download the brochure. Vardex TM Steel-Wire Reinforced PVC Hose. The Vardex hose is kink and crush resistant for high pressure and vacuum applications. It is lightweight, tough, and abrasion resistant making it a great choice for your vacuum lines!. Follow Us: Facebook. YouTube. LinkedIn. Our Blog. NewAge Industries. NewAge Industries is a leading independent, employee-owned manufacturer of fluid transfer systems that produces high-quality tubing, hose, fittings, clamps, and accessories... (read more)
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Features: Good weathering performance Lankromark® LZB325 [Akcros Am.] Chem. Descrip.: Metal soap Uses: Stabilizer for PVC plastisols , flooring top coats Features: Exc. early color control Properties: Liq. … agent in textile industry; dispersion aid in paint industry; solv. emulsifier in degreasing formulations and herbicides; detergent 63 cs; flash pt. (COC) > 95 C; pour pt. < 0 C; pH 6.5 (1% aq.); anionic …
-
Encyclopedia of Industrial Additives, Volume 3
… bility, good weathering characteristics, low odor, good heat-sealing characteris- tics, and good light- and heat stability; produces PVC compounds with good resistance … … textile coatings, protective coatings, plastisols , organosols, adhe- sives, and … … fusion is advantageous in formula- tions for slush molding, textile … lb/gal; Visc.: 16.4 cSt; Pour Pt.: -54 C; .
-
PVC paste rheology: Study of process dependencies
Key words: PVC plastisol ; rheology; particle size distribution; viscosity aging; surfactant; aggregates; oscillatory rheometry … produce a fluid like mixture that can be spread on to a substrate, poured into a mold … Because of the particu- lar application type, the rheological behavior of each paste formulation , correlating with the …
-
Effect of diester type plasticizers on the differential thermal spectrum of a polyvinyl chloride system
PVC , 60 Gm. plasticizer, and 1.5 Gm. stabilizer. … the swelling resin particles raise the volume concentration of solid phase and the plastisol becomes an unworkable … Prior to molding the formula- tion , the plasticizer and stabilizer were placed in a Hobart model K45 mixer,3 and the vinyl chloride resin added slowly until a uniform dispersion was produced (approximately 45 min. to 1 hr.). The formulations were stored for 24 hr. to achieve partial deaeration and then poured into preheated (165" …
-
Handbook of Industrial Surfactants Volume 1 and 2
Uses: Emulsifier for min. oils, aliphatic solvs.; visc. reducer for PVC plastisols ; inter- mediate for sulfation Features: Shows exc. low temp. behavior; suitable for boron-containing and boron- free formulations for hard and … 0.909-0.913; pour pt. 5 C max.; cloud pt. 15 C max.; pH 6-7 …
-
Open cell poly(vinyl chloride) foams by mechanical frothing of plastisols
… phthalate (DOP) plasticizer; 2 parts of NL Industries Dythal dibasic lead phthalate as PVC heat stabilizer; and … Plastisols were prepared with a high-speed laboratory stirrer and allowed to stand overnight before use. Therefore 60 RPM was chosen for the present study; but higher speed would obviously be useful for shortening production cycles on established formula- tions . Frothswere poured '/s to %-in. deep into Teflon-lined baking pans, and heated 9 miii in …
-
PVC: Production properties and uses
13.2.3.3 Moulded microcellular PVC from plastisols Although this process involves plastisols (Chapter 14), the process is essentially a form of compression moulding and is conveniently described here. The plastisol is then poured into a gastight mould which is placed in a press and heated … Direct blowing in one moulding operation is possible but requires very careful formu- lation and control.
-
Extrusion‐rotomolding of plasticized PVC formulations
The material from the extruder was poured into a mold kept at 200°C. It was possible to produce pieces with characteristics similar to those obtained when using plastisol . … less, these results indicated that this procedure could be used to obtain plasticized PVC articles by rotomolding. Results from experiments made with a new formulation using smaller amount of plasticizcr (200parts of total plas …
-
Handbook of Rheology Modifiers
… rubber and plastic; mold release agent for tires, rubber, plastic; antifoam for petroleum, formulation of aq. defoaming … 0.97; pour pt. -40 F; flash pt. ≈ 320 F (PMOC); surface tens. Uses: Visc. reducer for PVC plastisols , for artificial leather, carpetbacking, casting, coil coating, conveyor belts, dipping, flooring, rotational molding, inks, tarps, wallpapers; wetting agent, dispersant for inorg. fillers allowing higher filler loading Properties: Colorless liq., hydrocarbon odor; insol. in water; sp.gr.
-
Triorganylphosphine oxides as high-performance fire retardants for polyvinyl chloride plastisols
We examined polyvinyl chloride based plastisols that differ from other PVC -based materials by the max- imal content of the plasticizer and have the highest combustibility. The formulations were prepared from PVKh E 6250-Zh emulsion polyvinyl chloride [GOST (State Standard) 14039378]. The resulting PVC-based formulation was poured into a 30 0 20-cm metallic mold.
Indicates content that may require registration and/or purchase.