-
Supplier: Boyd
Description: attachment methods, including clip attach, solder anchors, push pin, and tape for easy assembly. Aavid Fans and Thermal Interface Materials can be added for a fully optimized cooling solution that can be quickly and easily mounted to your device. Standard BGA/FPGA heat sinks and
- Device: Active Heat Sink
-
Supplier: DigiKey
Description: Heat Sink BGA, FPGA Aluminum 3.0W @ 90°C Board Level
- Thermal Resistance: 30.6 °C / W
- Mounting: Adhesive / Tape
- Material: Aluminum
- Device: Passive Heat Sink
-
Supplier: Boyd
Description: Standard Aavid fan heat sink combinations are pre-assembled full thermal solutions for a variety of board level applications. Save time and space and increase thermal performance with these compact solutions. Aavid Fan Heat Sink Combinations are each comprised of a black
- Voltage: 12 VDC, 5 VDC
- Device: Active Heat Sink
- Material: Aluminum
-
-
Supplier: Boyd
Description: Heat Sinks – Board Level, BGA/FPGA, Extruded Aluminum, Skived, Zipper, Bonded, Brazed Electronic devices continue to become faster, smaller, and more powerful every day, enabling technological advancements across all industries. The Internet of Things, powered by embedded
-
Supplier: Newark, An Avnet Company
Description: Heat Sink, BGA, FPGAs, Double Sided Adhesive, BGA, 9.38 C/W, 5 mm, 40 mm, 40 mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Heat Sink, BGA, FPGAs, Double Sided Adhesive, 9.6 C/W, 9.4 mm, 25 mm, 25 mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Heat Sink, BGA, FPGAs, Double Sided Adhesive, BGA, 7.93 C/W, 10 mm, 45 mm, 45 mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Heat Sink, BGA, FPGAs, Double Sided Adhesive, BGA, 9.51 C/W, 9 mm, 28 mm, 28 mm RoHS Compliant: Yes
-
Supplier: Acromag, Inc.
Description: FPGA-based VME to PCIe-bridge that solved the end of life issue with the TSI148 VME interface chip. Ruggedized SODIMM removable memory is surrounded by heat sink material to provide a robust hold-down mechanism. The SODIMM is secured with four screws so it is easy to replace
- Clock Speed: 1,500 MHz
- Main Memory (RAM): 16,000 MB
- Features: Controller / Processor, Other
- Ports / Interfaces: Ethernet, Serial Interface (RS232, RS422, RS485), USB
-
Supplier: Advantech
Description: harsh environments, the MIC-6314 has a native ruggedized convection cooled heat sink adaptable to various chassis environments; with the alternated optional air cooled heat sink, additional I/O is provided on the front panel. An onboard soldered, industrial SSD is
- Operating System: LynxOS®
- Technology: VPX
-
Supplier: Advantech
Description: processing performance. Tailored for rugged environments, MIC-6311 has been designed to support ruggedized convection cooled heat sinks. Additionally, it implements an onboard soldered, industrial SSD for maximum reliability. By using the latest powerful PCH (Lynx Point) from Intel®,
- Operating System: LynxOS®
- Technology: VPX
Find Suppliers by Category Top
More Information Top
-
Design optimization of thermal paths in spacecraft systems
FPGA Heat Sink .
-
FPGA-based module for SURF extraction
The two stand-offs are designed for a FPGA heat sink , which also helps to hold the mini-module firmly attached to the baseboard.
-
The Calorimeter Trigger Processor Card: the next generation of high speed algorithmic data processing at CMS
Figure 1 shows an image of the card without FPGA heat sinks installed.
-
Evolution of the design of a second generation FireWire based data acquisition system
…required for operation (such as in our MRI insert scanner designs), the air is introduced along the bottom edge of the card and removed along the top edge of the card assuring good flow across the FPGA heat sink and the memories.
-
Thermal management of a multi-core master processing unit (MPU) for an ultrascalable computing platform
They were marked as number 1, 3, 8, 11, 17 and19, six thermocouples were located on the top of FPGA heat sinks .
-
Digital Spectro-Correlator System for the Atacama Compact Array of the
Atacama Large Millimeter/submillimeter Array
Two FPGAs with heat sinks are DFR parts.
-
Thermal Design of a Satellite Borne FPGA
Thermal-conductive glue, vias and an aluminum bar were used to the FPGA and the PCB under the FPGA in order to help conduct the heat of the FPGA to heat sink .
-
Simulation of voltage based efficient fire sensor on FPGA using SSTL IO standards
Keywords—Fire Sensor, SSTL, Airflow, Heat Sink , FPGA .
-
Real-time airborne data management system
ITT Intellectual Property running on Xilinx FPGA (under heat sink ) .
-
Drive-independent data recovery: the current state-of-the-art
Note: Heat sinks obscure the FPGA and DMUX.
Indicates content that may require registration and/or purchase.