Products/Services for Freon CPU Coolers
-
CPU Coolers - (143 companies)CPU fans and coolers are integrated fans and heat sink assemblies packaged to provide optimum cooling performance, often for specific processors. CPU coolers are heat sinks which are specifically designed to remove waste heat generated by a central...DeviceHeat Sink Fin StyleMounting -
Evaporative Coolers - (137 companies)Evaporative coolers are cooling devices that use the evaporation of water into the air to cool the air temperature. They are sometimes called air coolers, desert coolers or swamp coolers. Evaporative coolers are cooling devices that use... -
Water Coolers - (69 companies)Water coolers provide a chilled, conditioned and/or filtered water source. Water coolers are apparatus used to cool and dispense water. Water coolers provide a chilled, conditioned, and/or filtered water source. Types. Water coolers are either...
-
CPU Chips - (79 companies)CPU chips or central processing unit chips are used in digital computers and are the semiconductor component where most calculations take place. Specifications. Specifications include: Clock speed. Internal register size. Data input/output (I/O) bus... -
Thermoelectric Coolers - (87 companies)Thermoelectric coolers are solid-state heat pumps used in applications where temperature stabilization, temperature cycling, or cooling below ambient levels are required. Thermoelectric cooling is produced when direct current (DC) is applied across... -
CPU Cards and Modules - (110 companies)CPU cards and modules are computer boards that contain the central processing unit (CPU) of a computer. A CPU module is a connectorized CPU with the external logic required to allow it to function. CPU cards and modules are specified by CPU speed...
-
Fans and Blowers (industrial) - (1542 companies)Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.
-
Carrying Cases and Equipment Cases - (412 companies)Carrying cases and equipment cases protect contents from impact, shock, vibration, rain, and dust.
-
Levels - (204 companies)Levels are mechanical or electronic tools that measure the inclination of a surface relative to the earth's surface. Levels vary from simple mechanical devices to complex electronic sensors that digitally readout angular level values.
-
Compressed Air and Vortex Cooling Tubes - (39 companies)...spot cooling when compressed air is available. They generate cold air without refrigerants such as Freon, a registered trademark of DuPont. Air conditioning requires maintenance and can be expensive and difficult to install. Fans can provide...
Product News
-
Rego Electronics Inc.
CPU Coolers for Intel® Sockets 1155/1156/1150 CPU Rego Cooler Information-. Part Number : RG3223. Solution : 2U & Up Server. CPU Socket : 1155 / 1156 / 1150. Outline Dimension : 90.75 x 89.50 x 65.25mm. Heat Sink : 78.0 x 62.5 x 61.6mm, Copper Base & Aluminum Fins with Heatpipes embedded. Fan : 60 x 60 x 25 mm, Two Ball Bearing, Manufacturer : Sanyo Denki. Connector Type : 4 ways (PWM Function). Thermal Resistance : 0.18 ?/W ( TDP(max) : 150 Watts ). Noise Level : 44 d B(A). Storage Temperature : - 30? ~ + 70?. Operating Temperature : - 10... (read more)Browse CPU Coolers Datasheets for Rego Electronics Inc. -
ToneCooling Technology Co., Ltd
High-RPM 2U LGA4189 CPU Cooler High-power electronics and compact systems face critical thermal challenges that affect performance and reliability. Engineers require precise, application-specific cooling solutions to maintain stability in demanding environments. EV & Server liquid cold plates provide robust thermal management: Premium materials: Aluminum and copper construction ensures optimal heat dissipation. Customizable designs: Tailored solutions based on your specifications provide exact fit and performance for... (read more)Browse Heat Pipes Datasheets for ToneCooling Technology Co., Ltd -
Rego Electronics Inc.
REGO CPU Cooler for AMD Ryzen™ Embedded V1000 FP5 Recently we have been working with many of our valued customers and have completed the qualification test of the CPU cooler for AMD Ryzen TM Embedded V1000 FP5 processor family in many computer industrial applications. Please refer to below information. - AMD FP5 Processor. The AMD Ryzen TM Embedded V1000 processor family brings together the breakthrough performance of the pioneering AMD "Zen " CPU and "Vega " GPU architectures in a seamlessly integrated SOC solution that sets a new standard... (read more)Browse CPU Coolers Datasheets for Rego Electronics Inc. -
ToneCooling Technology Co., Ltd
Intel CPU Cooling Plate | 40% Cooler 2024 Advantages of the Birch Stream Liquid Cooling Plate: Efficient Heat Dissipation, Stable Operation: The Birch Stream liquid cooling plate features an advanced liquid cooling circulation system, paired with a large pure copper base and high-density cooling fins. It rapidly dissipates heat generated by the CPU, effectively lowering CPU temperatures and ensuring system stability, preventing performance throttling or crashes caused by overheating. Quiet Operation, Immersive Experience: Compared... (read more)Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
Rego Electronics Inc.
Chip Coolers Rego 's chip coolers are a series of cooling solutions for multi-functional chips. These products are well designed in thermal performance based on our professional manufacturing know how. We have the sophisticated equipment to precisely measure its performance to meet your requirements. Rego not only provides existing standard products but also customized thermal solutions according to your specifications. Product Series -. Chip Size : 35mm x 35mm to 52mm x 52mm, Height : 8.5mm to 10 mm, TDP... (read more)Browse CPU Coolers Datasheets for Rego Electronics Inc. -
ToneCooling Technology Co., Ltd
CPU Cooling Plate | IT Innovation for Efficiency Data Centers and Cloud Computing: As data centers expand to meet growing demands, efficient cooling becomes essential. Hygon CPU liquid cooling plates ensure stable performance, enhancing the reliability and longevity of data center infrastructure. Scientific Research and Simulation: High-performance computing is crucial for scientific research and simulations. The Hygon CPU liquid cooling plate combo provides the thermal management needed to accelerate research and improve accuracy. Enterprise... (read more)Browse CPU Coolers Datasheets for ToneCooling Technology Co., Ltd -
ToneCooling Technology Co., Ltd
Liquid Cooling Plates for CPUs/GPUs Modern processors often operate under high heat flux, sustained workloads, and thermal throttling risks. Air cooling may struggle to dissipate heat effectively, leading to unstable performance, reduced lifespan, and energy inefficiency in high-performance systems. Liquid cooling plates provide direct and efficient heat removal. * Direct liquid-to-plate heat transfer improves cooling efficiency. * Uniform heat spreading reduces hotspots. * Supports high-power loads in AI and rendering systems. *... (read more)Browse CPU Coolers Datasheets for ToneCooling Technology Co., Ltd -
ToneCooling Technology Co., Ltd
Sunway CPU Liquid Cooling Plates Liquid Cooling Plates for Sunway High-Performance CPUs. As computing performance continues to increase, effective thermal management has become essential for maintaining system stability and efficiency. High-performance processors generate significant heat, requiring advanced cooling technologies to ensure reliable operation in modern computing environments. Sunway CPU liquid cooling plates provide efficient heat dissipation and stable thermal control for high-performance computing systems... (read more)Browse CPU Coolers Datasheets for ToneCooling Technology Co., Ltd -
Rego Electronics Inc.
Coolers for Intel® Haswell/Broadwell Processors These series adopt longer life expectancy cooling fans provided by Sanyo Denki, Japan). These new CPU cooler products for Intel (R) new generation mobile CPU processors - Haswell and Boardwell for applications used in markets such as Industrial Computers, Embedded Boards, Medical Computing, Point of Sale, etc. They are robust in mechanical design combined with excellent cooling fans supplied by Sanyo Denki with a life expectancy that achieves 40,000 hours under 60? ambient temperature... (read more)Browse CPU Coolers Datasheets for Rego Electronics Inc. -
Rego Electronics Inc.
Socket R LGA 2011 Coolers Product Series -. 1U & 2U Coolers, TDP : 65 Watts to 150 Watts. Features & Benefits -. A full range of products, high quality, high reliability, lower noise level, long term supply, customization available. Target Market -. Server-grade IPC, Network Appliance, High Performance Server. Socket R LGA 2011 Coolers_RG4110. Outline Dimension : 90 x 90 x 28.15 mm. Heat Sink : Skived C1100, 90 x 90 x 11.5 mm. Blower : 80 x 80 x 15 mm, Two Ball Bearing, 6000 RPM, Noise Level : 55.8 dB(A). Connector Type... (read more)Browse CPU Coolers Datasheets for Rego Electronics Inc.
-
Operator-based nonlinear temperature control experiment for microreactor group actuated by Peltier devices
…have character- istics such as generating no noises and no vibration, using no freon gas and being .... Because of their characteristics, they are used as a cooling device for central processing unit ( CPU ), a small refrigera- tor and wine cooler in recent years.
-
Nonlinear water temperature control of three connected microreactors actuated by Peltier devices
They have characteristics such as generating no noises and no vibration, using no freon gas and being .... Because of their characteristics, They are used as a cooling device for CPU , a small refrigerator and wine cooler in recent years.
-
Nonlinear sensorless cooling control for a peltier actuated aluminum plate thermal system
…have characteristics such as being able to be made a small, not using freon gas for refrigerant .... Because of their characteristics, the devices are used as cooling device for CPU , a wine cooler and laser oscillator for industrial purposes.
-
Nonlinear sensorless cooling control for a Peltier actuated aluminum plate thermal system
…have characteristics such as being able to be made a small, not using freon gas for refrigerant .... Because of their characteristics, the devices are used as cooling device for CPU , a wine cooler and laser oscillator for industrial purposes.
-
Closing the Gap Between ASIC & Custom
The power consumption of the water cooler was estimated based on the radiator and pump components. .... Exotic cooling techniques, such as Freon refrigeration, have regularly been used only in very expensive mainframes, such … not generally justify the cost for use of refrigeration even in high-performance CPUs , as a 40%…
-
Heat transfer in minichannels and microchannels CPU cooling systems
…suddenly increases, so it became of frequent use to apply diverse materials between the CPU and radiator. .... In order to ensure an appropriate cooling, other complementary methods are used, such as coolers , water or other liquids cooling, Peltier effect and even freon micro-refrigerating systems.
-
Laser-based sensors for chemical detection
…range of the ECQCL system were chosen to overlap with the target molecule Freon -134a (1,1 .... The ECQCL platform was temperature-stabilized using a two-stage configuration of thermoelectric coolers (TECs). .... demodulated and filtered using a custom analog mixer and then sent to the computer ( CPU ) for processing.
-
Design and performance of a sensor system for detection of multiple chemicals using an external cavity quantum cascade laser
Spectra of target chemicals: Freon 134a (red), nitrous oxide (blue) and ammonia (green). .... The computer ( CPU ) and wireless link (Wrlss Link) shown in green are commercial components. .... The ECQCL platform was temperature-stabilized using a two-stage configuration of thermoelectric coolers (TEC).
-
CR4 - Thread: Battery Powered Peltier (Electrothermal) Cooler?
CO2, propane, various freons etc. provide you with diverse temperatures. .... Re: Battery Powered Peltier (Electrothermal) Cooler ? .... I should mention this is NOT to cool a CPU , its cooling water that is heated to…
-
Liquid Cooling Question? - Page 2 - Techist - All Things Tech
Yeah I remember hearing of the term R-12, I only know that freon from like 5 .... Just using refridgerant liquid, i dont see how it would mak it any cooler since your not .... PCMark 4606/ CPU 4516/Mem 4951/Graphics 2381/HDD 3267 .
Indicates content that may require registration and/or purchase.